-
Supplier: SAE International
Description: carried out using the block, crankshaft and pistons of a 2.4I, 4 cylinder diesel engine with a bore and stroke of 89.9mm and 94.6mm respectively. The pistons examined are typical of current designs for light duty diesels. A range of ring pack and piston
-
Supplier: AGI - American Grippers Inc.
Description: Ultra high gripping force to weight ratio due to four opposing independent pistons that direct power to the jaws. True parallel jaw motion for easy tooling. Units are permanently lubricated for non-lube air operation, allowing for compliance with OSHA regulations. Piston seals are quad
- Gripping Force: 169.039145907473 N
- Stroke: 0 to 50.8 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2
-
Supplier: ASTM International
Description: 1.1 This test method evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines that are particularly prone to ring sticking. Piston varnish and spark plug fouling are also evaluated. 1.2 The values stated in SI units are
-
-
Supplier: ASTM International
Description: 1.1 This test method2 evaluates the performance of lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines that are particularly prone to ring sticking. Piston varnish and spark plug fouling are also evaluated. 1.2 The values stated in SI units are
-
Supplier: ASTM International
Description: 1.1 This specification covers lubricants intended for use in two-stroke-cycle spark-ignition gasoline engines, typically other than outboard motors, that are particularly prone to ring sticking, but which are also liable to suffer damage arising from deposit induced preignition,
-
Supplier: Greene, Tweed & Co.
Description: The Greene, Tweed Capped G-T™ Ring is a double-acting, highpressure piston seal that combines the space-saving and nonextrusion features of more conventional compression-type seals with the low-friction, long-life characteristics of O-ring energized TFE cap-type seals. A
- Housing Bore Diameter or Seal O.D.: 1 to 406.42 inch
- Seal Type: Composite Seals
- Action: Double Acting
- Orientation / Direction: External / Piston Seal
-
Supplier: AGI - American Grippers Inc.
Description: spread the o-ring. The stroke can be precisely adjusted using the set screw. After the o-ring is expanded, air is supplied to the second piston. This causes the ejector jaws to press forward and push the o-ring from the spreading jaws onto the part being assembled.
- Gripping Force: 355.871886120996 N
- Stroke: 0 to 16.256 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: 2, 3, 6
-
Supplier: AGI - American Grippers Inc.
Description: Jaws are T-Slot bearing supported to prevent jaw breakage and offer superior load bearing performance.Spreading jaws and Ejector jaws have independent pistons to provide exact timing of O-ring placement.Compact design with long adjustable stroke.True parallel jaw motion for easy
- Gripping Force: 889.67971530249 N
- Stroke: 0 to 27.94 mm
- Operating Temperature: -20 to 180 F
- Number of Grips: >6, 2, 4, 6
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER,DOUBLE ACTING, 40MM PISTON, 25MM STROKE, PNEUMATIC CUSHIONING RINGS AT BOTH ENDS,. FREE 2 YEAR RADWELL WARRANTY
- Actuator Type: Piston Cylinder Actuator
- Features: Pneumatic
-
Supplier: ASTM International
Description: 1.1 This test method describes a two-stroke cycle diesel engine test procedure for evaluating engine oils for certain high-temperature performance characteristics, particularly cylinder liner scuffing and piston ring face distress, but also including port plugging, slipper
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, ECQ2 SEREIS, MAGNET RING, 32 MM PISTON, 30 MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Prince Manufacturing Corp.
Description: 2500 PSI Universal Mountings Bore sizes 2.5" to 4" Stroke sizes 8" to 60" Honed tubing Welded construction Chromed, ground & polished piston rod Ductile iron piston & gland Crosstube end fittings with grease zerks Urethane u-cup & urethane wiper in gland O-ring
- Stroke: 8 to 60 inch
- Operating Pressure: 2,500 psi
- Bore Size: 2.5 to 4 inch
- Shaft Diameter: 1.375 to 2 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Maximum Stroke is 40” Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N"
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 24 inch
- Rated Load/Force: 6,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: assembled with ports inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area,
- Stroke: 16 inch
- Rated Load/Force: 9,430 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: inline. Piston Nut - Heavy duty, torqued, self locking piston nut holds piston in place under high cycle loading. Piston Wear Ring - 33% glass filled nylon wear ring incorporated in piston to provide side load bearing area, preventing scoring of
- Stroke: 12 inch
- Rated Load/Force: 9,428 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: Howden
Description: rider ring wear at a stroke in non-lubricated systems by using a cushion of pressurised process gas to float the piston. Hydrofit Couplings are located at both the piston and the crosshead ends to offset against fatigue failure at the most critical points Optional
- Horse Power: 1,072.17630792226 to 44,227.2727017931 HP
- Gases Handled: Carbon Dioxide (CO2), Hydrocarbon Gas, Natural Gas / Methane
- Applications: Gas Transmission / Delivery, Oil Refining / Chemical Processing
- Compressor Technology: Reciprocating Piston
-
Supplier: ASCO
Description: abrasion resistance. Dovetail groove in the tube accommodates patented Numatics "World" switch. Head and cap are machined from (6061-T6) solid aluminum bar and anodized for corrosion resistance. A recess at the piston mating surface allows the air to work on a larger effective piston
- Stroke: 0 to 10 inch
- Rated Load/Force: 149 lbs
- Operating Pressure: 150 psi
- Bore Size: 0.75 to 1.125 inch
-
Supplier: CITGO Petroleum Corporation
Description: CITGO SUPERGARD Sea and Snow 2-Cycle Engine Oil is a synthetic blend, low smoke oil designed for use in high performance air- or liquid-cooled two-stroke engines of Personal Water Craft (PWC) and Snowmobiles. SUPERGARD Sea and Snow 2-Cycle Engine Oil is engineered for lower
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
- Features: Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: U.S. Plastic Corporation
Description: 1-1/2" and 2" bung for use on drums with either openings. Plated steel lever handle with cushioned vinyl grip for convenience. Wear resistant brass piston rings fitted onto zinc die cast piston. Comes complete with curved metal spout and telescopic suction tube for
- Features: Other
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and
- Maximum Discharge Flow: 0.00079251615 GPM
- Discharge Size: 0.1875 inch
- Power Source: DC Powered
- Features: Other
-
Supplier: Gardner Denver, Inc.
Description: sector. Articulated Piston The articulated piston vacuum pump utilizes the same operating principle as a conventional car engine piston. The articulated piston transfers rotational energy from a motor pulley into a reciprocating motion used to compress air in a cylinder.
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and
- Maximum Discharge Flow: 0.047550969 GPM
- Discharge Size: 0.125 inch
- Power Source: AC Powered, DC Powered
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: Gemu Valves
Description: Construction The GEMU 512 pneumatically operated 2/2 way globe valve has a robust low maintenance aluminium piston actuator. The valve spindle is sealed by a self-adjusting gland packing providing low maintenance and reliable valve spindle sealing even after a long service life.
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Scientific’s solenoid and pneumatic operated dispensing pumps are positive displacement, piston driven devices that offer micro liter dispense rates at accuracies of +/- 2%. The SV500 dispensing pump series stainless steel constructions have wetted parts of 300 and
- Maximum Discharge Flow: 0.026417205 to 0.21133764 GPM
- Maximum Discharge Pressure: 15 psi
- Discharge Size: 0.25 inch
- Pump Type: Metering Pumps, Positive Displacement Pumps
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the movable
-
Supplier: SAE International
Description: This SAE Standard describes the performance and part requirements for elastomeric seals used in highway vehicle disc brake calipers. Seals covered by this specification may be the solid section type (square, rectangular, O-ring, etc.) mounted stationary in the cylinder bore or on the movable
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: two or three layers of overlapping wave springs. Wave spring washers mainly include steel wave springs for single-layer motors and multi turn wave springs, among which multi turn wave springs are also called multi-layer wave washers. It is a multi-layer metal sheet ring and each layer of the
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.520079021 inch
- Spring Rate: 206.53602287735472 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: AMETEK Spectro Scientific
Description: that needs proper disposal. This over-lubrication in slow speed, two-stroke marine diesel engines can cost ship managers and owners more than $100,000 per year per ship. Cylinder under-lubrication leads to cold corrosion and early failure of expensive engine components like pistons,
Find Suppliers by Category Top
Featured Products Top
-
2-Axis High-Precision Positioning Turntable This professional 2-axis positioning turntable is designed for engineers, test laboratories, communication equipment manufacturers, and industrial automation users who demand reliable, repeatable, and high-accuracy motion (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
systems. ?Easy on-line pressure adjustment NEMA 1 & 4 enclosures SPDT switch output Variety of electrical termination and pressure connection options available O-ring sealed piston or diaphragm sensor Adjustable ranges: 4 to 7500 psi (0,3 to 517,2 bar) Approvals: UL, CSA, CE JIT Delivery (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
your plumbing system and drum or tote of concentrate. Adjusting the length of the piston stroke is how the concentration is adjusted. Markings can be found on the dosing pump to provide guidance on concentration settings. Consider installation kits. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
steel. These drives are frequently used in the marine, food, medical, chemical and many other industries. Material: Motor and drive tube are made of stainless steel Stainless steel piston rod Front and rear brackets are made of stainless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
1.2 bar. Conveyance in two directions possible using either horizontal or vertical flow. Proven technology, oil-free. SHAFT SEALINGS Conveying chamber by the carbon ring labyrinth seal proven over decades in connection with the neutral chambers open to the atmosphere (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
?how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
& Gas industry, we have the know?how and rich skills to provide stable quality and accurate service. On precision machining parts, we have experience in valve seats; seals; insulators; bushings; piston rings; bellows and custom make precision components. (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
touchless technology Stroke lengths from 50 to 2,000 mm (1.9 to 78.7 in) Accuracy to ±0.04% Absolute output: meets specs without calibration Operating pressure range of 0 to 350 bar (5,076 psi), 450 bar peaks (6,526 psi) Sealed up to IP 69K (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
. Novotechnik’s TM1 Series of position sensors are designed for use in hydraulic and pneumatic cylinders—especially in tight-space applications. They are based on magnetostrictive technology and are available in screw flange or plug-in flange models. A ring (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
CR4 - Thread: Oil Control Piston Rings for Ported Cylinders
Because of the requirements of 2 stroke piston rings , motorcycle rings are the most likely candidates for the 2 stroke rings.
-
Electric Soldering Irons Manufacturers, Electric Soldering Irons Product Catalogs Directory
Steel Motorbike Piston Rings Quick Detail: 1, YAMAHA100/ ZY125/ LC100/ LC135 2,Steel ring 3,4 stroke and 2 stroke motorcycle piston ring Specifications ★ 1,ring(piston ring set)for model: ...
-
Küttner piston machine
The piston rings in 2 - time -motors must be secured against rotation as there is a risk otherwise, that itself the Struggling to get hooked in flushing slots.
-
Titanium carbide coating
Performed the titanium carbide coating in piston of 2 small stroke engine and ring and measured output, fuel consumption, frictional loss at fan type dynamometer.
-
Oil hydraulic system
1 driving pins, 2 lifting ring , 3 small setting piston , 4 large setting piston, 5 setting springs, 6 pressure regulators; b active principle of the adjustable pressure regulator (standard S) as module of an adjusting program for the pump control.
-
Oil hydraulic system
1 driving pins, 2 lifting ring , 3 small setting piston , 4 large setting piston, 5 setting springs, 6 pressure regulators; b active principle of the adjustable pressure regulator (Stan- dardS)alsBausteineinesVerstellprogrammsfürdiePumpensteuerung.7Steuerkolben,8Reg- lerfeder, 9 pressure-adjusting screw .
-
Scientific.Net: Materials Science
Improving Tribological Behavior of 2 - Stroke Marine Diesel Engine Piston Ring by Cylinder Liner Surface Texturing .
-
Scientific.Net: Materials Science
Improving Tribological Behavior of 2 - Stroke Marine Diesel Engine Piston Ring by Cylinder Liner Surface Texturing .
-
Dubbel
1 lifting ring , 2 , 3 setting pistons , 4 pressure regulators; b circuit diagram; c characteristic .
-
Dubbel
1 lifting ring , 2 , 3 setting pistons , 4 pressure regulators; b circuit diagram; c characteristic .
Indicates content that may require registration and/or purchase.