-
Supplier: DigiKey
Description: Terminal Butt Splice, Inline, Individual Openings Connector Crimp 1/0 AWG to 2 AWG
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1285063-SAR1/0-2-X Category: Connectors, Interconnects>Terminals - Wire Splice Connectors Series: Pan-Lug® Color: Tan Features: Cap, Gel Filled, Step Up/Step Down Termination: Crimp Package: Bulk Wire Gauge: 1/0 AWG to
-
Supplier: Remke Industries
Description: TUFF-SEAL™ ENGINEERED SOLUTIONS ARE SECOND TO NONE In the Tuff-Seal family of Cord Connectors & Wire Mesh Grips customization means you can mix and match from our extensive selection of special materials, wire mesh, components, threading, custom packaging, kitting and
- Connector Type: Circular / Cylindrical Connector
-
-
Supplier: Heilind Electronics, Inc.
Description: REC MOD 2P LATCHED POKE-IN WTW CONN.BK
-
Supplier: UL Standards & Engagement
Description: wire sizes, Classes 1, 2, 5, and 6, in the range of 0.5 - 10 mm2, in addition to AWG sizes, with AWG ratings mandatory and metric wire ratings optional. Note 1: Metric wire sizes are based on the IEC Standard for Conductors of Insulated Cables, IEC
-
Supplier: Penn-Union Corp.
Description: TIN PLATED COPPER MATERIAL BROWN COLOR 1-7/8 INCH 1.875 LENGTH IN INCH UL, CSA APPROVAL 5 KV VOLTAGE RATING 90 DEG C TEMPERATURE RATING 2 AWG STRANDED (COPPER) CONDUCTOR SIZE PENN-CRIMPS. BRAND SUITABLE 0 TO 35 KV WHEN TAPPED LENGTH IN INCH - UOM IN BCU MODEL
- Terminal Type: Butt Terminal
- Material: Copper
-
Supplier: UL Standards & Engagement
Description: conductors. Luminaire disconnects may have one or more conductors per contact. 1.4 These wire connectors are suitable for use with 30 to 6 AWG (0.05 to 13.3 mm2) stranded copper conductors and 30 to 10 AWG (0.05 to 5.3 mm2) solid copper conductors.
-
Supplier: TE Connectivity
Description: wire splice assembly with 3240Ω resistor. Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Junction Splice Type : Dual Product Type : Terminal Junction System Component
- Current Rating: 1 amps
- Number of Contacts: 2 #
- Connector Type: Wire-to-Wire Connector
-
Supplier: NSI Industries LLC
Description: BUTT TYPE YELLOW COLOR 1.024 INCH UL (CANADA AND US) APPROVAL 300 VOLT VOLTAGE RATING 75 DEG C TEMPERATURE RATING 15 PER PACK STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MINITERMS BRAND NUMBER OF TERMINALS 2 APPLICATION WIRE SPLICING B
- North American (AWG): 12 to 10 AWG
- Terminal Type: Butt Terminal
- Features: Insulated, Other
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these in-line wire connectors? Crimp-free, tooless design for time-saving installation Transparent orange color, so splices can be visually inspected after insertion Small design makes it easy to get through knockouts or conduit 1/2" and
-
Supplier: ILSCO Corporation
Description: DIRECT BURIAL CABLE TYPE UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING 8 TO 2 AWG (ALUMINUM/COPPER) CONDUCTOR SIZE HEAT SHRINK TUBE WITH SEALANT INSULATOR TYPE 1 SPLICE(S) TEMPERATURE RATING 90 DEG C ASK MODEL
- International (mm2): 8.36501 to 33.6281 mm2
- Terminal Type: Wire Connector
-
Supplier: NSI Industries LLC
Description: 14 AWG MIN. WIRE COMBINATION SIZE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL SPLICE CONNECTOR, DUAL RATED CONNECTOR CONTENTS 1000 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 PER CARTON STANDARD PACKAGE YES
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about butt splice connectors? Allowquick and easy splicing of 2 different sized wires, or joining of 2 wires into 1 Specially formulated NiAc material shrinks at 40% faster rate than standard polyolefin heat shrink tubing for quicker
-
Supplier: CSA Group
Description: more conductors per contact. 1.4 These wire connectors are suitable for use with 30 to 6 AWG (0.05 to 13.3 mm2) stranded copper conductors and 30 to 10 AWG (0.05 to 5.3 mm2) solid copper conductors. 1.5 These wire connectors are
-
Supplier: CSA Group
Description: connectors include twist-on connectors, insulation-piercing or displacement connectors, spring-action connectors, tool-applied crimp, mechanical set-screw connectors, etc. 1.2 This Standard is intended for splicing wire connectors
-
Supplier: ILSCO Corporation
Description: DIRECT BURIAL TYPE 1 AWG MIN. WIRE COMBINATION SIZE 250 KCMIL MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL (1) COLLAR, (1) 8 FOOT HEAT SHRINK TUBE, (1) 5 FOOT HEAT SHRINK TUBE, (2) 5/8 INCH TO 18 TPI SCREW, (1) BAG
- Terminal Type: Wire Connector
-
Supplier: ILSCO Corporation
Description: CENTER WIRE STOP TYPE 2.875 INCH 2.875 LENGTH IN INCH 0.962 INCH INNER DIAMETER 1.222 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL 486A, UL 486B, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING ELECTRO TIN PLATED HIGH STRENGTH SEAMLESS COPPER BODY MATERIAL 650 KCMIL
- Terminal Type: Wire Connector
-
Supplier: NSI Industries LLC
Description: WINGED TYPE BLUE COLOR (2) #10 WITH (1) #12 MIN. WIRE COMBINATION SIZE (1) #8 WITH (3) #10 MAX. WIRE COMBINATION SIZE 14 TO 6 AWG WIRE SIZE UL 486C, CSA APPROVAL 600 VOLT VOLTAGE RATING 105 DEG C TEMPERATURE RATING 50 PER CARTON STANDARD PACKAGE
- Contact Size (AWG): 14 to 6 AWG
- Voltage Rating: 600 volts
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Wire Base Material : Copper Other Terminals & Splices Comment : High Retention Force. Can also connect 2 x 0.33mm2(#22 AWG) wires, High Retention Force. Can also connect 2 x .33 mm2 (22 AWG) wires. Packaging Features Packaging Method : Reel Packaging
- North American (AWG): 18 to 22 AWG
- International (mm2): 0.32 to 0.82 mm2
- Features: Other, RoHS
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8380 Current Rating: 15 Amps Type: i-Clamp-T-series - used for branching a wire Voltage Rating: 300 VAC Wire Range (In): 16-14 AWG Wire Range (Out): 16 AWG 2 wire, 1 circuit splice Connector hinges open to allow wire
- Contact Size (AWG): 16 AWG
- Voltage Rating: 300 volts
- Current Rating: 15 amps
-
Supplier: TelephoneStuff.com
Description: For Miniature-insulated terminals #16 to #26 AWG (1.31mm2 to .128mm2). Features: - Provides good and consistent crimp every time - Dies change quickly and easily with a screwdriver - Interchangeable dies provide versatility in a single tool
- Tool Type: Crimper
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8374 Current Rating: 20 Amps Type: i-Clamp-One Way series - for splicing lines Voltage Rating: 300 VAC Wire Range (In): 14-12 AWG Wire Range (Out): 14-12 AWG 2 wire, 1 Circuit splice No need to strip wire prior to splicing.
- Contact Size (AWG): 14 AWG
- Voltage Rating: 300 volts
- Current Rating: 20 amps
-
Supplier: UL Standards & Engagement
Description: either 75 °C (167 °F) or 90 °C (194 °F): a) 14 AWG (2.08 mm2) through 2,000 kcmil (1,012 mm2) conductors: Types RHW, RHW-2, USE, USE-2, USEB90, USEI75, USEI90, THW, XHHW, XHHW-2, RW90 EP, RW90 XLPE , or TWU, b) 30 AWG (0.05 mm2) through 16 AWG (1.31
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Splices 16-22AWG Copper 14.68mm Tin T/R Product overview: 2-31818-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and
- Gender: Female / Jack
-
Supplier: NSI Industries LLC
Description: COPPER ALLOY MATERIAL 1.937 INCH GROUNDING CONNECTOR USED ON 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE MINITERMS BRAND TYPE 2-WAY VOLTAGE RATING 600 V WIRE DIAMETER RANGE 0.128 TO 0.419 STUD DIAMETER 1/2 TO 13 INCH OVERALL
-
Supplier: TE Connectivity
Description: [.013 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size (CMA) : 1021 - 2048 Mechanical Attachment Wire Insulation Support : Without Other Terminals & Splices Comment : Splice Free, According to DIN 46228, Part 2.
- North American (AWG): 17 to 20 AWG
- International (mm2): 0.5 to 1 mm2
- Terminal Type: Connector Pin
- Features: Other, RoHS
-
Supplier: CSA Group
Description: These wire connector systems have only been evaluated for fresh water unless marked for direct exposure to salt or seawater. Note 3: These wire connector systems may also be used indoors. 1.2 These requirements also cover sealed wire
-
Supplier: Tri-Tronics Company, Inc.
Description: mode, i.e., black, blue, green, etc. Also useful in detecting overlapped splices in dense materials. Sensing Range: 1in. Family Specific Supply Voltage: 10 to 24 VDC Polarity Protected Current Requirements: 50mA (exclusive of load) Output Transistors: (Current Limited) (1) NPN
- Operating Distance: 1 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 3029 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9274 alligator clip (tip) and a black 9274 alligator clip (ring). The phone plug connector has
- Cable Length: 1.5 to 5 ft
- Features: Cable Assembly
- Product Type: Phone Cord
- Application: Telecommunications
-
Supplier: Allied Electronics, Inc.
Description: barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when
-
Supplier: Tri-Tronics Company, Inc.
Description: Sensing Range: Depends on optical block Family Specific Supply Voltage: 10 to 30 VDC Polarity Protected Current Requirements: 45mA (exclusive of load) Output Transistors: (1) NPN and (1) PNP sensor output transistor Sensor outputs can sink or source up to 150mA (current
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 2529 coaxial test cable assembly adapter features a 9322 ¼ inch phone plug (WE-310 / PJ051) coaxial test connector to an In-Line Y splicing block to a red 9274 alligator clip (tip) and a black 9274 alligator clip (ring). The phone plug connector has
- Cable Length: 1.5 to 5 ft
- Features: Cable Assembly
- Product Type: Phone Cord
- Application: Telecommunications
-
Supplier: Allied Electronics, Inc.
Description: Code Conductors Type LAM2A Dual barrel provides termination of two conductors Made from high strength, extruded aluminum alloy to provide premium electrical and mechanical performance Tin plated to inhibit corrosion Wire range-taking capability minimizes inventory requirements
-
Supplier: Allied Electronics, Inc.
Description: specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified
-
Supplier: Tri-Tronics Company, Inc.
Description: (exclusive of load) Output Transistors: (Current Limited) (1) NPN and (1) PNP sensor output transistor (1) PNP Action Alert output transistor Sensor outputs can sink or source up to 150mA All outputs are continuously short circuit protected Action Alert PNP transistor
- Operating Distance: 1 inch
- Operating Temperature: -40 to 158 F
- Optical Technology Type: Convergent
- Electrical Output: Current
Find Suppliers by Category Top
Featured Products Top
-
WAGO's 221 Series Compact Splicing Connectors deliver fast, tool-free wire connections for commercial, industrial, and outdoor lighting applications. Available in 2-, 3-, and 5-conductor configurations, they support solid, stranded, and fine (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Green Range Splicing Connector with Levers is packaged in grass paper, a more sustainable alternative to 100% recycled paper. Grass paper is made of up to 30% grass fiber and up to about 70% recycled paper. Grass paper production emits less CO2* and consumes less water** than pure recycled paper (read more)
Browse Board to Board Connectors Datasheets for WAGO -
wire gauges. PowerWize screw-mount headers can attach to either printed circuit boards or busbars. PowerWize crimp sockets can accept 1/0 AWG, 2 AWG, 4 AWG, 6 AWG, 8 AWG, or 10 AWG wires (read more)
Browse Electrical Connectors Datasheets for DigiKey -
connection during installation. Product Specifications: Rated Current: 2A for 2, 4 positions or 1.5A for 6, 8, 12, 16 positions. Rated Voltage: 60V AC/DC Operating Temperature Range: -40 to +125°C Materials: The connectors are (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
BLNAL2, verify the output polarity, switching function, target material, mounting arrangement, cable length, supply voltage, and environmental requirements. Similar XS1 models may use PNP instead of NPN output, normally closed instead of normally open switching, a connector instead of a cable, or a (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
within their standard military connectors. Option 1 A. Visit your connector supplier sales team to review current standards that meet or are close to your physical needs. Collect the specifications of (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation -
a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W mini-hook (tip) and a black X100W mini-hook (ring). This cable utilizes 9622, 1 Pair MIC (Microphone) 22 AWG cable with a specified length. This wire (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Germantown, WI – April, 2016 – New mounting carriers provide a secure fit for 221 LEVER-NUTS® compact splicing connectors on DIN-rail. 221-500 mounting carriers simplify access to and assignment of connected conductors. Unique design features (read more)
Browse Electrical Connectors Datasheets for WAGO -
, from 1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities (read more)
Browse Edge Connectors Datasheets for Nicomatic North America