-
Supplier: MilesTek Corporation
Description: DUAL BUS SWITCHING RELAY WITH INTERNAL TERMINATION 28 VOLT
-
Supplier: MilesTek Corporation
Description: DUAL BUS SWITCHING RELAY WITH INTERNAL TERMINATION 5 VOLT
-
Supplier: Newark, An Avnet Company
Description: G2R RELAY 12 VOLT DC
-
-
Supplier: Accuris
Description: Relays, Electromagnetic 24 Volt DC
-
Supplier: Accuris
Description: RELAY, FIELD CONTROL, GENERATOR 24 VOLT DC, TYPE M-2
-
Supplier: Accuris
Description: CUTOUT RELAY, ENGINE GENERATOR, 28 VOLT DC SYSTEM
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE PROTECTOR 3 PHASE 3 WIRE UNDER AND OVER VOLTAGE 2 RELAYS 2 SET POINTS INPUT. 480 VOLTS L/L RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY. 50/60 HERTZ RELAY OVER ENERGIZE UNDER DE-ENERGIZE(STD)
-
Supplier: Accuris
Description: Industrial Control and Systems Controllers, Contactors and Overload Relays Rated 600 Volts
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY PROTECTOR OVER FREQUENCY INPUT 155-240 VOLTS AC RELAY OUTPUT WITH VOLT FREE CONTACTS FREQUENCY 56.5/94.2 HERTZ RELAY ENERGIZE SET MIN=56.5HZ MAX=94.2HZ DIFF MIN=0.2HZ MAX=6HZ
-
Supplier: Newark, An Avnet Company
Description: ROTARY 2 PART SENSOR, 270 DEG, HIGH VOLT
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 1 Form A Hh Cap 31A 18volts
- DC Coil Voltage: 18 volts
- Relay Type: General Application Relay
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays WILMAR OVR VOLT RLY
-
Supplier: Cole-Parmer
Description: Opto 22 offers a complete line of solid-state relays (SSRs), from the rugged 120/240-volt AC Series to the small-footprint MP Series, designed for mounting on printed circuit boards. All Opto 22 relays feature 4,000 volts optical isolation and are UL and CSA recognized.
- Output Voltage Type: DC
-
Supplier: Radwell International
Description: GENERAL PURPOSE RELAY, 1/2 HP AT 240 VOLT & 1/3 HP AT 120 VOLT, ELECTROMECHANICAL PLUG-IN, 10 AMP AT 240 VAC, DPDT, 24 VAC AT 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: Powell Electronics, Inc.
Description: Monitoring Relay, Volt, 3 phase, 30/60/3
-
Supplier: Radwell International
Description: PROTECTOR RELAY CONTROLLER, INTERMITENT IGNITION, 120 VOLT, 60 HZ, 3 WIRE, 24 VOLT CONTROL CIRCUIT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) 5 Digit Version DC Volt/Current/Process Indicator Dual 5 Amp Form C Relay Programmable Scaling and Decimal Points Communication (RS-232/485) Programmable User Input 50 to 250VAC / 21.6 to 250VDC Universal Input Power Aluminum NEMA
- Character Height: 57.15 mm
- Display Type: Matrix
-
Supplier: VAST STOCK CO., LIMITED
Description: Relay Sockets & Hardware NGR VOLT SCALER 100-2KV
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They
-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to
-
Supplier: DigiKey
Description: DIN MULTIF VOLT MONITOR 30V DC
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 1A AC/ 2A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of
-
Supplier: Radwell International
Description: SOLID-STATE RELAYS, 3A, 4VDC TO 32VDC, OPERATING VOLT MAX: 100VDC, RELAY MOUNTING: DIN RAIL, RELAY TERMINALS: SCREW, SWITCHING MODE: ZERO VOLT TURN ON, OPERATING VOLT MIN: 1VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin DIP Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin DIP Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 60 V, 2A AC/ 4A DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. These units exceed the performance capabilities of
-
Supplier: Allied Electronics, Inc.
Description: Color-Coded Contact Cartridges Mechanical Tie Between Contact Cartridges 1 and 3 Minute Timing Relays 8-Pole Latching Relays DC Operated Relays Specifications: Approvals UL Listed File: E78403 CCN NKCR — CSA Certified File: LR60905 Class 321103 — CE Marked Application Heavy-Duty
-
Supplier: UL Standards & Engagement
Description: the Installation of Stationary Pumps for Fire Protection, ANSI/NFPA 20 or the Standard for Fire Pump Controllers, CSA C22.2 No. 263, (refer to Annex B, Item 2). 1.2 These requirements cover transfer switches rated greater than 1000 V to 46 kV. 1.3 These requirements cover
-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to
-
Supplier: Allied Electronics, Inc.
Description: switches, flow meters, counting devices, limit switches, reed relays and precision instrumentation. Actuate Time: 3 millisecond, or less on 2" capsules; 1 millisecond, or less on capsules under 1" in length. Typical Life Expectancy: 50 million operations. Contacts: Form A (SPST-N.O.)
-
Supplier: Air Compressors Direct
Description: Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Includes: •325C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •1/4” NPT Quick Connect Coupler (M) •Dash Panel Gauge with ON/OFF Switch •Pressure Switch with Relay (110 PSI on, 150 PSI
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.17 to 0.88 SCFM
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Pre-Packaged Compressed Air Solution •A complete pneumatic system w/ all components needed to install Heavy Duty System - Great for 33" & 35" Tires •Provides a higher flow rate compared to medium duty OBA system Includes: •400C VIAIR Compressor •2.5 Gallon VIAIR Air Tank •35ft. Coil Hose
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.84 to 1.41 SCFM
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power .97 CFM @ 90 PSI Designed To Fill Air Tanks, For Tanks 5-Gallon & Smaller •Not equipped w/ ON/OFF switch or pressure sensitive shutoff •Use of a pressure switch & relay recommended & required Built For Years Of Reliable Service •Gearless, direct-drive 12V electric
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 1.31 to 0.97 SCFM
- Power Source: DC
-
Supplier: RS Components, Ltd.
Description: PhotoMOS-Power, 1-Form-A, 60V/2,7A, volt
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: 60V, 2A, VOLT ACT NORM CLOSE 16L
- Input (Pick-up) Voltage Range: 3.2 to 5.2 volts
- Operating Temperature: -40 to 185 F
- Output Voltage Type: AC, DC
- Switch Configuration: Form B
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB
- Input Type: DC Voltage
Find Suppliers by Category Top
Featured Products Top
-
COLOR CODE: 1-White, 2-Black, 3-Red, 4-Green, 5-Yellow OPERATING TEMPERATURE: -40°C to +90°C OPERATING VOLTAGE: 200 Volts (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
other supply with no interruption of output power during the transition. Operation: The output voltage of the Primary supply is set approximately 0.2 volt higher than that of the Backup supply. Under this condition, the Backup supply's series diode is not forward biased, and only the (read more)
Browse Programmable Power Supplies Datasheets for Acopian Power Supplies -
launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages ranging from 5VDC to 125VDC and 0-5VDC to 0-125VDC and up to 900 watts. All (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
Volts. Flexible Controls: Accommodates a variety of relays, contactors, and programmable logic controllers. Lithium Iron Phosphate Chemistry: Delivers exceptional cycle (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
unit simultaneously during the measurement. Thus, the ultrasonic flow meter is used, for example, in the inspection of heating systems. The LC colour display of the ultrasonic flow meter has a size of 2.8" and is therefore easy to read. Optionally (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33566/63283735-MIT.pdf?sequence=2
0 1 PCI-7342 motion control card 0 1 NI-DAQ PCI-MIO-16E-4 data acquisition card * 1 CB68LPR breakout terminal 9 1 79RCK8 backplane 0 2 60 Volt relays .
-
Thermal regulators
By Stromsehluss in U, the accumulator BI the relay R in the manner actuates ( 2 Volt ) that the current of the battery B2 the valve V sehliesst.
-
CR4 - Thread: Design of a multi-variable control software program
Serial (RS232) can handle at least 2 x 12 volt relays .
-
http://thescholarship.ecu.edu/bitstream/handle/10342/2960/Swink_ecu_0600D_10189.pdf?sequence=1
Once the voltage from the speech signal exceeded 2 volts the VOX relay emulated a mouse click and sent a BYTE signal to Gentask, which in turn, initiated recording.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-3330.pdf
OUT 1 COM OUT 1 OPEN OUT 1 CLOSE OUT 2 COM OUT 2 OPEN OUT 2 CLOSE RELAY COM RELAY 1 RELAY 2 RELAY 3 SUPPLY VOLT SUPPLY VOLT PWR RELAY IN (D,F MODELS ONLY) PWR RELAY OUT (D,F …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7519.pdf
RELAY COM RELAY 1 RELAY 2 RELAY 3 SUPPLY VOLT SUPPLY VOLT PWR RELAY IN (D,F MODELS ONLY) PWR RELAY OUT (D,F MODELS ONLY .
-
The device of multiple count has the time for extensible multiples or F. M.
The relay of clutch t7 operates by: 48 volts , work relay 2 and work relay 6 of the dicorde, relay t7, stud rest I of the crown c (b J ~ of the pitch-h-pitch SA, button work of count, Earth.
-
Test Instruments - Grainger Industrial Supply
• Process Signal Conditioner, Input Current 0/4 to 20mA, Input Voltage 0 to 10VDC, Power Required Universal, Special Features Current, Volt , TC, ( 2 ) Relay Outputs, Detachable Programming Module, PGMMOD00 Required to Program the Unit, Accepts Thermocouples and RTD Input, Includes Instructions, Manufacturers …
-
Modifications in the Haughton-Hanson thermostat
A slight drawback to Durrant’s apparatus is that it requires a supplementary source of current (at 2 volts pressure) and a relay to operate it.
Indicates content that may require registration and/or purchase.