-
Supplier: Constar Motion Co., Ltd
Description: 10mm BLDC Motor With Hall Diameter:10mm Length:23mm Voltage:3.7v 7.4v 12v, Power:8.7W ,Speed:8500-38200rpm. Applications:Medical Equipment、Industrial Automation. Options:Lead wires length,Shaft length,Special coils,Gearheads,Bearing type,Encoder,Driver. The brushless dc
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0116599173486545 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.0150442477876106 In-lbs
-
Supplier: Portescap
Description: 16BHS 2-Wires Slotless Brushless DC Motor 16BHS 2-wires The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature
- Other DC Voltage: 12 VDC
- Torque Constant: 1.61424 in-oz/amp
- Continuous Current: 0.33 amps
- Continuous Torque: 0.03362831858407078 In-lbs
-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. designs deliver maximum power in the smallest package. ARC Systems, Inc. is committed to producing highly technical designs at unbeatable prices. We specialize in 2 Wire Brushless D.C. Motors with the Controller built in.
- Other DC Voltage: 28 VDC
- Torque Constant: 21 in-oz/amp
- Shaft Speed: 1,800 rpm
- Features: Brushless
-
-
Supplier: Constar Motion Co., Ltd
Description: 17mm Brushless gimbal Motor Diameter: 17mm Thickness : 9mm Voltage: 10V Max. output power : 5.2W Speed: 26000rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc
- Other DC Voltage: 10 VDC
- Other Output Power: 0.00696914600149466 HP
- Continuous Current: 0.12 amps
- Continuous Torque: 0.0168141592920354 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 40mm 18V Slotless DC Brushless Motor Diameter: 40mm Length: 40mm Voltage: 18V Max. output power : 52W Speed: 42000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Other DC Voltage: 18 VDC
- Other Output Power: 0.0704955922458883 HP
- Continuous Current: 0.168 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes
-
Supplier: Portescap
Description: 16ECP52-2A Ultra EC Slotless Brushless DC Motor 16ECP52-2A Ultra EC The 16ECP52 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. The 16ECP52 2A motor is a plug and play motor
- Other DC Voltage: 12 VDC
- Torque Constant: 5.096184 in-oz/amp
- Continuous Current: 0.39 amps
- Continuous Torque: 0.12327433628318579 In-lbs
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes
-
Supplier: maxon
Description: The new maxon EC-max program picks up the ideology of the successful A-max and RE-max motors. The electronically commutated DC motors are based on the same parts platform idea, creating a wide market-oriented range in the modular system with gearheads, sensors and brakes.
- Operating Temperature: -40 to 85 C
- Motor / System: DC Brushless Motor
-
Supplier: Newark, An Avnet Company
Description: Axial Fan, Wire Leaded, Brushless Motor, Ball, 3106KL Series, 12 VDC, 80 mm, 15 mm, 28.2 cu.ft/min RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Allied Electronics, Inc.
Description: Brushless DC Seal-Less Pump Seal-Less design is leak proof, Pump is magnetically coupled to motor Motor is removable from pump without draining system Environmentally resistant to hot-water, salt, fog, shock & vibration Brushless Motor Eliminates the Maintenance
-
Description: High-voltage 3-phase brushless DC motor controller. AC110/AC230V input, sinusoidal control without Hall sensors. Power <110W, with speed control. For a motor with 2 pole pairs, speed up to 100000rpm. Includes heating-wire control. This control board is a
- Rated Power: 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Aerotech, Inc.
Description: The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil,
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33EDV64MC205 System in Package (SiP) combines a 70 MIPS dsPIC® DSC core with a 12-volt 3-phase MOSFET Gate Driver. This SiP is designed for high-performance, precision motor control systems that require a compact size. Its idea for control of brushless DC (BLDC), permanent
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010DHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life
- Maximum Air Flow: 6.2 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 26 dbA
- Operating Current: 0.06 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010DHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life
- Maximum Air Flow: 4.2 SCFM
- Maximum Static Pressure: 0.06 in H2O
- Maximum Sound Level: 21 dbA
- Operating Current: 0.03 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010CHLW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life
- Maximum Air Flow: 4.2 SCFM
- Maximum Static Pressure: 0.06 in H2O
- Maximum Sound Level: 21 dbA
- Operating Current: 0.06 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-04010CHHW11 DC Axial Fan Features: Motor: Brushless DC Motor Protection: Impedance Protected Bearing Type: Hydro Dynamic Connection: UL 1007 AWG 26, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Frame Material: Plastic UL94V-0 Life
- Maximum Air Flow: 6.2 SCFM
- Maximum Static Pressure: 0.1 in H2O
- Maximum Sound Level: 26 dbA
- Operating Current: 0.09 amps
-
Supplier: Loover Industrial Co., Ltd.
Description: Features: Brushless motor, the perfect combination of screw counter and electric screwdriver, and most fit for operating in the clean room environment. Torque range from 0.2~10 kgf.cm is medium & small-sized screwdrivers. Widespread and extensively used by users. SKD-BE series
- Torque Range: 0.0147492625368732 to 0.722713864306785 Ft-lbs
- Rated Free Speed: 160 to 1,000 rpm
- Size Range: 0.0393701 to 0.1181103 inch
- Drive Size: 1/4" Hex
-
Description: Drive for Brushless and Asynchronous Motors High performance drive Brushless and asynchronous motors control From 2 to 150 Arms continuous current Resolver, incremental/less wire encoder, SinCos+EnDat and SinCos+Hiperface absolute encoderfeedback Positioner
- Number of Axes / Motors: 1
- Supply Voltage (AC): 230 to 480 volts
- Continuous Output Current: 2 amps
- Peak Output Current: 4 amps
-
Supplier: ORION Fans
Description: Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
-
Supplier: ORION Fans
Description: Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
-
Supplier: ORION Fans
Description: Frame & Impeller PBT, UL94V-O plastic Connection 2x Lead wires Motor Brushless DC, auto restart, polarity protected
-
Supplier: Radwell International
Description: EXTENSION CABLE, 1.5M, (LEAD WIRE TYPE), FOR BRUSHLESS MOTOR BLH SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: remap Direct Memory Access (DMA) 15-channel DMA with user-selectable priority arbitration Communication Interfaces USB 2.0 OTG-Compliant Full-Speed Interface Four UART modules (15 Mbps), supporting LIN/J2602 protocols and IrDA® Four 4-Wire SPI modules (15 Mbps) Two ECAN™ modules (1
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC,
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Bartell Machinery Systems, LLC
Description: A SWS Hexagonal Bead Winder constructed from a machined fabricated steel body housing both the former and pay-on drive motors (A.C. brushless servos). The winder is capable of winding beads from 13” to 25” diameter. The wire cutter, positioned at the end of the pay-on wheel
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless
-
Supplier: Allied Electronics, Inc.
Description: Orion DC brushless fans are designed for maximum performance with a minimum of noise. Heavy-duty motors are designed for extra long life. Ball bearing models have a 70,000 hour life expectancy. Features: 12" Wire Terminations Ball Bearing or Sleeve Bearing Brushless
-
Supplier: Littelfuse, Inc.
Description: analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The BS8413NFL is a flat-profile brushless motor (Ø84mm diameter, 21.5mm length) engineered for compact, high-torque integration into modern robotic joints and drive systems, with two performance variants to match different speed and torque (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
motor solutions for different application and integration requirements. The BO6133N2B can be configured with customized shaft and lead wire lengths, while optional encoders and gearheads support additional feedback and transmission requirements. By combining compact outer rotor motor design (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
N·cm Rated Current: 0.3–1.0 A Rated Voltage: 3.23–14.4 V Resistance: 3.4–48 Ω Lead Wires: 4 or 6 Rotor Inertia: 7–18 g·cm² Weight: 0.10–0.20 kg (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Length Range: 20–52 mm Rated Current: 0.1–0.8 A Rated Voltage: 3.2–12.8 V Holding Torque: 5–25 N·cm Lead Wires/Pins: 4 / 6 / 8 Rotor Inertia: 10–50 g·cm² Applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
4.2 mN·m for powerful performance under load Customizable Options: available with custom lead wire lengths, special coils, and shaft lengths to meet specific application needs Verified Electrical Specifications (Model 1025N5M04-115-12.0) (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
terminals accommodate conductors from one 0.5 mm² wire up to two 1.5 mm² wires, with or without cable-end ferrules. Industrial Construction and Environmental Protection The switch body and head are manufactured from Zamak, providing a rigid metal (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
One of the most critical factors determining a motor’s performance is its “winding.” Windings consist of conductors—such as copper or aluminum wire—wound into coils. When an electric current flows through them, they generate a magnetic field. Through interaction (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
torque up to 4.2 mNm, supporting precise actuation in small mechanisms Optimized efficiency for stable and responsive motion control (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The YHD-BL6366 brushless motor delivers high torque and power for electric tools, including harvesting machines. Customizable speed, voltage, and performance with CW/CCW rotation and a durable steel shaft. (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
More Information Top
-
Products :: NASA Tech Briefs
From Maxon Motors (Fall River, MA), the EC-max 16 2 - wire brushless motor features ironless winding, and its turns are detent-free.
-
Features :: NASA Tech Briefs
From Maxon Motors (Fall River, MA), the EC-max 16 2 - wire brushless motor features ironless winding, and its turns are detent-free.
-
Commutated Motor - Nasa Tech Briefs :: NASA Tech Briefs
From Maxon Motors (Fall River, MA), the EC-max 16 2 - wire brushless motor features ironless winding, and its turns are detent-free.
-
Orion (Knight Electronics, Inc.) - OD1238-24HB-VXC - Fans, Motors & Thermal Management - Fans - Allied Electronics
Frame and Impeller: PBT, UL94V-O plastic. Connection: 2 × Lead wires 24 AWG Motor : Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 65,000+ hours (40C) Contact your local Allied …
-
Orion (Knight Electronics, Inc.) - OD1238-12HB-VXC - Fans, Motors & Thermal Management - Fans - Allied Electronics
Frame and Impeller: PBT, UL94V-O plastic. Connection: 2 × Lead wires 24 AWG Motor : Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 65,000+ hours (40C) Contact your local Allied …
-
Orion (Knight Electronics, Inc.) - OD1238-48HB-VXC - Fans, Motors & Thermal Management - Fans - Allied Electronics
Frame and Impeller: PBT, UL94V-O plastic. Connection: 2 × Lead wires 24 AWG Motor : Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 65,000+ hours (40C) Contact your local Allied …
-
Control System of Two-phase Brushless DC Gyro Motor Based on DSP
In the current control mode, two-phase brushless DC motor must have four wires .[ 2 ] But the precision of two-phase motor is superior to three-phase motor.
-
Orion (Knight Electronics, Inc.) - OD8038-24HB-VXC - Fans, Motors & Thermal Management - Fans - Allied Electronics
Connection: 2 × Lead wires , Red (+), Black (-) Motor : Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 50,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control …
-
Orion (Knight Electronics, Inc.) - OD8038-48HB-VXC - Fans, Motors & Thermal Management - Fans - Allied Electronics
Connection: 2 × Lead wires , Red (+), Black (-) Motor : Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 50,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control …
-
Orion (Knight Electronics, Inc.) - OD8038-12HB-VXC - Fans, Motors & Thermal Management - Fans - Allied Electronics
Connection: 2 × Lead wires , Red (+), Black (-) Motor : Brushless DC, Auto Restart, Polarity Protected Bearing System: Dual Ball Bearing Life Expectancy (L10): 50,000+ hours (40C) Contact your local Allied sales associate for the following available options: PWM, Tachometer, Alarm ,Thermal Control …
Indicates content that may require registration and/or purchase.