-
Tube Fittings - Fitting, Pneumatic, straight male connector, Uni 1/4 port, for 10mm tube -- 70071638Supplier: Allied Electronics, Inc.
Description: Fitting, Pneumatic, straight male connector, Uni 1/4 port, for 10mm tube
-
Supplier: Allied Electronics, Inc.
Description: Plug, pneumatic, for 10mm OD fitting
-
Supplier: Allied Electronics, Inc.
Description: Plug, pneumatic, for 12mm OD fitting
-
-
Supplier: Allied Electronics, Inc.
Description: Plug, pneumatic, for 4mm OD fitting
-
Supplier: Radwell International
Description: PNEUMATIC FITTING CONNECTOR BANJO 12MM TUBE. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: RS Components, Ltd.
Description: Pneumatic plug-in single Y fitting,4x6mm
- Fitting Type: Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: Newark, An Avnet Company
Description: Pneumatic Fitting, Equal, Elbow, 10 mm, 16 mm RoHS Compliant: NA
-
Pneumatic Fittings - Pneumatic Fitting, Connector, Tee, 8 Mm, 8 Mm Rohs Compliant Norgren -- 20J5819Supplier: Newark, An Avnet Company
Description: Pneumatic Fitting, Connector, Tee, 8 mm, 8 mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: Pneumatic Fitting, Equal, Elbow, 4 mm, 8.5 mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: Pneumatic Fitting, Equal, Tee, 4 mm, 8.5 mm RoHS Compliant: NA
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-MTB0-6mm 6 mm tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure
- Metric Size: 6 mm
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, Metric
-
Supplier: RS Components, Ltd.
Description: Blocking Fitting 12mm X 1/2" BSP
- Valve Size: 0.4724412 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -4 F
- Media: Air
-
Supplier: icotek Corp
Description: The bulkhead fittings & coulings for pneumatic hoses are also available individually, e.g. for use with the AT-K-M and QT-AT-K-M adapter grommets. This means that pneumatic bulkhead fittings M12 × 1.0 and M14 × 1.0 can be integrated directly into the cable entry frame.
- Temperature Range: -40 to 212 F
- Application: Cable & Wire, Pipe / Tube
- Features: Other
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2TB0 1/4" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-4TB0 1/2" tube fitting x male Quick-test, no check-valve, brass Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze, English
-
Supplier: Quarktwin Technology Ltd.
Description: PUSH-IN FITTING
- Material: Brass/Bronze
-
Supplier: Accuris
Description: FITTING END, STRAIGHT, ATTACHABLE, HYDRAULIC AND PNEUMATIC, HIGH PRESSURE HOSE 3000 PSI, FLARED TUBE
-
Description: Main characteristics : Prestolok 2, push-in fitting with thermoplastic body for fluids and pneumatic applications.
- Metric Size: 8 to 12 mm
- Connection Type: Barbed
- Fitting Type: Coupling, Pneumatic Fitting, Reducer
- Features: Metric, Tube Fitting
-
Supplier: Accuris
Description: Fitting End, Straight, Attachable, Hydraulic and Pneumatic, High Pressure Hose 3000 PSI, Flared Tube
-
Supplier: Festo Corporation
Description: Barbed hose fitting with or without sealing ring Tubing clip to DIN 3017 Operating medium compressed air, vacuum Brass or aluminum, steel
- Features: Hose Fitting, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. DIN 2353 tube fittings are most commonly used in the industrial hydraulics and pneumatics field. Available in three series of tube port end connections to satisfy a variety of system requirements. Metric O.D. sizes range from 4mm to 42mm in three
- Metric Size: 4 to 40.00000000000001 mm
- Fitting Type: Adapter, Cross / 4-Way, Elbow, Hydraulic Fitting, Pneumatic Fitting, Reducer, Swivel, Tee, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Features: Bulkhead Fitting, Metric, Threaded, Tube Fitting
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be
- Metric Size: 253.9998628400741 mm
- Fitting Type: Elbow, Pneumatic Fitting, Swivel
- Features: Metric, Threaded, Tube Fitting
-
Supplier: Clippard
Description: 1/16" Pipe to 1/8" Tube Connector
- English Size: 0.0625 to 0.125 inch
- Fitting Type: Adapter, Coupling, Hose Fitting
- Features: Brass/Bronze, English, Pneumatic Fitting
- Connection Type: Compression Fitting, Threaded
-
Supplier: Festo Corporation
Description: Straight shape, T-shape, L-shape, Y-shape Operating medium compressed air, vacuum Brass, POM, aluminum, or stainless steel
- Material: Carbon & Alloy Steel
- Fitting Type: Pneumatic Fitting
- Features: Tube Fitting
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.5 inch
- Material: Brass/Bronze, Stainless Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
- Fitting Type: Pneumatic Fitting
-
Supplier: Clippard
Description: Push-Quick Branch "T", 6 mm, R1/4
- Metric Size: 6 mm
- Features: Metric, Threaded, Tube Fitting
- Fitting Type: Pneumatic Fitting, Tee
- Connection Type: Push-to-Connect / Push-On
-
Supplier: Hi-Tech Controls, Inc.
Description: Sprint® fittings are designed to allow assembly with all female thread forms, BSP, GAS, "G" and "R" types. The new model is interchangeable with tapered thread fittings, both BSPT and BSPP. The special sealing method has a locking effect similar to that of other tapered threads. The
- Metric Size: 304.7998354080889 mm
- Material: Brass/Bronze
- Fitting Type: Elbow, Pneumatic Fitting
- Features: Metric, Threaded, Tube Fitting
-
Supplier: Advanced Technology Products
Description: Our Push-To-Connect Fitting is a One Touch fitting availablie in quantities of 5 or 10. This fitting locks into place securely when connected. In-Stock sizes are available for immediate delivery and are sold online. Note: 3/8″, 1/2″, 10mm, and 12mm are aluminum bodies
- English Size: 0.15625 to 0.5 inch
- Metric Size: 6 to 12 mm
- Features: English, Metric, Tube Fitting
- Fitting Type: Pneumatic Fitting, Union
-
Supplier: Pneumadyne, Inc.
Description: Available in a variety of configurations.
- English Size: 0.0625 to 0.125 inch
- Connection Type: Barbed
- Material: Brass/Bronze, Stainless Steel
- Fitting Type: Elbow, Pneumatic Fitting
-
Supplier: Radwell International
Description: EXHAUST VALVE, NITRA PNEUMATIC, PUSH-TO-CONNECT, 1/4IN TUBE INLET, 1/4IN TUBE OUTLET, SILENCED EXHAUST, TECHNOPOLYMER BODY, INLINE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Actuation: Pneumatic
- Features: Tube Fitting
-
Supplier: Scanivalve Corporation
Description: Features and Specifications Number of tubes: 8, 10, or 12 Tubulation Sizes: .031 (no bulge), .040, .063, .125 inch 300 psi maximum pressure range Available colors: CLR(clear),GLD(gold),BLK(black),RED,GRN (green), and BLU(blue) Application The materials of construction of these connectors are
-
Supplier: Advanced Technology Products
Description: disconnection, for a quick disconnect, free rotating coupling. 42AB Dual Tube couplings interconnect with other similar industry Twin thumb-latch type couplings. Tube Size Metric Tube Length Width Height 1/8” ID 3.2mm ID 1.45” .75” 1.00”
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Advanced Technology Products
Description: disconnection, for a quick disconnect, free rotating coupling. 42AB Dual Tube couplings interconnect with other similar industry Twin thumb-latch type couplings. Tube Size Metric Tube Length Width Height 1/8” ID 3.2mm ID 1.45” .75” 1.00”
- Features: Adapter, English, Pneumatic Fitting, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting
- Material: Polypropylene (PP)
-
Supplier: Radwell International
Description: PNEUMATIC FITTING T-REDUCING TUBE 3/8INCH THREAD. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: TUBE FITTING, UNION TEE, 1/2 TUBE FITTING X 1/2 TUBE FITTING X 1/2 TUBE FITTING, 316 SS. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The Beswick miniature M3 external threaded barb fitting can be ordered in 316 stainless steel, 303 stainless steel, or brass. Five different barb sizes are offered to fit tubing IDs ranging from as large as 1/8" ID (3.2mm) to as small as 3/64" (1.2mm) ID. A captured O-ring face seal at the (read more)
Browse Pneumatic Fittings Datasheets for Beswick Engineering Co., Inc. -
utilized. In addition, this NPQP series provides an economic alternative to St. St. fittings. Tubing connections feature sizes from 4 to 12 mm OD and threaded types feature 1/8 to ½ R threads. Product Scope 15 styles Total of 99 types (read more)
Browse Pneumatic Fittings Datasheets for Festo Corporation -
diameters as small as 0.003 inch and as large as 0 .021 inch can be ordered in increments of 0.001 inch diameter. Available in brass, 303 & 316 stainless steel. The maximum pressure rating is 250 psig (17.2 bar). (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
from 50 to 2,000 mm (1.9 to 78.7 in) Accuracy to ±0.04% Absolute output: meets specs without calibration Operating pressure range of 0 to 350 bar (5,076 psi), 450 bar peaks (6,526 psi) Sealed up to IP 69K EMC compatibility tested (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Unified Torque Tubes provide robust, uniform control with an easy-to-use ergonomic design that increases safety while reducing operator fatigue during torquing and other general assembly applications. Available in pneumatic and spring balancer styles, our UT2 Torque Tubes are ideal for use in any (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
Pneumatic Shaft Locking for Automated Machine Changeover Pneumatic Shaft Locking Clamps automate the quick locking of sliding shafts and spindles. Achieve fast, secure clamping from a (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
Interface G1/8″, G1/4″, or customer specified Air Tube Size 6mm, 8mm, 10mm, or customized Media Types Compressed air, nitrogen, inert gases, vacuum (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
quick change of fixtures or tools within 0.003 mm accuracy. Pneumatic clamp and quick locating eliminates setup time for frequent changeover of fixtures, plates and tooling on automation machinery. Two Types of Flex Locators are Available: (read more)
Browse Industrial Pins Datasheets for Imao-Fixtureworks -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
pneumatic catalog pressure ratings for our tightest seals ever. HL fittings for Hazardous Locations that have been CSA® certified (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/28262/dissertation.pdf?sequence=1
Connection with the test section was achieved with 2 mm plastic tubing , which was inserted into pneumatic connectors screwed into compression fittings attached to the taps of the test section.
-
Multiple phase flows
In a test equipment ( 2 MeBstrecken of acrylic glass tubes Liinge 5m, inner diameter 70 mms ), auf- and abwartsgerichtete air / water-bubble current un gene at water-teaching tube speeds became zwischen0,2 and 2 m/s for average volumetric air contents …
-
Studies on the condensation of water vapor in presence of nitrogen oxides and hydrogen peroxide. Detection of the formation of H 2 O 2 by oxidation of water va...
In the friiher used cleaning device fur air or nitrogen (p. 1319 and), one about 3 mms became the far drilled glass tap with slightly curved attachment tubes (cf. the figure 2 ) ver- .
-
Hyperbaric Treatment on Respiration Rate and Respiratory Quotient of Tomato
Two SMC™ pneumatic fittings were fastened at the cover of the respiration chambers to connect air flow inlet and outlet using plastic tubes of 3.2- mm inside diameter (Fig. 2 ).
-
FKI industrial cassette filters
A Du-50 pneumatic valve (Fig. 3) consists of the body 1; covers 2 and 3; membranes 4 and 5 fitted with washers 6; springs 7 and 8; sleeve 9 having holes of diameter 1.5 mm ; tube 10 for connecting electric …
Indicates content that may require registration and/or purchase.