-
Supplier: Terra Universal, Inc.
Description: Make it easy to configure the optimal lighting for your application Select 2 x 4 (610 mm x 1219 mm) ceiling module for placement in the ceiling grid, or Teardrop Lights for installation below the grid Flow-Through units are ideal with dense FFU ceiling coverage
- Light Fixture Voltage: 115 to 277 volts
- Features: Bulb Included, Other
- Fixture Type: Ceiling Fixtures, Fluorescent Lights
- Lamp Type: Fluorescent
-
Supplier: Envirco
Description: Introduction The Envirco® cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling
-
Supplier: UL Standards & Engagement
Description: Installations, CSA C22.1, In the United States: National Electrical Code (NEC), ANSI/NFPA 70. 1.2 The suspended ceiling grid low voltage/extra-low voltage systems covered by this standard are intended to be installed as a suspended ceiling grid that provides mechanical
-
-
Supplier: UL Standards & Engagement
Description: Installations, CSA C22.1, In the United States: National Electrical Code (NEC), ANSI/NFPA 70. 1.2 The suspended ceiling grid low voltage/extra-low voltage systems covered by this standard are intended to be installed as a suspended ceiling grid that provides mechanical
-
Supplier: Ecopower Inc.
Description: RedBird LED's drop in 2' x 4' Troffer Luminaire that employs four 2' Cardinal™ Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires no modification of an existing 2' x2' Ceiling Grid. It's optical distribution is optimized for Office locations. It will
- Light Fixture Wattage: 43.00000000000001 watts
- Features: Bulb Included, Dimmer
- Fixture Type: Ceiling Fixtures
- Application: Commercial, Industrial
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's ACD2X2 Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. The ACD2X2 is 2' x 2', designed to fit perfectly into place in 2'x 2' ceiling frames - without needing to cut ceiling tiles.
-
Supplier: Acoustics First Corporation
Description: Sonora® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core.
- Noise Reduction Coefficient (if applicable): 1.1 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 to 48 inch
-
Supplier: Visual Sound, Inc.
Description: Bogen Communications, Inc. Bogen's Drop-In Ceiling Speakers are full-range speakers that allow for fast and easy installation. Just make one simple cut to the ceiling tile, lay the support rail crossbar across the ceiling grid, and drop the CSD1X2/CSD1X2VR into place.
-
Supplier: IES2000
Description: Woodtrends Select is a genuine wood veneered ceiling panel that is used in conjunction with our standard z-bar to create a fully downward accessible concealed grid system. WoodTrends Select provides for a continuous ceiling with panels defined by a 2mm bevel on all edges. This
- Noise Reduction Coefficient (if applicable): 0.85 NRC
- Width: 12 to 24 inch
- Height: 24 to 72 inch
- Mounting: Ceiling Attachment
-
Supplier: TelephoneStuff.com
Description: This enclosure is an active communication closet that mounts in a 2’ x 4’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure.
- Network Equipment: Gateway
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. Equipped with a 165mm (6.50") ICT™ drive unit, the Tannoy CMS65 ICT 1x2 is specifically designed to fit into the 1' by 2' tile space of a suspended ceiling grid assembly. North American Product OnlyEquipped with a 165mm (6.50") ICT™ drive unit, the Tannoy
-
Supplier: TelephoneStuff.com
Description: 24V 2x2 Amplified Drop-In Ceiling Speaker is a full-range, 1-watt, self-amplified speaker that is quick and easy to install. Only available in package of 2. Features: - Quick and easy to install; wire and drop in place - 2' x 2' design fits in 2' x 2' and 2' x 4' ceiling grids -
- Application: Security / Paging
-
Supplier: Acoustics First Corporation
Description: Cloudscape® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x 48" ceiling grid by retro-fitting the existing grid with cross tees. Cloudscape®
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1.5 to 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex™ Contour Ceiling Tiles combine a high sound absorbing rating (.70 - 1.00 NRC) with an eye-pleasing design. Because of the multiple patterns Sonex™ Contour Ceiling Tiles offer, you can create hundreds of personalized and unique designs by rotating and arranging the decorative
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 2.125 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: MBI Products Company, Inc.
Description: The Mirage Wall and Ceiling Panels from MBI has a specialized Xaylon facing that can be custom-designed using any digital file. This makes it possible to replicate the look of real wood, tin ceiling tiles, natural surfaces such as marble or granite, or your own original graphic
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 2 inch
- Description: Ceiling Panel / Tile
- Features: Other
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaEnviro™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced or PVC encapsultaed. The ceiling tiles offer high sound absorption ratings, NRC .80 -
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaSorb™ Fabric Faced Ceiling Tiles are your answer to your acoustic and aesthetic needs with their strong sound-absorbing performance and eye pleasing appearance. These custom ceiling tiles are available in your choice of Guilford of Maine's 48 different fabric colors that allow you
- Noise Reduction Coefficient (if applicable): 1.05 NRC
- Thickness: 1 to 2 inch
- Width: 24 inch
- Height: 24 to 48 inch
-
Supplier: Hubbell Lighting, Inc.
Description: 48 INCH 24 INCH 4-7/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC, INSTANT START BALLAST TYPE 4 LAMP(S) NO LAMP INCLUDED 32T8 LAMP TYPE 32/30/28/25 W LAMP WATTAGE 120 TO 277 V LAMP/BALLAST VOLTAGE GRID TRIM TYPE STATIC AIR FUNCTION 3 INCH LOUVER DEPTH 4 X 8 LOUVER
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 25 to 32 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: IES2000
Description: High-performance acoustic baffle system for installations to ceilings Cylindrical acoustic baffle made of melamine resin foam with t-cut for standard T-grid systems Horizontal and vertical suspension available Colors: white or grey, custom color coating available Fire classification B1
- Noise Reduction Coefficient (if applicable): 0.88 NRC
- Description: Baffle
- Mounting: Ceiling Attachment
- Features: Flameproof
-
Supplier: Hubbell Lighting, Inc.
Description: PHOSPHATE TREATED BAKED WHITE ENAMEL PAINTED FINISH 24 INCH 3-1/8 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 2 FT NOMINAL WIDTH ELECTRONIC BALLAST TYPE 4 LAMP(S) 0 LAMP INCLUDED 32T8 LAMP TYPE 32 W LAMP WATTAGE 277 V LAMP/BALLAST VOLTAGE #12 PATTERN ACRYLIC LENS TYPE FLUSH WHITE STEEL DOOR
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 32 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. North American Product OnlyA compact, 200mm (8.00") down firing ceiling subwoofer designed for installation directly into the 1 x 2 drop grid of a standard suspended ceiling. Mounted in a vented cabinet, this subwoofer is capable of delivering 43Hz
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A
- Application: Music / Audio Systems
-
Supplier: LTG Incorporated
Description: Energy-efficient cooling in single and banded configuration. Powerful and comfortable – for tough requirements. Type HDF-300: for 1 x 4 ft ceiling grid Type HDF-600: for 2 x 4 ft ceiling grid for various lay-in ceiling types Energy-efficient by low primary
-
Supplier: Clean Air Products
Description: controlled space. A typical application is installing it into a 2 ft. x 4 ft. ceiling grid system, however, units can also be mounted on a support frame or suspended from a support structure. The galvanized steel blower housing screws to the top of an aluminum framed HEPA or ULPA
- Efficiency: 99.99 %
- Length: 23.625 inch
- Height: 13.5 inch
- Width / Ring Size: 47.625 inch
-
Supplier: Envirco
Description: Introduction The Envirco Ducted Ceiling Module is ideal for applications where minimal installation space is available and ultra clean air is a requirement. The DCM high efficiency ceiling module consisting of anodized aluminum frame, a galvanized back plate, 41-mm filter pack,
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Envirco
Description: protective face screen and a damper adjustment access port. Construction Primary housing components shall be constructed of anodized aluminum framing material, aluminum back plate and aluminum diffusion disk. Unit shall be designed for installation into T-Bar ceiling grid or a
- Applications / Use: Air Handling Units / HVAC
- Product Form: Packaged (Complete System)
-
Supplier: Clean Air Products
Description: 109 Fan Filter Unit modules are designed for use in tee bar ceiling grid systems. The fan filter units feature a low-profile design to allow ease of installation when overhead space is limited. The fan filter units are available with a variety of sizes, filter efficiencies and options.
- Efficiency: 99.99 %
- Length: 23.625 inch
- Height: 16.5 inch
- Width / Ring Size: 47.625 inch
-
Supplier: TelephoneStuff.com
Description: This enclosure is an active communication closet that mounts in a 2’ x 2’ ceiling tile grid. It houses standard 19-inch rack mountable hardware with a capacity of up to two rack units of active electronics and five rack units for any combination of passive connectivity per enclosure.
- Network Equipment: Gateway
-
Supplier: TMP Pro Distribution
Description: System 12 loudspeaker assemblies are designed to lie in a standard 24" ceiling grid. They are a complete solution, including speaker, baffle, and integral back box. To install, simply replace an existing tile. Average Sensitivity: 92 dB-SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A
- Application: Music / Audio Systems
-
Supplier: Metaphase Technologies, Inc.
Description: 2'x2' Direct Troffer The Claris 2'x2' Direct Troffer luminaire is designed for mounting into T-bar ceiling grids, plasterboard ceilings, and on ceiling as surface mounted light fittings-perfect for office applications.
- Features: Bulb Included, Other
- Fixture Type: Ceiling Fixtures
- Application: Commercial
- Lamp Type: LED
-
Supplier: ASTM International
Description: 1.1 These test methods cover metal ceiling suspension systems used primarily to support acoustical tile, acoustical lay-in panels, or suspended T-bar type ceiling systems. 1.2 These test methods cover the determination of strength properties of suspended ceiling grid
-
Supplier: IES2000
Description: Sound Quality® C-400 Ceiling Tiles have a black cloth facing. Ceiling Tiles are available in a 1" or 2" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes Black cloth facing Weights C-400
-
Supplier: Radwell International
Description: TILE GRID CEILING MOUNT, 4 PIECES, MOUNT AND BRACKET, NDAA COMPLIANT, . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Clean Air Products
Description: a leaking ceiling grid system. Gasketed Series 112 HEPA filters, SEAL TIGHT cleanroom lights, and vinyl covered blank ceiling panels complete the ceiling grid system. These gasketed components along with the NEST TIGHT celing grid system provide a zero-leak
- Material: Acrylic, Steel - Stainless, Vinyl
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- ESD Control: Conductive Panels
- Features: Gowning Area
Find Suppliers by Category Top
Featured Products Top
-
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
aluminum profiles and joined at the corners with Klip-Lok™ mechanism the DCM installs in any standard 1½ “ or 2” T-bar grid system. Seismic tabs are included. A 41-mm filter pack, completely encapsulated in polyurethane sealant that is thermally/chemically stable to ensure minimal (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
(2 ft x 4 ft [600 mm x 1,210 mm]) provides one of the lowest sound levels of any FFU in the industry. Running at only 310 watts @ 90 fpm, the unit uses less energy than traditional FFUs, lowering operating costs. The MAC 10 Original maintains a low profile, measuring less than 13” (330 mm (read more)
Browse Cleanrooms Datasheets for Envirco -
to meet the requirements of ISO classifications such as semiconductor cleanrooms, biotechnology laboratories and medical device and pharmaceutical manufacturing facilities. Figure 1. Envirco MAC 10® LEDC 4 ft by 4 ft fan filter unit. Source (read more)
Browse Cleanrooms Datasheets for Envirco