-
Supplier: Georgia-Pacific Corporation
Description: benefits of GP Premium Treated Lumber, plus it's been treated with a specially formulated water repellant Other Pressure Treated Products Pressure treated plywood Timbers Deck components Lattice Specifications All GP treated dimension lumber products
-
Supplier: Accuris
Description: LUMBER AND PLYWOOD, FIRE-RETARDANT TREATED
-
Supplier: Georgia-Pacific Corporation
Description: Our 2-inch dimensional lumber is a prime example of how Georgia-Pacific provides superior-quality lumber to meet the demanding needs of builders. Details Production process utilizes advanced computerized controls for precision and accuracy, while adhering to strict grading rules to
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Portable Construction Blades: Carbide Tipped Product Features Tougher tungsten carbide stays sharper longer Specially formulated anti-stick coating minimizes friction and gum-up for smoother cuts Thin kerf for fast and smooth cutting action Ribbed heat vents allow blade to run cooler, reducing
-
Supplier: Georgia-Pacific Corporation
Description: 2 & Better are graded to No. 1 wane restrictions. Manufactured to American Softwood Lumber Standards (ALSC) PS 20-05 Treated with anti-stain to maintain the manufactured appearance during shipping and storage Grade rules administered at our Coos Bay and Philomath sawmills by the
-
Supplier: ASTM International
Description: determine design values for fire-retardant-treated lumber used at ambient temperatures [service temperatures up to 100 °F (38 °C)] and as framing in roof systems. Note 1: This analysis focuses on the relative performance of treated and untreated materials tested after
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for the evaluation of laminated veneer lumber (LVL) pressure-treated with commercially available fire retardants after exposure to both standard environmental conditions and an extended exposure to elevated temperature. 1.2 LVL products utilizing
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for obtaining data to assess the initial adjustments to allowable design stresses for lumber treated with candidate commercial fire-retardant (FR) formulations and further procedures for obtaining data to assess the effect of extended exposure to
-
Supplier: ASTM International
Description: 1.1 This (laboratory) test method is used for determining the minimum concentration of fungicide, or formulation of fungicides, that is effective in preventing biodeterioration by sapstain fungi and molds in selected species of wood under optimum laboratory conditions. Note 1-From the results of
-
Supplier: Hardware House, LLC
Description: 50-8614 H2H 6" HD STRAP HINGEHeavy-duty steel strap hingesGalvanized finishFixed pinRecommended for use on all ACQ treated -lumber applicationsScrews includedPacked 2 hinges with screws per cardSize: 6"
-
Supplier: CSA Group
Description: certified lumber and plywood for use in permanent wood foundations. Adoption and use of the Standard ensures that treated lumber and plywood are marked clearly to indicate that the quality of its preservative treatment has been tested and certified. The primary change in this
-
Supplier: Hardware House, LLC
Description: 50-8630 H2H 2" LT TEE HINGEGalvanized steel - light pattern T hingesFixed pinRecommended for use on all ACQ treated-lumber applicationsPacked 2 hinges per cardSize: 2"
-
Supplier: Georgia-Pacific Corporation
Description: Radius-Edge Decking satisfies your need for exceptional quality in treatable pine. Georgia-Pacific timbers are especially well suited for preservative treating. Details Provides strength and beauty as well as weather-resistant durability when treated. Radius-edge decking’s gently rounded
-
Supplier: DEWALT Industrial Tool Co.
Description: and accurate Telescoping fence rails retract to create a small, portable package On Board Storage provides easy access to the Site-Pro Guarding components and push stick when not in use Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods
- Blade Size: 10 inch
- Weight: 57 lbs
- Saw Type: Table Saw
-
Supplier: Deerwood Fasteners International
Description: Applications Decks and patios Docks and gazebos Fences and lattice Outdoor furniture Okay for ACQ™ lumber Most outdoor projects Features and Benefits Copperguard™ organic polymer duplex coating system provides excellent corrosion protection in copper based pressure treated
- Length: 2.5 inch
- Inch: # 8
-
Supplier: Hardware House, LLC
Description: 50-8523 H2H 2" LT STRAP HINGELight duty - fixed pin strap hingesRecommended for use with all ACQ treated-lumber applicationsGalvanized finishPacked 2 hinges with screws included per cardSize: 2"
-
Supplier: Hardware House, LLC
Description: 50-8689 H2H 6" HD TEE HINGEHeavy pattern - galvanized steel T hingesRecommended for use on all ACQ treated-lumber applicationsScrews includedPacked 2 hinges with screws per cardSize: 6"
-
Supplier: Deerwood Fasteners International
Description: Green Zinc Zip Driver- Flat Head Deep Thread Screws With Nibs Type-17 Point, Phillips Recess Features: For outdoor/decking applications. Finish provides 300 hours salt spray resistance. Green Zinc finish matches pressure treated lumber. Type-17 point is self-drilling, eliminating the
- Length: 3 inch
- Inch: # 8
- Standard Drives: Philips / Frearson
-
Supplier: Universal Forest Products
Description: Universal's mailbox posts are pre-assembled for easy set-up. Made from either pressure-treated wood or naturally resistant cedar, these posts lend a distinctive look to your mailbox. Their 4x4 wood construction makes it easy to attach your mailbox to the stand, and you can choose an angled or
-
Supplier: Deerwood Fasteners International
Description: Green Zinc Zip Driver - Flat Head Deep Thread Screws With Nibs Type-17 Point, Robertson® Square Recess Features: For outdoor/decking applications. Finish provides 300 hours salt spray resistance. Green Zinc finish matches pressure treated lumber. Type-17 point is self-drilling,
- Length: 3 inch
- Inch: # 8
- Standard Drives: Square / Robertson
-
Supplier: HardwareSource, Inc.
Description: Gate latch for use around a pool, in a marine or corrosive environment or anywhere the look of satin stainless steel is desired. Safe for use on redwood, cedar, ACQ lumber (treated lumber) and vinyl. Baseplate measures 1-5/8" by 1-1/2". Latch bar measures 4-1/4". Installs on
-
Supplier: HardwareSource, Inc.
Description: safe for use on redwood, cedar, ACQ lumber (treated lumber) and vinyl. Gravity strike bar on back of gate measures 7-3/8". Made from steel base material. Installs by drilling a 1/2" hole and elongating it vertically to about 1.25" with a rotary burr or round file. Matching wood
-
Supplier: HardwareSource, Inc.
Description: Stainless steel hinge for use near marine environments or anywhere the look of stainless steel is desired. Stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Hinge measures approximately 4.25" tall by 5" wide. Short leaf is 1-9/16" wide. Long leaf is
-
Supplier: Steel Guard Safety Corp.
Description: Foam filled cushions with marking œNO STEP to help seal the bottom of the shelter. Foam Edges Fabric covered foam edges on the interior area of the side curtains help create a tight-seal to the trailer. Head Frame 2 x 6 pressure treated lumber covered with a translucent fabric with
- Width: 8 inch
- Equipment Type: Dock Shelter
- Equipment Material: Fabric, Plastic, Wood
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Exclusive, telescoping fence delivers 24-1/2" rip capacity without sacrificing portability Rack and pinion fence rails make fence adjustments fast, smooth and accurate Features a 15.0 Amp high-torque motor with the power to cut pressure-treated lumber and hardwoods
- Blade Size: 10 inch
- Weight: 58 lbs
- Saw Type: Table Saw
-
Supplier: HardwareSource, Inc.
Description: Stainless steel slide bolt secures gates and garage doors. Rust resistant stainless steel is recommended for vinyl, redwood, cedar and ACQ (treated) lumber. Measures approximately 6.5" by 2.25" Strike plate can be mounted either as a surface mount or edge mount plate. Includes
-
Supplier: Titebond
Description: Titebond All Weather Subfloor Adhesive is the ideal choice for subfloor installations. It is designed for particleboard, OSB, engineered lumber and wet, frozen and treated lumber. It offers a strong initial tack, provides superior strength and remains permanently flexible.
- Viscosity: 130,000 cP
- Features: Specialty / Other
-
Supplier: Makita USA, Inc.
Description: reduced noise and vibration Fully hardened and expertly hand-tensioned plate for true cuts Ideal for general construction applications, including fast, efficient ripping and crosscutting Engineered for cutting rough framing lumber, pressure treated wood, plywood, OSB, construction
-
Supplier: Titebond
Description: PROvantage&tm; Weatherproof Subfloor Adhesive is a high-performance, VOC-compliant formula ideal for subfloor installations and general plywood use. It offers a strong initial tack and excellent bond strength for particleboard, OSB, engineered lumber and wet, frozen and treated
- Viscosity: 150,000 cP
- Features: Specialty / Other
-
Supplier: Bijur Delimon International
Description: Application LubeSite Model 704 allows precise dispensing of grease to a bearing in ambient temperatures up to 450 degrees F (230 deg. C). It is ideal for applications in steel mills, foundries, lumber drying kilns, glass plants, nuclear environments, and metal heat-treating facilities.
- Capacity: 0.03125 gallons
- Maximum Operating Temperature: 450 F
- Delivery: Full Flow
- Application: General Purpose
-
Supplier: Titebond
Description: vigorously by firmly tapping bottle on a hard surface until product is restored to original form. Because of variances in the surfaces of treated lumber, it is a good idea to test for adhesion. Read MSDS before use. KEEP FROM FREEZING. KEEP OUT OF THE REACH OF CHILDREN.
- Viscosity: 4,200 cP
- Features: Specialty / Other
Heat Treating Services
(554 Companies)
Corona Treaters and Plasma Cleaners
(81 Companies)