-
Supplier: Radwell International
Description: SEACOR Components RG2031-3
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: 3M Components 26-1011-8828-7
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: VISHAY Components TE1207-E3
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Radwell International
Description: BC COMPONENTS Components MAL203036109E3
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Utmel Electronic Limited
Description: FILM CAP MKT SILVER 1.0µF 5% 100Vdc LS 10mm
- AC Rated Voltage (WVAC): 63 volts
- Capacitance Range: 1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: Vishay Tantalum Capacitor 22µF 10V dc MnO2 Solid ±20% Tolerance 293D Series
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- AC Rated Voltage (WVAC): 100 volts
- Capacitance Range: 15 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10 microF
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 25 volts
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SOIC, PDIP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SSOP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SOIC, PDIP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Renesas Electronics Corporation
Description: impedance. The receivers can handle up to ±30V input, and have a 3k? to 7k? input impedance. The receivers also feature hysteresis to greatly improve noise rejection.
- Data Rate: 120 kbps
- IC Package Type: SOIC, SSOP
- Supply Voltage: Other
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Film Capacitors Series: PME271M Package: Bulk Product Status: Active Capacitance: 0.047 µF Tolerance: ±20% Voltage Rating - AC: 275V Operating Temperature: -40°C ~ 110°C
- AC Rated Voltage (WVAC): 275 volts
- Capacitance Range: 0.0470 microF
- Capacitance Tolerance: 20 (+/- %)
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Cornell Dubilier Electronics (CDE) Category: Capacitors Film Capacitors Series: 940C Package: Bulk Product Status: Active Capacitance: 2 µF Tolerance: ±10% Voltage Rating - AC: 500V Dielectric Material: Polypropylene (PP),
- AC Rated Voltage (WVAC): 500 volts
- Capacitance Range: 2 microF
- Capacitance Tolerance: 10 (+/- %)
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Film Capacitors Series: F863 Package: Bulk Product Status: Active Capacitance: 0.47 µF Tolerance: ±10% Voltage Rating - AC: 310V Dielectric Material: Polypropylene (PP), Metallized
- AC Rated Voltage (WVAC): 310 volts
- Capacitance Range: 0.4700 microF
- Capacitance Tolerance: 10 (+/- %)
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: WIMA Category: Capacitors Film Capacitors Series: MKS 2 Package: Bulk Product Status: Active Capacitance: 2.2 µF Tolerance: ±5% Voltage Rating - AC: 30V Dielectric Material: Polyester, Polyethylene Terephthalate (PET),
- AC Rated Voltage (WVAC): 30 volts
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 5 (+/- %)
- Technology: Film Capacitors
-
Supplier: Electrocube, Inc.
Description: Capacitor, Met-Film, PE, 8.85 µf 3% 200 Vdc, Round, Tape-Wrap, Epoxy-End-Fill, Axial Leads
- Capacitance Range: 8.85 microF
- Capacitance Tolerance: 3 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: role in voltage supports, DC filter, energy storage and so on. 2. FDC DC link capacitor square shape aluminum shell film capacitor has a super long lifetime around 100,000 hours. 3. High ripple current handling capability. 4. Large capacity can be 50000 µF 5. Strong
- Applications: Other
- Capacitance Range: 200 to 50000 microF
- Capacitance Tolerance: 5 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 1000 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 10 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Capacitor Hardware BRACKET 65mm
-
Supplier: ASC Capacitors
Description: Type LV-6 medium voltage power factor correction capacitors employ the plastic film only having superior dielectric strength and utilize the electrodes of unique construction, achieving low loss (as low as approx. 1/3 of our conventional capacitors) and significantly high
- Applications: General Purpose
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
-
Supplier: AVX Corporation
Description: range, from 3.6V to 20V (organics are typically limited up to 5V). BestCap® has a temperature range of -20°C to +70°C, which is wider than for batteries, and also offers select values available between -40°C to +75°C. BestCap® has the most “capacitor-like” frequency response of all
- Capacitance Range: 6800 to 1.00E6 microF
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- DC Rated Voltage Range (WVDC): 3.6 to 20 volts
- Technology: Ultracapacitor
-
Supplier: Electrocube, Inc.
Description: RC Network, Single Phase, 100 ohms 10% 1/2W, 0.5 µf 10% 600 Vdc/250 Vac, #18 AWG MTW 3 in. leadsRC Network
- Capacitance: 500000 pF
- Capacitance Tolerance: 10
- Configuration: Resistor, Capacitor (RC) Network
- Power Rating: 2 watts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .3 µf 20% 2000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage
- Applications: High Voltage Capacitor
- Capacitance Range: 0.3000 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: MACOM
Description: MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces as our 9000 and 9100 Series chip capacitors. By connecting the pads in parallel, the
- Capacitance Range: 1.50E-6 to 2.25E-5 microF
- Capacitance Type: Variable
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: Littelfuse, Inc.
Description: A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed
- AC Rated Voltage (WVAC): 440 volts
- Capacitance Range: 25 microF
- Mounting Style: Other
- Operating Temperature: -40 to 70 C
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from seconds
- Applications: General Purpose, Power Capacitors
- Capacitance Range: 0.0470 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: Evans Group
Description: Evanscap capacitor bank assemblies are available with either 3 or 6 internal capacitors. The internal capacitors shall utilize sintered tantalum anodes and ruthenium oxide coated cathodes operating in aqueous electrolyte. The components shall be potted and hermetically
- Capacitance Range: 1100 to 900000 microF
- DC Rated Voltage Range (WVDC): 10 to 700 volts
- Electrolytic Capacitors: Tantalum Oxide
- Features: Military Standards
-
Supplier: Knowles Precision Devices
Description: standard offerings have capacitances range from a minimum of 1 pF up to maximum of 95pF and with a DWVs ranging from 3.6kV up to 20kV. Non-magnetic versions are available, prefixed NM and specials can be considered on request.
- Applications: High Voltage Capacitor, Power Capacitors
- Capacitance Range: 1.00E-6 to 9.50E-5 microF
- Capacitance Type: Variable
- DC Rated Voltage Range (WVDC): 3600 to 20000 volts
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The W3B (WLM series) Power Electronic Capacitor is engineered for high-performance power electronic systems requiring reliable filtering, (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
and capacitance from 5 µF to 100 µF, the W3B capacitor is suitable for power supplies, industrial converters, and power factor correction systems. Its self-healing dielectric extends (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
values now range from 6.8µF to 470µF, with a maximum working voltage of 35VDC. The solid polymer dielectric and specialized design of these capacitors result in excellent high-frequency performance in compact power supplies, DC to DC converters, and inverters. Additional applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier