-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 33uF 63V 20% Axial Aluminum Electrolytic Capacitor 3.9R ESR Product overview: MAL202138339E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 63V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 63V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 4,700 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 100ZL15MEFC6.3X11 - CAP, 15µF, 100V, 20%
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081513-NACZ470M6.3V5X6.3TR13F Voltage Rating: 6.3 V Capacitance: 47 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 760 mΩ Ripple Current: 150 mA
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: ODG (Origin Data Global)
Description: 6.3V 220uF ±20% SMD,D6.3xL6mm Polymer Aluminum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169978-NACE330M35V6.3X6.3TR13F Voltage Rating: 35 V Capacitance: 33 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 6.04 Ω Ripple Current: 60 mA Diameter:
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 330uF 6.3V ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1000uF 6.3V 75mΩ@300kHz ±20% 2A@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, 038 RSU Series, 330 - F, - 20%, 6.3 V, 6.3 mm, Radial Leaded
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 6.3V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 3.3UF, 6.3V; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:112mA; Product Width:1.6mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3N3F63 5%V
-
Description: CAP ALUM 33UF 20% 35V SMD
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 2, KEMET Tantalum Capacitor 220µF 6.3V dc Polymer Solid ±20% Tolerance T598 Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 330µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Win Source Electronics
Description: Diameter: 6.3 mm Categories: Aluminum Capacitors Case / Package: 100 Alternative Parts (Cross-Reference): EEE-HA1H100P; EEE-HA1H100AP; EEE-HA1C100R; UWT1H100MCL1GB; UWT1V100MCL1GB; EMVE500ADA100MF55GNACEW100M100V6.3 X 8TR13F; Popularity: Low Fake Threat In the Open Market: 58
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: Win Source Electronics
Description: Resistance): 2.66 Ω Ripple Current: 86 mA Height: 5.5 mm Diameter: 6.3 mm Categories: Aluminum Capacitors Alternative Parts (Cross-Reference): UWX1C101MCL1GB; UWJ1C101MCL1GB; NACE101M25V6.3X8TR13F; UWX0J101MCL1GB; NACE101M35V6.3X8TR13F; NACE101M6.3V6.3X5.5TR13FNACE101M16V 6.3X5.5TR13F;
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 330UF 20% 6.3V SMD
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 3.3UF 20% 6.3V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: 100uF 25V 6.3mm 11mm ±20% Radial Leaded,6.3x11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 10UF 6.3V Y5V 0805 10¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.057"" (1.45mm) - - Digi-Reel«
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 6.3V Y5V 0402 1.0¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.020"" (0.50mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.1UF 6.3V Y5V 0201 0.1¦F 6.3V -20% +80% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0201 (0603 Metric) 0.024"" L x 0.012"" W (0.60mm x 0.30mm) - - 0.013"" (0.33mm) - - Digi-Reel«
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 5 volts
- Electrostatic Capacitors: Ceramic
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: The Intersil ICL3221EM and ICL3221EF devices are 3.3V powered RS-232 transmitters/receivers which meet ElA/TIA-232 and V.28/V.24 specifications. Additionally, they provide ±15kV ESD protection (IEC61000-4-2 Air Gap and Human Body Model) on transmitter outputs and receiver inputs (RS-232
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1800UF 6.3V
-
Supplier: Renesas Electronics Corporation
Description: rates greater than 250kbps are guaranteed at worst case load conditions. This family is fully compatible with 3.3V only systems, mixed 3.3V and 5.0V systems, and 5.0V only systems.brbr The ICL324X are 3-driver, 5-receiver devices that provide a complete serial port suitable for
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: Other
- Technology: RS232
-
Supplier: Allied Electronics, Inc.
Description: Capacitor,Ceramic;100uF;Tol+-20%;High Capacitance SMD;Vol-Rtg 6.3V;X5R,CUT TAPE
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 3.3µF 63V
- Capacitance Range: 3.3000000000000003 microF
- DC Rated Voltage Range (WVDC): 63 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Capacitor, 3300UF 6.3WVDC +-20%
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1UF 6.3V 10% X5R 0402 1.0¦F 6.3V ¦10% X5R Surface Mount MLCC -55¦C ~ 85¦C General Purpose - 0402 (1005 Metric) 0.039"" L x 0.020"" W (1.00mm x 0.50mm) - - 0.022"" (0.55mm) - - Digi-Reel«
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W3B(WLM Series) Power Electronic Capacitor is designed for heavy-duty power applications. It utilizes a metallized polypropylene film or mesh safety film structure that ensures reliable, long-term performance even under high voltage and current conditions. The (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
operation up to +150°C. Benefits Capacitance range: 47 µF to 820 µF Rated voltage range: 25 VDC to 63 VDC High temperature (read more)
Browse Capacitors Datasheets for DigiKey