-
Supplier: SiTime Corporation
Description: 1 to 110 MHz, High Temperature Oscillator (-40 to +125°C)
- Oscillation Frequency: 3.072 MHz
- Total Frequency Stability: 20 ppm
- Operating Temperature: -40 to 125 C
- Supply Voltage: 3.3 V
-
Supplier: Newark, An Avnet Company
Description: RESONATOR, ZTT, 3.58MHZ; Frequency:3.58MHz; Oscillator Mounting:-; No. of Pins:3 Pin; Resonant Impedance:-; Frequency Tolerance:± 0.5%; Product Range:AEL ZTT Series; Frequency Stability:-; Operating Temperature Min:-20°C; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MEMS OSCILLATOR, 8MHZ, 3.2X2.5MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:50ppm; Supply Voltage Nom:3.3V; Product Range:DSC60xx Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
-
-
Supplier: DigiKey
Description: "40MHz VCOCXO CMOS Oscillator 3.3V 6-DIP (0.750"", 19.05mm), 5 Leads"
- Operating Temperature: 0 to 50 C
- Supply Voltage: 3.3 V
- Output Type: CMOS
- Features / Standards: Lead Free
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 3.58MHZ, 5.5V, SC-70-3; Frequency:3.58MHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Digital IC Case:SC-70; No. of Pins:3Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Features: 3.3 V Operation Pb Free Tape- and- Reel Available. Contact Your Local Allied Sales Representative Frequency Stability: ±50 ppm (Standard) Operating Temperature Range: –10°C to +70°C Supply Voltage: 3.3 V ±10% Output Symmetry (50% V): 45% to 55% @ 0.012 to 50
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 7.3728MHz 3.3V
- Oscillation Frequency: 7.3728 MHz
- Total Frequency Stability: 20 ppm
- Frequency Tolerance: 0.002 %
- Operating Temperature: -20 to 70 C
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 3.6864MHz SMD5032-4P Crystal Oscillators ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: XTAL OSC VCOCXO 10.0000MHZ CMOS
- Oscillation Frequency: 10 MHz
- Operating Temperature: 0 to 50 C
- Output Type: CMOS
- Oscillator Type: OCXO, VCO
-
Description: MEMS OSC XO 3.6864MHZ LVCMOS SMD
- Oscillation Frequency: 3.6864 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: XTAL OSC XO 3.6864MHZ HCMOS SMD
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Output Type: HCMOS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50ppm 1.8V~3.3V 3.072MHz SMD7050-4P Pre-programmed Oscillators ROHS
- Oscillation Frequency: 3.072 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.58MHz, 30pF. Search-friendly keywords include clock generator, oscillator, timing, synchronization,
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CERAMIC RESONATOR, 3.58MHZ, SMD; Frequency:3.58MHz; Oscillator Mounting:SMD; No. of Pins:3 Pin; Resonant Impedance:30ohm; Frequency Tolerance:± 0.5%; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:80°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 894131-ASE3-40.000MHZ-KT Series: ASE3 Operating Temperature Range: -10°C ~ 70°C Features: 40 MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount
- Operating Temperature: -10 to 70 C
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Surface Mount Clock Oscillator ACMOS / LSTTL Compatible|•ACMOS - TTL Compatible|•Very Low Phase Jitter|•Wide Frequency Range|•Miniature Ceramic Package|•EMI Shielded|•Tight Duty Cycle Available|•Wide Temperature Range Available|•5.0V, 3.3V, 2.5V, and 1.8V Available|•Tristate control
- Oscillation Frequency: 150 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 3.3V ±25ppm 25MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 25 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.5800MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 3.5800MHZ, Clock and Timing IC, Resonators. This listing supports
- Frequency: 3.58 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 993994-ASD-3.6864MHZ-LC-T Category: Crystals, Oscillators, Resonators>Oscillators Series: ASD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 3.6864
- Oscillation Frequency: 3.6864 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 30MHz CMOS XO (Standard) Oscillator Surface Mount 3.3V 13mA Enable/Disable
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Win Source Electronics
Description: 20μA Categories: Crystals, Oscillators, Resonators Temperature Range - Operating: -20°C to 70°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Purpose: Enable/Disable Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status:
- Oscillation Frequency: 40 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 24.576MHz CMOS XO (Standard) Oscillator Surface Mount 3.3V 13mA Enable/Disable
- Oscillation Frequency: 24.576 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 V
-
Supplier: Wenzel Associates, Inc.
Description: Available from 80 MHz to 130 MHz, the Golden Bootstrap oscillator provides ultra-low phase noise performance and low-g sensitivity of better than 5e-11/g below 300 Hz offsets, and 5e-12/g sensitivity above 300 Hz when vibration isolation is included. Our proprietary bootstrap
- Oscillation Frequency: 80 to 130 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CERAMIC RES 3.5800MHZ 30PF SMD Product overview: ECS-SR1-3.58-B-TR from ECS Inc. International is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 3.58 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5800MHZ, 15PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.5800MHZ, 15PF, Clock and Timing IC,
- Frequency: 3.58 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD-5032 40MHz ;3.3V
- Oscillation Frequency: 40 MHz
- Supply Voltage: 3.3 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet todays requirements for 3.3 volt LVDS applications. The CCLD-033 uses a high-Q fundamental crystal providing very low jitter and phase noise. Specifications: Frequency Range: 77.760-161.000 MHz Temperature Range: 0°C to 70°C Supply Voltage: 3.3 V
-
Supplier: Utmel Electronic Limited
Description: Standard Clock Oscillators 25MHz 3.3V 50ppm -40C +85C
- Oscillation Frequency: 25 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Features / Standards: RoHS Compliant
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM3 Type: MHz Crystal Length: 5 mm Width: 3.2 mm Height: 1.3 mm Operating Temperature: -20°C ~ 70°C Frequency: 33 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 33 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 25 ohms
-
Supplier: Allied Electronics, Inc.
Description: Designed to meet today's requirements for 3.3 volt Complementary LVPECL applications. The CCPD-033/034 uses a high-Q crystal providing very low jitter and phase noise for demanding applications. Specifications: Frequency Range: 77.760-330 MHz Temperature Range: 0°C to +70°C
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 3 (TEMPERATURE COMPENSATED (TCXO)), 3.2 MHZ, SOLDER SEAL, SQUARE WAVE, CMOS
-
Supplier: Aker Technology USA Corporation
Description: Oscillator, HCMOS, 7.00mm x5.00mm, 125.000MHZMHz, 3.3V, +/-50ppm ,-40-85
- Oscillation Frequency: 125 MHz
- Total Frequency Stability: 50 ppm
- Tuning Voltage: 3.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 3 (TEMPERATURE COMPENSATED (TCXO)), 10.0 MHZ, HERMETIC SEAL, SINEWAVE
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. Skyworks SKY73120 Voltage-Controlled Oscillator (VCO) is a high performance signal source for high dynamic range transceivers. With a wide frequency operating range from 890 to 960 MHz, and 0 dBm
- Supply Voltage: 3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Frequency: 312.5MHz LVDS/LVPECL/HCSL Differential output Phase Jitter (12KHz~20MHz): 42fs @ 312.5MHz LVDS/HCSL Output 38fs @ 312.5MHz LVPECL Output Low Power Consumption: Operates at supply voltages (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Ultra-Low Jitter. Compact Packages. Precision Timing. Aker Technology USA introduces its S1A and S2A 312.5 MHz differential oscillator series, combining ultra-low phase jitter with miniature surface-mount packages for AI data (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
automotive applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
applications Technology Highlights Low jitter, low interference, low power LVPECL, LVDS and HCSL outputs Frequency range of 13.5 MHz to 200 MHz Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
surface-mount ceramic package. Specifications: Frequency Range: 20MHz ~ 200MHz Supply Voltage (Vdd): 1.0V ~ 3.3V, 1.0V ~ 5.0V, 2.5V ~ 3.3V Overall Freq. Stability: ±25ppm, ±30ppm, ±50ppm or specify Phase (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Advanced and Simplified Signal Processing System for VTR and Its High Performance LSI'S
In the figure, the 1/4 and 1/40 count down circuits, sync. gate circuit, 4-phase rotation circuit and phase inverter are digital circuits; the 3.58MHz oscillator circuit, converter circuit, phase detector and 16ofH V.C.O. are analogue circuits.
-
One Knob Picture Control
3.58 MC Oscillator Rejection: Close matching of the demodulator's collector currents (I1 and I2 of Figure 5) is essential to prevent 3.58 MHz oscillator unbalance from appearing in the output.
-
A tension-recording sensor for mooring lines
The microcontroller is made of a single-chip 8 bit microcomputer, 4k bytes of EPROMprogram memory, 128bytes data RAM,a programmable serial channel and a 3.58MHz oscillator .
-
Designing An Interface To The Home Television Receiver
… is the case, then it appears that to generate a suitable interface signal, all that is required is a matrix circuit to derive (R-Y), (B-Y) and ( Y ) signals, a quadrature modulator, a 3.58 MHz oscillator and a summing circuit.
-
Oscillation-Based Test in Mixed-Signal Circuits
A crystal or ceramic oscillator ( 3.58MHz ) connected between them completes the internal oscillator circuit.
-
A Highly Efficient Design System for Mixed Analog/Digital LSIs
T 1 ^ lit
.^i Local Oscillator ( 3.58MHz . -
Electronic Troubleshooting, Fourth Edition > Troubleshooting Radio and Television
The chrominance signals I and Q cannot be detected and processed because the receiver lacks the 3.58 - MHz oscillator needed to recover the I and Q signals.
-
A Sixteen-Color Composite Video Summer Integrated Circuit for Video Display Terminals and Game Systems
… system block diagram shown in Figure II is composed of an input logic decoder which accepts a 4 bit T2L compatible input code and converts it to one of sixteen video signals; a 3.58 MHz master oscillator and quadrature phase shift …
-
Electronic Technology Handbook > TELEVISION BROADCASTING AND RECEIVING TECHNOLOGY
The 3.58-MHz carrier is generated by the 3.58 - MHz oscillator , and is kept in phase with the 3.58-MHz oscillator at the transmitter (Fig. 19-4) by the color sync burst signal, which is filtered out from the …
-
Standard Handbook of Video and Television Engineering, Fourth Edition > Sync Generation and Distribution
… locked to a subcarrier oscillator by first dividing the 5 MHz by 88 and then dividing the 3.58 MHz by 63; the results are compared and the error signal is used to control the frequency of the 3.58 - MHz oscillator .
Indicates content that may require registration and/or purchase.