-
Supplier: Quality Bearings & Components
Description: Resin Retainer LINEAR BALL BEARINGS-CLOSED TYPE – INCH • Stainless Steel Shell • Heat-Treated
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.25 inch
- Dynamic Load Capacity: 46 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Open Pillow Block. For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Open Closed - Bushing: Open
- Bearing Housing: Pillow Block
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Open Closed - Bushing: Closed
- Bearing Housing: Pillow Block
-
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Closed Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Special Bearing Materials: Ceramic
- Open Closed - Bushing: Closed
-
Supplier: Daemar Inc.
Description: LM76 Linear Motion Bearings are direct drop-in replacements for linear ball bearings BLACK RACER Ceramic Coated Linear Bearings™ REQUIRE LUBRICATION! Ordering P/N sample: 1/4" Open Pillow Block . For self Aligning Bearing Add (SA) to P/N
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 0.25 inch
- Special Bearing Materials: Ceramic
- Open Closed - Bushing: Open
-
Supplier: Quality Bearings & Components
Description: Steel Retainer LINEAR BALL BEARINGS-OPEN TYPE – INCH • Steel Shell Hardened to Rc 60-64 NOTES: 1. To order bearings with seals on both ends click on part number and select the option. 2. 2-1/2", 3" and 4" sizes are nonseal type only.
- Bearing Length: 1.5 inch
- Inside Diameter (Round only): 0.625 inch
- Dynamic Load Capacity: 174 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Emerson Bearing Co.
Description: SW Type Inch dimension series. Most widely used in the USA. Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block Housings available in several styles
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.25 inch
- Bearing Type: Bushing, Ball
- Open Closed - Bushing: Closed
-
Supplier: Emerson Bearing Co.
Description: TW "Super Series" Inch Dimension Style This series features: Increased Load Capacity Increased Travel Life Self Aligning Capability Floating Integral Wiper Seal Low Noise and Weight Available in Open Style
- Bearing Length: 0.75 inch
- Inside Diameter (Round only): 0.25 inch
- Dynamic Load Capacity: 60 lbs
- Bearing Type: Bushing, Ball
-
Supplier: Del-Tron Precision, Inc.
Description: special needs or modifications you may require. Other industry terms for linear ball slides often include linear slides, linear motion slides, ball slides, ball slide assemblies, linear bearings, and linear ball slides. and more generally as linear
- Stroke or X-Axis Travel: 4 inch
- Carriage Load: 4 lbs
- Positioning Accuracy: 0.0005 inch/inch
- Base Length: 5.375 inch
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Inside Diameter: 0.0627 inch
- Outside Diameter: 0.25 inch
- Bearing Surface: Bronze - Sintered
- Bushing Type: Flanged
-
Supplier: TPA Motion
Description: Linear guide provides precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that engage the precision ground rail
- Bearing Width: 1.3385834 to 5.511814 inch
- Bearing Length: 2.18504055 to 7.9527602 inch
- Dynamic Load Capacity: 2,225.52 to 33,045.6 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Stainless
-
Supplier: NationSkander California Corporation
Description: 3/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 3/4" (0.75") inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing
-
Supplier: W.M. Berg
Description: Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal Ball Linear Needle Roller Thrust Spherical Oil-Less
- Outside Diameter: 0.75 inch
- Design Units: Inch
-
Supplier: NationSkander California Corporation
Description: NB Linear Systems: SFW12x63.0", 3/4" Diameter x63.0" inch Long Shaft
-
Supplier: Newport MKS
Description: The UMR12.80 Precision Single-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 µrad. UMR12 Series
- Stroke or X-Axis Travel: 3.149608 inch
- Axis Configuration: X Axis Only
-
Supplier: Bunting Bearings, LLC
Description: BJ4 bearings operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature range: -250°F/+550°:F
- Inside Diameter: 0.125 to 3 inch
- Outside Diameter: 0.25 to 3.25 inch
- Length: 0.25 to 3 inch
- Operating Temperature: -250 to 550 F
-
Supplier: Newport MKS
Description: The UMR8.4 Precision Double-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 µrad. UMR8 Series
- Stroke or X-Axis Travel: 0.1574804 inch
- Axis Configuration: X Axis Only
-
Supplier: NationSkander California Corporation
Description: 1/4" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 1/4" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushing, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH4A
-
Supplier: Newport MKS
Description: The UMR3.5 Precision Double-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <100 µrad. UMR3 Series Stages
- Stroke or X-Axis Travel: 0.1968505 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: The UMR5.25 Precision Double-Row Ball Bearing Linear Stage features steel construction for high stability and rigidity. The ball bearings and precision-ground bearing surfaces provide exceptional linear travel, with an angular deviation <200 µrad. UMR5 Series
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Isotech, Inc.
Description: Isotech’s Ball Slide Assemblies offer engineers and designers ball bearing technology for their applications. Our linear ball slides offer several levels of precision ranging from a straight line accuracy of 0.0005″ per inch of travel in our standard ball slide assembly to
- Stroke or X-Axis Travel: 0 to 7.87402 inch
- Carriage Load: 0 to 1,102.5 lbs
- Base Width: 1.50000081 inch
- Base Height: 0.62598459 inch
-
Supplier: Radwell International
Description: BEARING, MAX3, KS/KX SERIES, LINEAR BALL BEARING, LINEAR ALIGNING BALL BEARING, BORE 1.25INCHES, LENGTH 2 5/8INCHES, OUTER DIAMTER 2 INCHES,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TPA Motion
Description: ASN28 and ASN43 Series Telescopic Linear Guides Ball Based Design, 4 Point Contact Rail Hole Spacing every 80 mm (3.15 inches) Universal Mounting (i.e., left or right side) Semi Telescoping Assembly (i.e., 50%) Typically used in pairs (one on each side) Additional Corrosion
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate.
- Outside Diameter: 0.75 inch
- Stud Diameter (stud type): 0.375 inch
- Design Units: Inch
- Bearing Material: Steel, Steel - Stainless
-
Supplier: NationSkander California Corporation
Description: 3/4" SW12AJ Clearance Adjustable Type Linear Motion Ball Bushing, 3/4" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 3/4" inch, high accuracy grade linear bushings, inch series
-
Supplier: Radwell International
Description: LINEAR GUIDE, BALL BUSHING, PILLOW BLOCK, 1 INCH SHAFT DIAMETER, 3.250 INCH OVERALL LENGTH, OPEN HOUSING STYLE, SELF-ALIGNING. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
-
Supplier: TPA Motion
Description: stroke system. DSB version incorporates a locking system for the closed or retracted position. DSS 28 and DSS 43 Series Fully telescoping assemblies Ball bearing based design 4 point contact with rail raceways Carbon steel rail material Induction hardened raceways Countersunk thru
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: bearings are available in steel, stainless steel, and with engineered plastic internal bushings. We specialize in engineered cam followers to fit specific applications. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate.
- Outside Diameter: 2.75 inch
- Stud Diameter (stud type): 1 inch
- Design Units: Inch
- Features: Sealed
-
Supplier: Kollmorgen Corporation
Description: models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper, brushless
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
Supplier: TPA Motion
Description: Miniature Linear Bearings (MR Series) provide precision low friction guidance of payloads for machine and instruments applications. One or multiple bearing blocks can be mounted on a linear guide rail. Each bearing block has two rows of recirculating balls that
- Bearing Width: 0.3149608 to 2.362206 inch
- Bearing Length: 0.46063017 to 2.9921276 inch
- Dynamic Load Capacity: 42.712 to 1,511.78 lbs
- Special Bearing Materials: Bearing / Rail Assembly, Corrosion Resistant, Stainless
-
Supplier: Accurate Bushing Company, Inc.
Description: Precision Manufactured SMITH-RAILS drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers.
- Guide / Rail Shape: Linear Motion Guide
-
Supplier: Allied Electronics, Inc.
Description: 1, 3, 4, 6, 13, 4X, 6P CE Certified
-
Supplier: Radwell International
Description: BALL BEARING POSITIONER, METRIC READOUT, 4 INCH TRAVEL, MANUAL DRIVEN, 100 LB LOAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Bowman International Ltd.
Description: pumps, textile finishing machinery, lock gates, water turbines, chemical processing and plating applications. This type of bearing is also useful where the bearings are in an inaccessible location, as they are lubricated for life. Cast bronze specification. Cu 65%, Zn 25%, Ai 6%, Mn
- Operating Temperature: -328 to 797 F
- Bearing Surface: Bronze - Sintered
- Extreme Environment: Extreme Environment
- Bushing Type: Flanged, Sleeve
-
Supplier: Quality Bearings & Components
Description: below indexing shoulder is left soft so it may be drilled for mounting. 3. Track can be easily butt-jointed for stroke lengths exceeding maximum single-piece lengths of 20 feet plus. 4. The overall length tolerance is ± 1/16".
- Guide Width or Diameter: 0.093 inch
- Guide Length: 78 inch
- Material: Stainless Steel, Steel
- Guide / Rail Shape: V - Grooved Guide
Find Suppliers by Category Top
Featured Products Top
-
bushing has an offset hole for the fastener. The offset from the center line equals the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
the maximum distance of adjustability. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. The minimum adjustable range is 0.012 inches for the size 1 bushing, and the maximum adjustable range is 0.060 inches for the size 4XXL bushing. Modern Linear guide roller bushings are designed to accept common fasteners. When assembled, the hex head is turned to adjust the fit of the guide roller (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
nanopositioning applications. Motorized air bearings linear slides, such as the A-123, combine long travel ranges with nanometer precision and excellent geometric performance (straightness, flatness, pitch, yaw, roll). The A-123 combines a 3-phase linear motor, preloaded air (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
lengths to suit the customer’s application. RBS will supply product machined to any length to suit our customer’s needs. The bearing tracks on the rails are hardened at 56 and 62 Rockwell. Our linear guide rails provide robust linear motion solutions to a variety of industries (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
of the SGLF2 series iron core linear motors saves installation space. The magnetic attraction force between the coil and magnet way creates a preload on the bearings improving motion accuracy, improving frequency response, and shortening settling time. VIDEO: How to Download 3D Part Models (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
A 7Y55-... inch series of ABEC 3 ball bearings. These bearings are suitable for commercial applications that require (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Engineering challenge? Our team is here to assist your design efforts with 2D & 3D CAD files available. Rockford Ball Screw (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw
More Information Top
-
The True Cost of Bearing Lubrication.
Image 5: *Based on 3/4 inch closed linear bearing and assuming replacement is required once per year.
-
JGI Lab Ergo Products Catalog
Simple locking knob adjusts microscope height High-precision, stainless steel, linear ball bearing Height adjustment range of + 3/4 " to +5 inches Can rotate 180º for left-or right-handed operation Optical and mechanical alignments constant at any position or inclination angle .
-
DSpace@MIT: Rotary-linear axes for high speed machining
Our prototype rotary- linear axis consists of a central shaft, 3/4 inch (1.91 cm) in diameter and 15 inches (38.10 cm) long, supported by two cylindrical air bearings .
-
DSpace@MIT: Rotary-linear axes for high speed machining
Our prototype rotary- linear axis consists of a central shaft, 3/4 inch (1.91 cm) in diameter and 15 inches (38.10 cm) long, supported by two cylindrical air bearings .
-
Design and construction of an electro-mechanical bowling system
The rods are constructed of 3/4 inch TGP steel rod. .... The surface obtained using the TGP process makes this material suitable for use in linear bearings .
-
Federal Register > Thursday, August 7, 2008 > [73 FR 45902] Airworthiness Directives; Cessna Aircraft Company (Type Certificate Previously Held by Columbia Air...
Since issuing AD 2007-07-06, Cessna has issued a new service bulletin that contains procedures for installing a linear bearing access panel to facilitate doing the inspections required in AD 2007-07-06. .... The inspections required in AD 2007-07-06 are to be done by drilling a 3/4 - inch diameter hole in the flap cove.
-
Sem History
The FOPT-25 linear position transducer provides absolute measurement over a range of 1 inch , with an accuracy of 0 05% and a resolution better than 0 0lV0 ( 14 bits). .... The FOPT-25 features intrinsic safety, EMVRFI immunity, and temperature compen- sation Precision linear ball bearing provides high accuracy and low friction actuation Available with an outer diameter of 3/4 ", 3/8" and 1/4" Ideal in hazardous environments or in the presence…
-
States > Nebraska > State > Regulations > Environmental Quality‚ Department of > [124 NE AC] 124 - Design, Operation and Maintenance of On-Site Wastewate...
017.03B Perforated pipe used for wastewater distribution pipes shall have one or more rows of holes of no less than one-half inch in diameter and no more than 3/4 inch in diameter spaced no more than 36 inches apart. .... Distribution pipes shall have a load bearing capacity of more than 1000 pounds per linear foot.
-
States > Nebraska > State > Proposed Regulations > 2005 Documents > February 10, 2005 > [2005 NE Proposed ne-20050210-0041-0003958] 124 - 1-6,8.14, 18, 20-25 -...
015.03B017.03B Perforated pipe used for wastewater distribution pipes shall have one or more rows of holes of no less than one-half inch in diameter and no more than 3/4 inch in diameter spaced no more than 36 inches apart. .... Distribution pipes shall have a load bearing capacity of more than 1000 pounds per linear foot.
-
Land Development Handbook: Planning, Engineering, and Surveying, Third Edition > SOILS
The allowable bearing pressure takes into consideration both bearing capacity (resistance against shear failure) and expected settlement performance (usually total less than 1 inch ; differential less than 3/4 inch). .... The allowable bearing pressure along a continuous wall footing is presented as pounds per linear foot.
Indicates content that may require registration and/or purchase.