-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 141 Ft-lbs
- Rated Free Speed: 120 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
-
Supplier: RS Components, Ltd.
Description: NUT DRIVER 4.5X125
- Type: Nut Driver
-
Supplier: Greenlee Textron, Inc.
Description: From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry
- Size: 1/2", 1/4", 3/8"
- Type: Fixed Drive, Nut Driver
- Head Style: In-line
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Red - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Black - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: TelephoneStuff.com
Description: Nickel/chrome plated to resist rust and corrosion. Features: - Color: Blue - Cushioned rubber grips - Models 35-292 and 35-295 fit IDEAL Twister wire connectors - Long, hollow shank handles longer bolts
- Type: Nut Driver
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-127 Screw/Nut Driver offers an extended throat depth and is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free.
- Torque Range: 0.583333333333333 to 8.08333333333333 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: ASG, Division of Jergens, Inc.
Description: standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 35.4 lbf.in (0.8 to 4 N.m) Ideal for automotive and appliance industry applications
- Torque Range: 0.589970501474926 to 2.94985250737463 Ft-lbs
- Rated Free Speed: 950 rpm
- Operating Noise Level: 73 dB
- Size: 1/4"
-
Supplier: ASG, Division of Jergens, Inc.
Description: Compatible with FIAM TOM (Torque Operation Monitor) unit. High precision, gold standard quality auto shut-off technology Clutch adjustment key and tool hanger included as standard 30-degree angle head 1/4" Square drive Torque range 7.08 to 35.4 lbf.in (0.8 to 4 N.m) Ideal for
- Torque Range: 0.589970501474926 to 2.94985250737463 Ft-lbs
- Rated Free Speed: 950 rpm
- Operating Noise Level: 73 dB
- Size: 1/4"
-
Supplier: ASG, Division of Jergens, Inc.
Description: standard Flat head 1/4" Hex drive Torque range 30.98 to 101.78 lbf.in (3.5 to 11.5 N.m) Ideal for automotive and appliance industry applications
- Torque Range: 2.5811209439528 to 8.48082595870206 Ft-lbs
- Rated Free Speed: 600 rpm
- Operating Noise Level: 82 dB
- Size: 1/4"
-
Supplier: ASG, Division of Jergens, Inc.
Description: standard 30-degree angle head 1/4" Square drive Torque range 0.9 to 3.2 lbf.in (7.97 to 28.32 N.m) Use on a wide range of applications including wood furniture, plastic components, metal sheets, toys, household appliances, etc.
- Torque Range: 0.663716814159292 to 2.35988200589971 Ft-lbs
- Rated Free Speed: 900 rpm
- Operating Noise Level: 74 dB
- Size: 1/4"
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 1/4"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Klein Tools, Inc.
Description: HOLLOW SHAFT TYPE 6-3/4 INCH OVERALL LENGTH 3 INCH SHANK LENGTH PLASTIC HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 640 MODEL
- Desired Adjustment Range: 0.25 inch
- Size: 1/4"
- Type: Nut Driver
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 1/4"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 3/8"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 1,253.68731563422 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Automatic Two Speed allows the user to run down a nut at 5 times normal operating speed, and will automatically change gear for the final tightening.
- Torque Range: 737.463126843658 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 199.115044247788 to 884.955752212389 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Proto® Industrial Tools
Description: 6 INCH OVERALL LENGTH 8 MM, 10 MM, 12MM, 14 MM DRIVE SIZE FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.56 LB
- Desired Adjustment Range: 0.3149608 to 0.5511814 inch
- Type: Nut Driver
-
Supplier: Greenlee Textron, Inc.
Description: INSULATED, NUT HOLDING TYPE 10-1/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH DRIVE SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHION GRIP
- Desired Adjustment Range: 0.25 inch
- Size: 1/4"
- Power: Electric
- Type: Fixed Drive, Nut Driver
-
Supplier: Mile-X Equipment, Inc.
Description: trucks; 1973-81 GM 4WD 3/4 and 1-ton trucks. No. 4543-5 -- 4-lug socket for removing and installing 4-slot axle locknuts on 1993--newer Ford Ranger, Bronco II, and Explorer with manual hubs; 1995--newer F-Series 1/2-, 3/4-, and 1-ton trucks and full-size
-
Supplier: Milwaukee Electric Tool Corporation
Description: MAGNETIC, HALLOW SHAFT TYPE CHROME PLATED FINISH 3 INCH SHANK LENGTH RED HANDLE COLOR 1/4 INCH DRIVE SIZE FORGED STEEL SHANK MATERIAL HOLLOWCORE[TM] BRAND
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Ideal Industries, Inc.
Description: HOLLOW SHAFT TYPE NICKEL CHROME PLATED FINISH 7-5/16 INCH OVERALL LENGTH 3-1/4 INCH SHANK LENGTH RUBBER HANDLE MATERIAL RED HANDLE COLOR 1/4 INCH DRIVE SIZE NUTMASTER[R] BRAND HANDLE TYPE CUSHIONED VINYL GRIP
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Snap-on Industrial Brands
Description: 8 3/4 INCH OVERALL LENGTH 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM BAHCO[R] BRAND WITH 1000 V INSULATION DRIVE SIZE IN MM - UOM MM
- Desired Adjustment Range: 0.2755907 inch
- Type: Nut Driver
-
Supplier: Mountz, Inc.
Description: Bit Hex Size: 5/16"
- Size: 1/4"
- Type: Fixed Drive, Nut Driver
-
Supplier: Bluetools
Description: easy-to-use reverse button with locking device. For greater versatility, the PrecisionMaster pneumatic air nutrunner is designed for use with either lubricated or unlubricated compressed air. Reversible 3/8" Square Drive RPM: 600 Torque Range: 45 - 132 in.lb. Length: 12.5" Weight: 3.1
-
Supplier: Bluetools
Description: The Cleco 34 Series pneumatic nutrunners are smaller, lighter, and faster tools, which are designed for M5 - M36 fasteners. These powerful Double End pneumatic nutsetters cover a wide torque range from 4-76 Nm. The 34 Series Double End Nutrunners incorporate an innovative motor design that
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GIKEN SINGLE SYSTEM, CONTROLLER SERVO DRIVER, TYPE:TA8089N2502E333, V1530, -1.0F, FOR MOTOR MODEL:4618, POWER CAPACITY A RMS:4.0, FOR NUT RUNNER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Waytek, Inc.
Description: pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Waytek, Inc.
Description: pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high-speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
-
Supplier: Waytek, Inc.
Description: pre-loaded fuses even prior to wiring assembly High current distribution with flexible bussing and configurable stud sizes to improve assembly Stainless steel nuts can be applied with high speed nut runners Available fuse rating: 40-600A The single ZCASE is a bolt down fuse with
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 80 volts
Find Suppliers by Category Top
Featured Products Top
-
Automatic nut driver exponentially scales assembly throughput Engineered to virtually eliminate wasteful cross-threads, the Visumatic VNR-800 handheld nut driving system maximizes (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
Automatic Nut Driver Exponentially Scales Assembly Throughput Engineered to virtually eliminate wasteful cross-threads, the Visumatic VNR-800 handheld nut driving system maximizes (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
components. Building on our automatic screwdriving technology, Visumatic has equipment for nearly every automotive assembly process, from clip installation, to nut driving, and even barbed dart insertion. Our innovative systems take over orienting the fastener and feed-to-tip of the screw (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
. Portescap also provides customization of the motor’s electrical parameters and mechanical interface to meet specific application requirements. Battery-powered hand tools, especially those using 18V batteries, benefit immensely from the 40EC-Pro PT motor. This includes nut runners (read more)
Browse Brushless Motors Datasheets for Portescap
More Information Top
-
Shopping In Drills & Drivers - Big Bruin
• Unitec tec Air Nut Runner 3/4 " Female CS6 1055 0010 .
-
GREENLEE Hydraulics - Grainger Industrial Supply
• Nut Runner , 7- 3/4 In LNut Runner,7-3/4 In L .
-
GREENLEE Hydraulics - Grainger Industrial Supply
• Nut Runner , 7- 3/4 In LNut Runner,7-3/4 In L .
-
GREENLEE Hydraulics - Grainger Industrial Supply
• Nut Runner , 7- 3/4 In LNut Runner,7-3/4 In L .
-
GREENLEE Hydraulics - Grainger Industrial Supply
• Nut Runner , 7- 3/4 In LNut Runner,7-3/4 In L .
-
GREENLEE products - Grainger Industrial Supply
• Nut Runner , 7- 3/4 In LNut Runner,7-3/4 In L .
-
EFFECT OF VARIETY, GROWING LOCATION AND THEIR INTERACTION ON THE FATTY ACID COMPOSITION OF PEANUTS
They were shelled within 30 days of receipt and passedover standard screens(lS/64 x 3/4 in. for Spanish and 16/64 x 314in. for Wilco I, runner and Virginia type varieties). … tive screens were then hand-sorted to remove visually immature and off-color nuts , and the resulting …
Indicates content that may require registration and/or purchase.