-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 30µF 400V
- Capacitance Range: 30.000000000000004 microF
- DC Rated Voltage Range (WVDC): 400 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: DigiKey
Description: 30µF Film Capacitor 70V 100V Polypropylene (PP), Metallized Axial
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 70 volts
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: KEMET Tantalum Capacitor 2.2µF 35V dc MnO2 Solid ±10% Tolerance T491 Series
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302490-SFP37S30K288B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 370V Applications: Motor Run Height - Seated (Max): 3.000" (76.20mm) Standard Package: 1 Capacitance:
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 370 volts
- Operating Temperature: -40 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 30pF U2J Ceramic Capacitor 1kV Radial 10% Product overview: 561R10TSQ30 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 0.00003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,000 volts
- AC Rated Voltage (WVAC): 1,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ceramic Capacitor 30nF Y5V 250V Radial Through Hole Product overview: 125LS30-R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Capacitance Range: 0.03 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 125 volts
- Operating Temperature: -30 to 125 C
-
Supplier: DigiKey
Description: 1µF ±20% 50V Ceramic Capacitor X7R Radial
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitors - Leaded 100V 30uF AXIAL Product overview: TE1411 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 40.9mm Length: 63.5mm Thickness: — Width: —
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 30UF, 370V; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:30µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 20uF, 30V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20uF, 30V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 30 volts
- Operating Temperature: -40 to 85 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mica Capacitors, Standard Dipped 3600µF 500V
- Capacitance Range: 3,600 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 30UF, 150V; Capacitance:30µF; Voltage Rating:150V; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Filter Terminals:Axial Leaded; Leaded Process Compatible:No; Package / Case:EF RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 30UF, 500V, AXIAL; Capacitance:30µF; Voltage(DC):500V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: ODG (Origin Data Global)
Description: ±20% 1.86A@120Hz 10mm 450V 470uF Plugin,D30xL50mm Horn-Type Electrolytic Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 30UF 10% 400VDC RADIAL
- Capacitance Range: 30.000000000000004 microF
- ESR: 6 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 30UF 10% 100VDC AXIAL
- Capacitance Range: 30.000000000000004 microF
- AC Rated Voltage (WVAC): 70 volts
- Operating Temperature: -55 to 105 C
- ESR: 6 milliohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307221-SFS37S30-5K400E-F Category: Capacitors>Capacitor Networks, Arrays Series: SF, Dual Motor Start Package: Bulk Height - Seated (Max): 4.120" (104.65mm) Standard Package: 1 Capacitance: 5µF, 30µF Tolerance: ±10% Voltage - Rated:
- Capacitance Range: 5.000000000000001 to 30.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 370 volts
- AC Rated Voltage (WVAC): 370 volts
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Description: CAP FILM 0.015UF 10% 3KVDC AXIAL
- Capacitance Range: 0.015 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 105 C
- ESR: 40 milliohms
-
Supplier: Richardson RFPD
Description: Type 946C is a round, axial leaded metallized polypropylene capacitor with double metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). The series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220uF 25V ±20% Plugin,D8xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 30PF, 500V, 5%, RADIAL; Capacitance:30pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: -20%~+80% 22nF Y5V 50V Plugin,P=5.08mm Ceramic Disc Capacitors ROHS
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 3.3000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Richardson RFPD
Description: Type 940C round, axial leaded film capacitors have polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
-
Supplier: Allied Electronics, Inc.
Description: DCN Supercapacitors are capacitors with capacitance values greater than any other capacitor type available today. Capacitance values reaching up to 400 Farads in a single standard case size are available. Supercapacitors have the highest capacitive density available today with
-
Supplier: Allied Electronics, Inc.
Description: Cera-Mite High Voltage Ceramic Disc Capacitors 500pF 30Kvolts CERAMIC DISC CAP
-
Supplier: Richardson RFPD
Description: Mica Capacitors, Standard Dipped. Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,500 volts
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
range: 0.00022 to 3.9µF, with tolerances of ±2% to ±20% Operating temperature range: -40°C to +105°C Dissipation factor: ≤10×10?? (20°C, 1kHz) Insulation resistance: ≥100,000MΩ (C≤0.33µF) or ≥30,000s (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.