-
Supplier: Caterpillar Electric Power
Description: The 3516E diesel generator sets are made to match your mission critical, standby and prime applications, and meet our quality standards. Producing reliable power from 2750 to 3000 kVA (3100 kVA without fan) at 50 Hz, each generator set has been designed to
- Volt-Ampere: 2,750,000 to 3,000,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Accuris
Description: GENERATOR SET, DIESEL ENGINE DRIVEN, ALTERNATING CURRENT, 3.75 KVA OR 3000 WATTS (FOR COMMUNICATIONS AND NAVIGATIONAL AIDS EQUIPMENT)
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals,
- Volt-Ampere: 3,100,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
-
Supplier: Cummins, Inc.
Description: state-of-the-art technologies and provide standby power, distributed power generation and auxiliary power for a wide range of needs. Cummins Power Generation products include diesel and alternative-fueled electrical generator sets from 2.5 to 3,500 kW, alternators from 0.6 KVA
- Output Voltage: 220 to 13,800 volts
- Output Frequency: 50 Hz, 60 Hz
- Drive Type: Direct Driven
- Output Type: Single Phase AC, Three Phase AC
Find Suppliers by Category Top
Featured Products Top
-
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 kVA (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
Emergency Diesel - Generator , 3000 kVA .
-
Dynamic Harmonic Mitigation and power factor correction
The total SCR’s typical demand is 1800 kW with PF = 0.6, resulting in 3000 kVA ; two 2738 kVA diesel - based generators are in use (7 day a week / 24 hors a day); occasionally the third generator, that is kept for …
-
150KW Waterproof Cummins Diesel Generator Set from Taizhou Kaihua Diesel Generator Sets Co.,Ltd, China
Taizhou Kaihua Diesel Generators Sets Co., Ltd. mainly produces and sells diesel gen-sets, inland diesel gen-sets from 3- 3000 KVA , marine power emergent diesel gen-sets from 12-500KW and kinds of imported diesel gen-sets, movable power station, low …
-
200kw CUMMINS Open Type ATS Diesel Generator Set from Taizhou Kaihua Diesel Generator Sets Co.,Ltd, China
Taizhou Kaihua Diesel Generators Sets Co., Ltd. mainly produces and sells diesel gen-sets, inland diesel gen-sets from 3- 3000 KVA , marine power emergent diesel gen-sets from 12-500KW and kinds of imported diesel gen-sets, movable power station, low …
-
FFTF Final Safety Analysis Report Amendment 80 [SEC 1 and 2 and 3]
A 1500 kVA , 1100 kW, 480 V diesel gen- erator G1 can be connected through a circuit breaker to bus B4A for onsite power in the event that normal offsite power through the transformers has been lost. A 3000 -A frame-size circuit breaker is used to connect the transformers and the diesel generator …
-
Some Consideration about the Practical Design of the Diesel Engine Generator in a Hybrid System as a Power Supply in Telecom Plants
… advanced solution al- lows a reduction of energy expenses furnishied by a generatoc rectifier system in a 10 15+ Y In order to inte,grate a P.V. generator system at ISPT of … … T.T. a 5 kVA cos(p = 1 DEG … That is constituted by a four stroke diesel engine, two cylinders, 666 cm3 displacement11), DIN 6270 A, 7,9 kW po- wer; n[) = 3000 rpm, to vliich corresponds a specific fuel consumption of 280 gr/kWh; the minimum consumption may be achieved at …
-
Design Features for Reference Coal Fueled Generating Station Auxiliary Electric Power Systems
This means the alternative feeders must each assume only one additional transformer, making the emergency load only 3000 kVA . Each unit includes a 480 volt diesel generator set, located in a common engine room.
-
Rye House-a further step in the use of gas for power generation
Start-up of a gas turbine is achieved by a variable-frequency converter that first drives the generator as a motor until the turbine reachesa sustainable speed which is then further acceleratedto 3000 rpm by firing with gas. Although Rye House has no 'black' start capability, to cover the non-availabilityof both the grid supply and generated supply, two 600 kVA emergency diesel generators feed directly into their own 415V switchboards, which in turn are interconnectedwith the rest of the …
-
Experiences with fuzzy logic and neural networks in a control course
The test stand consists of the DEUTZ AG D985 diesel en- gine (4.8 kW), the control system, the Allgemeine Elektricit ts Gesellschaft (AEG) induction motor (1 kW), the AEG syn- chronous generator (3.8 kVA ), a resistance to simulate the active … Additional processor hardware include the FP- 3000 dig- ital fuzzy processor and the HITACHI H8/3644 neuroprocessor.
-
CR4 - Thread: Startup Time For 3MW 8ZL48 DG Set
Now we have planned to buy one used Heavy Furnace oil based Generator that starts initially High pressure compressed Air then Diesel and then switch over to Furnace oil. We are going to have all required switch gear transformers, etc to step-up 3000 KVA generator out put and directly feed in to our 33KV line.
Indicates content that may require registration and/or purchase.