-
Supplier: Radwell International
Description: SOLENOID VALVE, 3000 PSI, 2 PORT, NORMALLY CLOSED, FOR LOW FLOW CIRCUITS. FREE 2 YEAR RADWELL WARRANTY
- Number of Ports/Ways: 2
- Features: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: combination of features provides the smallest package size, lightest weight, and lowest power consumption of our solenoid valves that are rated for 3000 psi operating pressures. Features Lohm Rate: 3500 Lohms max Operating Pressure: 3000 psid Leakage: 1 cc / minute
- Pressure Rating: 3,000 psi
- Features: Other, Solenoid Valves
-
Supplier: Lee Co. (The)
Description: The Piloting Single-Coil Solenoid Valve was designed to be the most reliable, efficient, and compact solenoid valve available. This design utilizes MultiSeal® technology, eliminating the need for O-rings, simplifying port layout, and offering significant space and weight
- Pressure Rating: 5,000 psi
- Features: Other, Solenoid Valves
-
-
Supplier: Lee Co. (The)
Description: The Piloting Dual-Coil Solenoid Valve utilizes an additional coil to provide electrical redundancy for added safety. In exchange, the package size and weight of the valve are slightly increased when compared to the single-coil design. This valve utilizes MultiSeal®
- Pressure Rating: 5,000 psi
- Features: Other, Solenoid Valves
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 110-120 AC, 50/60 Hz 5.5 Inrush Amps, 1.1 Holding Amps 32 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 10.48" X Width 2.76" X Height
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 16 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, 24VDC COIL, 3000 PSI, W/ SOLENOID INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: International Hydraulics
Description: shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D05 or CETOP-05 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 40 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 2320 PSI Manual Override Length 7.00" X Width 2.76" X
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: Prince Manufacturing Corp.
Description: from 500 to 1500 psi) Power beyond and closed center capability Reversible Handle Solenoid Actuated Option Available SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum Tank Pressure................... 500 psi Nominal Flow Rating
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: adjustable from 500 to 1500 psi) Power beyond and closed center capability Reversible Handle Solenoid Actuated Option Available Optional 4 Position Float and Joystick Handle Ideal for loader application Auto-Cycle configuration available SPECIFICATIONS Maximum Operating Pressure
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 8
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Prince Manufacturing Corp.
Description: adjustable from 500 to 1500 psi) Power beyond and closed center capability Reversible Handle Solenoid Actuated Option Available Optional 4 Position Float and Joystick Handle Ideal for loader application SPECIFICATIONS Maximum Operating Pressure ........ 3000 psi Maximum
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
- Primary Material: Cast Iron, Steel
-
Supplier: Arcmed Bio-Chem
Description: back creating a partial vacuum within the pump body. This pulls liquid through the inlet check valve (A) and simultaneously closes the outlet check valve (B). When the solenoid is de-energized a spring pushes the diaphragm down expelling a discrete volume of liquid through check
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the requirements for the design, manufacture, and qualification of four hydraulic switching valves used in airborne applications. Two are pressure operated, Type IA and IB and two are solenoid/pilot operated, Type IIA and IIB.
-
Supplier: Dalton Hydraulic Cylinders
Description: applications using telescopic or larger cylinders that require lots of fluid, long cycle times and longer battery life. Extra-large 4.0 Gallon reservoir allows great range of large cylinders to be used Power Up / Gravity Down 2.0 GPM @ 1000PSI Single solenoid operated holding valve
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Supplier: ASCO
Description: Two way solenoid valve.
- Valve Size: 0.25 inch
- Flow (Cv): 0.73
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
-
Supplier: Valcor Engineering Corporation
Description: Description The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long
- Valve Size: 0.0625 to 0.25 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.1 to 0.7
-
Supplier: Carr Lane Manufacturing Co.
Description: Use individual clamping valves to clamp several workpieces independently with a single power source. 3-way clamping valves are used to control single-acting clamps. These high-quality valves have a zero-leakage poppet design, with a built-in check valve. Extremely
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 3
- Power: 120 to 440 volts
Find Suppliers by Category Top
Featured Products Top
-
normally open for 3,000, 4,000 and 5,000 psi systems Dual Coil Solenoid Valves: 2 position, 3-way normally closed and normally open for 3,000, 4,000 and 5,000 psi systems High Flow Solenoid Valves: 2 position, 2 and 3-way normally closed and normally (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
easily removed from the system for servicing. The S4 valves are pilot operated and require a minimum 0.21 bar (3 psi) pressure drop to fully open. The S4AD is a spring closing, pilot operated, dual-position solenoid valve which is crucial for evaporator control groups that use hot gas (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
differential, 1 psi, is required for full operation. The Type E6-HP and E8-HP series solenoid valves feature extended solder type connections as standard. One important benefit to the user is that all valves in the E6-HP and E8-HP series can be installed without disassembly using either low or (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
a flow restrictor, they are available in four diameters (0.187" - 0.500") with models available for 3,000, 5,000 and 8,000 psi systems. Learn more. (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Lee Chek® Ø 0.187 and a 0.250 inch diameter ball-type check valves designed for 3000 psi systems and available screened and unscreened, forward and reverse flowing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
and pressure spikes are too severe for conventional relief valves. Such conditions can lead to instability, erosion and structural damage of conventional relief valves. Both valves are available in a range of cracking pressures for system pressures up to 5,000 psi (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
A Loading System for the Investigation of the Inelastic Properties of Geologic Materials
"Asco, Type 8262-99 solenoid valves , rated at 3000 psi , and fitted with 6-v d-c solenoid coils.
-
AIAA Journal > COMPRESSION-IGNITION STUDIES OF A LIQUID MONOPROPELLANT
A) 20-gal reservoir B) 1.9 gal/min, 3000 - psi pump C) Three-way solenoid valve D) Compression chamber E) 1-gal accumulator F) Unloading valve G) 3-hp motor .
-
Centrifuge modeling of PGD response of buried pipe
The driving shear force is provided by a 3000 psi hydraulic actuator system, which includes a flow-metering valve , a solenoid valve for remote operation, and hoses for connecting to the centrifuge's quick connects.
Indicates content that may require registration and/or purchase.