-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Newark, An Avnet Company
Description: AC GEAR MOTOR, 2.7W, 300RPM, 115V; AC Motor Type:Synchronous; Rotation Direction:Reversible; Supply Voltage VAC:115V; Frequency:60Hz; Rotational Speed Max:-; Input Power:2.7W; Starting Torque:0.5N-m; Gear Ratio TO: 1:150 RoHS Compliant: Yes
-
-
Supplier: Autotrol Corporation
Description: Specifications Rated Torque Running 525 inoz at 1 rpm Starting 360 inoz at 1 rpm Rotor Speed 900 rpm at 60 Hz Rotation CW, CCW or Bi-directional Electrical Voltage AC: 24V 115V 230V Frequency Hz: 50 60 50/60 Power input: 4 watts Available Speeds RPM: 1, 2, 2.57,
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
-
Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 42R-E SERIES, PERMANENT SPLIT CAPACITOR, NON-SYNCHRONOUS, 300:1 GEAR RATIO, 5.7 RPM, 310 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.2 AMP, 1/12 HP, 42R3BFCI-E4. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
synchronous motor control for retrofits to existing installations. The MV1000 also features a compact modular design that facilitates transportation, installation, and maintenance. The design includes a transformer panel, power cell panel, control section, and cooling fans resulting in an industry (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Speed 300 RPM (higher customizable) Vibration MIL-STD-167-1A Mechanical Shock MIL-STD-810G Connector Type (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A flying spot X-ray system for Compton backscatter imaging
A 300 rpm AC synchronous motor directly drives the slotted disk, producing 120sweepdsec.
-
Selecting the Proper Motor
Many of HSI’s stepping motors are available as 300 or 600 RPM AC synchronous motors .
-
Materials processing and machine applications of bulk HTS
Finally, we observed the probable trapped magnetic flux decay caused by an AC magnetic field coming from the stator coils during the synchronous operation of the bulk HTS motor . The frequencies of the applied AC magnetic field from the stator were 3.33 Hz at 50 rpm and 20 Hz at 300 rpm, respectively.
-
A device for a noninvasive evaluation of coronary bypass grafts
The disc collimator on the current imaging device contains 12 radial slots and rotates at 300 rpm producing 60 X-ray beam sweeps per second. The disc collimator is rotated with an AC synchronous motor to maintain synchrony with the 8.3 ms ripple on single phase fluoroscopicX-ray output.
-
1981 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-100
… B., J R. Schurz, B. Milano, and Ferber R. Schleif; An adjustable speed synchronous machine for hydroelectric … Yu, R. J. Fleming, and H. A. Moussa Goossens, J. F., A. J. Calvaer, and L. J. Soenen; Full scale short-circuit and other tests on the dynamic torsional response of Rodenhuize NR 4- 300 MW-3000 rpm turbogenerator-I: Test facilities … … fluids (80SM 511-6); T-PAS Feb 81 466-473 Disc. by E. A. Goodman Grund, C. E., Chmn., see IEEE Power Engineering Society, Power System Engineenng Ctte., AC /DC System Dynamics Task … … Singh; Analysis of induction motors with asymmetric windings (81WM …
-
50/100 kW, 1350–7000 rpm (600 Nm peak torque, 40 kg) PM assisted Reluctance synchronous machine: Optimal design with FEM validation and vector control
A high torque density, high efficiency PM-RSM drive of 50/100 kW for 1350 rpm – 7000 rpm , 300 Vdc for efficiencies above 92-93% for the optimally designed solution for a 520 A peak phase current and a 40 kg active … … T.M., “Component rating requirements for wide constant power operation of interior PM synchronous machine drives” Industry … Conference Record of the 2000 IEEE Vol. 3, 8-12 Oct. 2000, pp. 1697 – 1704; [2] A. Vagati et al., “Comparisons of ac motor based drives for electric vehicle applications” Record of IEEE IAS 2000 annual meeting, pp. 1460 – 1463 …
-
Integral system for energy storage and power generation uses Written-PoleTM AC motor and DC generator plus flywheel and gas engine; eliminates batteries at cel...
The speed continues to droop to about 3200 or 3300 rpm while the engine starts and then climbs to synchronous speed. Driven by the synchronous Written-Pole* motor , the generator is actually a 300 to 400 Hz Written-Polem AC generator.
-
Permanent Magnet Alternator - Permanent Magnet Alternator Manufacturers, Suppliers
Model Rated power W Rated voltage V Rated current A Rated rotated speed rpm Startup torque N*M Efficiency FF-300W/400r/DC28V 300 DC28 10.7 400 <0.35 >75% FF-500W/360r/DC56V 500 DC56 8.93 360 <0.55 >78%. [ Related Keywords : wind electric generator, horizontal wind turbine generator, ac synchronous motor ] .
-
A rotating disc study of the dissolution of dental enamel
It was spun centrally in the dissolution vessel by a synchronous AC motor (Type NSu Electric Company, Chicago) coupled to a set of adjustable mechanical gears, which provided fixed rotation speeds in the range 300 -3000 rpm .
-
Fabrication and synchrotron measurements of Be-based multilayer x-ray mirrors
A 12-inch radius rotating arm assembly (see Figure 2) was mounted inside the chamber between the two cathodes and rotated with a 2 rpm synchronous AC motor . diameter Al foil coupons for 300 -400 periods.
Indicates content that may require registration and/or purchase.