-
Supplier: Champion
Description: compressor lubricants and by hydrocarbon vapors present in ambient air. Oil-free compressed air is particularly important in food and pharmaceutical processes. 20 - 21250 SCFM Maximum working pressure: 300 PSIG Maximum inlet temperature: 150°F Seven filtration
- Maximum Air Volume: 20 to 21,250 SCFM
- Maximum Inlet Pressure: 300 psi
- Operating Temperature: 150 F
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Fuji Electric Corp. of America
Description: The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase
- Horse Power: 0.5 HP
- Power Source: AC Three Phase
- Mounting: Skid / Base Plate Mounted
-
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM® PE membrane dryers are a cost-effective way to manufacture a continuous stream of dry air on-site. These robust dryers use selective permeation, a passive technology, to separate water vapor from the air stream. The adjustable external purge allows each
- Drying Capacity: 102 to 196 SCFM
- Maximum Pressure: 400 psi
- Minimum Output Dew Point: 180 to 10 F
- Operating Temperature: 130 F
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option Options include: T models; Integrated refrigerated dryer for high compressed air quality. Electronic Thermal Management System The innovative Electronic Thermal Management system dynamically regulates
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 68 to 628 SCFM
- Horse Power: 60 to 125 HP
- Power Source: AC Three Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: for quiet operation. There is plenty of room in the cabinets and hinged doors are used to help with serviceability. Base, frame and enclosure use a heavy duty, corrosion-resistant finish. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor
- Discharge / Operating Pressure: 80 to 210 psi
- Flow Capacity: 152 to 2,621 SCFM
- Horse Power: 100 to 500 HP
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Kaeser Compressors, Inc.
Description: From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 205 psig
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 50 to 600 SCFM
- Horse Power: 14.8 to 17.4 HP
- Power Source: Diesel
-
Supplier: Kaeser Compressors, Inc.
Description: Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 106 to 689 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Sullair Corporation
Description: Sullair 300 rotary screw portable air compressors. Available with a choice of Caterpillar or John Deere engines, this product family features a diagnostic electronic control system with user-friendly gauges and LCD text display of the run condition and fault codes explanations.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 300 to 425 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 110 to 350 SCFM
- Horse Power: 75 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Quincy Compressor
Description: The Quincy QGV provides the most stable pressure available from a compressor with 85% turndown. At the heart of all QGV compressors is a direct-drive airend with 100,000 hour design, providing low cost of ownership, easy maintenance and reliable operation. Enjoy real-time performance
- Discharge / Operating Pressure: 75 to 150 psi
- Flow Capacity: 14.3 to 998 SCFM
- Horse Power: 20 to 200 HP
- Lubrication Style: Lubricated
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 242 to 308 SCFM
- Horse Power: 75 HP
- Power Source: AC Single Phase
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: Yeomans Chicago Corporation
Description: It is the use of the proper cooling method in your specific compressor application that will insure you of the greatest economy in initial cost and operating efficiency. That's why Yeomans has three basic rotary air and gas compressors: air- cooled, fan-cooled, and
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 300 SCFM
- Horse Power: 5 HP
- Mounting: Skid / Base Plate Mounted
-
Supplier: ALMiG USA Corporation
Description: the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 72 to 304 SCFM
- Horse Power: 75 HP
- Lubrication Style: Oil-free
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 152 to 652 SCFM
- Horse Power: 155 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 80.164369 to 432.958222 SCFM
- Horse Power: 113.91873271674 HP
- Lubrication Style: Oil-free
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 75 to 315
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 125 to 2,232 SCFM
- Horse Power: 150 HP
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 186 to 574 SCFM
- Horse Power: 125 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 78.045487 to 337.961679 SCFM
- Horse Power: 80.4132230941692 HP
- Lubrication Style: Lubricated
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accessorie Air Compressor Systems
Description: Compressed Air System Design Kaeser's team of engineers are always at your service to help design or optimize your compressed air system. With decades of experience in system design, special applications and energy audits, our entire team can meet your unique requirement. Using
- Discharge / Operating Pressure: 80 to 270 psi
- Flow Capacity: 158 to 300 SCFM
- Horse Power: 60 HP
- Compressor Technology: Rotary Screw
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored Direct Drive Series Screw Compressors, the ideal choice for all kind of industry and applications. Extra energy efficiency: by direct transmission mechanical power losses, associated with other transmission methods, are eleminated. Thus, more pressurized air is
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 208.35673 to 300.17495 SCFM
- Horse Power: 60.3099173206269 HP
- Compressor Technology: Rotary Screw
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HPA Mobile Screw Compressors, the ideal choice for all kind of construction, mining, grounding, marine industry and many other applications. The HPA 340 has 3.4 m3/min. F.A.D. at 7 bar. It is capable of powering one big size pneumatic breaker. On the other hand, HPA 500 is
- Discharge / Operating Pressure: 101.52639 to 174.04524 psi
- Flow Capacity: 264.86025 to 12,466.0891 SCFM
- Horse Power: 100.516528867712 HP
- Lubrication Style: Lubricated
-
Supplier: Hertz Kompressoren
Description: Hertz's tailored HGS Series Screw Compressors, the ideal choice for all kind of industry and applications. A new range of intake regulators has been developed by using sophisticated software as well as FEM (finite element analysis) and fluid-dynamics to create low-pressure drop. Long life
- Discharge / Operating Pressure: 108.778275 to 188.54901 psi
- Flow Capacity: 233.07702 to 339.02112 SCFM
- Horse Power: 73.7121211696551 HP
- Compressor Technology: Rotary Screw
-
Supplier: Hertz Kompressoren
Description: From large industrial operations to small workshops, Hertz is preferred by many companies as a brand that represents quality. We provide piston compressors for a wide variety of industries including general industry, textile, marine, pneumatic conveying applications, logistics and PET
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 129.696327683616 to 302.683615819209 SCFM
- Horse Power: 24.7940771207022 HP
- Compressor Technology: Reciprocating Piston
Find Suppliers by Category Top
Featured Products Top
-
their plastic caps, the Hot Springs Berry Plastics facility required full-time usage of all of the plant’s air compressors. Joe Jewell, the plant’s Compression Engineer Manager, recalls that “When we moved into our current location, which became fully (read more)
Browse Nozzles Datasheets for Vortec -
The TF series, with four models from 550-1130 scfm, integrates Kaeser’s innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
source, which in this case, is supplied by a rotary screw compressor that feeds the Vortec PAC Vest, along with all of the air tools used throughout the collision center—making the PAC an easy addition to the facilities systems. "Vortec Personal Air Conditioning Vests (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Lines — Intake and exhaust air filtration Gas Turbine and Compressor Intake — Pre-filtration to protect downstream (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
: Air-compressor pressure monitoring Water pump and booster control (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Crankcase heaters are used to overcome the problem of migration and condensation of refrigerant in the crankcases of compressors used in air conditioning and heat pump systems. They are designed to keep the crankcase oil at a temperature higher than the coldest part of the system to prevent (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
) Product Applications Aircraft engines: Sealing on compressors, pumps & gearbox assemblies Sealing on flanges and connections of air, oil & fuel management systems High (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
Flow-Rate Optimization of Aerated Fluids for Underbalanced Coiled-Tubing Applications
The flow loop consisted of a 15 ft transparent test section (0.5 in, 0.75 in, 1.0 in, and 1.5 in circular pipes) fed by a 300 scfm air compressor and a 300 gpm centrifugal pump.
-
Industrial food processing and space heating with geothermal heat. Final report, February 16, 1979-August 31, 1982
An a i r l i f t flow test, i n June 1981, produced about 250 gpm w i t h a 300 scfm air compressor , with no s i g n i f i c a n t tempera- ture …
-
Foam Characterization Using Image Processing Techniques
Gas phase consisted of dry air, supplied using an air compressor ( 300 scfm , 100 psi).
-
Test plan for in situ bioremediation demonstration of the Savannah River Integrated Demonstration Project DOE/OTD TTP No.: SR 0566-01. Revision 3
The Succfssful offerer will fumish an air compressor capable of delivzring 300 scfm al 1� psi.
-
The design and management of system components for in situ methanotrophic bioremediation of chlorinated hydrocarbons
provide the required air flow, a compressor capable of delivering 300 scfm (142 L/see) at 100 psig (45 .
-
Compressed Air System Redesign Results in Savings and Increased Production at a Fuel System Plant (Caterpillar's Pontiac Plant): Office of Industrial Technolog...
Finally, the team found that the 350-hp compressor that was rented during the summer months only delivered 300 scfm of air to the HIP area.
-
Mining the Earth's Heat: Hot Dry Rock Geothermal Energy
4 The air-drilling equipment included three heavy-duty Ingersoll-Rand air compres- sors (each rated at 300 psi [2.1 MPa] and 2400 SCFM for an elevation of 8700 ft), a booster pump designed to boost the compressor output to 1500 …
-
Engineering development of coal-fired high performance power systems, Phases 2 and 3. Quarterly progress report, October 1--December 31, 1996. Final report
Backup cooling air is available from a smaller compressor at a maximum delivery rate of 300 scfm (8.5 m3 /min) and pressure of <100 psig (<7 bar).
-
Milling Equipment FAQs
A 300 HP oil free screw, twin element compressor will deliver 1200 SCFM of air .
-
Engineering development of coal-fired high performance power systems, Phase II and III
Backup cooling air is available from a smaller compressor at a maximum delivery rate of 300 scfm (8.5 m3 /min) and pressure of <100 psig (<7 bar).
Indicates content that may require registration and/or purchase.