-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control, forensics, and
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control, forensics, and
- Total Magnification: 500 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control, forensics, and
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
-
Supplier: Edmund Optics Inc.
Description: microscopes. Each USB Digital Microscope offers illumination adjustment, and includes a metal base stand for mounting and stability. These handheld digital microscopes are ideal for a variety of applications, including assembly and quality control, forensics, and
- Total Magnification: 10 to 200 X
- Remote Interface: Computer Interface
- Features: Digital Display
-
Supplier: Newark, An Avnet Company
Description: USB MICROSCOPE, 20-90X, 1024MP; Magnification:20x to 90x; For Use With:Soldering Stations; Working Distance:-; Camera Type:1.3 Mega Pixel; Product Range:-; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HDMI & USB DIGITAL MICROSCOPE, 15X-270X; Magnification:15x to 270x; For Use With:Aven HD Monitors / PCs; Working Distance:21.3mm; Camera Type:5 Mega Pixel; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HDMI+USB DIGITAL MICROSCOPE, 534X; Magnification:270x, 534x; For Use With:Magnifying, Inspection; Working Distance:6.64mm; Camera Type:5 Mega Pixel; Product Range:Cyclops Series RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: • Digital magnification at an affordable price • Metal stand is included for easy microscope positioning • Rubberized coating provides a non-slip, durable grip Ideal for laboratory research, printing inspection, textile inspection, quality control, and more! Eight white LEDs provide two
- Total Magnification: 50 X
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: USB PEN MICROSCOPE, 2MP, 200X; Magnification:10X to 200X; For Use With:Electric Circuits, Stamps, Coins, Antiques, insects, Machines, Fabrics & Decorations; Working Distance:-; Camera Type:2 Mega Pixel; Product Range:- RoHS Compliant: No
-
Supplier: Mahr Inc.
Description: guidance RS232 interface for measuring data processing USB printer port USB stick connection Updateable via USB stick for a future-proof system
- Grade: Benchtop
- Remote Interface: Computer Interface
- Features: Digital Display
- Application: Measuring / Toolmaker
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 200 X
- Features: Other
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 200 X
- Features: Other
-
Supplier: Cole-Parmer
Description: USB microscopes for science and engineering work, assembly and quality control, detailed repair, forensics, and more. Six LEDs illuminate your object
turn the LEDs on or off and adjust the brightness using the control wheel on the body. For versions with the 10x to 200x - Total Magnification: 500 X
- Features: Other
-
Supplier: RS Components, Ltd.
Description: DIGITAL MICROSCOPE, 5.0MP, 20X-220X, USB
- Total Magnification: 220 X
-
Supplier: Flexbar Machine Corporation
Description: of the microscope. Analogue signal for camera 3, 1/3" CCD 480 TV lines Digital signal for camera 2, 1/4" CCD 640x480 pixels Built-in grabber to convert analogue signal to digital signal (for camera 3) Plug and Play computer application with simple USB plug USB, S-Video and RCA
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB microscope is designed to display simple magnifications on a computer screen. The USB microscope is connected to a screen. This allows a large presentation for several people. In addition, the USB microscope can illuminate the test objects by means
- Total Magnification: 200 to 1,600 X
- Remote Interface: Computer Interface, Image Analysis Processing Software
- Features: Digital Display, Other
-
Supplier: Mad City Labs, Inc.
Description: positioning system for single molecule spectroscopy and high resolution microscopy applications. Standard Nano-View® systems are offered for the following inverted microscopes: Mad City Labs RM21™ Microscope Platform, Olympus IX/IX2 Series, Nikon TE2000/Ti Series, Leica DMI Series, and
- Maximum X-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Maximum Y-Distance: 0.10000000000000002 to 0.30000000000000004 mm
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Motorized Stage, Z-Axis Stage
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR MICRO-CMOS CONTINUOUS Z VIDEO MICROSCOPE Small Color CMOS Microscope Configured For PC Imaging. USB Powered. Ideal for inspection, basic measurement, failure analysis and quality control applications. Main Features: High Resolution 2M Color CMOS Camera, 1600 x 1200 dots
-
Supplier: Parco Scientific Company
Description: Camera. You can even capture close-focus video! The MM-640 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. strong>Accessories: ul style="border-width: 0px;
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Parco Scientific Company
Description: The MM-480 zOrb from Carson Optical is a Digital Microscope with an integrated camera that displays the magnified image right on your computer screen. The impressive 35x Magnification (14" monitor) allows you to see details of ordinary objects you never knew existed! The built-in internal
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR DIGI-ZOOM VIDEO MICROSCOPE SYSTEM Featuring Auto-Focus, Image Capture, Documentation and Manual Measurement In One Easy-to-Use Package. MAIN SYSTEM FEATURES: Continuous 1:14 Ratio Optical Zoom Auto-Focus System 0.5X Standard Objective with 7"/172mm working distance Optional available
-
Supplier: Parco Scientific Company
Description: Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. strong>Accessories: ul
- Application: Biological / Life Science
- Features: Digital Display
- Grade: Student
-
Supplier: Parco Scientific Company
Description: The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system. Excellent
- Application: Biological / Life Science
- Features: Digital Display, Monocular
- Grade: Student
-
Supplier: Flexbar Machine Corporation
Description: Flexbar DS-600 Video Zoom Microscope System High Resolution, Multi-Functional and Easy to Use. Featuring USB Connectivity - Use with Any Computer or Laptop. Complete Turnkey System Includes: High Resolution 2M 1/2" CMOS Color Camera. Precision Optics Zoom Magnification Lens. Compact
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional
- Maximum X-Distance: 100 mm
- Stage Type: Motorized Stage
- Features: Programmable
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-ADR-AE series microscope stages are designed as replacements for manual stages on inverted microscopes or for stand-alone operation as scanning stages. Featuring non-contact linear motors and optical linear encoders, these stages offer a leap in performance over conventional
- Maximum X-Distance: 100 mm
- Stage Type: Motorized Stage
- Features: Programmable
-
Supplier: Evident Scientific
Description: Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution-allowing large fields of view captured at low magnification
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Shutter Speed: 0.00004999999999998 to 8 seconds
- Width / Diameter: 3.0314977 inch
-
Supplier: General Pipe Cleaners
Description: The Gen-Eye Micro-Scope2® compact handheld inspection tool features a new Command Module that includes a USB port to record on a flash drive. You can watch the action on a big 7” LCD color monitor for crisp, clear pictures and record videos or photos on the flash drive with the one-touch
- Tube or Sheath Diameter: 10.794994170703148 to 25.399986284007408 mm
- Working Length: 30.479983540808888 m
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The USB inspection camera is designed to display simple magnifications on a computer screen. The USB inspection camera is connected to a screen. This allows a large presentation for several people. In addition, the USB inspection camera can illuminate the test objects by means
- Horizontal Resolution: 480 to 1,200 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.2992133 inch
- Length: 4.4094512 inch
-
Supplier: Zaber Technologies, Inc.
Description: automatically detect the LED wavelength and maximum driving current and to monitor the LED die temperature. The X-LCA4 can be connected directly to a 48 V power supply and USB port or it can be daisy chained with any other Zaber products and controlled through a single USB connection.
- Features: Other
Find Suppliers by Category Top
More Information Top
-
http://waset.org/publications/17127/fung-s-model-constants-for-intracranial-blood-vessel-of-human-using-biaxial-tensile-test-results
For visual measurement of the tissue deformation, a USB digital microscope camera was used ( 300X zoom, 30 Hz and resolution of 480×640).
-
Portable Microscope 3x to 300x 2 LCD from Cole-Parmer
• Very wide magnification range from 3x to 300x gives you the versatility you need for various … Designed to move easily from the lab to the factory floor, this portable microscope is ideal for … … still image (JPEG format) or video (AVI format) and download to your computer through the USB port.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/21265/Threepointers%20on%20Trial.pdf?sequence=1
X/Y series metallurgical microscope (100x and 200x), a custom built free-arm variant (150x and 300x ), and a Leica DM6000 M metallurgical microscope This USB microscope has a .
-
Optofluidics Lab - DTU Nanotech
• Newport, Oriel Instruments TLS- 300X 300 W Xe Arc Lamp tunable light source (250 - 2400 nm). High-resolution fluorescence microscope setup: • Thorlabs high sensitivity USB 3.0 CMOS camera DCC3240C.
-
Advanced Engineering Materials II
Instrument: NEXUS-670 FT-IR spectroscopy; Nano-ZS nano particle size analyzer; IE 300X EDS; YG(B … Morphology and crystal structure of nanoparticles were characterized by scanning electron microscope (SEM) and X-ray diffraction … USB .
-
XIII Mediterranean Conference on Medical and Biological Engineering and Computing 2013
… filtered sig- nals were collected from the DSPLA and channelled to the DAQ- USB 6221 which was … Then, cells were examined under a Leica (Wetzlar, Germany) DMI 4000B inverted microscope for fluorescence, to detect … Images were taken with a digital camera (Leica DFC 300x ,10x magnification).
-
Materials Processing Technology II
(a) 300X (b)3000X The alloying content distribution was detected by JEOL/JSM-5610LV scanning electron microscope ; Hardness of surface and cross … … cartridge case, fire, read out data into Notebook computer via infrared interface and USB interface, process data …
-
Mechanical Engineering, Materials and Energy
A 300X high concentration PV system which requires one-axis tracking had been developed by M. Hein … … at a predetermined location was measured after each subsequent pass using a toolmaker’s microscope and a CCD … The high capability flash memory is used to store data, and the USB interface is used to …
-
Advanced Engineering and Materials
409L-750ºC-20MPa, 500X; (b) 409L-750ºC-20MPa, 2000X; (c) 436-750ºC-20MPa, 300X ; (d) 436-750ºC … … polished and etched with 10% trinitrophenol solution, and then the microstructures were observed with an optical microscope . … boards (ECU1 and ECU2 in Figure 1), 12V DC power supply, BDM downloader, USB download cable, the …
-
Advances in Materials Processing X
… that the images of 700 X contain more diamond information than those of 300X and 1000 X … Ground surface morphology observation was performed on Philips XL30-FEG scanning electronic microscope (SEM) together with an … Keywords: NC system, Compile, USB , ARM, Real-time .
Indicates content that may require registration and/or purchase.