-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8MHz 直插晶振 20pF ±30ppm ±30ppm HC-49S Crystals ROHS
- Oscillation Frequency: 8 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 20 pF
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1340136-ASM-30.000MHZ-ET Category: Crystals, Oscillators, Resonators - Oscillators Series: ASM Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.551" L x 0.352" W (14.00mm x 8.95mm) Height - Seated (Max): 0.185" (4.70mm) Standard
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±50ppm 30MHz SMD3225-4P Crystal Oscillators ROHS
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349414-ABLS-30.000MHZ-L4QF-T Category: Crystals, Oscillators, Resonators - Crystals Series: ABLS Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.449" L x 0.185" W (11.40mm x 4.70mm) Height - Seated (Max): 0.165" (4.20mm)
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 30 %
- Operating Temperature: -55 to 125 C
-
Oscillators - Crystal Oscillator/Oscillator/Resonator >> Oscillators -- SG-8018CE 30.000000MHz TJHSASupplier: LCSC Electronics Technology (HK) Limited
Description: 1.8V~3.3V ±50ppm 30MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 30 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±50ppm 1.8V~3.3V 30.72MHz SMD3225-4P Pre-programmed Oscillators ROHS
- Oscillation Frequency: 30.72 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 30MHZ; Frequency Nom:30MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:CFPS-39 Series; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 11.0592MHZ, SMD; Crystal Terminals:Surface Mount (SMD, SMT); Frequency:11.0592MHz; Fundamental Mode:Oscillatory; Leaded Process Compatible:Yes; Load Capacitance:15pF; Load Capacitance:30pF RoHS Compliant: Yes
-
Supplier: Richardson RFPD
Description: 3.3V HCMOS/TTL Compatible SMD Crystal Clock Oscillator|•Tri state function|•Suitable for high density SMT|•Tight stability option|•Seam sealed package|•IR reflow capable|Applications:|•CCD clock for VTR camera|•Equipment connected to PC or PC cards|•Thin equipment|•Wireless
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 30 ppm
-
Description: CRYSTAL 30.0000MHZ 18PF SMD
- Oscillation Frequency: 30 MHz
- Load Capacitance: 18 pF
- Max ESR: 10 ohms
- Operating Temperature: 0 to 70 C
-
Supplier: Radwell International
Description: CRYSTAL, 12MHZ, 30PPM, 30 OHMS, HC-49/U. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 7.3728MHZ, SMD; Frequency Nom:7.372MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ASFL1 Series; Operating Temperature Min:-20°C; Frequency:7.3728MHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 1.8432MHZ, SMD; Frequency Nom:1.843MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ASFL1 Series; Operating Temperature Min:-20°C; Frequency:1.8432MHz RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Crystal Oscillator 30MHz 3.3V 15pF 4-Pin SMD T/R
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Load Capacitance: 15 pF
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHZ THROUGH 100 MHZ, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 450 KHz THROUGH 100 MHz, HERMETIC SEAL, LOW VOLTAGE CMOS
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS-LR Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: 0°C ~ 70°C Frequency: 30 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 50 ppm Load Capacitance: 18 pF
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 10 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 30.0000MHZ 18PF SMD
- Oscillation Frequency: 30 MHz
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 30.0000MHZ 10PF SMD
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 40 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -20°C ~ 70°C Frequency: 30 MHz Frequency Stability: ± 50 ppm Frequency Tolerance: ± 30 ppm Load Capacitance:
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 18 pF
- Max ESR: 40 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM2 Type: MHz Crystal Length: 8 mm Width: 4.5 mm Height: 1.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 30 ppm Load
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: DigiKey
Description: 30MHz XO (Standard) HCMOS, TTL Oscillator 5V Enable/Disable 4-SOJ, 5.08mm pitch
- Total Frequency Stability: 100 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 5.0 V
- Output Type: HCMOS, TTL
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABM7 Type: MHz Crystal Length: 6 mm Width: 3.5 mm Height: 1.4 mm Operating Temperature: -40°C ~ 85°C Frequency: 30 MHz Frequency Stability: ± 30 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 19.2000MHZ 10PF SMD
- Oscillation Frequency: 19.2 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 10 pF
- Max ESR: 150 ohms
-
Supplier: Accuris
Description: Detail specification for glass-encapsulated quartz crystal units for oscillator applications. DA, CY and CZ enclosures, 1.4 to 30 MHz and 3.0 to 30 MHz frequency ranges. Fundamental thickness-shear mode, AT-cut, for operation over narrow temperature ranges
-
Crystals - Oscillator, Crystal;3.6864MHz;HC-49U;TH;+/-30ppm;-20 to +70ppm;120 Ohms; 20pF -- 70025573Supplier: Allied Electronics, Inc.
Description: Features: Fundamental to 40 MHz Frequency Tolerance: ±30 ppm @ 25°C Operating Temperature Range: –20°C to +70°C Drive Level: 2.0 mW @ 1.8432 to 3 MHz, 1.0 mW @ 3 to +180 MHz Aging Per Year: ±5 ppm Other Tolerances, Stabilities, Packages, and Operating Temperature Ranges
-
Supplier: Utmel Electronic Limited
Description: Crystal 24.576MHz ±20ppm (Tol) ±30ppm (Stability) 10pF FUND 100Ohm 4-Pin Ultra Mini-CSMD T/R
- Oscillation Frequency: 24.576 MHz
- Total Frequency Stability: 30 ppm
- Load Capacitance: 10 pF
- Max ESR: 100 ohms
-
Supplier: Allied Electronics, Inc.
Description: The crystals are in low profile resistance welded hermetically sealed cases. Frequency Tolerance: ±50 PPM @ 25°C ±3°C. Temperature Stability: ±50 PPM. Operating Temperature: –20°C to +70°C. Shunt Capacitance: 7 pF maximum. Insulating spacer and/or tape and reel available as special order
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Parallel - Fundamental Quartz Crystal, 30MHz Nom, ROHS COMPLIANT, HERMETIC SEALED, ULTRA MINIATURE, CERAMIC, SMD, 4 PIN Product overview: ABM10-30.000MHZ-D30-T3 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication
- Frequency: 30 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30.0000MHZ, 18PF. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 30.0000MHZ, 18PF, Clock and Timing IC,
- Frequency: 30 MHz
- Operating Temperature: -55 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: TOP-electronics USA
Description: EQXO-2000BM oscillators incorporate a custom-designed quartz crystal and a CMOS/TTL compatible hybrid circuit on a ceramic substrate. Manufactured using the latest advances in production technology, these oscillators are capable of achieving tight frequency calibration tolerance
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystal 30MHz ±20ppm (Tol) ±20ppm (Stability) 10pF FUND 70Ohm 4-Pin Ultra Mini-CSMD T/R Product overview: ABM10-30.000MHZ-E20-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It
- Frequency: 30 MHz
- Operating Temperature: -20 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Abracon ABM7-30.000MHZ-D2Y-T Crystal
- Oscillation Frequency: 30 MHz
- Load Capacitance: 18 pF
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's RF2052 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and an RF mixer. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a low-phase noise
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's RF2051 is a very wideband RF frequency conversion chip with integrated local oscillator (LO) generation and a pair of RF mixers. The RF synthesizer includes an integrated fractional-N phase locked loop with voltage controlled oscillators (VCOs) and dividers to produce a
- Frequency Range: 30 to 2,500 MHz
- Phase Noise (@ 10kHz): -90 dBc/Hz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Industries best Real-Time Clocks - Micro Crystal AG, a company of the Swatch Group Inc. Switzerland, was founded in 1978 in Grenchen, Switzerland, as a producer of Tuning Fork Crystals for watches. Today, Micro Crystal AG is a leading manufacturer of Miniature Quartz Crystals (30 kHz to (read more)
Browse Crystals Datasheets for Micro Crystal AG -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
performance of underlying timing components has become a critical bottleneck. At the heart of this timing revolution lies the 312.5MHz ultra-low phase noise crystal oscillator—a device increasingly recognized as the "precision heartbeat" of AI infrastructure. The Frequency (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
Interquip Automotive-Grade 27/30/37.125MHz SMD Crystal Oscillator comes in 3.2 x 2.5mm or 2.0x1.6mm package. This component supports Supply Voltage Range from 1.6V to 3.3V. This automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The 3225 package Spread Spectrum Crystal Oscillators from Interquip are designed to reduce electromagnetic interference (EMI) across your entire system. By spreading the output peak energy over a wider frequency range, these oscillators (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
A 1–18-Ghz attenuator calibrator
30 MHz CRYSTAL OSCILLATOR .
-
Electronically steerable plasma mirror for radar applications
This first stage IF signal is amplified by -25 dB before it is mixed with a 30 MHz crystal oscillator to generate a second stage IF signal at 200 kHz.
-
Advances in Environmental Technologies
DSP chip-chip oscillator has an external connections with a 30MHZ crystal oscillator , the oscillation pulses provides a maximum clock frequency of 150MHZ CPU withstanding through the on-chip oscillator and PLL module.
-
Design of WSN node for water pollution remote monitoring
Si4432 uses the external components rarely, a 30 MHz crystal oscillator , several capacitances and induc- tances can form a high reliability transmit-receive system.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87251/51451947-MIT.pdf?sequence=2
Preset modulus of dual modulus prescaler (for RF; LMX2330L: P=32 or 64) 30MHz crystal oscillator was used to produce the reference signal.
-
High-resolution CCD camera family with a PC host
An internal 30 MHz crystal oscillator provides the master clock rate to the PLA.
-
A 2.4-GHz reference doubled fractional-N PLL with dual phase detector in 0.13-μm CMOS
A 30 MHz crystal oscillator and off chip loop filter are used.
-
Electronically steerable plasma mirror
This first stage IF signal is amplified and mixed with a 30 MHz crystal oscillator to generate a second stage IF signal at 200 kHz.
-
Electronically steerable plasma mirror for surveillance radar applications
This first stage IF signal is amplified and mixed with a 30 MHz crystal oscillator to generate a second stage IF signal at 100kHz.
-
Development of a calibration system for magnetic field standard by feederless loop antennas
A block diagram of a transmitter circuit is shown in Figure 4. crystal oscillator ( 30 MHz ) is amplified and supplied to the loop through a vacuum thermocouple(71 ma, operation) whose DC output voltage is converted to AC voltage by a V …
Indicates content that may require registration and/or purchase.