-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and motor
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: Air Compressors Direct
Description: vibration, improves cooling, extends compressor life Individual & Removable Cylinders •For smoother & cooler operation Heavy Duty Pressure Switch •With convenient on/off control Metal Air Filters With "Auto Drop" Feature •Extends compressor life, easy to maintain 30
- Flow Capacity: 18 SCFM
- Horse Power: 9 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 25 CFM @ 175 PSI Rugged Cast Iron Oil Lubricated Two Stage Pump •Made for heavy duty service truck & mobile applications Delivers Up To 15,000+ Hours Of Pump Life •Based on B-10 bearing rating •Durable stainless steel
- Flow Capacity: 27.2 to 25.1 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 22 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 to 22.28 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 30 Gallons Engine CFM 14 CFM @ 175 PSI Gas Driven Compressor Delivers Great Performance And Value •Handles the toughest service demands with ease Precision Engineering In A Rugged Package •Solid Cast Iron Cylinder •Fully Enclosed Belt
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16 to 14.35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 3-in-1 air compressor/generator/welder (GR3200) is ideal for jobsites and work trucks. Designed for high output and industrial reliability, its two-stage, cast-iron air compressor fills a 30-gallon air tank and delivers 14 CFM of
- Duty Cycle: 65 to 10 %
- Output Current Range: 50 to 180 amps
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Accuris
Description: COMPRESSOR, AIR, ELECTRIC, MOTOR DRIVEN, 30CFM, 400 PSI, SKID MOUNTED, TYPE AF/E32A-1
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 116.03016 to 188.54901 psi
- Flow Capacity: 120.06998 to 162.44762 SCFM
- Horse Power: 40.2066115470846 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact,
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 104 to 124 SCFM
- Horse Power: 30 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a nearly slip-free V-belt drive – low maintenance cost, flexible and extremely efficient Belt srive
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 3,460.8406 to 4,484.9669 SCFM
- Horse Power: 30 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The
- Discharge / Operating Pressure: 145 psi
- Flow Capacity: 119 SCFM
- Horse Power: 30 HP
- Lubrication Style: Lubricated
-
Supplier: Thomas An Ingersoll Rand Business
Description: Capacity up to 2.1 cfm / 58.1 l/min Pressure to 30 psi / 2.1 bar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Computer Tape Drives Foam Markers Fertilizer Mixing
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 2.1 SCFM
- Horse Power: 0.0999804407137504 HP
- Features: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: Brushless DC motor for variable output, long life and low energy consumption Range Technical Overview Capacity .38 cfm / 10 l/min @ 2000 rpm Pressure to 30 psi / 2.07 bar Motor speed range 1000 - 3000 rpm Possible Applications Portable oxygen concentrators Small, portable, battery
- Discharge / Operating Pressure: 30 psi
- Flow Capacity: 0.4 SCFM
- Horse Power: 0.0536088153961128 HP
- Features: Air / Plant Air
-
Description: 17.0 to 52.2 m³/hr (10.0 to 30.7), pressure up to 1 bar. Can be fitted with a compressed air after-cooler if required. Compressors V-DTR Dry running Volume flow 100 to 153 m³/hr 58.8 to 90 cfm Dry running rotary vane compressor with bearings on both sides of the
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Kaeser Compressors, Inc.
Description: Kaeser's line of small rotary screw air compressors is suitable for machine shops, auto repair and collision work, and anyone needing an efficient and reliable compressed air system. AS Series Horsepower: 20 to 30 hp Capacities: 67.1 to 156.3 cfm Standard
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Models: SFC 8 - 22S series Horsepower: 10-30 hp Capacities: 13.4-162.5 cfm Standard pressures 80-217 psig (specific pressure range dependent on model and package chosen) Maximum efficiency and reliability have long been synonymous with Kaeser Compressors. Our commitment to
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 164.2 SCFM
- Horse Power: 10 to 30 HP
- Power Source: AC Three Phase
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8 through 23
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 75 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 20 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Mile-X Equipment, Inc.
Description: Can be used with air compressor that do not have a air cooled aftercooler and that are 25 cfm or less. Champion specializes in delivering the best compressed air quality to your working environment. Removing water, solid particulates and oil from compressed
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM
-
Supplier: Campbell Hausfeld
Description: task for convenient use. The air chuck boasts a 30 ft. lbs maximum torque and a free speed RPM of 2,000 to get jobs done efficiently. Drill Shank Range of 3/64 – 3/8”. Average air consumption of 4.0 CFM @ 90 PSI. Single Planetary gear type. 0.4 horsepower. Air
-
Supplier: Macnaught USA, Inc.
Description: compressor 10cfm/min (.3m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction tube Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Pressure relief valve Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Macnaught USA, Inc.
Description: 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components – For
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: JORC Industrial LLC
Description: The PURO Mini is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO Mini condensate separator covers compressor capacities up to 3.5m/min (125 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it,
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Chicago Pneumatic and Pneumatech
Description: The Pneumatech ECOBOX offers a compressor condensate cleaning solution with excellent performance for compressed air systems up to 30l/s (60 cfm). It is designed to remove the oil traces from compressor condensate via adsorption. The ECOBOX is able to clean the
- Total Flow: 448.8311688311684 GPM
- Function: Oil Filtering / Removal
-
Supplier: Carlisle
Description: Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One or Two gun
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: Campbell Hausfeld
Description: experience. With a free speed RPM of 20,000 the XT200000 will get stuff done in a quick and efficient matter. Average Air Consumption of 4.3 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inches. Minimum Hose Size of 3/8 inches. An air compressor
-
Supplier: Smart Fog
Description: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle
- Primary Voltage: 120 volts
- Power Demand: 480.0000000000003 watts
- Output Capacity: 3 Pounds / Hour
- Control Tolerance: 1 +/- %
-
Supplier: Gardner Denver, Inc.
Description: cells. Rotation decreases the cell volume, increasing the air pressure. Its compact size makes it the ideal choice for customised compressed air and gas applications. otary vane vacuum pumps and compressors operate by compressing volume in order to increase pressure and create
-
Supplier: Celeroton AG
Description: market. The new compressor is based on a common platform, which supports a modular extension that provides different aerodynamic characteristics. As with the lower compressor series from Celeroton, the new turbo compressor is supplied with their own converter electronics.
- Discharge / Operating Pressure: 0 to 31.908294 psi
- Flow Capacity: 0 to 158.898305084746 SCFM
- Horse Power: 9.38154269431974 HP
- Power Source: AC Single Phase, DC
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
Kaeser’s Sigma Air Utility (SAU) program offers the many advantages of a cost-effective, energy-saving compressed air supply without the need for any initial capital investment. Planning, installing, and operating the system are Kaeser’s responsibility. This allows users to save 100 (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/85225/871002515-MIT.pdf?sequence=2
" 30 CFM Air Compressors ," Air Compressors Direct, [Online].
-
CR4 - Thread: AIR Line
We are having 200 CFM & 30 CFM air compressors & to give air at 6 bar pressure.
-
The development of coal-based technologies for Department of Defense facilities. Semiannual technical progress report, September 28, 1992--March 27, 1993
30 cfm free air Compressor .
-
High-intensity drying processes -- Impulse drying: Report 14 (progress report). Status of the pilot-scale research program
IPST arranged to have a large capacity (600 CFM at 30 psig) air compressor available for the test to supply air to the “hover press.” .
-
INGERSOLL-RAND products - Grainger Industrial Supply
• Rotary Screw Air Compressor , 30 HP, Free Air CFM @ Max.
-
Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 30 HP, Free Air CFM @ Max.
-
Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 30 HP, Free Air CFM @ Max.
-
Air Compressors and Vacuum Pumps - Pneumatics - Grainger Industrial Supply
• Rotary Screw Air Compressor , 30 HP, Free Air CFM @ Max.
-
Case study: On‐site remediation of soil and groundwater for a michigan town's water supply
The air sparging components of the treatment system includes an air compressor capable of producing 13 psi at 30 cfm .
Indicates content that may require registration and/or purchase.