-
Supplier: Carlisle
Description: Name: 30 Gallon Standard Galvanized Units Part Number: 83-5801 or 83-5807 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: Galvanized Fluid Out: 3/8" NPS Capacity: 30
- Air / Supply Pressure: 110 psi
- Air Supply Pressure: 110 psi
- Tank / Cup Capacity: 30 gallons
- Equipment Type: Component / Sub-system
-
Spray Painting Equipment (Paint Sprayers) - Stainless Steel Tank -- 30 Gallon Stainless Steel FittedSupplier: Carlisle
Description: Name: 30 Gallon Stainless Steel Fitted Part Number: 83-5873, 83-5879 Family: Galvanized Tanks Type: Pressure Tank Max Output Pressure: 110 psi maximum working pressure Wetted Materials: hot tin dipped tank head, SS wetted parts, Order Stainless
- Tank / Cup Capacity: 30 gallons
- Equipment Type: Component / Sub-system
- Features: Integral Agitator, Integral Regulator, Other, Resin Hopper / Spray Tank, Spray / Atomization (Wet Coating)
- Automation / Control: None - Manual
-
Supplier: MAXPRO Technologies, Inc.
Description: 200 psi, with mounting legs, 20" Dia. x 26" H, 112 lbs., Connections: (2) 1/2" FNPT (2) 1/4" FNPT
- Volume Capacity: 30 gallons
- Diameter / Width: 20 inch
- Height: 26 inch
- Pressure Rating: 200 psi
-
-
Supplier: Honeywell International, Inc.
Description: VERTICAL TYPE 240 DEG F TEMPERATURE RATING 100 PSI PRESSURE RATING 4.4 GALLON TANK CAPACITY 1/2 INCH MALE THREADED X 1/2 INCH MALE THREADED INLET/OUTLET CONNECTION DEEP DRAWN STEEL TANK MATERIAL 11 INCH DIAMETER X 15-1/2 INCH HEIGHT TANK DIMENSIONS FACTORY
- Volume Capacity: 4.4 gallons
- Diameter / Width: 11 inch
- Height: 15.5 inch
- Pressure Rating: 100 psi
-
Supplier: Carlisle
Description: Name: 98-973 4B 5 gallon Part Number: 98-973 Gun: PitBull Pump: Comet 4B Tank: no tank Typical Application: 30:1 ratio, 3/4 gallon continuous duty, 13 CFM @ 50 psi, 3/8" air inlet with 1/4" adapter, 1/4" NPS(m) fluid outlet with inline filter and bypass valve. One
- Air / Supply Pressure: 50 psi
- Air Supply Pressure: 50 psi
- Fluid / Output Pressure: 1,800 psi
- Power Source: Air / Pneumatic
-
Supplier: Mi-T-M Corporation
Description: installation · Powder coated ASME coded 30-gallon receiver tank Components: Regulator and two gauges for tank and outlet pressure · ASME safety valves · Belt tightening system pulls engine straight to ensure constant belt alignment · 16.5-inch fly wheel for extra
- Flow Capacity: 29 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
- Compressor Technology: Reciprocating Piston
-
Supplier: Oil-Rite Corp.
Description: GPM at 30 PSI. The 2 HP, 1750 RPM, TEFC motor is operated by 3 phase power at 208-230/460V 60Hz or 190/380V 50Hz. The 80 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Containment Solutions, Inc. (CSI)
Description: up to 30,000 gallons are available) Vault Tank Options: UL 142 listed double-wall inner tank, providing triple containment Larger tank capacities up to 30,000 gallons 3,000 PSI concrete Stainless steel inner tanks Dual compartments for
- Volume Capacity: 250 to 20,000 gallons
- Diameter / Width: 43 to 95 inch
- Height: 45 to 85 inch
- Features: Corrosion Protection, Double Wall, Fireproof, Insulated, Outdoor Use, Spill Containment, Vented
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR PUMP STATIONS ZCL | Xerxes underground sump/drain tanks offer a virtually maintenance-free storage solution for pump stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks used
- Volume Capacity: 5,000 to 20,000 gallons
- Material: Composite/Fiberglass
- Features: Double Wall, Other Tank, Outdoor Use, Underground Use
-
Supplier: Air Compressors Direct
Description: Start/Stop Control w/ Pressure Unloader •Set at 105-125 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & pressure relief safety valve •Special unloading valves to assist in motor starting •Stainless steel braided discharge hose
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 18.3 SCFM
- Horse Power: 11 HP
-
Supplier: Watts
Description: 300psi FRP high pressure membrane housings • Pressure gauges for pre-filter inlet/outlet, membrane feed, and reject water pressure • Low feed water pressure safety switch • Digital microprocessor based controller with delayed auto restart after low pressure shut
- Maximum Liquid Flow: 30 GPM
- Configuration: System
- Features: Water
-
Supplier: Air Compressors Direct
Description: filter elements for extended pump life Auto Start/Stop Control w/ Pressure Unloader •Set at 145-175 PSI Added Features •Protectively mounted fittings & manual tank drain •Tank gauge & pressure relief safety valve •Special unloading valves to assist in motor starting
- Flow Capacity: 19.8 to 17.6 SCFM
- Horse Power: 11 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: crankshaft •Reliable prescision balanced flywheel & low pump RPM 13 HP Kohler Gasoline Engine With Electric Start & Alternator •Use the compressor without running down your vehicle battery •Starts at the push of a button, no yanking a recoil rope 30 Gallon ASME Code Tank With
- Flow Capacity: 27.2 to 25.1 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •12" cast iron balanced fly wheel Heavy Duty 1.9-HP Induction Motor •Designed for maximum performance and efficiency 155 PSI Max Pressure •Designed for optimum tool performance 30-Gallon Vertical Portable Tank Design •Optimizes storage space &
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Arrangement: vertical or horizontal Volume: 30 to 8000 gallons Special sizes available on request Air receivers are essential to every compressed air system: They act as a buffer and provide storage for short periods of high demand. Receivers reduce compressor cycling and improve
- Volume Capacity: 30 to 8,000 gallons
- Type: Air Receiver
-
Supplier: CECOR
Description: available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: available with a 60- or 90-gallon tank and is still small enough to manuever in tight spaces. The F23 (2.3 cu. ft.) filter comes standard with the SE30 Series. The F23 filter is fitted for fork lift or hook hoist handling. Patented compound linkage and rotary latch control the bottom
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Gamajet PowerFLEX was specifically engineered to offer the most efficient and effective cleaning available for vessels with capacities of 5,000 to 25,000 gallons. In the past, small, high pressure tank cleaning machines or large, bulky low pressure machines were the
-
Supplier: ProMinent Fluid Controls, Inc.
Description: (500 - 12,000 liters) Design and production are carried out in accordance with the Construction and Test Regulations of the German Institute for Structural Engineering (DIBT) For pressure-free operation at temperatures of max. 86° F (30° C) Material: Polyethylene PE-HD For Chemicals
-
Supplier: Oil-Rite Corp.
Description: cast iron pumps, each providing 5 GPM at 30 PSI. The dual 1/2 HP, 1725 RPM, TEFC motors are operated by 3 phase power at 115/230V 60Hz. The 30 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: GPM at 30 PSI. The 2 HP, 1150 RPM, TEFC motor is operated by three phase power at 230/460V 60Hz. The 100 gallon capacity reservoir is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: at 30 PSI. The 1/2 HP, 1725 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 30 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Higher Power Supplies, Inc.
Description: Portable Hot Electric Pressure Washer 3,000 PSI @ 3.0 GPM, 6 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."
- Water Jet Pressure: 3,000 psi
- Water Flow: 180 GPH
- Power: 6 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: CECOR
Description: Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Pressure Regulator – controls the operating pressure (6 psi) set at factory. Pressure Relief Valve – goes off at 8 psi (loud, unmufflered sound) alerting operator Rupture Disk – Shuts the unit off at 15 psi CECOR units come with a pressure gauge. Many other sump cleaners
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH750 30 HP Polychain Belt Drive 2,800 PSI @ 12.0 GPM (Pro-Max Series) *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 2,800 psi
- Water Flow: 720 GPH
- Power: 30 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Portable Hot Electric Pressure Washer 1,500 PSI @ 3.0 GPM, 3 HP 230V *This picture is a representation only. "These electric motor powered commercial Hot Shot series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today."
- Water Jet Pressure: 1,500 psi
- Water Flow: 180 GPH
- Power: 3 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure relief
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure relief
-
Supplier: Cole-Parmer
Description: • Goes anywhere to provide onsite emergency relief for eyes and face. Comes with 8-ft (2.4 m) yellow, reinforced thermoplastic drench hose designed to supply supplemental water to face and body. Stainless steel tank features tire filler valve and 0 to 160 psi air guage. Pressure relief
-
Supplier: CSA Group
Description: Scope 1.1 This Standard covers portable fuel tanks with a rated capacity of not more than 30 L (7 Canadian gallons), designed to be connected to gasoline-fuelled engines aboard boats by flexible fuel lines which may be disconnected for refilling and portability. 1.2 This
-
Supplier: Pressure Washers Direct
Description: start-up 5 Quick-Clickâ„¢ Nozzle Tips & 30' Hose •0°, 15°, 25°, 40°, and soap applicator Two 3/4 Gallon On-Board Detergent Tanks •Keep 2 detergents handy- wash & wax, cleaner & grease cutter, etc Engine Oil Included •Not for sale in California- not CARB compliant
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Eaton
Description: Duplex pressure filters with change-over valve type HDD are suitable for a working pressure up to 4568 PSI. The pressure peaks are absorbed by a sufficient margin of safety. Duplex filters can be serviced without interruption of operation. The upper part has a
- Maximum Pressure: 4,567 psi
- Maximum Liquid Flow: 356 GPM
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 27 HP Polychain Belt Drive 2,000 PSI @ 15.0 GPM (CAT) *This picture is a representation of a pressure washer. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 2,000 psi
- Water Flow: 900 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Rolair Systems
Description: Graduations, Safety Relief Valve ASME Approved, Long Lasting Flexible Brass Discharge Hose, Totally Enclosed Steel Belt Guard OPTIONAL EQUIPMENT : 5.25" x 8.25" Battery Tray, Vibration Pads, Foot-Operated Tank Drain, 4.5 Gallon Surge Tank (With Base Mount Unit). Battery and
- Flow Capacity: 8.9 to 36.03 SCFM
- Horse Power: 5.5 to 20 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: Gasoline
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
and more straightforward evaluations of the structural integrity of pressurized components in refineries, chemical plants, and other facilities. Applicable to complex equipment such as piping systems, pressure vessels, distillation column, and storage tanks, it provides infrastructure owners with (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
E-Labs offers a wide range of pressure testing services, utilizing various gases and an extensive range of pressures to meet your specific needs. Whether you're looking for proof pressure or burst testing, we have the facilities to accommodate large tanks up to 8 feet long and 3 feet in diameter (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
. Because pressures in propane tanks can fluctuate significantly with temperature, regulators must be present to deliver a steady pressure to downstream appliances. These regulators normally compensate for tank pressures between 30–200 pounds per square inch (2.1–13.8 bar) and commonly (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Every gallon of coating that becomes overspray increases material costs, waste disposal expenses, and overall finishing costs. For metal fabricators, OEMs, agricultural equipment manufacturers, transportation suppliers, and other industrial finishers, reducing paint consumption (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Sames North American Corporation -
testing procedures to meet qualification standards. Burst Pressure, Hydrostatic, 30,000 psig Knowing the pressure carrying capacity of a tank is necessary to ensure short and long term product performance. A Burst Pressure Test shows a real-time curve of increasing (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
hydraulically connected to a reference tank that is set up in a stable location and is not integrated into the measuring chain. To monitor the liquid column resulting from the height difference between the gauge and the reference tank, each gauge contains a pressure sensor. This sensor, which is the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
in?demanding?mounting constellations?like tank nozzles.? With the free-radiating radar module UTR30, we offer you a real all-rounder, which is suitable (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
long-term drift and reliable trend analysis. 2. Reliable detection of small pressure variations Settlement monitoring requires the detection of extremely small pressure variations corresponding to minor elevation changes. Ceracore UTC30 (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Environmental Engineering: Water Wastewater Soil and Groundwater Treatment and Remediation 6th Edition Complete Document
The median rural household system consisted of a 6-gpm pump and a 30 - gallon pressure tank with an effective volume of 0.3 gallons.
-
1992 PVUSA progress report
The installation includes a 25-gallon-per-minute well with a 30 - gallon pressure tank .
-
States > Texas > State > Register > 2007 > [TexReg 2007-0921is] 09/24/2007
…operator review and reference; 30 TAC §290.46(n)(3), by failing to provide well completion data; 30 TAC §290.46(m)(1), by failing to conduct an annual inspection of the two 100- gallon pressure tanks ; 30 TAC §290.46(n…
-
States > Texas > State > Register > 2011 > [TexReg 2011-0304is] 03/04/2011
…46(m)(1)(A), by failing to conduct an an nual inspection of the ground storage tank; 30 TAC §290.46(m)(1)(B), by failing to conduct an annual inspection of the 220 gallon pressure tank ; 30 TAC §290.45(b…
-
States > Texas > State > Register > 2003 > [TexReg 2003-0704is] 07/04/2003
…d)(7), by failing to provide a pressure tank that is tight against leakage; 30 TAC §290.43(d)(3), by failing to provide an air to water volume indicator on the 1,050 gallon pressure tank ; 30 TAC §290.46(r…
-
States > Texas > State > Register > 2003 > [TexReg 2003-0728is] 08/01/2003
…d)(7), by failing to provide a pressure tank that is tight against leakage; 30 TAC §290.43(d)(3), by failing to provide an air-to-water volume indicator on the 1,050 gallon pressure tank ; 30 TAC §290.46(r…
-
States > Texas > State > Register > 2007 > [TexReg 2007-0309is] 03/09/2007
…or a well house for the two wells; 30 TAC §290.43(e), by failing to provide fencing for the ground storage tank and by failing to maintain adequate housing for the two 120 gallon pressure tanks ; 30 TAC §290.41(c…
-
States > Texas > State > Register > 1999 > [TexReg 1999-0423is] 04/23/1999
…§290.113(a), by failing to meet the acceptable secondary chemical standard for manganese; 30 TAC §290.46(p)(2), by failing to inspect annually the interior and exterior of the 5,000- gallon pressure tank ; and 30 TAC §290.41(c…
-
Development of a steam powered sports car
A flash boiler supplied this engine with super- heated steam at 210 psi working pressure from a 30 gallon tank , enough for 750 miles.
-
States > Texas > State > Register > 2012 > [TexReg 2012-0525is] 05/25/2012
…RN101193571; LOCATION: Vidor, Orange County; TYPE OF FACILITY: pub- lic water supply and potable water; RULE VIOLATED: 30 TAC §290.46(m)(1)(B), by failing to inspect the facility's 3,000 gallon pres- sure tank annually; 30 TAC §290.41(c…
Indicates content that may require registration and/or purchase.