-
Supplier: American Sensor Technologies, Inc. - AST
Description: With the increasing emphasis on vehicle efficiency, diesel fuel rail systems are being re-designed to run at higher pressures. American Sensor Technologies (AST) has been able to meet new requirements of engine manufacturers by supplying pressure transducers with pressure ratings up to
- Working Pressure Range: 0 to 50 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, Frequency
-
Supplier: SAE International
Description: diesel is an oxygenated, sulphur free, non-toxic, biogradable and renewable fuel. Use of karanja oil methyl ester (KOME) biodiesel in a compression ignition engine was found highly compatible with engine performance along with low emission characteristics. A Military 780
-
Supplier: Electric Generators Direct
Description: 19-HP/654cc Lombardini Diesel Engine •A workhorse on the job site Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liners w/ Low Oil Pressure Shutdown •Provides added protection Easy Cold Weather Starting •Glow plug kit good to
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
-
Supplier: SAE International
Description: Testing was performed on a 2.0 liter diesel engine with high pressure (HP) and low pressure (LP) EGR, using standard European low sulfur diesel as well as fatty acid methyl ester (FAME) biodiesel fuels produced from soy, rapeseed and palm feedstock, both neat and blended
-
Supplier: Cessna Aircraft Company
Description: Certified ceiling (ft): 20,000 • Engine Oil: Aeroshell Diesel • Engine speed (rpm): 2,200 • Weight (lbs): 455 • TBO (hr): 2,400 Powerplant specifications: • Manufacturer: SMA o Model: (1) SR305-230E-C1 o Power Output: 227 hp • Propeller o Manufacturer: Hartzell o
-
Description: For engine displacement of Diesel–300 to 6,000 CID (5 to 100 liters) Carburated–600 to 12,000 CID (10 to 200 liters) Industry applications ideal for the ST500 Series starters - oil and gas, marine, power-gen, and transportation. Features Powerful 44 hp turbine motor uses no
-
Description: For engine displacement of: Diesel–1000 to 20,000 CID (16 to 320 liters) Carburated–2000 to 40,000 CID (32 to 660 liters) Industry applications for the ST700 and ST900 Series starters - oil and gas, marine, power-gen, and transportation. Features Robust gearing handles extended crank
-
Description: For engine displacement of: Diesel–1000 to 5000 CID (16 to 80 liters) Carburated–2000 to 10,000 CID (32 to 160 liters) Industry applications ideal for the ST600 Series starter - mining and marine. Features Powerful 67 hp turbine motor uses no external lubrication Extended pilot
-
Supplier: Bobcat Company
Description: the front wheels engage to power you through the difficult terrain. The Electronic Fuel Injection (EFI) system, 32-hp gas engine or the 24.8-hp diesel engine and top traveling speed of 30 mph help you accomplish more during your day. Critical machine
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! The Q Series Oil Fired Hot Water pressure washers offer extreme durability and portability in an electric motor, gasoline engine or diesel engine driven package. Features: Triplex plunger pump with ceramic plungers and stainless steel valves
-
Supplier: UL Standards & Engagement
Description: controllers covered include diesel engine, electric motor, limited service, medium voltage and residential. Controllers may be suitable for use as service equipment. This equipment is for installation in non-hazardous locations in accordance with Annex A, item 2. 1 1.2 Controllers for
-
Supplier: UL Standards & Engagement
Description: 1 Scope and object This International Standard applies to controllers intended for starting, controlling and stopping stationary fire pumps, including automatic and non-automatic types for alternating current electric motor or diesel engine-driven fire pumps. It is anticipated that a
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: C9.3 turbo-charged diesel engine. The Cat® C9.3 comes from a rugged and dependable line of engines with the advantage of strong parts commonality across the Caterpillar product line. The engine runs in a very tight speed range of 1,500 and 1,800 rpm. Cat’s ACERT™
- Horsepower: 252 HP
- Operating Weight: 63,537 lbs
- Features: Other
-
Supplier: CSA Group
Description: displacement fire pumps, including automatic and non-automatic types for electric motor with or without transfer switch or engine driven pumps in accordance with Annex A, item 1. Types of controllers covered include diesel engine, electric motor, limited service, medium voltage
-
Supplier: SAE International
Description: in tractors are discussed. The EDM advantages are as follows: improved technical and economic parameters of the tractor; reduced dynamic loads on the tractor and diesel units; reduces wheel slippage; reduced fuel consumption (by up to 30%); continuous variation of speed of the tractor
Find Suppliers by Category Top
Featured Products Top
-
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
efficient Kubota diesel engine meeting Final Tier 4 specifications. The M30 Utility also features Kaeser’s anti-frost control to protect and extend the life of pneumatic tools in cold weather. This convenient utility mount design includes both long and short side forklift slots and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Features Features and Benefits Conforms to ASTM D6728 - "Standard Test Method for Determination of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry" No sample preparation 30 (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
For more than 30 years, dSPACE has helped its customers and partners develop and test ever new innovations and technologies in the powertrain domain, from diesel to gas engines with homogeneous charge compression ignition (HCCI) to hybrid or fully electric drivetrains. dSPACE offers hardware and (read more)
Browse Modeling and Simulation Software Datasheets for dSPACE Inc. -
of Contaminants in Gas Turbine and Diesel Engine Fuel by Rotating Disc Electrode Atomic Emission Spectrometry Click here for more information about SpectrOil M Series (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Teleoperated Ordnance Disposal System (TODS)
…Arm extended: 68 kg Arm not extended: 90 kg Max gradient: 30° Side tilt: 20° Operating range (wireless) urban: 800 m open areas: 2 km Operating range (cable): up to 914 m Power source: 30 hp diesel engine Operating time: approx 10…
-
HELICOPTER HANDLER
Powered by a 30 hp diesel engine , the HIMS can climb a 14 deg incline while keeping the aircraft level.
-
M48 Chaparral/M48A1 Chaparral/M48A2 and M48A3 Improved Chaparral
In addition, a new 30 - hp diesel engine has been retrofitted to replace the 10-hp petrol engine used previously.
-
Shopping In Other - Big Bruin
…Diesel 36 Concrete Saw CC3728-36 48480 Diamond Products 36 blade capacity (14-36 optional) One hand sawing control Forward-positioned motor for more weight at the blade and less at the operator 30 HP Deutz diesel engine (25HP, 30HP or 40HP…
-
Sampling characteristics of two methods for capturing age‐0 fish in pelagic lake habitats
SAMPLING OF AGE-0 FISHES The push-net was mounted on the front of a 7 m wooden boat, powered by a 30 hp inboard diesel engine (Wanzenbo¨ck et al., 1997).
-
Journal of Jet Propulsion > Experience with the Application of Hydrogen Peroxide for Production of Power
A single-cylinder, 30 - hp diesel engine was run for 1000 hr on decomposed hydrogen peroxide vapor as a monofuel.
-
An evaluation of alternative reactor vessel cutting technologies for the experimental boiling water reactor at Argonne National Laboratory
motor or a 30 - hp diesel engine .
-
C-Hunter
Range: 350 Nm at 4 kt Payload: 300 kg Command/control: Autonomous, semi-autonomous and direct control options Communication: Ultra high frequency up to 10 km; satellite/ GSM communication options Power: Yanmar 3YM30 Diesel Engine ( 30 HP ) Propulsion: Direct drive diesel or diesel…
-
SASS
…Beam overall: 650 mm 650 mm 1,200 mm Weight: 1,800 kg 2,000 kg 6,000 kg Payload: 300 kg - - Propulsion: direct drive diesel; option for diesel electric 1 × Yanmar 3YM30 diesel engine ( 30 hp ) primary diesel, secondary electrical…
-
Shopping In Other - Big Bruin
• Quincy QT-7.5 Splash Lubricated Reciprocating Air Compressor - 10 HP Yanmar Diesel Engine , 30 -Gallon Horizontal, Model D207Y30HC .
Indicates content that may require registration and/or purchase.