-
Supplier: Lasko Products, Inc.
Description: Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Optional oscillation for broader coverage Fully adjustable height (58" to 93") Durable, steel-body construction Fully-enclosed motor housing for added safety
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Fully adjustable height (58" to 93") Durable, steel-body construction Fully-enclosed motor housing for added safety Rust-resistant, powder coated grills
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Three powerhouse speeds with pull-cord controls Pivot feature for optimal air delivery Metal fan blades for maximum air movement Optional oscillation for broader coverage Fully adjustable height (58" to 93") Durable, steel-body construction Fully-enclosed motor housing for added safety
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor
- Air Flow Rate: 15,002.415 SCFM
- Static Pressure: 0.2810246838930377 in H2O
- Media Temperature: -13 to 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: National Fan Company
Description: Cabinet Exhaust Fan Industrial Duty Belt Drive: 30 in blade - 1 HP - 3 Phase (10,129 CFM) * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: TPI Corporation
Description: INDUSTRIAL FAN TYPE ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 1 SPEED(S) LOW/HIGH SPEED SETTINGS NO OSCILLATING APPLICABLE STANDARD OSHA, ETL (CANADA AND US) FAN SIZE 30 INCH MOTOR RATING 1/4 HP VOLTAGE RATING 240/480 V CURRENT RATING 1.4 AMPERE AT 240 V
- Material of Construction: Aluminum
-
Supplier: TPI Corporation
Description: 120 V 2.7 AMPERE 1-PHASE INPUT SUPPLY RATING 3950 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1/4 HP POWER RATING EXHAUST FAN 1140 RPM SPEED RATING WALL MOUNT MOUNTING TYPE DIRECT DRIVE TYPE 30 INCH BLADE DIAMETER 2 SPEED(S) DEPTH 7.18 INCH CE MODEL
- Air Flow Rate: 3,950 SCFM
- Maximum Diameter (Fan or Blower Wheel): 30 inch
- Material of Construction: Aluminum
- Applications / Use: Exhaust Ventilation
-
Supplier: National Fan Company
Description: Circulating Pedestal Fan Heavy Duty: 30 in blade - 3 Speed (8,300/ 7,300 / 6,300 CFM) The light duty high velocity fans provide relief from summer heat economically, by creating a gentle air movement. Pedestal type fans come with a sturdy base, and an adjustable
- Air Flow Rate: 6,300 to 8,300 SCFM
- Product Form: Packaged (Complete System)
- Features: Stand Alone (Freestanding) Fan
-
Supplier: National Fan Company
Description: Circulating Fan Heavy Duty : 30 in blade - 3 Speed oscillating (8,300 / 7,300 / 6,300 CFM)Leader Circulating fans effectively cool large areas in factories, stores, offices, restaurants and other public places. They provide relief from summer heat economically, by
- Air Flow Rate: 6,300 to 8,300 SCFM
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1205664-4715KL-05W-B30-E00 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: 11938KA Termination: 2 Wire Leads Package: Bulk Standard Package: 40 Voltage - Rated: 24VDC Power (Watts): 7.44 W Lifetime @ Temp.: 50000 Hrs @ 25°C Weight: 0.573 lb
- Application: Industrial/Commercial
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved
- Air Flow Rate: 470.664 SCFM
- Media Temperature: -4 to 140 F
- Maximum Diameter (Fan or Blower Wheel): 6.8897675 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: National Fan Company
Description: Exhaust Fan w/ Shutter Heavy Duty : 30 in blade - 1 speed (8,000 CFM) General Information: Standard Wall Fans follow a tradition of quality in design, materials and construction. All our Standard Wall Fans are developed to be efficient and economically priced. All
- Air Flow Rate: 8,000 SCFM
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Supplier: ebm-papst Inc.
Description: Less noise, higher performance ebm-papst centrifugal fans are available with forward and backward-curved blades. The quiet-running centrifugal fans with forward-curved blades are also supplied with a scroll housing. The centrifugal fans with backward-curved
- Air Flow Rate: 553.0302 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: 140 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368446-5656S Category: Fans, Thermal Management - Fans - AC Fans Temperature Range - Operating: -31 ~ 158°F (-35 ~ 70°C) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 5600 Package: Bulk Product Status:
- Air Flow Rate: 138 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Radwell International
Description: FAN BLADE, 30 INCH SIZE, 28 DEGREE ANGLE, CLOCK WISE. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368413-512F Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 500F Package: Bulk
- Air Flow Rate: 12 SCFM
- Design: Axial
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Chicago Blower Corporation
Description: Initially developed 30 years ago for packaged boiler systems, Chicago's Packaged Forced Draft fan has earned a reputation as the industry standard. The PFD is a compact, direct connected, airfoil bladed fan offering exceptional reliability. To afford the highest efficiencies
- Air Flow Rate: 65,000 SCFM
- Static Pressure: 456.7871674924572 in H2O
- Media Temperature: 300 F
- Maximum Diameter (Fan or Blower Wheel): 2,000 to 4,412 inch
-
Supplier: Pelonis Technologies, Inc.
Description: 24V 1471 CFM (2500 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 7.5 amps
- Diameter: 15.04 inch
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
-
Supplier: ebm-papst Inc.
Description: and air performance levels Optimum efficiency levels and noise development thanks to the sophisticated aerodynamic design of the fan blades Highly efficient, energy-saving axial fans featuring GreenTech EC technology and standardized integration of control functions and sensor
- Air Flow Rate: 1,200.1932 SCFM
- Static Pressure: 0 in H2O
- Media Temperature: -40 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 589~1495 CFM (1000~2540 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 25,000 hours Locked Rotor/Short-Circuit/Over-Voltage Protection IP68 Dust & Moisture Protection RoHS
- Operating Current: 3 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
-
Supplier: Xoxide
Description: Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features 250mm DC Cooling Fan (including bezel) for PC case 13 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications Color: Clear
-
Supplier: Xoxide
Description: computer case! Dimensions: 250 x 250 x 30mm Air Flow: 105.2 CFM Speed: 820 RPM Noise: 30 dBA Connector: 4-Pin Pass Through Wattage: DC 12V Features: 250mm DC Cooling Fan (including bezel) for PC case 9 Bladed Clear Fan with optimal blade for CFM Mesh Metal Fan
-
Supplier: Xoxide
Description: CFM Mesh Metal Fan Grill/Filter Black External Trim Ring Quiet Operation Specifications: Color: Clear Fan with Black Bezel Fan Dimension: 250 x 250 x 30mm Rated Wattage: DC 12V Amperage: 0.9A Fan Speed: 820 RPM Airflow: 105.2 CFM Noise: 30 dba Connector: 4 Pin
-
Supplier: Twin City Fan & Blower
Description: unit and is also available in stainless steel. The TCVS's steel propellers are manufactured with a spun steel hub. Steel blades are welded to the hub and can be attached at precise angles ranging from 30° to 50°.
- Air Flow Rate: 600 to 80,000 SCFM
- Static Pressure: 410.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 54 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Xoxide
Description: Features Size: 120 x 120 x 25 mm Current: 0.08-0.30A Input: 0.96-3.6W Speed: 1000-2600RPM +/- 10% Air Flow: 35.8-96 CFM Air Pressure: 0.75-4.8 mm-H2O Noise: 22-36.5 dBA Bearing: Fluid Dynamic Bearing Life: 35,000 hrs 7 Blade Fluid Dynamic Bearing Fan Sleeved Cables Two Year Warranty
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
- Operating Current: 17 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
-
Supplier: Pelonis Technologies, Inc.
Description: 12V, 24V 706~1913 CFM (1200~3250 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
- Operating Current: 10 amps
- Operating Temperature: -40 to 158 F
- Blower/Fan Type: Axial Fan
- Bearings: Ball / Roller
-
Supplier: Nex Flow Air Products Corp.
Description: Curved Air Knife X-Stream™ Air Blade - New Fan Blow-off Continues the Gold Standard in Air Knife Curtain Blow-Off Technology The new X-stream™ Curved Air Blade air knife is easy to mount and maintain, reducing both compressed air consumption and noise levels. It’s curved design
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: HVACQuick.com
Description: Suncourt in-line duct booster fan. 4 inch round ducts. Balanced Polycarbonate fan blades. 65 CFM free air. 0.30 Amps. DB fans: These fans install into home or office ductwork for out-of-view, year-round comfort. Operate by wiring directly to the main blower
-
Supplier: ISC Sales, Inc.
Description: Inducers solve the drafting problems caused by undersized pipes, and negative building pressures. Cross flow fans provide an even air distribution across the entire length of the fan. Centrifugal blowers are highly efficient units that use rotating blades to increase the speed
- Air Flow Rate: 45 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Larson Electronics LLC
Description: Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings
-
Supplier: Nortek, Inc.
Description: BLACK FINISH 26.625 INCH (DOME/PANEL) 29.875 INCH (DOME), 30 INCH (PANEL) 9 INCH (DOME), 0.75 INCH (PANEL) ATTIC APPLICATION 28 W POWER RATING ABS PLASTIC HOUSING MATERIAL 12 INCH BLADE DIAMETER 537 CFM DELIVERY RATE INCLUDES STAINLESS STEEL FASTENERS AND GALVANIZED STEEL BRACKET 345
- Air Flow Rate: 537 SCFM
- Maximum Diameter (Fan or Blower Wheel): 29.875 to 30 inch
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Allegro Industries
Description: For applications requiring a maximum amount of output, this 16"High Output Blower offers a 2 hp electric motor housed in a rugged metal casing. Its efficient 3 blade impeller and high powered motor allow for high air flow. Designed with built-in stacking capability and includes a special
-
Supplier: Alfa Laval Inc.
Description: executions, diameters 914 or 1240 mm. Enclosed design fan motors, protection class IP-54, class F insulation. AC Motors are wired to the fans’ safety switches (IP65). All fans have corrosion resistant fan blades and fan guards. Options For a full overview of
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: MXD Process
Description: to 15,000cps with ease. The one-step dispersion blade change-out empowers operators to swiftly fine-tune the process using different size dispersion blades or blade geometries, perfectly accommodating the required shear level for each application. Safety is paramount - our DP3
- Media Viscosity: 15,000 cps
- Capacity: 2.6736109254436857 to 7.352430044970135 cubic feet
- Motor Speed: 400 to 4,000 rpm
- Motor Power: 3 HP
Find Suppliers by Category Top
Featured Products Top
-
recirculation air applications, such as multiple path circulation, uni-directional circulation, and counter-directional circulation. Plug Fans are available with either AcoustaFoil or PLR wheels. The AcoustaFoil airfoil-blade design is the most efficient and quite selection for clean, dry (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Awards. The award-winning Rosenberg I-Series impeller EC fan increases airflow and energy efficiency, while greatly reducing noise. The I-impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
This is the fourth video in our mini series to help you better understand fan fundamentals! James Mathis, Manager of OEM Sales, continues the series (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Our alternate current (AC) fans are available in several different arrangements, allowing for easy customization. We proudly offer metal blade, plastic frame, reverse/high air flow, high air flow, low air flow, reverse/standard, and standard model AC fans. Allowing for industry-leading safety (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
In the world of industrial ventilation, airflow is everything—and the fan wheel is its beating heart. Hartzell Air Movement, with over 145 years of expertise, has revolutionized this vital component on FRP fans with the industry’s only one-piece fiberglass fan wheel. The FA Wheel (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
for corrosive industrial applications. What is an FRP Fan? An FRP fan, or fiberglass fan, is a high-performance ventilation system crafted from fiberglass reinforced plastic, a composite material celebrated for its strength, lightweight (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
comply with the requirements of the AMCA Certified Ratings Program. The fan’s seven-blade backward curved impeller design (instead of the standard eight) and unique wheel geometry provide for impeller efficiencies up to 78% while reducing noise by up to three dB(A). It also increases (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA
More Information Top
-
Popular Products In Lighting & Ventilation - Big Bruin
TPI F24HTE - F-24H-TE Floor Fan (24" Diameter - 3 Speed - Adjustable Tilt Head - 53" Height x 30 " Width x 27" Depth - Aluminum Blade ) TPI Industrial Floor Fans feature a totally enclosed motor, and are safe for use in areas with…
-
Popular Products In Lighting & Ventilation - Big Bruin
TPI F24HTE - F-24H-TE Floor Fan (24" Diameter - 3 Speed - Adjustable Tilt Head - 53" Height x 30 " Width x 27" Depth - Aluminum Blade ) TPI Industrial Floor Fans feature a totally enclosed motor, and are safe for use in areas with…
-
A Critique of the IPC-9591 Standard: Performance Parameters for Air Moving Devices
An industrial fan is defined as a rotary- blade machine that generates the flow of air or other gas and whose increase of pressure between the inlet and outlet of the machine does not exceed 30 kPa [12], [13].
-
Handbook of Technical Diagnostics
…mal-functioning pistons/rods, 122 resonance, 122, 123, 128, 130 shaft or coupling misalignment, 122 sheave misalignment, 122 turbine/ fan blade defects, 122 worn/defective gear … plasma spectrometry (ICP), 547 Industrial radiology, 221, 232, 233 … probability, 313 Ionizing radiation, 30 Ions microprobes, 314 secondary…
-
Industrial Furnaces 6th Edition Complete Document
…Inconel, 440 Indexing, 440 Indirect-fired furnaces, 18–20, 86–91, 194n., 440 Induced draft (ID, id), 439, 440 Induced draft fans , 322 Induction, 17, 58 … 17 Induration, 137, 138 Industrial furnaces, 1–7, 176–177 Inert … In practice, 91–92 Insertion blade , 188 Inside diameter (ID … heat transfer modes, 57–60 Internal fgr, 233 Internal recirculation, 435 Internal temperature distribution, 30 , 33 Interrupted pilots…
-
Design documentation: Krypton encapsulation preconceptual design
Industrial Exhaust model, size 30 MV, or Approved Equal. .... Fans shall be single-width, enclosed radial blade .
-
CR4 - Thread: Alternative Material for Blade of Industrial Fan
Re: Alternative Material for Blade of Industrial Fan . .... 11/ 30 /2009 3:37 AM .
-
CR4 - Thread: Fans and Blowers
Obviously, they cost more as well so are only used in large commercial and industrial HVAC systems. .... In relative performance- the efficiency (HP required relative to work done) of a radial- blade fan will be about 30 -45%, a forward-curved fan will be 50-60%, a backward-inclined blade will be 60-70% and an airfoil blade will…
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Component Mode Reduced Order Models for Geometric Mistuning of Integrally Bladed Ro...
30 Regions of disk-airfoil mode interaction occur in veering regions of Fig. 3 where the connected .... Principal Component Analysis (PCA) of the 16 industrial fan blades used to generate airfoil geometry deviations generated 15 principal components (PCs).
Indicates content that may require registration and/or purchase.