Products/Services for 30 Sdr 35 PVC Pipe

  • Industrial Pipe-Image
    Industrial Pipe - (1677 companies)
    ...lined, PVC, carbon and alloy steel, stainless steel, titanium, and zirconium. Ratings and Features Common ratings and features assigned to industrial pipe include maximum pressure, temperature range, flexible, lined, plated, flanged, insulated...
  • Pipe Fittings-Image
    Pipe Fittings - (1972 companies)
    Pipe Schedule. 5s. 5. 10s. 10. 20. 30. 40s & Std.*. 40. 60. 80s & E.H.*. 80. 100. 120. 140. 160. Dbl. E.H.*. Wall Thickness (Inches). 1/8. .405. .035. .049. .049. .068. .068. .095. .095. 1/4. .540. .049. .065. .065. .088. .088. .119. .119. 3/8...
  •  
    Pneumatic Fittings - (222 companies)
    Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
  •  
    Gas Fittings - (97 companies)
    ...flexible polyvinyl chloride (PVC) gaskets to connect dissimilar DWV pipe and fittings, ASTM F2817 is the standard specification for PVC gas pressure pipe and fittings for maintenance or repair, and BS EN 10301 discusses steel tubes and fittings...
  •  
    Sanitary Fittings - (112 companies)
    ...are categorized based on the three different types of vessels they can be designed for: pipes, tubes and hoses. Pipes are hollow cylinders of uniform material with a certain amount of rigidity and permanence. Pipe sizes are defined nominally, meaning...
  •  
    Hydraulic Fittings - (303 companies)
    ...these are used for low pressure applications or when hydraulic tubes are not available. They can be connected by welds or threaded connections. Because of the larger diameters the pipe can usually be inspected internally after welding. Hydraulic hose...
  •  
    Plastic Pipe - (212 companies)
    ...and as culvert pipes and DWV pipes for drain, waste, and vent applications. Materials. Common materials for plastic pipe include: polyvinyl chloride (PVC). chlorinated polyvinyl chloride (CPVC). high-density polyethylene (HDPE). low-density polyethylene...
  •  
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  •  
    Pipe Liners - (117 companies)
    Pipe liners are used to prevent leakage or infiltration in pipes and piping systems. There are many different types of products. Traditional pipe liners and pipe lining systems are sleeves, casings, or supports that are inserted along the length...
  •  
    Pipe Flanges - (478 companies)
    Flanges are used to connect pipes, tubes, hoses, and similar structures. How to Select Pipe Flanges. Image Credit: George Fisher Piping Systems, Sandvik Materials Technology, British Metrics. Pipe flanges are protruding rims, edges, ribs, or collars...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
High Performance Alloys, Inc.
Georg Fischer Piping Systems Ltd
Eagle Stainless Tube & Fabrication, Inc.
Georg Fischer Piping Systems Ltd
McWane Plant and Industrial