-
Supplier: SFCable.com
Description: New Replacement Dell Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Hi-Quality Compatible Battery Charger works for Dell Inspiron Mini 9, Mini 10, Mini 12 Serise Netbook and more.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: New Replacement Acer Aspire One PA-1300-04 Mini 30Watt Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
AC-DC Adapters - Replacement Compaq 30Watt AC Adapter Charger 19V 1.58A (4.0x1.7mmB) -- AD-COMPAQ-06Supplier: SFCable.com
Description: Replacement HP Compaq 30Watt 19V 1.58A AC Adapter with 4.0x1.7mmB Plug, USA 2-Prong Power Cord, works for Compaq Mini 700 PC series
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: New Replacement HP 496813-001 Compatiblity 30Watt 19V 1.58A AC Adapter with 4.0x1.7mmB Plug, USA 2-Prong Power Cord, for HP mini 110-1120NR 1125NR 1130NR 1131DX 1134CL 1000 Series NetBook
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise:
-
Supplier: Newark, An Avnet Company
Description: CISCO MERAKI - POWER ADAPTER - AC 100-240 V - 30 WATT - UNITED STATES - FOR CISCO MERAKI MR33 CLOUD MANAGED, MX64 CLOUD MANAGED
-
Supplier: Allied Electronics, Inc.
Description: Overview Power Supplies Do Not Have AC Plugs — Purchase AC Plugs Separately Short Circuit Protection, Over Voltage Protection (>120%), and Over Current Protection (auto restart) 2.1×5.5 mm Center Positive Standard Features AC Input Voltage: 90-264 VAC AC Frequency: 47-63
-
Supplier: LHV Power
Description: Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 81% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) Power Factor > 0.9 fopr EN6100-3-2 Class D Compliance UL94V-O Rated Enclosure with
- DC Output Voltage: 9 volts
- DC Output Current: 3 amps
- DC Output Power: 30.000000000000004 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Allied Electronics, Inc.
Description: 30 Watt Universal 2-Wire Input Medical Adapter PSAM30R Series Adapter Meets CEC and EISA Requirements Features Double Insulated No Load Power Draw <0.5 W at 115 VAC <100μA Leakage Current No Load Power Draw <0.75 W at 230 VAC Class B EMI EISA Energy Efficient Compliance
-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, EXTERNAL, MEDICAL, UNIVERSAL 2 WIRE INPUT, 30 WATT, 24V, 1.25A
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1139605-QAWA-30-5-US01 Category: Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters Series: QAWA-30 (30W) Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 25 W Voltage - Output: 5V
- Output Power: 25 watts
- Operating Temperature: 0 to 40 C
- Features: Other
-
Supplier: SL Power Electronics Corp.
Description: Medical equipment manufacturers have trusted our power solutions for over 30 years and have used more than 100 million SL Power products. One of the industry’s broadest range of standard medical product lines helps reduce NRE, unit costs, lead times, and project risk when modified and custom
- DC Output Power: 30.000000000000004 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- Number of Outputs: 1 #
-
Supplier: SL Power Electronics Corp.
Description: A wide range of standard products provide proven platforms for modified and custom solutions for industrial and information technology equipment applications. Robust electrical and mechanical designs withstand input-voltage sags and transients, and industrial-environment shock and vibration.
- DC Output Voltage: 12 volts
- DC Output Power: 30.000000000000004 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system
- Capacity: 8 GB
- Width: 8.012 inch
- Length: 8.465 inch
- Height: 2.795 to 3.17 inch
-
Supplier: Radwell International
Description: WALL MOUNT AC ADAPTERS SWITCHING ADAPTER, LEVEL V, WALLMOUNT, MEDICAL, 30 WATT, 90-264 VAC INPUT, 12 VDC OUTPUT, 5.5X2.5X12 MM, STRAIGHT, DC CABLE 1800MM, GREY CASE. FREE 2 YEAR RADWELL WARRANTY
- AC Output Voltage: 264 volts
- DC Output Voltage: 12 volts
- Type: AC Power Source
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120 watt, 19 volt
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: Cole-Parmer
Description: VAC models have tip plugs and require an extension adapter 03122-75 (sold separately). Order 03125-80 silicone rubber cement to permanently bond heaters in place
- Heating Capacity: 0.15 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: XP Power
Description: • 15-80 Watts • CEC 2008 & EISA 2007 Compliant • Universal Input • Output Voltages from 5-48 VDC • Up to 88% Efficiency • 3 Year Warranty
- DC Output Voltage: 30 volts
- DC Output Current: 2.66 amps
- DC Output Power: 80.0000000000003 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Advanced Power Solutions
Description: 24 VDC7.48 x 3.74 x 1.89" Advanced Power Solutions offers these Medical Power Supplies in External / Portable Desktop & Wall Mount packages for medical, healthcare and gaming applications. Thes medical approved power supplies range in power from 3 Watts to 150 Watts. Advanced Power
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 3.3 to 48 volts
- DC Output Power: 30.000000000000004 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Advanced Power Solutions
Description: EN / IEC 60950-1 Safety Standards Click Image to Enlarge SeriesVout RangeDimensions (Inches)Energy StandardsPackage Feature:Download PA1008I 8W3.30~30 VDC2.28 x 1.30 x 1.26"Interchangeable AC PA1008DW 8W3.30~30 VDC2.28 x 1.26 x 1.14"Flat or Horizontal
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 9 to 48 volts
- DC Output Power: 50 watts
- Input Frequency: 47 to 63 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: SL Power Electronics Manufacture of Condor/Ault Brands Win Source Part Number: 773779-MENB1010A0903F02 Series: MENB1010 Operating Temperature Range: 0°C ~ 40°C Approvals: CE, cURus Applications: Medical Power (Watts): 9.9W Voltage - Output: 9V Voltage - Input: 100 ~ 240 VAC
- Output Power: 9.9 watts
- Operating Temperature: 0 to 40 C
-
Supplier: Jasper Electronics, Inc.
Description: FEATURES: 90-264 VAC Universal Input Output Voltage Options from 3.3-50 VDC Models from 3-250 Watts Large Selection of Standard Output Connectors Efficiency Levels V & VI – CoC Tier 2 Worldwide Safety Approvals Desktop 2 & 3 Pin AC Input Options Special Connectors, Colors, & Cable
- DC Output Voltage: 5 to 54 volts
- DC Output Power: 30.000000000000004 watts
- AC Input Voltage: 90 to 264 volts
- Type: Computer Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Tray Part Status: Obsolete Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 25 W AC/DC External Adapter Input Package / Case: 8-SMD, No Lead
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.1 Type-C Adapter Connects a VGA Monitor to Your USB-C or Thunderbolt 3 DeviceThis USB 3.1 C adapter helps you transmit 1080p video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a VGA-enabled television, monitor or projector. It’s an ideal tool for
-
Supplier: Tele-Lite, Inc.
Description: NEW FEATURE! Connect with another EU2000i Honda generator and plug into your RV using the 30 amp outlet (requires Parallel Cables & Adapter Kit #43982) Features a built-in 30-Amp receptacle for convenient parallel capability 2000 watts max. (16.7 amps), 1600 watts
- Wattage: 2,000 watts
- Voltage: 120 V
- Phase: AC Single Phase Power, DC Power
- Applications: Standby
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.1 Type-C Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 DeviceThis USB 3.1 C adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.1 Type-C Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 DeviceThis USB 3.1 C adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s
- Number of Ports: 3 #
- Network Equipment: Hub
-
Supplier: Tripp Lite by Eaton
Description: to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (such as Tripp Lite’s P568-Series high-speed HDMI cables, sold separately). The USB to HDMI 4K adapter supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz, as well
-
Supplier: Woo Audio Inc.
Description: Manual(PDF) Technical Specifications : Headphones impedance : 8-600 Ohms Input impedance: 100 Kilo-Ohms Frequency response: 20 Hz - 30 KHz, -3dB Signal/Noise: 93 dB THD: = 0.3% Voltage: AC 110/220 V, 50/60 Hz External dimension: 6"(H), 5½(W), 13"(D) Weight: 13.5 lbs Standard Features:
- Frequency Response: 0.00002 to 0.03 MHz
- Nominal Impedance: 100,000 ohms
- Type: Amplifier
-
Supplier: diaago
Description: seconds of exposure. The Clear-Raze UVC wand uses a built-in rechargeable battery and comes with an AC adapter/charger.
- Type: Spot / Wand
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Visual Sound, Inc.
Description: enclosure. Large internal batteries offer 30 minutes half load runtime and 12.5 minutes at full load. Extended runtime available with optional BP24V15RT2U, BP24V28-2U (limit of one per UPS) or BP24V70-3U (multi-pack compatible) external battery packs. Maintains regulated 120V nominal output
- Protection: Lightning
-
Supplier: Larson Electronics LLC
Description: indicator will flash to let you know when you have only 30 minutes of power remaining. MADE IN THE USA - US COUNTRY OF ORIGIN CERTIFICATION AVAILABLE UPON REQUEST Features of RUL-10 LED Handheld Spotlight include: - powerful energy-efficient LED with 30,000 hour life (approx) - no need
-
Supplier: Omnitron Systems Technology, Inc.
Description: automatically negotiates and delivers the power level required by its Powered Device (PD) partner. When negotiating to PoE (IEEE 802.3af) it delivers up to 15.4 Watts per RJ-45 port. When negotiating to PoE+ (IEEE 802.3at) it delivers up to 30 Watts per RJ-45 port. To support
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
power supply. OUTPUT Load Regulation: ±0.05% Line Regulation: ±0.05% Polarity: Output is floating and may be used in either polarity. Drift: ±0.1% maximum over 8 hours, after 30 minute warmup. Temperature Coefficient: ±0.02%/°C (Typical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Power Supplies. We offer every voltage from 1 volt to 30kV & up to 1400 watts. MADE IN THE USA (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
The Vicfuse VNJ series is a line of UL Standard semiconductor protection fuses rated for 1000VAC/1000VDC applications. These fuses are engineered to protect power semiconductor devices — such as those used in UPS systems, AC and DC drive controllers, and reduced voltage motor (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Acopian Power Supplies - Operating on AC or DC, our power supplies provide up to 1200 watts of well regulated DC, and range between 0v to 30kV. All models are Universal Input, PFC and UL508 compliant. Other features include remote sensing capability (compensates up (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
the aesthetic appearance. The lid is recessed to accommodate a membrane keypad, front plate or product label. Two sizes – AC 092K (6.30” x 3.54” x 2.36”) and ACF 110K (5.51” x 4.33” x 2.36”) – are now available with transparent lids molded from (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Watts to 30kW or more. One can imagine a radio broadcast or cell phone tower fitted with wireless charging equipment. Autonomous drones, sensing their battery is running low, could fly to the tower and linger in the area until suitably recharged, then return to their airborne missions (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
housed in a rugged, vent-free enclosure, measuring 222mm x 112mm x 45mm (LxWxH). AC is applied using the standard IEC 60320-C14 (3-prong) or 60320-C18 (2-prong) connector and DC provided through a ten-pin Molex Mini-Fit® connector. Other (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
E+ Functions Allocation of power to various ports on hourly or weekly schedule to enable or disable connected devices. Redundant Power System Powered simultaneously with two different power sources, e.g. SDR-480P-48 power supply and IRA-120/IRA-160 DIN-rail mountable AC to DC power adapter (read more)
Browse Network Switches Datasheets for Volktek Corporation -
comprehensive collection of close to 30 environmental tests, including those related to temperature, solar radiation, sand and dust, acoustic noise, humidity, and vibration. Other MIL-STD tests include MIL-STD 202 for electronic and electrical component parts, MIL-STD 883 for microcircuits, and MIL-STD 1344 for (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/elpac-catalog.pdf
30 Watt AC Adapter .
-
Elpac Power Systems - FW3024-760F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter .
-
Elpac Power Systems - FWC3012-760F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter .
-
Elpac Power Systems - FWC3024-760F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter .
-
Elpac Power Systems - FWC3009-760F - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Various Models Available in Fast Track Program FW30 Series — 30 Watt AC Adapter .
-
Lenovo 30W AC Adapter - power adapter - 30 Watt | Softchoice
Lenovo 30W AC Adapter - power adapter - 30 Watt .
-
BTI AC-1930123 - power adapter - 30 Watt | Softchoice
BTI AC -1930123 - power adapter - 30 Watt .
-
Federal Register > Wednesday, June 18, 2014 > [79 FR 34734] Office of Research and Development; Ambient Air Monitoring Reference and Equivalent Methods: Design...
… Ozone Monitor," operated in a range of 0-0.5 ppm in an environment of 20- 30 °C, with temperature and … … with a 110-220V AC power adapter or a 12V DC … … 0 to 12.0 watt power consumption, operated according …
-
3D LED Projector from Shenzhen Goldenli Industry Co.,Ltd, China
… 130x 110 mm) Noise Level (STD/Mute) 31dB/27dB Keystone Correction ±30° Vertical Horizontal Scan Rate 30 - 100 KHz Vertical Refresh … … Max Humidity Power Supply AC Input 100-240V, 50 … … 96 Watts(STD), <1 Watt (Standby) Standard Accessories AC Adapter , 3D glasses*5,HDMI …
-
19v 1.58a - offers from 19v 1.58a manufacturers, suppliers, exporters & wholesalers
Sell 30 W Laptop/notebook ac adapter for ACER 19V 1.58A with ... … 58A Output Connector (DC tip): 5.5*1.7mm Fork-Clip Output Power Watt : 30W Unit Weight …
Indicates content that may require registration and/or purchase.