-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel
- Thickness: 0.085826818 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel
- Thickness: 0.085826818 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Double-layer internal stainless steel snap rings flattened steel wire spiral retaining ring for hole Description: Internal stainless steel snap rings have no ears in your assembly! Internal stainless steel
- Thickness: 0.191338686 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral, Wire Formed Snap Rings
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.31 to 0.316 inch
- Thickness: 0.042 inch
- Maximum Thrust Load: 25 lbs
- Finish: Coating or Plating
-
Supplier: TFC Ltd.
Description: The DNH Series Spirolox Retaining Ring is Smalley's equivalent to the European or "Hard" metric retaining ring series. With their 2-turn offset configuration, these spiral rings will fit into the grooves established by DIN specifications. Standard Materials: Carbon Steel
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Spring Steel, Stainless Steel
-
Supplier: TFC Ltd.
Description: Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: mm Thrust Capacity: Newtons (1) Based on groove materials yield strength of 310 N/mm2 and safety factor of 2. (2) Based on safety factor of 3.
- Shaft Diameter: 0.4724412 to 11.023628 inch
- Housing Diameter: 0.4724412 inch
- Ring Type: External
- Ring Style: Spiral
-
Supplier: TFC Ltd.
Description: section capacity. Standard Parts: 1/4"-15" Diameters Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of
- Shaft Diameter: 0.25 to 15 inch
- Housing Diameter: 0.25 inch
- Ring Type: External
- Design Units: Inch
-
Supplier: TFC Ltd.
Description: section capacity. Standard Parts: 1/4"-15" Diameters Standard Materials: Carbon Steel / 302 & 316 Stainless Steel. Add suffix “-S02” or “-S16” for stainless steel Dimensions: Inches Thrust Capacity: Pounds (1) Based on groove materials yield strength of
- Shaft Diameter: 0.25 inch
- Housing Diameter: 0.25 to 15 inch
- Design Units: Inch
- Ring Type: Internal
-
Supplier: Daemar Inc.
Description: 595 metric retaining rings, 279 rings for housing ranging in size from 14mm to 47mm and 316 rings for shaft ranging in size from 6mm to 40mm. Material : Stainless Steel
- Design Units: Metric
-
Supplier: Radwell International
Description: PRESSURE SWITCH, VACUUM, DUAL SNAP, 1/2 INCH FNPT, SPDT/DPDT, 150 PSIG MAX, 250 PSIG PROOF, 316 STAINLESS STEEL, VITON O-RING, POLYIMIDE DIAPHRAGM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: U.S. Plastic Corporation
Description: dangerous spillage. An ergonomic design and a large, shrouded thumb latch pad produce a coupling that is easy to grip and simple to operate. The Main body component and valves are polypropylene. The body springs are 316 stainless steel and the cap springs are 302
- Connection Type: Barbed
-
Supplier: Delta Controls Ltd.
Description: Enclosure options IP66 Protection. Nema 4 (Standard) Option Nema 4X Wetted parts options 316 Stainless Steel (Viton or Nitrile O-ring seals). NACE Nickel alloy (Monel) with Viton O-ring. NACE All welded construction Standard Electrical ratings 11 Amps silver
- Pressure Measurement: Absolute, Vacuum
-
Supplier: Advanced Sensor Technologies, Inc.
Description: Receptacles allow for easy and fast insertion and removal from process line for calibration and cleaning. Available in KYNAR® (Poly-Vinylidene-Fluoride, PVDF) material of construction with stainless steel locking pins and KETASPIRE® (Poly-Ether-Ether-Ketone, PEEK) material of
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: Smalley
Description: manufactured by coiling the ring from flat wire. Because coiling produces a retaining ring with no scrap, the Smalley Ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. Smalley offers over 6,000 standard
- Housing Diameter: 2.562 inch
- Thickness: 0.049 inch
- Maximum Thrust Load: 16,560 lbs
- Material: Beryllium Copper, Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: Rotor Clip Company, Inc.
Description: Axially Assembled, External, Metric. Once installed in the groove of a shaft, the portion of the ring protruding from the groove (also called a shoulder) holds an assembly in place.
- Shaft Diameter: 13.385834 inch
- Thickness: 0.230315085 to 0.2362206 inch
- Maximum Thrust Load: 196,924.8 lbs
- Material: Beryllium Copper, Stainless Steel
-
Supplier: Rotor Clip Company, Inc.
Description: External, Heavy Duty. These 2-turn rings provide 360° groove contact and are ideal for applications with high thrust loads.
- Shaft Diameter: 11.75 inch
- Thickness: 0.182 to 0.192 inch
- Maximum Thrust Load: 207,640 lbs
- Material: Beryllium Copper, Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Thickness: 0.035 inch
- Maximum Thrust Load: 9,900 lbs
- Finish: Coating or Plating
- Ring Type: Internal
-
Supplier: RS Components, Ltd.
Description: RP28500,METAL RETAINING CLIP
- Features: Other
- Material: Stainless Steel
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Shaft Diameter: 0.434 to 0.44 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 40 lbs
- Finish: Coating or Plating
-
Supplier: bisco industries
Description: Retaining Rings and Washers
- Finish: Coating or Plating
- Features: Other
- Material: Stainless Steel
-
Supplier: Daemar Inc.
Description: The LC ring is produced in two identical halves. The ends interlock into a groove on a shaft and. once assembled. are dynamically balanced. As a result. they are particularly effective at retaining assemblies with extremely high rotational speeds. Size Range: .469 in - 3.375 in
- Shaft Diameter: 2.125 inch
- Thickness: 0.078 inch
- Maximum Thrust Load: 3,050 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: Reid Supply
Description: variety of materials to best suit your application. . Stainless Steel E-Clip Retaining Ring has a height of to retain a specific component or assembly. This clip fits into - grooves.
- Shaft Diameter: 0.625 inch
- Design Units: Inch
- Features: Other
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: Frequently used in the meat packing industry to seal sausage casings, to join mesh or wire cage, fasten wire or cable to chain link fence, or in the manufacture and repair of upholstered goods, hog rings are u-shaped rings bent during installation to secure two objects together. Easy
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
- Material: Stainless Steel
-
Supplier: Daemar Inc.
Description: These rings look exactly like their HO counterpart. only they have a 15º angle on the outer edge. This combines with a complementary groove angle to eliminate end play by wedging itself between the groove and the retained part. Size Range: 1.000 in - 10.0 in
- Housing Diameter: 2.047 inch
- Thickness: 0.078 inch
- Maximum Thrust Load: 6,200 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: IBT Industrial Solutions
Description: O-RINGS AND SQUARE RINGS, RETAINING RINGS Nitrile O-Rings Silicone O-Rings Viton O-Rings Stainless Retaining Rings Nickel Plated Retaining Rings Carbon Retaining Rings
- Features: Other
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: This is our most popular series of retaining rings, incorporating a tapered design in axial installations. We offer external, internal, and everything in between in a variety of materials and finishes.
- Shaft Diameter: 0.101 to 10 inch
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Style: Bowed, Radially Assembled
- Finish: Coating or Plating
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: spring steel external retaining rings & stainless steel PH15-7MO external retaining rings from our wide selection of options. Available Materials: Spring steel external retaining rings, stainless steel PH15-7MO external retaining
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: G.L. Huyett
Description: Innovations in three-point pin designs have accelerated in recent years, as these devices are now available in more styles and materials than ever before. Most of the designs have been made to improve the compatibility and flexibility of three-point hitches found on the back of agricultural
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
- Features: Other
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Search below to source spring steel e-style retaining rings & stainless steel PH15-7MO e-style retaining rings from our wide selection of options. Available Materials: Spring steel e-style retaining rings, stainless steel PH15-7MO
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
- Ring Style: Radially Assembled
-
Supplier: Hi-Tech Seals, Inc.
Description: Snap rings fasten the assemblies on shafts or in housing/bores. Retainer rings are more efficient and cost-effective than traditional fasteners like screws, nuts, bolts, cotter pins, and washers.
- Material: Beryllium Copper, Spring Steel, Stainless Steel
- Ring Style: Circlip
- Ring Type: External
- Features: Other
-
Supplier: Daemar Inc.
Description: Functions like an SH ring on a shaft. only the lugs are "reversed." This version reduces the distance the lugs of the standard SH extend beyond the circumference of the shaft. The shaft can then be used in an application where clearance in minimal. Size Range: .500 in - 2.5 in
- Shaft Diameter: 1.1875 inch
- Thickness: 0.05 inch
- Maximum Thrust Load: 1,460 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: G.L. Huyett
Description: These rings are coiled from wire. They are increasingly popular in large size and short run applications. We carry internal, external, tabbed, and dished in a variety of materials and finishes.
- Shaft Diameter: 0.469 to 15 inch
- Housing Diameter: 0.5 to 15 inch
- Finish: Coating or Plating
- Ring Type: External, Internal
Find Suppliers by Category Top
Featured Products Top
-
316 stainless steel, while Constant Section (snap) rings and Hoopsters come in carbon steel and 302 stainless. Retaining rings can be produced in a variety of custom materials to meet unique environmental conditions. Take a look at (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
. This design ensures that local maxima of a wave spring cannot shift into openings, maintaining the specified load at work height. Using AISI 316 stainless steel, Inconel, or Elgiloy, as a standard material for these rings ensures excellent corrosion resistance, making these rings ideal for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley manufactures custom retaining rings to meet specific application requirements. Spirolox® Retaining Rings have No Ears To Interfere with mating components in an assembly and are compatible with standard snap ring grooves. Smalley's manufacturing process allows for (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
shank. The full stainless steel ball lock pins and handles come in a variety of configurations including button, ring, nautical and domed versions. Quick release (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
maximum pressure rating of the fitting with the appropriate size polyurethane tubing and a clamp installed is 100 psig (6.8 bar). Manufactured in brass, 303 or 316 stainless steel. (read more)
Browse Tube Fittings Datasheets for Beswick Engineering Co., Inc. -
Assembly (HRA): modular roller assembly can be configured with different material specs to best suit application. Outer tire can be 300 or 400 series stainless. Stud is 304 stainless. Inner ball bearing can be stainless, or ceramic depending on customer spec. Corrosion resistant snap rings. Further (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Product Features • Pressure control panel • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
manufactured in materials including stainless steels, Inconel, and Elgiloy to meet application requirements. Rotor Clip spiral rings also offer customization flexibility in diameter and number of turns. The coiling process allows for efficient production with (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Smalley Steel Ring Company, the world leader in the manufacturing and development of Spirolox Retaining Rings, Constant Section Snap Rings, and Wave Springs introduces new Hoopster Retaining Rings. Hoopster rings fit into much shallower grooves than regular snap rings or retaining rings (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
Pressure Switch, Process Connection 7/16-20 SAE Male, Housing Material Watertight 316 Stainless Steel, Wetted Materials 316 Stainless Steel Piston and Buna-N O- Ring , Compatible With Buna and 316 Stainless Steel , Contact Form SPDT, Circuit Type Snap Switch, AC Contact Rating …
-
Improved High Pressure Capillary Tube Viscometer
SNAP RING 100YI 316 STAINLESS STEEL .
-
New products
GAF Corporation has introduced Gaflo Model RB-1A2L pressure filter system with a maximum flow rate of 160 gpm with a standard No. 2 size Snap - Ring filter bag. The system is available in either mild steel or type 316 stainless steel.
-
Catalytic fabric filtration for simultaneous NO{sub x} and particulate control. Final report
Filter bag installation was accomplished using a standard snap -band closure that secured each bag to the … The bags were supported by stainless steel wire cages. Each cage was constructed using 20 vertical wires and a ring spacing of roughly 6 in. (15 … Maximum operating temperature for the ID fan is 600°F ( 316 °C), as specified by the manufacturer.
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 5, July 1, 1967--September 30, 196...
The SNAP -21B prototype insulation system was placed on thermal test in the 3M laboratory. … removed from test so the pressure vessel could be used for the segmented retaining ring dynamic test. RADIATION DISK A l S l 347 STAINLESS STEEL ENCAPSULATING CYLINDER A l S l 316 STAINLESS STEEL .
-
Outstanding Powder Metallurgy Parts: Grand Prize Winners
The plates are assembled with steel struts, coil springs, and a snap ring , which form the one-way clutch. Each sprocket has a typical tensile strength of 170,000 psi, a 52,000 psi fatigue limit, and compressive yield strength of 183,000 psi. www.cloyes.com STAINLESS STEEL BOBBINS ASCO Sintering … … for a series of 316 stainless steel bobbins in …
-
Truck and Trailer Anchors - Straps and Tie Downs - Grainger Industrial Supply
○ Snap Lock E-Fitting (1 ○ Welded Ring (5 Steel (4 • 316 Stainless Steel (8 .
-
Sell cookware bakelite handle and lid knob for roasting tin(HKP1003)
We are specialized manufacturer of stainless steel 316 awning parts, shade sail mounting hardware of riggings(During 2006 to 2009, our stainless steel riggings supply to the largest of the world of outdoor leisure sunshade manufacturer - Australia's Gale Pacific Special Textile Company … .stainless steel Snap hook 13,600pcs per month, material of ss316 .stainless steel Triangle ring (diameter is 8.0 mm) 105,000pcs per month, material of ss304 .
-
Combustion 2000
… to 400 °F [121 to 205 °C]) and hot-side (600 to 700°F [ 316 to 371°C]) temperatures. Each filter bag is secured to the tube sheet using a snap band sewn into the top … Stainless steel (304 SS) wire cages with 20 vertical wires and 6-in. (15-cm) ring spacing provide bag support.
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1348740925568/litdoc28956289_20121211123722.pdf
• Stainless steel column tubes are manufactured in a single piece, with no removable tie rods, top or bottom flanges or corresponding O- rings . NoStainless steel ASTM 316 or ASTM Adapter seals and snap ring .
Indicates content that may require registration and/or purchase.