-
Supplier: Roda Specialty Steel
Description: Grade: 316/L Cold Drawn Annealed
- Overall Width / OD: 0.125 inch
- AISI Grade: 316
- Features: Austenitic, Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Type: Stainless Steel (UNS S)
-
Supplier: Sugatsune America, Inc.
Description: • Ideal for harsh and high corrosive environments.
- Height: 0.3937007874015748 inches
- Diameter (Tapered Handles Only): 4.3700787401574805 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Sugatsune America, Inc.
Description: • Ideal for harsh and high corrosive environments.
- Height: 0.3937007874015748 inches
- Diameter (Tapered Handles Only): 9.37007874015748 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
-
Supplier: Sugatsune America, Inc.
Description: • Ideal for harsh and high corrosive environments.
- Height: 0.3937007874015748 inches
- Diameter (Tapered Handles Only): 12.362204724409448 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Sugatsune America, Inc.
Description: • Ideal for harsh and high corrosive environments.
- Height: 0.3937007874015748 inches
- Diameter (Tapered Handles Only): 6.377952755905512 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal
-
Supplier: Universal Wire Works Inc.
Description: Universal 316 electrodes are widely used in the fabrication of type 316 stainless steel as used in the manufacture of parts and equipment for the chemical and process industries. The weld metal matches the chemical analysis of 316 base metal and therefore provides
- Tensile Strength (UTS, Break): 88,000 psi
- Elongation: 40 %
- Type: Alloy, Stainless Steel (UNS S)
- Features: Austenitic, Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Description: 316 Stainless Steel Strip, Coil, Foil, Wire, ASTM A666, AMS5524 316 STAINLESS STEEL APPLICATIONS Pulp and Paper Equipment Heat exchangers Propeller shafts Fittings Dyeing Equipment Exterior Architectural components in Marine Coastal Areas DESCRIPTION
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 31,600
-
Supplier: ESAB Welding and Cutting Products
Description: Features Arcaloy MC316L is a composite metal cored stainless steel wire which has a stainless steel sheath. The addition of molybdenum helps reduce pitting corrosion. As a small diameter cored wire it can be used for the welding of thin gauge 316,
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Stainless Steel Solid Wires Description Formulated with molybdenum for increased pitting corrosion resistance and low carbon for better intergranular corrosion. Applications Single and multiple pass, DCEP Industries Food and Beverage, Petrochemical plants,
- Diameter / Thickness: 0.0625 inch
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: ESAB Welding and Cutting Products
Description: Features A continuous, solid, corrosion-resistant wire for welding austenitic stainless alloys of the 18% Cr-8% Ni-3% Mo types. OK Autrod 316L has good general corrosion resistance. In particular, the alloy has very good resistance to corrosion in acid and chlorinated environments.
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: Loos & Co., Inc.
Description: Round wire is available from .004” to .312” in versatile wire packaging options; coils, carriers, spools, reels - the way you want it! Shaped and Flattened wire available upon request.
- Overall Thickness: 0.005 to 0.25 inch
- AISI Grade: 316 to 317
- Specifications: AISI
- Applications: Aerospace / Aircraft (AQ)
-
Supplier: Brady Corporation
Description: Brady B-7316 stainless steel tags are made from 316 Grade stainless steel. They are designed to withstand harsh environments, and offer excellent outdoor durability. These tags can be marked using embossing or laser paste engraving, and offer excellent clarity and
-
Supplier: Weiler Abrasives
Description: Banded to expose a short 3/8 in trim length of crimped stainless wire and feature a pilot in the center of their solid end Originally designed to clean around rivet holes in aluminum aircraft panels but may be used in other similar applications Banded to Expose a Short 3/8" Trim Length
- Outer Diameter (OD): 0.005 inch
- Shank / Bore Diameter: 0.6 inch
- Width: 2.25 inch
- Length: 0.6 inch
-
Supplier: Weiler Abrasives
Description: Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
- Outer Diameter (OD): 0.005 inch
- Shank / Bore Diameter: 0.19 inch
- Width: 0.19 inch
- Length: 7 inch
-
Supplier: Weiler Abrasives
Description: Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
- Outer Diameter (OD): 0.003 inch
- Shank / Bore Diameter: 0.19 inch
- Width: 0.19 inch
- Length: 7 inch
-
Supplier: Brady Corporation
Description: Brady B-7316 stainless steel tags are made from 316 Grade stainless steel. They are designed to withstand harsh environments, and offer excellent outdoor durability. These tags can be marked using embossing or laser paste engraving, and offer excellent clarity and
-
Supplier: T. W. Evans Cordage
Description: Thimbles
- Material: Stainless Steel
- Type: Thimble / Saddle
-
Supplier: Weiler Abrasives
Description: Fine Crimped Wire Fill For Light-Duty or Deburring in Very Small Recessed Areas or ID's
- Shank / Bore Diameter: 0.15 inch
- Width: 0.15 inch
- Length: 1.8 inch
- Rotary Speed: 37,000 rpm
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.6299216 inch
- Breaking Strength: 32,146.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.787402 inch
- Breaking Strength: 50,355.2 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.393701 inch
- Breaking Strength: 12,588.8 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Ropetex S65 is a stainless steel rope, the most commonly used range is from 8 to 38 mm. It can be used for cranes, hoists, slings and a wide range of various other applications. Ropetex S65 is equipped with an Independent Wire Rope Core (IWRC) which gives it a high breaking
- Diameter: 0.7086618 inch
- Breaking Strength: 40,688.8 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Terra Universal, Inc.
Description: The ideal chamber for heavy use (and abuse!) applications – a nearly indestructible pass-through! Prevents damage when operators apply excessive force to an interlocked door All-stainless steel construction, with double-wall doors and heavy-duty hardware, prevents flexing and
- Inside Width: 21.38 inch
- Inside Depth: 23.88 inch
- Inside Height: 45.5 inch
- Features: Interlock, Wall Mounted, Windows
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel curved stainless steel micro scissor is another quality product from Excelta. The overall length measures 3 in.
- Tool Type: Wire Cutter / Scissor
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Two Star stainless steel straight stainless steel micro-scissor is another quality product from Excelta. The overall length measures 3 in.
- Tool Type: Wire Cutter / Scissor
-
Supplier: ASTM International
Description: This specification covers the standard for stainless steel wire strand composed of a multiplicity of round wires and suitable for use as guy wires, overhead ground wires, and similar purposes. Stranding shall be sufficiently close to ensure no appreciable
-
Supplier: Lincoln Electric Co. (The)
Description: resistance of the weld deposit Typical Applications ASTM A743, A744 Types CF-8 and CF-3 Developed for welding type 316 and 316L stainless steels For joining the more common austenitic stainless steel grades referred to as "18-8" steels For very good
- Diameter / Thickness: 0.078125 to 0.15625 inch
- Tensile Strength (UTS): 79,770.2616464584 psi
- Yield Strength: 55,113.9989557349 psi
- Elongation: 42 %
-
Supplier: Loos & Co., Inc.
Description: 7X7X7 Wire Rope Highly Flexible Composed of 7 strands of 7x7 cables. Highly flexible and specialized. 302/304: Also known as 18-8 (18% chrome and 8% nickel nominal). This alloy is the most common of stainless. Steel alloys providing good corrosion resistance and strength
- Diameter: 0.1875 inch
- Breaking Strength: 2,800 lbs
- Number of Strands: 7
- Wires per Strand: 7
-
Supplier: Delta Screens
Description: the most advanced screen-building technology in the world. You can have the utmost confidence that our stainless steel screens will stand the test of time with your water well application, whether it's a small domestic well or a large municipal installation. Our stainless
-
Supplier: SlipNOT Metal Safety Flooring
Description: stainless lengths: 8′, 10’, 12′ Perforated stainless steel plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Surface on Stainless Available SlipNOT® finishes: Mill or Painted Perforated stainless steel
- Hole Centers: 0.25 to 0.5625 inch
- Applications: Industrial Safety
- Hole Shape: Round
- Pattern: Staggered, Straight
-
Supplier: ASTM International
Description: 1.1 This specification covers stainless steel wire and welded wire reinforcement produced from hot-rolled stainless steel rod. The stainless steel wire is cold-worked, drawn or rolled, plain (non-deformed) or deformed or a combination of
-
Supplier: SlipNOT Metal Safety Flooring
Description: stainless lengths: 8′, 10’, 12′ Perforated stainless steel plate can be custom fabricated to meet job specifications Available SlipNOT® surface: Stainless Surface on Stainless Available SlipNOT® finishes: Mill or Painted Perforated stainless steel
- Length: 96 to 144 inch
- Width: 48 to 60 inch
- Thickness: 0.125 to 0.25 inch
- Features: Anti-Slip, Stainless Steel
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: reliability in shallow tanks and reservoirs. The LV-50 Series Level Switches offer superlative performance and dependability under the most severe opera+CI12ting conditions. The sensor incorporates a larger float displacement and all stainless steel construction for consistent level
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 480 F
- Liquid specific gravity: 0.64 (Specific Gravity #)
- Liquid Specific Gravity: 0.64 (Specific Gravity #)
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: internal spiral retaining ring can be economically produced in carbon steel, stainless steel, coppers, and many other alloys. No gap – 360° retaining surface; Economically produced in stainless steel because the coiling process produces no scrap; No -Charge on
- Thickness: 0.18897648 inch
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic Stainless NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
is added strength and hardness, and the wear resistance does not decrease noticeably. Chromium and Nickel additions give it comparable corrosion to 304 and 316 stainless steels, while having approximately twice the yield strength. The high mechanical strength in annealed parts permits use of reduced (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
. Sunan & Weijie produces precision 316 stainless steel balls using premium austenitic stainless steel, delivering enhanced corrosion resistance, durability, and consistent performance for demanding applications. Compared with 304 stainless steel balls, 316 material provides improved resistance in (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
reduced sealing performance. 316 stainless steel balls are commonly used in these applications due to their strong resistance to corrosion and chemical attack. The addition of molybdenum in 316 stainless steel enhances its ability to withstand chloride (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China
(read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
-pressure and high-flow working conditions.Manufactured with premium 304 / 316 stainless steel raw materials, the whole structure ensures outstanding corrosion resistance, wear resistance and high-temperature durability. It perfectly adapts to harsh industrial scenarios including wind power generation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. Types of duplex stainless steel: Lean duplex – similar or lower corrosion resistance than ASTM 316. Standard Duplex – most common type of duplex stainless steel, with better corrosion resistance than ASTM 316. Super Duplex – PRE >40, (read more)
Browse Bolts Datasheets for BUMAX®
More Information Top
-
Studies in the cold drawing of Pd77.5 Cu6 Si16.5 metallic glass and 316 stainless steel crystalline wires
T A B LE I Mechanical properties of Pd77.~ Cu 6Siz6.s metallic glass and 316 stainless steel wires drawn down to 0.269 mm diameter .
-
Design and Use of Nonstandard Tensile Specimens for Irradiated Materials Testing
For example, the standard deviation (Ic) of the average gage section length of the 316 stainless steel wire -type specimens described in this paper is 33% [J].
-
Engineering task plan and status of 241-S-106 Enraf level gauge wire break
I reported in my letter of August 18 that the failure was due to contact of the 316 stainless steel wire to a high-chloride environment, and that this environment was probably the result of radiation-induced breakdown of the polpiny1 chloride…
-
Retracted: Effluent treatment using a bipolar electrochemical reactor with rotating cylinder electrodes of woven‐wire meshes
A concentric helical 316 stainless steel wire (2.25 mm diameter ×160 cm long) with an internal diameter of 65 mm was used as a terminal anode.
-
Resistance microwelding of 316L stainless steel wire to block
The present study was conducted to examine the microstructure and mechanical properties of low carbon vacuum melted 316 stainless steel wire welded to a larger block.
-
Liquid metal fast breeder reactors, 1972--1973
FAST TEST REACTOR - fuel pins for, standards for modified Type 316 stainless steel wire wrapping for driver REACTOR FUEL ELEMENTS - wire wrapping for pin type, standards for modified Type 316 stainless steel STANDARDS - wire wrapping for fuel pins, modified Type 316 stainless…
-
Steel Manufacturers in Steel Wire Mesh (Page 3), Steel Suppliers & Exporters in Steel Wire Mesh Directory
Steel frame screen panels are consttucted with two or three 304 or 316 stainless steel wire cloth layers with a steel backing plate and steel frame combined together.
-
Test plan for Enraf Series 854 level gauge wire testing
SCOPE This test will involve removing the 316 stainless steel wire drums from all o f the existing Enraf Series 854 level gauges that have been installed.
-
Effluent treatment using a bipolar electrochemical reactor with rotating cylinder electrodes of woven wire meshes
A concentric helical 316 stainless steel wire (2.25 mm diameter, 160 cm long) withaninternaldiameterof65 mmwasusedastheterminalanode.
-
Sell Stainless steel wire rod
• Particularly large-scale supply of 201 stainless steel wire, 202 stainless steel wire, 301 stainless steel wire, 304 stainless steel wire, 316 stainless steel wire , 310 stainless steel wire, 304L stainless steel wire, 316L stainless steel wire, 310S ...
Indicates content that may require registration and/or purchase.