-
Supplier: Weiler Abrasives
Description: Fine Crimped Wire Fill For Light-Duty or Deburring in Very Small Recessed Areas or ID's
- Shank / Bore Diameter: 0.15 inch
- Width: 0.15 inch
- Length: 1.8 inch
- Rotary Speed: 37,000 rpm
-
Supplier: Weiler Abrasives
Description: Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
- Outer Diameter (OD): 0.005 inch
- Shank / Bore Diameter: 0.19 inch
- Width: 0.19 inch
- Length: 7 inch
-
Supplier: Weiler Abrasives
Description: Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle
- Outer Diameter (OD): 0.003 inch
- Shank / Bore Diameter: 0.19 inch
- Width: 0.19 inch
- Length: 7 inch
-
-
Supplier: Weiler Abrasives
Description: Banded to expose a short 3/8 in trim length of crimped stainless wire and feature a pilot in the center of their solid end Originally designed to clean around rivet holes in aluminum aircraft panels but may be used in other similar applications Banded to Expose a Short 3/8" Trim Length
- Outer Diameter (OD): 0.005 inch
- Shank / Bore Diameter: 0.6 inch
- Width: 2.25 inch
- Length: 0.6 inch
-
Supplier: Makita USA, Inc.
Description: Features 3/16" face width for stringer weld, piping, pipe grooves & hard to reach areas 3/16" face .020" Type 302 Stainless Steel Wire is highly corrosion resistant eliminating contamination problem
- Outer Diameter (OD): 4 inch
- Rotary Speed: 20,000 rpm
- Specific Product Type / Shape: Disc Brush
- Applications: Dry
-
Supplier: Sealeze
Description: stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes
- Outer Diameter (OD): 0.0025 inch
- Width: 0.18 inch
- Brush Filament / Fill Material: Brass / Bronze, Steel
- Applications: Dusting / Wiping
-
Supplier: Sealeze
Description: mounting on shafts with 1.000 inch diameter. Brush channel materials include galvanized steel and T-304, T-304L, T-316 and T-316L stainless steels. A wide variety of filament materials is available (including crimped and level) with a wide selection of filament diameters.
- Width: 4.25 inch
- Rotary Speed: 100 rpm
- Brush Type / Shape: Cylinder / Roller Brush, End Brush, Strip Brush
- Applications: Dusting / Wiping
-
Supplier: New Yorker Electronics Co., Inc.
Description: Current Rating (Amp): 20mA, LED Voltage: No Internal Resistor, Lens Style: Flush Bezel, LED Color: RGB, Indicator Finish: Brushed Stainless Steel (SUS 316L), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: 150mm Wire Leads, Ingress Protection: IP67,
- Width or Diameter: 8 mm
- Current Rating: 0.00002 amps
- Lamp Type: LED Lamps
- Terminal Type: Wire Leads
-
Supplier: Hammond Manufacturing Company Inc.
Description: designed to hold the cover open during wiring (see drawings). Oil resistant gasket and adhesive. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Natural stainless steel with a smooth brushed finish. Accessories Hole Plugs 10 AWG Bonding
- Length / Height: 6 inch
- Width/Diameter: 4 inch
- Depth: 4.75 inch
- Type: Electronic and Instrument Enclosures, Pushbutton Enclosures
-
Supplier: Norton Abrasives
Description: Wire End Brushes for use on die grinders to clean and debur a recessed area or the inside diameter of a tube or pipe. Powder-coated and color-coded hubs won't rust, preventing cross-contamination for the end-user. Choose red hubs for steel applications or blue hubs for
- Outer Diameter (OD): 0.75 to 2 inch
- Rotary Speed: 20,000 rpm
- Features: ANSI - CAMI / Coated, Abrasive Filament, Dry Brushing, Metal Wire, Stationary (Backstand / Machine Tool)
- Applications: Cleaning / Surface Preparation
-
Supplier: RS Components, Ltd.
Description: BROSSE METALLIQUE 3 RANGS MANCHE BOIS
- Features: Abrasive Filament, Metal Wire, Specialty / Other
- Applications: Cleaning / Surface Preparation
- Brush Filament / Fill Material: Specialty Blend / Other, Steel
-
Supplier: Norton Abrasives
Description: Merit Standard Twist Knot Wire Wheel Brushes are ideal for welding and metal fabrication applications (removing weld scale spatter, extra-heavy rust and corrosion, or surface roughening). Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For
- Outer Diameter (OD): 3 to 6 inch
- Rotary Speed: 12,500 to 20,000 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Features: Flap Wheel, Metal Wire
-
Supplier: Norton Abrasives
Description: Crimped Wire Wheel Brushes offer excellent performance for deburring, removing rust, corrosion and dirt, or for surface preparation. Powder-coated, red-colored hubs won't rust, preventing cross-contamination for the end-user. For steel applications. Features & Benefits Dense,
- Outer Diameter (OD): 6 to 8 inch
- Rotary Speed: 4,500 to 6,500 rpm
- Features: ANSI - CAMI / Coated, Abrasive Filament, Dry Brushing, Flap Brush, Metal Wire, Stationary (Backstand / Machine Tool)
- Applications: Cleaning / Surface Preparation
-
Supplier: Norton Abrasives
Description: the end-user. Choose red hubs for steel applications or blue hubs for stainless steel use. Features & Benefits Saucer-shape is ideal for cleaning corners, recesses, and other hard-to-reach areas Twist knot style for heavy-duty cleaning Crimped style for light- to medium-duty
- Outer Diameter (OD): 4 to 5 inch
- Rotary Speed: 9,000 to 12,500 rpm
- Applications: Cleaning / Surface Preparation, Dry, Stationary Machine Tool / Bench
- Brush Type / Shape: Cup Brush, Power / Rotary Brush (Wheel, Roller)
-
Supplier: Maryland Brush Company, Inc.
Description: ST716S5, 7/16 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 1/8 inch Stem
- Outer Diameter (OD): 0.4375 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Tanis Incorporated
Description: Our Stainless Steel Strip brushes are manufactured by securing densely packed stainless steel fill into a #7 (.310" w x .340" h) stainless steel backing. Stainless steel filament is extremely tough, ductile and excellent for corrosion
- Length: 96 inch
- Trim Length: 3 inch
- Applications: Cleaning / Surface Preparation, Finishing / Deburring (Fine Grits / Filaments)
- Features: Metal, Metal Wire, Other
-
Supplier: Braun Brush Co.
Description: Braun has built the R8 and R88 lint and pilling brushes. These tools feature rust resistant cadmium plated wire secured to a hard wood block. This wire pattern is designed for maximum penetration. R88 is 8" wide and may be attached to a standard threaded handle for stand up use.
- Applications: Cleaning / Surface Preparation
- Features: Janitorial, Metal Wire, Specialty / Other, Wood
- Mounting: None / Handheld
- Brush Type / Shape: Strip Brush
-
Supplier: MicroGroup
Description: Tube brushes are for tubes or cylinders and are not what some engineers like to call a bottle brush. These are cleaning tools and are available in almost any size of wire in carbon steel, stainless steel or nylon, etc. They come in almost any length of handle, with
- Outer Diameter (OD): 0.125 inch
- Length: 4 inch
- Applications: Cleaning / Surface Preparation
- Brush Type / Shape: Cylinder / Roller Brush
-
Supplier: Flexovit USA, Inc.
Description: Heavy duty, laced back style scratch brush. Stainless Wire: 0.006 - For applications where contamination of the workpiece is a concern. All Flexovit stainless steel wire brushes are manufactured with 302 stainless.
- Features: Metal Wire
- Product / Material Worked: Metalworking
- Brush Type / Shape: Scratch / Toothbrush
- Brush Filament / Fill Material: Stainless Steel
-
Supplier: Milwaukee Electric Tool Corporation
Description: FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE[R] BRAND
- Outer Diameter (OD): 4 inch
- Rotary Speed: 12,000 rpm
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation
-
Supplier: Walter Surface Technologies
Description: These brushes are made from industrial quality wire, perfectly balanced for smooth operation and long life. They are most commonly used to remove paint, rust and corrosion or for light deburring and cleaning jobs. Features Long life Perfect balance Smooth action Top quality wire
- Outer Diameter (OD): 4 to 10 inch
- Shank / Bore Diameter: 0.5 to 1.25 inch
- Rotary Speed: 6,000 rpm
- Mounting: Bore / Center Mount
-
Supplier: Reid Supply
Description: Abrasive brushes are ideal for cleaning, deburring, and finishing applications. We carry a wide assortment of abrasive brushes, including wire wheel brushes, end and cup brushes, radial bristle brushes, honing and tube brushes, and abrasive hand
- Length: 0.50000027 inch
- Features: Metal Wire, Other, Wood
- Brush Type / Shape: Scratch / Toothbrush
- Brush Filament / Fill Material: Specialty Blend / Other, Stainless Steel
-
Supplier: Tanis Incorporated
Description: Tanis offers steel wire hand scratch brushes produced with dense fill inserted into solid hardwood blocks with a smooth finish and shape for comfortable brushing. The filament is evenly trimmed to provide a uniform brushing face. Tanis has many standard scratch brushes
- Trim Length: 1.1875 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal Wire, Other
- Mounting: None / Handheld
-
Supplier: Maryland Brush Company, Inc.
Description: ST1216S5, 3/4 inch Spira-Tuft Tube Brush, .005 SS, 1 inch Brush Length, 7/32 inch Stem
- Outer Diameter (OD): 0.75 inch
- Product / Material Worked: Automotive / Paint, Metalworking
- Applications: Cleaning / Surface Preparation, Dry, Finishing / Deburring (Fine Grits / Filaments), Material Removal / Roughing (Coarse Grits / Filaments)
- Features: Metal, Metal Wire
-
Supplier: Flexovit USA, Inc.
Description: Wire Saucer Brushes combine the advantages of wire cup brushes and wire wheel brushes. Excellent for surface cleaning in difficult to reach places. Stainless Wire: 0.020 - For applications where contamination of the workpiece is a concern. All
- Outer Diameter (OD): 5 inch
- Rotary Speed: 12,500 rpm
- Features: Metal Wire
- Product / Material Worked: Metalworking
-
Supplier: Braun Brush Co.
Description: The following 50" Main Brooms are for Tennant Sweeper models #92 & 95. Available in Nylon, Crinkle Wire, Proex & Wire, Nylon, Proex, & Nylon Patrol fibers. The 18" Side broom is available online reference #191T18. These replacement brushes are designed to identically replace
- Width: 50 inch
- Mounting: Bore / Center Mount
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless, Floor / Scrubbing Machine
- Brush Type / Shape: Disc Brush, Power / Rotary Brush (Wheel, Roller), Strip Brush
-
Supplier: Eraser Company, Inc.
Description: EKIT Metal Body Brush Kit Item # AA0124 This set of 5 metal body Erasers has multiple uses. Kit includes 1-each of Stainless Steel, Coarse Fybrglass®, Brass, Nylon, and Fine Fybrglass®.
- Brush Filament / Fill Material: Brass / Bronze, Specialty Blend / Other, Stainless Steel
- Applications: Cleaning / Surface Preparation
- Features: Metal, Metal Wire, Other, Synthetic Filament
- Mounting: None / Handheld
-
Supplier: DME Company
Description: The perfect brushes for cleaning and polishing threads, inner walls of tubes and cylinders. Solid concentration of bristles provides a high degree of bristle stiffness with little flexing of bristles during operation. For use in power tools.Use holder to run at a higher RPM. Choose high
- Outer Diameter (OD): 0.25 to 1.25 inch
- Applications: Cleaning / Surface Preparation, Dry, Polishing / Lapping (Extra Fine Grits / Filaments)
- Features: Metal, Metal Wire, Specialty / Other
- Product / Material Worked: Metalworking
-
Supplier: Walter Surface Technologies
Description: For Precision Cleaning with Angle Grinders These brushes are made from top quality wire that is perfectly knotted and balanced for minimal vibration and maximum user safety. Quicker surface cleaning and safer operation make our wire wheel brushes the preferred choice for
- Outer Diameter (OD): 4.5 to 6 inch
- Shank / Bore Diameter: 0.625 inch
- Width: 0.625 inch
- Rotary Speed: 12,500 rpm
-
Supplier: MicroGroup
Description: finish that you want. The wire fill is invariably CRIMPED. Crimping is done for mainly two purposes. The first is to make the wires stand apart form each other, and the second is to absorb the flexing and the vibrations as well as to help prevent wire fatigue and wire
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 2 inch
- Width: 0.875 inch
- Rotary Speed: 4,500 rpm
-
Supplier: Maryland Brush Company, Inc.
Description: MBC provides a complete range of quality End Brushes for hard-to get-at jobs. They are used in every phase of industry. The self-contained 1/4” diameter shank makes them readily adaptable to portable air and electric tools or drill presses. End Brushes are suitable for operation over a
- Outer Diameter (OD): 1 inch
- Shank / Bore Diameter: 0.25 inch
- Trim Length: 1 inch
- Rotary Speed: 14,000 rpm
-
Supplier: Tanis Incorporated
Description: Flue brushes are manufactured in double-stem, single-spiral or double-stem, double-spiral construction. The brushes have a 1/4" pipe nipple and are available in stainless steel and high carbon steel filaments. In addition to the over 40 standard Flue brushes
- Outer Diameter (OD): 3.5 inch
- Length: 8 inch
- Applications: Cleaning / Surface Preparation
- Features: Metal Wire, Other
-
Supplier: Braun Brush Co.
Description: This is the perfect tool to keep your rotary shampoo brushes working at their peak performance. Carpet fibers loaded in the brush will restrict the flow of shampoo through the brush and also keep the fibers from flexing properly. The R37 carpet comb allows you to clean out built up fibers
- Length: 7 inch
- Applications: Cleaning / Surface Preparation, Floor / Scrubbing Machine
- Features: Janitorial, Metal Wire, Plastic, Specialty / Other
- Mounting: None / Handheld
-
Supplier: Walter Surface Technologies
Description: ALLSTEEL™ wire brushes are designed to provide exceptional value and deliver consistent and reliable surface cleaning performance on a variety of metals. Through a strict quality controlled manufacturing process, ALLSTEEL™ brushes are perfectly balanced and feature an identical
- Outer Diameter (OD): 3 to 6.875 inch
- Shank / Bore Diameter: 0.625 inch
- Rotary Speed: 20,000 rpm
- Mounting: Bore / Center Mount
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (between (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
– When the total life cycle costs are considered, stainless is often the best option. Maintenance-free material add to the cost saving benefit. Type 304 stainless is the most commonly used stainless steel followed by type 316. Type 304 contains both chromium (between 18% and 20%) and nickel (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
ways, such as brushed, polished, or matte. This versatility makes stainless steel popular in many industries where aesthetics and design are important, such as the medical and architectural sectors. This flexibility also seamlessly integrates stainless steel components into existing equipment and (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
pins are available in a variety of lengths and diameters from 3/16 to 1/2 in. nominal diameter and 5mm to 16 mm nominal diameter with shanks made from both 17-4 and 300 series stainless steel. To complement the full stainless steel ball lock pins are also available in alloy steel and (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
fabricated from stainless steel or nickel alloys. The primary consideration is the thermal expansion and contraction of the case material. Brush seals can be delivered as a single unit or in multiple segments. The bristles can be configured radially inward, radially outward or (read more)
Browse Brush Seals Datasheets for Technetics Group -
Enidine's Wire Rope Isolators are comprised of stainless steel stranded cable, threaded through aluminum alloy retaining bars, crimped and mounted for effective vibration isolation. With their corrosion resistant, all-metal construction, ITT Enidine Inc. Wire (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid is a superior alternative to woven wire
proprietary material. Metals we regularly produce include: aluminum, copper, nickel, cold rolled steel, stainless steel (302, 316, 409, 430), titanium, brass, zinc, Monel™ One-piece, single-unit structure Eliminates (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Austenitic Stainless NITRONIC 50 Stainless Steel provides a combination of corrosion resistance and strength not found in any other commercial material (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
diameter requiring a center bearing support. Shower pipe and center bearing support are in 317SS and all other materials in 316SS. A 316SS manual brush assembly with handwheel was also provided to prevent nozzle plugging by the hot condensate. Standard 0.040 inch orifice nozzles were used and shower (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC
More Information Top
-
Assessment of low cycle fatigue improvement of machined AISI 316 stainless steel by brush hammering
The combined effects of these three phenomena explain the low cycle fatigue life improve- ment of AISI 316 stainless steel when subjected to wire brush hammering as initial or intermittent treatments.
-
TECHNICAL PEER REVIEW REPORT - YUCCA MOUNTAIN: WASTE PACKAGE CLOSURE CONTROL SYSTEM
Wire brushes and grinding tools used for 316stainless steel will not be interchangedwith wire brushesand grindingtoolsused forAlloy22.
-
Titanium - Welding and Heat Treating
Light oxide films, as might result from heating in the range 600°-800°F ( 316 -427°) for forming operations, can be removed by brushing with a new stainless steel wire brush.
-
Fundamentals of Electrochemical Corrosion
Controlled studies on type 316 stainless steel have shown that the pit- ting potential is changed by as much as 500 mV using surface prepara- tions ranging from wire brushing and sand blasting to chemical treat- ments and pickling.
-
ZFOEC2000P271
Controlled studies on type 316 stainless steel have shown that the pitting potential is changed by as much as 500 mV using surface preparations ranging from wire brushing and sand blasting to chemical treatments and pickling.
-
CR4 - Thread: Removing Rust from Stainless Steel
I am an engineer at a plant that produces only 304 and 316 ss products for sanitary … tanks/heat exchangers/filter housings) So I can say that the rust, if this truly is an austenitic grade of stainless , is coming from someone using a carbon steel based tool (i.e.-the wire brush already mentioned) on the surface which leaves deposits …
-
Design and Use of Nonstandard Tensile Specimens for Irradiated Materials Testing
Nominal compositions for 316 stainless steel , HT-9, and Alloy 3, a Brush Wellman copper-nickel-beryllium alloy, are listed in Table 1. Miniature wire - type specimens of 316 stainless steel were fabricated by the chemical milling technique described briefly …
-
ZCP2008TWR121
Figure 4: Weld dressing end effector used for wire brushing and grinding. Figure 5: A pair of two pass fillet welds are shown in a 316 stainless steel coupon.
-
Rolling of 316L Stainless Steel with Rough Rolls to Potentially Obtain Superficial Nanograins
Other investigations have developed means of refining surface grains by inducing highly peripheral deformation and then recrystallizing the material; these deformation methods include sandblasting (Ref 4-7), shot-blasting (Ref 8-10), ultrasound pulses (Ref 11), wire brushing (Ref 12), and, more … For example, a previous report demonstrated the generation of a nanocrystalline surface layer on AISI 316 stainless steel by sandblasting with 0.75-mm alumina grains followed by annealing; this process refined the grains and increased hardness to a depth of 200 …
-
Working Group summary reports from the Advanced Photon Source reliability workshop
The use of Inconel 625 extends the life beyond 20 years, while 316 LN stainless steel is thought to have a corrosion resistance between the two. The use of a wire brush on welds is also a source of corrosion because the brush is usually made of ferritic stainless steel which corrodes very easily.
Indicates content that may require registration and/or purchase.