Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTALS 32.768KHZ
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 90,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CRYSTALS 32.768KHZ
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 32.768KHZ 6PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 pF
- Max ESR: 90,000 ohms
- Operating Temperature: -40 to 85 C
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1011546-ABS10-32.768KHZ-T Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 70 kOhm Frequency Tolerance: ±20ppm Load Capacitance:
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
-
Description: CRYSTAL 32.7680KHZ 12.5PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Richardson RFPD
Description: 32.768kHz Ceramic SMD Crystal Oscillator|•Industrial operating temperature range available|•CMOS output|•Small surface mount package|•Compact and low in height|Applications:|•Real time clocks|•System References
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMLF-3215 32.768KHz 12.5PF 20ppm
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1135037-AB38T-32.768KHZ Series: AB38T Packaging: Bulk Type: kHz Crystal (Tuning Fork) Mounting Style: Through Hole Operating Temperature Range: -10°C ~ 60°C Package: Cylindrical Can, Radial Frequency: 32.768kHz ESR
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 30,000 ohms
-
Supplier: ODG (Origin Data Global)
Description: 32.768kHz Surface Mount Crystal 12.5pF ±20ppm ±20ppm MC-306 Crystals ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1011549-ABS25-32.768KHZ-1-T Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.098" (2.50mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 50 kOhm Frequency Tolerance: ±10ppm Load Capacitance:
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 10 %
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32.768kHz 12.5pF ±20ppm MC-306 Crystals ROHS
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS07 Type: kHz Crystal (Tuning Fork) Length: 3.2 mm Width: 1.5 mm Height: 0.9 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS10 Type: kHz Crystal (Tuning Fork) Length: 4.9 mm Width: 1.8 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS25 Type: kHz Crystal (Tuning Fork) Length: 8 mm Width: 3.8 mm Height: 2.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: 32.768kHz ±30ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
- Load Capacitance: 12.5 pF
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS05 Type: kHz Crystal (Tuning Fork) Length: 1.6 mm Width: 1 mm Height: 0.5 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 20 ppm Load Capacitance: 12.5 pF ESR
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 90,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 800823-AB26TRB-32.768KHZ-T Packaging: Reel Type: kHz Crystal (Tuning Fork) Mounting Style: Through Hole Frequency: 32.768kHz ESR (Equivalent Series Resistance): 50 kOhms Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 50,000 ohms
-
Supplier: Richardson RFPD
Description: 32.768kHz Frequency SMD Crystal|•Low frequency in small size SMD|•2.5mm height ideal for high density circuit boards|•Excellent environmental & heat resistance plastic package with reflow capability|•Extended temperature -40°C to +85°C for industrial applications|Applications:|•Wide
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL RESONATOR, 32.768KHZ, SMD ROHS COMPLIANT: YES
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 32.768KHZ 12.5PF TH
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Drive Level: 0.001 milliwatts
- Max ESR: 50,000 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 32.7680KHZ 12.5PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 90,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: MMD Components / Monitor Quartztek
Description: No Description Provided
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Drive Level: 0.001 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: Micro Crystal AG
Description: DS15 low frequency through-hole technology Watch Quartz Crystal Unit which incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed tubular metal can package. Key Specifications Frequency: 32.768 kHz Load Capacitance:
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 7 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32.768kHz Quartz Crystal, SMD, -40 to +85°C Product overview: ABS07-166-32.768KHZ-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals 32.768KHz 6pF 32.768KHZ Product overview: AB26T-32.768KHZ-6 from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 0.032768 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Micro Crystal AG
Description: CM7V-T1A is a low frequency SMT Quartz Crystal Unit that incorporates a tuning fork Quartz Crystal Resonator. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Load Capacitance: 6.0 / 7.0 /
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Load Capacitance: 6 to 12.5 pF
- Drive Level: 0.001 milliwatts
-
Supplier: Utmel Electronic Limited
Description: 32.768kHz Cylindrical crystal 12.5pF 50kΩ ±20ppm ±20ppm -40℃~+85℃ DT-38 Crystals ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 32.768kHz Crystal, 20ppm, 9pF, SMD, 90kR ESR Product overview: ABS05-32.768KHZ-9-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 0.032768 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The MK3200 is IDT ’s lowest cost, low power clock oscillator that generates a low power 32.768 kHz output from an inexpensive 32.768 kHz crystal. This part includes a power down pin and allows you to tri state the output clock for in-circuit testing.
- Supply Voltage: 2.5 to 5 volts
- Output Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 0.032768 MHz
-
Supplier: Newark, An Avnet Company
Description: REAL-TIME-CLOCK MODULE SMD 32.768KHZ; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:I2C; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: REAL-TIME-CLOCK, SMD, SPI, 32.768KHZ; Date Format:DD:MM:YYYY; Clock Format:HH:MM:SS; Clock IC Type:RTC; Supply Voltage Min:1.3V; Supply Voltage Max:5.5V; Clock IC Case Style:SON; No. of Pins:10Pins; IC Interface Type:4 Wire, SPI RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystal, 32.768KHz Product overview: TZ1006A from TST is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
-
Supplier: Custom Silicon Solutions, Inc.
Description: This analog macro cell is similar to the 100KHz version but designed to operate with a 32KHz crystal. See “XTO_100K” for more details.
-
Supplier: Aker Technology USA Corporation
Description: Crystal,3.2mm x 1.5mm,32.768KHz,6pF,-40-85C
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 6 pF
- Operating Temperature: -40 to 85 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
32.768 kHz and Low Frequency (LF) Quartz Crystal Units in ceramic or metal package. Tuning fork crystals with low ESR and wide range of load capacitances (CL) are available. These XTAL products address market requests for low power timing devices like oscillators or microcontrollers, high reliability, extended operating temperature and automotive qualification according to AEC-Q200. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
The ultra-miniature SMLF-1610 series of tuning fork crystals come in a 1.6 mm x 1.0 mm 2-pad ceramic package. Specifications: Nominal Frequency: 32.768KHz Frequency Tolerance, Ta=25°C ± 3°C: ±20ppm Load (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
ECS' ECX-16 series of tuning forks come in a 1.6 x 1.0 x 0.5 mm 2-pad ceramic package. This tuning fork crystal offers standard load capacitance options of 5pF, 6pF, 7pF, 9pF and 12.5pF all over the industrial operating temperature of -40ºC ~ +85ºC. The ECX-16 offers an ESR (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-12Q AEC-Q200 qualified SMD 32.768 kHz tuning fork crystal is available in a 2.0 x 1.2 x 0.55 mm 2-pad package. The ECX-12Q offers a tolerance of (read more)
Browse Crystals Datasheets for ECS Inc. International -
1210 Low-ESR quartz crystal for miniature designs Extend battery life with ultra-low-power 32.768 kHz quartz delivering stable timing for space-constrained IoT, wearable and portable devices. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
These ultra low power oscillators combine 32.768 kHz or 100 kHz quartz crystal with a CMOS oscillator circuitry in a miniature SMD ceramic package. Low power consumption Extended temperature range: -40 to 125°C All products are qualified according to AEC-Q200 or implantable medical. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
The ECX-1210 is our smallest 32.768 kHz SMD tuning fork crystal, measuring 1.2 x 1.0 mm. The SMD tuning fork offers a tolerance of ±20 ppm available over the standard industrial temperature (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECS ECX-34RR is a 32.768 kHz crystal unit with a low ESR of 30 kΩ in a compact package, which is critical for portable electronics and very tight space-constrained applications. The ECX-34RR crystal tuning (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-34Q, AEC-Q200 qualified miniature 3.2 x 1.5 x 0.9 mm surface mount tuning fork (32.768 kHz) crystal. It features a standard frequency tolerance of ±20 ppm at +25°C and a ±10 ppm tolerance option. Available load capacitance of 12.5pF, 9pF, 7pF or 6pF with an operating (read more)
Browse Crystals Datasheets for ECS Inc. International -
The ECX-31B comes in a 3.2 x 1.5 x 0.9 mm industry-standard package that offers an ESR of 70 kΩ. The 32.768 kHz tuning fork offers a standard ±20 ppm tolerance with a ±10 ppm option available, and all components (read more)
Browse Crystals Datasheets for ECS Inc. International
Conduct Research Top
-
Interfacing a Micro Crystal MS1V-T1K 32.768 kHz Tuning Fork Crystal to a PIC16F690/SS
TB097 Interfacing a Micro Crystal MS1V-T1K 32.768 kHz Tuning Fork Crystal to a PIC16F690/SS SCHEMATIC DIAGRAM Author: Steven Bible Microchip Technology Inc. The schematic for the circuit is shown in Figure 1. The tuning fork crystal resonator is connected to the Stéphane De Boni D andPIC16F690 OSC1
-
Design Practices for Low-Power External Oscillators (.pdf)
Many Microchip microcontrollers have internal circuitry to drive a 32.768 kHz external crystal to provide an asynchronous clock signal to the Timer1 internal counter. Timer1 is a 16-bit counter which can be used to create a Real-Time Clock (RTC) with a precise, 1-second overflow interrupt
-
Broadcast FM Radio Tuner for Portable Applications
. Pb-free/RoHS compliant. RDS/RBDS Processor (Si4703). Integrated crystal oscillator
More Information Top
-
Page 5. Semiconductor parts with 768 in root number
32.768KHZ Crystal Series .
-
http://www.nxp.com/documents/user_manual/LH754XX_UG.pdf
32.768 kHz Crystal Clock Input 83 .
-
Ultra-Low-Power Short-Range Radios
For example, 32.768 kHz crystals may have a load capacitance specified of 6 or 12 pF.
-
Introduction to Embedded Systems
LF remains intended for 32.768KHz crystals , while HF is now redesigned to accept crystals or clock sources in a range from 4 to 32MHz.
-
The Essential PIC18® Microcontroller
4.8 Most digital watches use a 32.768 kHz crystal , commonly known as a watch crystal.
-
The Quintessential PIC® Microcontroller
4.7 Most digital watches use a 32.768 kHz crystal , commonly known as a watch crystal.
-
http://focus.ti.com/lit/ds/symlink/cc2480a1.pdf
32.768 KHZ CRYSTAL OSCILLATOR....................................................................................................10 5.6 .
-
http://www.nxp.com/documents/application_note/AN10652.pdf
Many techniques have been used to improve the timekeeping accuracy achieved using 32.768 kHz crystals .
-
Technical Aspects of Crystal Wrist Watches
Table 2 and Fig. 7 shows a representative example and specification of 32.768KHz crystal unit for wrist watches beingmarketed.Theseminiature32.768KHzcrystal units are mostly being used in wrist watches but for clock use also they are being marketed as one …
-
Bill Of Materials - Pioneer Toyota 86130-53020 (Head Unit)
Real-Time Clock, 400KHz, I2C, w/ Built-in 32.768KHz Crystal , Automotive .
Indicates content that may require registration and/or purchase.