-
Supplier: Oil-Rite Corp.
Description: gallons per minute at 100 PSI. The dual 2 HP, 1735 RPM, TEFC motors are operated by 3 phase power at 230/460V 60Hz. The 50 gallon capacity reservoir (not pictured) is constructed with welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: equipped with an air filter and liquid strainer to help maintain liquid quality. There are (2) 1 1/2” female NPT returns and (2) 1/2” female NPT drains. A baffle in the tank separates sediment and reduces turbulence. A 100 mesh stainless steel suction filter within the reservoir filters
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
-
Supplier: Alfa Laval Inc.
Description: Maxi Cooling substations are high-quality, district cooling substations for comfort or process cooling. An engineered solution for all cooling requirements. Nominal capacities: 5 kW - 5 MW The Maxi Cooling range offer mutliple possibilities in capacities and applications according to customers need
- Cooling Capacity: 17,059.0242238144 to 17,059,024.223814398 BTU/hr
- Type: Central
- Application: Commercial
-
Supplier: Trane Company
Description: One of the industry’s most efficient air conditioners, the XL20i AC unit is built to stand up to the elements and deliver reliable cooling, even on the hottest day of the year, and lowers your cooling costs at the same time. Up to 20.00 SEER Communicating capability Dual Climatuff®
- Cooling Capacity: 18,000 to 59,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Stulz Air Technology Systems, Inc.
Description: FLAiR (FCS) floor console mounted AC's are 7x24 mission critical units. Designed as a space saving unit, the small capacity FLAiR (FCS) can easily fit into any floor plan.
- Cooling Capacity: 11,999.999999999998 to 59,999.99999999999 BTU/hr
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Features: Other, Thermostatic Control
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Wall-mounted ductless indoor unit for residential and light commercial applications. Ideal for applications such as churches, classrooms, daycare centers, small offices, and more. Rated capacities range from 12,000 - 34,200 Btu/h. Shiny-white–exterior plastic; compact design Sleek, slim-line
- Cooling Capacity: 5,999.999999999999 to 34,200 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Stulz Air Technology Systems, Inc.
Description: The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-suspended ductless indoor unit for residential and commercial applications. Ideal for larger retails stores, classrooms, restaurants, office spaces, entrances, and more. Rated capacities range from 24,000 - 42,000 Btu/h. Compact design High-efficiency Standard air filter is
- Cooling Capacity: 23,999.999999999996 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or
- Cooling Capacity: 16,440 to 66,549.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
ZCU511
Among its applications are cooling fins for automotive and heavy-duty radiators, anneal-resistant electrical uses and air conditioners . … lb/cu in. (At 68°F) Specific gravity Melting point, OF (Liquidus) (Solidus) Specific heat, Btu / lb I … … flat products) Yield Strength (0.5% Extension*) psi 62000 I 0000 I1000 30000 32000 38000 47000 54000 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'bryozoan'),(17865,'brythonic'),(17866,'bryum'),(17867,'bs'),(17868,'bsarch'),(17869,'bse'),(17870,' btu '),(17871,'bubaline' … … 19535,'callowness'),(19536,'calluna'),(19537,'calluna vulgaris'),(19538,'callus'),(19539,'calm'),(19540,'calm air '),(19541,'calm … … 'conditioned reaction'),(28492,'conditioned reflex'),(28493,'conditioned response'),(28494,'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning' … … 31994,'crystalized'),(31995,'crystalline'),(31996,'crystalline lens'),(31997,'crystallisation'),(31998,'crystallise'),(31999,'crystallised'),( 32000 ,'crystallite'),(32001,'crystallization' …
-
ZCU400
… OC) (Liquidus) Specific heat, Btu/lb/OF (At 68OF) Thermal coef. expansion/°F (77~572OF) Thermal conductivity, Btu /ftZ/ft/hr/oF (At 680F … … Method of Achieving Psi 11000 Soft: Annealed to 0.050-mm grain size 32000 Hard: Cold drawn … Applications: Domestic water and drainage lines, oil lines, hydraulic and gas heat exchangers, lines, air conditioners , chemical and industrial refrigerators, radiant-heating lines, sugar house refinery lines and heaters and calandria pans, brewery tubs and kettles, brewery lines, pulp and paper lines …
-
ZCU253
… oF Thermal coef. expansion/OF (68 to 212oF) Thermal conductivity, Btu/sq ft/hr/oF/ft Specific heat, Btu /lb/OF Electrical resistivity … Tensile Strength psi 32000 3 2000 34000 40000 55000 50000 Applications: Air conditioners , brewery tubes, condensers. evaporators, heat exchangers, dairy tubes, distiller tubes, kettles, pulp and paper lines, steam and water lines, tanks, oil coolers, hydraulic and oil lines, gage lines, oil burner tubes, plumbing pipe and tube, rotating bands.
-
ZCU273
… 6 x 10-6 (68-5720F) 9.8 x 10-6 Thermal conductivity, Btu /ft2/hr/ft/oF (At 680F … … drawn (40%)* Hard (30%)* Tensile Strength psi 34000 36000 38000 42000 50000 55000 32000 36000 50000 32000 … Refrigerator and air conditioner tubing and components, commutators, clad products, gas and burner lines and units, oil burner tubes, condenser and heat exchanger tubes, pulp and paper lines, steam and water lines, tank gage lines, plumbing pipe and tube, thermostatic control tubing …
-
CR4 - Thread: A/C
what do tones have to do with air conditioners ? or did you mean something else by A/C What is the relationship between BTU and Watts? 32000 BTU IS 9.3kw .
-
ZSS250
… Bru/lb/oF (32.212oF) Thermal coef. expansion/OF (32.212oF) (326OOoF) (32.1000oF) Thermal conductivity, Btu /ft Y2-12000F … TYPICAL TENSILE PROPERTIES - Sheet and Strip (Annealed Condition) 62000 32000 32 68 Process Anneal (Recrystalllzntion after cold work): Heat to 155OOF. air cool. Applications: Air conditioner panels, casket shells, clothes dryer drums, sink strainers, gas range burner rings, office furniture …
-
Monitoring peak power and cooling energy savings of shade trees and white surfaces in the Sacramento Municipal Utility District (SMUD) service area: Project de...
Btu /hr CSCAP- 32000 SYSTEM- AIR $Res2 S $ 3.57 COP air conditioner .
-
Cooper's Comprehensive Environmental Desk Reference
Biological Treatment Facility British Thennal Unit Btu per Hour Brown Tree Snake Control Program Boundary Waters Treaty … -Calcium - Citizen Act - Classification Act of 1949 - Competition Advocate - Cooperative Agreement - Clean Air Act - Command Arrangement Agreements … 32000 ... ounces tons (short) ... … Siltation Soil Soil Adsorption Field Soil and Water ConselVation Practices Soil Column Soil Conditioner Soil Injection Soil …
Indicates content that may require registration and/or purchase.