-
Supplier: Heilind Electronics, Inc.
Description: 40AMP FAST ACT BLADE FUSE 32V
- Features: Fast Acting
-
Supplier: Heilind Electronics, Inc.
Description: 10AMP FAST ACT BLADE FUSE 32V
- Features: Fast Acting
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-200 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F
- Voltage Rating: 32 volts
- Current Rating: 200 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-225 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F
- Voltage Rating: 32 volts
- Current Rating: 225 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-300 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high-current applications Operating temperature: -25°F
- Voltage Rating: 32 volts
- Current Rating: 300 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series AMG-100 High Amp Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Bolt-down design, copper terminals Mounting: M8 or 5/16"-18 or less studs on 2" centers For high current applications Operating temperature: -25°F
- Voltage Rating: 32 volts
- Current Rating: 100 amps
- Operating Temperature: -31.666666666666664 to 82.22222222222221 C
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: 7.5AMP FAST ACT BLADE FUSE 32V
- Features: Fast Acting
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK FUSE 500VAC 32AMP DF2
-
Supplier: Newark, An Avnet Company
Description: 32AMP 500V AC / 250V DC INDUSTRIAL FUSE
-
Supplier: Newark, An Avnet Company
Description: NH FUSE 32AMP 500V SIZE 000 GG MGL
-
Supplier: Newark, An Avnet Company
Description: NH FUSE 32AMP 690V SIZE 000 GG MGL
-
Description: TERMINAL BLOCK FUSE 400VAC 32AMP
- Voltage Rating: 400 volts
- Current Rating: 32 amps
-
Supplier: DigiKey
Description: TERMINAL BLOCK FUSE 500VAC 32AMP
- Current Rating: 32 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE 20M32 AMP 440V AC BS88 GM
-
Supplier: Win Source Electronics
Description: (Cross-Reference): 0034.6000; S506-32-R; 0034.1527; S500-40-R; S500-32-R; BK/S506-32-RMDL1/32; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Current Rating (Amps): 31 mA HTSUS: 8536.10.0020 Mfr: Eaton - Electronics Division Other
- Current Rating: 0.031 amps
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton - Bussmann Electrical Division Win Source Part Number: 1334794-AC32 Category: Circuit Protection>Electrical, Specialty Fuses Packaging: Bulk Fuse Type: Cartridge Voltage Rating - AC: 550 V Voltage Rating - DC: 250 V Melting I2t: 1000 Size / Dimension: 0.827" Dia x
- Voltage Rating: 550 volts
- Current Rating: 32 amps
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The MINI® FL1 Series 32V PCB Fuse Holder makes it simple to add a single MINI® blade fuse up to 30 amps (sold separately) to a printed circuit board (PCB). If you need circuit protection for multiple circuits, nearly any number of MINI® FL1 Series fuse holders can be
- Normal Operating Current: 22 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount, PC Mount
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 380 volts
- Current Rating: 12 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 380 volts
- Current Rating: 2 amps
- Fuse Material: Ceramic
- Features: Fast Acting
-
Supplier: Littelfuse, Inc.
Description: fuse tap kit (0FHA0200ZP) comes with a set of ATO® blade fuses (3A, 5A, 7.5A, and 10A) and is blister packaged for simple retail display. Compatible with ATO® blade fuses rated up to 10 amps Comes with a set of ATO® blade fuses, including a 3-amp,
- Normal Operating Current: 7 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
Supplier: Littelfuse, Inc.
Description: multi-fuse holder works with M8 ZCASE® fuses rated up to 400 amps continuously. In addition, the ZCASE® BMZB Series fuse holder mounts directly to the battery post with all necessary hardware coming pre-assembled. 3-pole fuse holder mounts directly to the positive
- Normal Operating Current: 400 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Littelfuse, Inc.
Description: The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation.
- Normal Operating Current: 22 amps
- Mounting: In-Line Mount
-
Supplier: Altech Corp.
Description: NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 32 amps
- Fuse Type: Blade Type
-
Supplier: Altech Corp.
Description: NH fuses are typically used for power distribution applications and to protect large electrical devices such as motors, drives, etc. They are available in seven sizes with a current range of 2 to 1600 Amps. NH fuses have knife blades at both ends, which mount into Fuse
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Fuse Type: Blade Type
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 802076-0603SFS500FM/32-2 Packaging: Reel Mounting Style: SMD Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32V Response Time: Slow Blow Melting I2t: 3.2 DC Cold Resistance: 0.013 Ohms Temperature Range -
- Voltage Rating: 32 volts
- Current Rating: 5 amps
- Rated Breaking Capacity: 50 amps
- Operating Temperature: -55 to 125 C
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3566 Current Rating: 30 Amps Finish/Plating: Matte Tin Fuse Entry: Vertical Fuse Size: 5AG (13/32) Material: Brass Mounting: THM UL Recognized: Yes - (USA & Canada) E354010
- Normal Operating Current: 30 amps
- Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
- Mounting: Fuse Clip
- Features: Other
-
Supplier: Radwell International
Description: FUSE 15AMP 32V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Mini® Brand Fuses, 32 VAC⁄VDC Voltage Rating Features silver plated blades and Littelfuse designed industry standard color coding to indicate amp rating Voltage rating is 32 VAC⁄VDC fast-acting Patented and introduced in 1989 by Littelfuse to meet the OEM need to protect
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3565 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 4AG (9/32) Material: Brass Mounting: SMT/Rivet
- Normal Operating Current: 15 amps
- Standard Fuse Size Accomodated: 9/32" Diameter, 1-1/4" Length (4AG)
- Mounting: Fuse Clip
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mounted Fuse Holder For 1.5 in. x 13⁄32 in. Fuses Holds 11⁄2 × 13⁄32 (10 × 38 mm) Fuses 600 Volts 32 Amps Accepts 26-6 AWG Wire
-
Supplier: RS Components, Ltd.
Description: 32Amp 440V ac OFFSET BLADE TAG BS88 FUSE
- Fuse Type: Blade Type
- Approvals / Standards: IEC (UMF) Approval, RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: DIN Rail Mounted Fuse Holder For 1.5 in. x 13⁄32 in. Fuses Holds 11⁄2 × 13⁄32 (10 × 38 mm) Fuses 600 Volts 32 Amps Accepts 26-6 AWG Wire
-
Supplier: Radwell International
Description: FUSE HOLDER 32AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Ideal for companies manufacturing for international markets. IEC 950 Compliant Dual Φ6.3 × 32 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency 190 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units) Fast-On Terminals –25°C to
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 3576 # of Fuses: 1 Current Rating: 30 Amps Fuse Entry: Vertical Fuse Size: 5AG / SPF Material: Nylon- High Temp UL 94 V-0 Mounting: THM UL Recognized: Yes - (USA & Canada) E354010 Optional cover available: Cat No.
- Normal Operating Current: 30 amps
- Standard Fuse Size Accomodated: 13/32" Diameter, 1-1/2" Length (5AG)
- Features: Other
- Approvals / Ratings: UL Approval
Find Suppliers by Category Top
More Information Top
-
Earthing Functional Supply Points
For 650V system, 32 amp fuse , 4 ohm earth electrodes .
-
Construction Science and Materials
The lighting circuit is protected by a 6 amp fuse whereas the ring circuit is protected by a 32 amp fuse .
-
CR4 - Thread: Autotransformer Input MCBs Tripping On Apparently Normal Load
You pl check this by replacing the 32 A MCB with a combination of 100A MCB and a 32 Amp HRC fuse in series.
-
CR4 - Thread: 40 Amp 24VDC Reed Switch.
Contacts 10 Amps 32 V DC, 14 Amp fuse .
-
Fuses
32AMP 240V AC BS88 FUSE .
-
Audel Electrical Trades Pocket Manual
Branch circuit fuses No. 8 ( 32 amp .) .
-
Exmas57
Both set of fuses (they are 24 amp @ 32 V).
-
Exmas57
Both set of fuses (they are 24 amp @ 32 V).
-
CR4 - Thread: Heater Makes My Fluorescent Light Dim!
32 mm -> main board 100 amp fuse -> 100amp ELCB -> 3 x 30amp MCB, 1 x 6amp MCB (for lighting... there is only 2 40watt fluorescent light added 6uF 240Vac cap) .
Indicates content that may require registration and/or purchase.