-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16-channel TTL/LVTTL digital I/O All 16 I/O lines buffered with 32mA sink/source current capabilities 8 Form C electromechanical relays switch 1A Custom high-speed function driver Alternate embedded USB
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Measurement Computing
Description: USB-based DAQ device with 16 analog inputs, 250 kS/s sample rate, two 32-bit counter inputs, one timer output, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Sampling Frequency: 250 kHz
-
-
Supplier: Infineon Technologies AG
Description: The TLE9844-2QX Appkit is designed to evaluate functionalities of the TLE9844-2QX The TLE9844-2QX is part of our MOTIX™ MCU | 32-bit motor control SoC family and belongs to the relay driver IC family. The TLE9844-2QX Appkit is designed to evaluate relay driven DC Motor
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Laurel Electronics LLC
Description: counter consists of a main module (with computer and plug-in display boards), a power supply board, and a signal conditioner board. Optional plug-in-play boards include an isolated setpoint controller board, an isolated analog output board, and an isolated
- Number of Digits: 6
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: ACCES I/O Products, Inc.
Description: embedded applications. Two industry standard DB-9 connectors (one male and one female) ensure broad cabling availability. OEM USB/PICO FORM FACTOR The tiny module occupies just half the area of a PC/104 board yet approaches the capability commonly found on the larger board
- Analog Input Channels: 2 #
- Resolution: 16 bits
- Operating Temperature: -40 to 185 F
- Features: Application Software Included, DC Current Input, DC Voltage Input
-
Supplier: Measurement Computing
Description: Ethernet-based DAQ device with eight analog inputs, 250 kS/s sample rate, two analog outputs, one 32-bit counter input, and 8 digital I/O; compatible with 8B analog modules and SSR digital modules. Includes an external power supply and accessory kit. KEY HIGHLIGHTS The SC-1608 Series provide
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 131 F
- Sampling Frequency: 250 kHz
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and onboard DDR2 memory makes it suitable for many
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: GL Communications, Inc.
Description: Asynchronous Transfer Mode (ATM), PPP, HDLC, and Frame Relay. GL’s T3 E3 Analyzer is available as portable as well as a rackmount system. A portable USB-based unit supports 2x T3 E3 ports per unit. A 2U Rack supports 6x T3 E3 ports (6 * 672 DS0s) per unit. Multiple rack units can be
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: ACCES I/O Products, Inc.
Description: processors up to 1GHz can be integrated, even at extended temperatures Lightweight, attractive, Chem-Film finished aluminum enclosure Accepts from two to six PC/104 or PC/104+ boards Scalable and flexible I/O interfacing Compact size - 4 board system measures just 6.75 x 5 x 5"
-
Supplier: Measurement Computing
Description: 32-channel electromechanical relay board, Form C KEY HIGHLIGHTS ISA data acquisition (DAQ) boards are available in a variety of configurations to meet the needs of most applications. Features include analog I/O, digital I/O, and counter/timer functions. Available
- Number of Channels: 32
- Output Current: 6 amps
- Operating Temperature: 32 to 158 F
- Switch Configuration: Form C
-
Supplier: American Portwell Technology Inc.
Description: 32 individual, optically isolated differential outputs. These cards are ideal for use in control and instrumentation applications that require high-speed switching and/or long-life expectancy which precludes using traditional electro-mechanical relays. Individual
- Number of Channels: 32
- Input Voltage Range: 5 to 60 volts
- Input Current Range: 2 amps
- Output Current: 1 to 2 amps
Find Suppliers by Category Top
Featured Products Top
-
USB 2.0 FS and CAN 2.0B DMA Seven-channel DMA controller (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
HANFORD MEDIUM-LOW CURIE WASTE PRETREATMENT ALTERNATIVES PROJECT FRACTIONAL CRYSTALLIZATION PILOT SCALE TESTING FINAL REPORT
… and Acquisition Hardware: National Instruments® SCXI-1001 12-Slot Chassis, U.S. 120 VAC SCXI-1600, USB Data Acquisition and Control Module SCXI-1102 32 ch Thermocouple Amplifier (3 Boards ) With SCXI-1303 32 … … Block SCXI-1161 8- Channel Power Relay Module .
-
Computer security aspects in industrial instrumentation and measurements
For instance, a typical control board is equipped with an 8 or 16-bit microcon- troller (but 32 -bit microcontroller are also … … and analog input/output lines, relays , interfaces for common communication … … etc.), and other I/O channels ( USB , Ethernet, serial, RS- 232 …
-
Picoliter DNA sequencing chemistry on an electrowetting‐based digital microfluidic platform
Contact to the electrowetting chips was made by a 22-pin clip connected to a 32 - channel relay control board (National Control Devices, LLC). The relay board was connected via USB to a computer and controlled by a custom program.
-
The Engineering of Mixed Reality Systems
This means one can easily stack a peripheral board on that connector, adding extended functionality to the … The ARM processor has a high-performance 32 -bit architecture, with periodic interval and real-time timers, 62 I/O lines, built-in communication interfaces, four 16-bit PWM channels , two-wire interface, 8-channel 10-bit AD converter, and much more. Such features include microphone and speaker support, micro-SD card support, wireless Ethernet, LCD output, USB support, relays , DC motor controlling, and the connection of intelligent sensors, such as gyroscopes, accelerometers, and others capable of communicating through SPI or CAN ports.
-
A portable electronic nose based on embedded PC technology and GNU/Linux: hardware, software and applications
In our instrument, the stack is composed by four elements: a 16-channel input and a 2-channel output data-acquisition converter, an eight- channel relay board , a dc-dc converter and a single board computer (SBC). Finally, the SBC houses a low-power GEODE processor from National Semiconductor Inc., 32 Mbytes RAM memory, interface circuitry (COM ports, USB and Ethernet) and includes a 64 Mb CompactFlash® solid-state disk where the operating system is stored.
-
Optimized Wind Energy Harvesting System Using Resistance Emulator and Active Rectifier for Wireless Sensor Nodes
… able wireless sensor node supplied by Texas Instrument (TI) known as the wireless target board , eZ430-RF2500T. … signals of the wind turbine generator, tem- perature signal and 2) communicating and relaying the sensed information … … the entire wire- less project with the MSP430 is easily performed in a conve- nient USB stick. The eZ430-RF2500T uses the MSP430F2274 16-bit ultra-low-power microcontroller, which has 32 kB flash, 1 K RAM, 10-bit ADC, and two op-amps and is paired with the CC2500 multi channel RF transceiver designed for low-power wireless …
-
Control / Data Acquisition
16-bit resolution, 200 kS/s sampling rate Multiplexes up to 352 channels per module External digital trigger, clock, and calibration connections Connects to PC via USB 2.0 Only supported by 32 -bit operating systems 4807 - GPIB Data Acquisition & Control Board … Control Board with 4 Analog Outputs, 6 Analog Inputs, 32 Digital I/O, 6 Relay Drivers, and 4 …
-
Implementing assisted navigation in hybrid sensor networks
… enables sensor nodes to concurrently run an application and communicate through an embedded multi- channel radio transceiver. It is a single- board , embedded system that can run a Linux kernel and consists of a 400 MHz Intel Xscale processor, an Intel SA1111 StrongARM companion chip for I/O, a 32 MB Intel StrataFlash chip, and 64 MB SDRAM. A specific daughter card board provides the Stargate with Ethernet and USB ports, and with PCMCIA/CF slots … … Stargate and a SN based on the Mica2 Mote platform has to be relayed by another Mica2 …
-
Relay / 24
USB-ERB24 - USB -based 24 channel electromechanical relay interface CYREL 32 - ISA Mechanical Relay Board - 32 SPDT (Form C) Relays .
-
Multi-channel pre-beamformed data acquisition system for research on advanced ultrasound imaging methods
Usb 2.0 on- board beamformer … side of Fig. 1) are responsible for activating the analog signal paths corresponding to the individual channels . The signals are then relayed to the analog-to-digital convertors (adcs) on the four receiver boards (lower half of Fig. 1), each of which is responsible for performing 32 channels of time gain compensation (TGc), anti-alias filtering, amplifi- cation, and …
Indicates content that may require registration and/or purchase.