-
Supplier: Mark-10 Corporation
Description: These adapters provide a commonly accepted industry method of attaching fixtures to load cells and test frames, available as kits or individual components. They prevent grip rotation and allow for quick removal and installation. 15.8 mm dia. sizing and a range of thread sizes are available to suit
-
Supplier: Allied Electronics, Inc.
Description: in gold-plating contacts in 3 DIN to 8 DIN contacts. Metal threaded coupling ACC to IEC 130-9. Cable Connector Length: 2.3". Spanner wrench for receptacles with ring nut. Spanner wrench for cable connector. UL File Number: E63093, IEC529, DIN40-450; Rated IP40 Internal Metal Strain
-
Supplier: Newport MKS
Description: the wrench is extra large to accomodate fast lenses with large curvatures. These wrenches are also made for 0.5", 1", 1.5", 2" and 3" LT series retaining rings.
-
-
Supplier: Newport MKS
Description: The SW-OM Compact Spanner Wrench is used to adjust retaining rings in most optical systems without interrupting surrounding components. It has been optimized for use with mounts for 6.35 to 50.8 mm diameter optics and will accommodate retaining rings with either holes or slots. For the very
-
Supplier: RS Components, Ltd.
Description: Combination Spanner 32mm
- Length: 13.385834 inch
- Type: Spanner Wrench
-
Supplier: Newport MKS
Description: the wrench is extra large to accomodate fast lenses with large curvatures. These wrenches are also made for 0.5", 1", 1.5", 30 mm, and 2" LT series retaining rings.
-
Supplier: Newport MKS
Description: the wrench is extra large to accomodate fast lenses with large curvatures. These wrenches are also made for 0.5", 1", 30 mm, 2" and 3" LT series retaining rings.
-
Supplier: VAST STOCK CO., LIMITED
Description: Spanners CONNECTOR WRENCH
-
Supplier: Allied Electronics, Inc.
Description: 11PCS 6-19MM COMBINATION SPANNER SET
-
Supplier: Newark, An Avnet Company
Description: SPANNER, OPEN END WRENCH, 17-19MM; AF Size - Metric:19mm; AF Size - Imperial:-; Length:235mm; Whitworth Size:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); AF Size - Metric End 2:17mm RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: 14PCS RS 13-22MM COMBINATION SPANNER SET
-
Supplier: Stahlwille North America
Description: 530 x 350 x 30 mm, 5 pieces
- Type: Combination Wrench
-
Supplier: Transcat, Inc.
Description: combination spanner/wrench 19/32" combination spanner/wrench 5/8" combination spanner/wrench 11/16" combination spanner/wrench 3/4" combination spanner/wrench 25/32" combination spanner/wrench 13/16" combination spanner/wrench 7/8" combination
- Type: Combination Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Gedore 6004820 1B Combination spanner 75 mm not standardised: * Width Across Flat (mm): 75 mm Length (L, L1): 810 mm Height of head (a, a1, b, h, L2, t): 38 mm Height of head (a2): 26 mm Width of head (b, b1, n, W3): 110 mm Width of head (b2): 153 mm Height of offset (h):
- Drive Size: 2.9527575 inch
- Type: Combination Wrench
-
Supplier: Proto® Industrial Tools
Description: SATIN FINISH 9 3/4 INCH OVERALL LENGTH FACOM[R] BRAND MAXIMUM OPENING SIZE 4 INCH HEIGHT 1 25/32 INCH PIN WRENCH TYPE SQUARE WEIGHT 1.41 LB
- Length: 9.75 inch
- Type: Spanner Wrench
-
Supplier: Stahlwille North America
Description: 530 x 350 x 44 mm, 10 pieces
- Type: Specialty/Other Wrench
-
Supplier: Stahlwille North America
Description: 175 x 350 x 40 mm, 10 pieces
- Type: Combination Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 3 inch
- Weight: 3 lbs
- Type: Torque Wrench
-
Supplier: Stahlwille North America
Description: 175 x 350 x 51 mm, 8 pieces
- Type: Combination Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights 60mm Ring slogging spanner deep offset For very heavy-duty work To use with club hammer or pneumatic hammer for tightening or loosening Hot forged, sandblasted
- Drive Size: 2.362206 inch
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 5 inch
- Weight: 5 lbs
- Type: Torque Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 5 inch
- Weight: 5 lbs
- Type: Torque Wrench
-
Supplier: DigiKey
Description: OPEN ENDED SPANNER SET SIZE6-32M
- Drive Size: 0.2362206 to 1.2598432 inch
- Type: Specialty/Other Wrench
-
Supplier: Mountz, Inc.
Description: risk of a connector from being under and overtightened. Crowfoot spanner allow vertical access to places where conventional torque tools cannot be used. Use in combination with preset and adjustable hand torque screwdrivers. Accurately tightening RF, COAX and SMA connectors with torque
- Length: 5 inch
- Weight: 5 lbs
- Type: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: COMBINATION SPANNER 9MM; AF Size - Metric:9mm; AF Size - Imperial:-; Length:138mm; Product Range:Combination Wrenches 440 Series; SVHC:No SVHC (17-Dec-2015); AF Size:9; Imperial AF Size:11/32" RoHS Compliant: NA
-
Supplier: Transcat, Inc.
Description: Product Highlights Interchangeable head applicable for multi-purpose use. Interchangeable head version of QL model. By exchanging heads, the wrench services a variety of applications from open end spanner, ring, ratchet, hex heads, and more, with a single wrench. A clear "click" sound signals
- Type: Torque Wrench
-
Supplier: Newark, An Avnet Company
Description: COMBINATION SPANNER 29MM; AF Size - Metric:29mm; AF Size - Imperial:-; Length:320mm; Product Range:Combination Wrenches 440 Series; SVHC:No SVHC (17-Dec-2015); AF Size:29 RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: COMBINATION SPANNER 13MM; AF Size - Metric:13mm; AF Size - Imperial:-; Length:170mm; Product Range:Combination Wrenches 440 Series; SVHC:No SVHC (17-Dec-2015); AF Size:13; Imperial AF Size:1/2" RoHS Compliant: NA
-
Supplier: RS Components, Ltd.
Description: Open End Wrench 10mm
-
Supplier: Reid Supply
Description: Combination spanner and specially designed protective caps for ring spanner and open-end spanner. . NOVOnox Hygienic Protective Insert For Box End Wrench
-
Supplier: Reid Supply
Description: Combination spanner and specially designed protective caps for ring spanner and open-end spanner. . NOVOnox Hygienic Protective Insert For Box End Wrench
-
Supplier: Reid Supply
Description: Combination spanner and specially designed protective caps for ring spanner and open-end spanner. . NOVOnox Hygienic Protective Insert For Open End Wrench
-
Supplier: Reid Supply
Description: Combination spanner and specially designed protective caps for ring spanner and open-end spanner. . NOVOnox Hygienic Protective Insert For Open End Wrench
-
Supplier: DigiKey
Description: SPANNER WRENCH SIZE 14 MM
Find Suppliers by Category Top
More Information Top
-
GE Healthcare
Life Sciences
…50/20 28-9644-45 HiScale 50/40 28-9644-44 HiScale 16 HiScale 26 HiScale 50 No. per pack Spanner wrench 28-9647-76 28 … column holder 18-1126- 32 18-1126-32 1 … 69 5 Tubing 1 mm i.d. 18-1115…
Indicates content that may require registration and/or purchase.