-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 16V, Aluminum Polymer Capacitors. This listing supports clearer
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD,
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 16V, 20% +Tol, 20% -Tol, 330uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: 16SEQP330M from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply
- Capacitance Range: 330,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
- Electrolytic Capacitors: Aluminum Oxide
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33pF, 16V, Silicon Capacitors. This listing
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 330uF 50V 529mA@120Hz ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, 330UF 16V; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; ESR:0.017ohm; Diameter:10mm; Capacitor Terminals:Radial Leaded; Lead Spacing:5mm; Operating Temperature Range:-55°C to +105°C; AC Ripple RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 16V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: 330µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 125°C
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 125 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 330nF Y5V -20/+80% 16V
- Capacitance Range: 0.33 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -30 C
-
Supplier: DigiKey
Description: 330µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 16mOhm 5000 Hrs @ 105°C
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 16 milliohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM POLY 330UF 20% 16V SMD
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Description: CAP ALUM POLY 330UF 20% 16V SMD
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 330UF 25V F CASE FK SMD
-
Description: CAP ALUM 330UF 20% 16V RADIAL
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,330UF 16V 105DEG C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 16VDC 330uF OSCON Polymer
-
Supplier: Utmel Electronic Limited
Description: CAP ALUM POLY 330UF 20% 16V T/H
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 100V 330pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.00033 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM POLY 330UF 20% 16V SMD
- Capacitance Range: 330 microF
- ESR: 16 milliohms
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 330uF 4V 20% V CASE
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 330uF 50V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -25 to 105 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1001663-16SEP330M+T Packaging: AMMO PACKAGE Type: Polymer Voltage Rating: 16V Applications: General Purpose Height - Seated (Max): 0.512" (13.00mm) Mounting: Through Hole Capacitance: 330μF Tolerance: ±20%
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359511-16SVPK330M Category: Capacitors - Aluminum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Polymer Mfr: Panasonic Electronic Components Series: OS-CON™, SVPK Package: Tape & Reel Product
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 330UF 20% 50V SMD
- Capacitance Range: 330 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 866306-EEV-TA1V330P Series: TA Operating Temperature Range: -40°C ~ 125°C Features: 33 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 1000 Hrs @ 125°C Package: Reel - TR Package: Radial, Can - SMD Mounting: Surface Mount
- Operating Temperature: -40 to 125 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 330uF 10V 190mA@120Hz ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -40 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 33µF 1000V
- Capacitance Range: 33.00000000000001 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Capacitance Range: 0.1 - 680mF Voltage Range: 3 - 50V Tolerance: ±20%, ±10%, ±5% Case Size: A, B, C, D, E, F, G, H, J, K, L & M Lead Spacing: A-H Case Size - .1" Lead space / straight lead & J-M Case Size - .2" Lead space / straight lead The Kemet 'UltraDip II' Radial Series, miniature dipped
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors 50VAC 33pF DFN 1.3x0.9mm
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 330UF 35V G CASE
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 330pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 330pf 2000V N4700 HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.00033 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.