-
Supplier: Utmel Electronic Limited
Description: KEMET 10µF 350V dc Aluminium Electrolytic Capacitor, Through Hole 10 x 15mm +85°C 10mm 5mm 15mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Aluminum Electrolytic Capacitors - Axial Leaded 1uF 350V 20% Product overview: 105TTA350M from CDE / Illinois Capacitor is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 350 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4uF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4uF, 350V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 4 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -20 to 85 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18uF, 350V, 350mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18uF, 350V, 350mA, Aluminum Electrolytic
- Capacitance Range: 18 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 22uF 350V 20% Aluminum Electrolytic Capacitor, Radial, 10x20mm Product overview: 350BXF22M10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: DigiKey
Description: 130µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.048Ohm @ 100Hz 6000 Hrs @ 105°C
- Capacitance Range: 130 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- ESR: 1,048 milliohms
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 35µF 500V
- Capacitance Range: 35 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1097736-T350F226K016AT Category: Capacitors>Tantalum Capacitors Series: T350, UltraDip II Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.390" (9.90mm) Standard Package: 500 Capacitance: 22 µF Tolerance: ±10%
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 160UF 20% 350V SNAP
- Capacitance Range: 160.00000000000003 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.000035000000000000004 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 60UF, 350V, AXIAL; Capacitance:60µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ODG (Origin Data Global)
Description: ±10% 630V 330nF -55℃~+105℃ Metallized Polyester Plugin,P=15mm Film Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 8UF, 350V, AXIAL; Capacitance:8µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 350V, AXIAL; Capacitance:15µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 20UF, 350V, AXIAL; Capacitance:20µF; Voltage(DC):350V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: No
-
Supplier: DigiKey
Description: 15µF Conformal Coated Tantalum Capacitors 20V Radial 2.3Ohm
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 2,300 milliohms
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Electrolytic;Cap 2200uF;Vol-Rtg 350V
-
Supplier: New Yorker Electronics Co., Inc.
Description: Radial Lead Aluminum Electrolytic Capacitors 22µF 350V
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Description: CAP ALUM 3300UF 350V SCREW
- Capacitance Range: 3,300 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: MLCC
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Screw Terminal 380uF 350V-10+50%
- Capacitance Range: 380.00000000000006 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 C
-
Description: CAP TANT 6.8UF 10% 35V RADIAL
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Richardson RFPD
Description: Electrolytic Capacitor; 6000 µF; 350 VDC.
- Capacitance Range: 6,000 microF
- Capacitance Tolerance: 50 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 3.3UF 10% 50V RADIAL
- Capacitance Range: 3.3000000000000003 microF
- ESR: 3,000 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 100uF 350Volts
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100nF ±10% X2 350V Plugin,P=10mm Suppression Capacitors ROHS
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 350 volts
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308333-SEKR47M350ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SEK Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 100 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated:
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 250V 10uF -55°C~+105°C Metallized Polyester Plugin,P=27.5mm Film Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 105 C
-
Capacitors - Capacitor, Al Electrolytic;180uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC -- 70186313Supplier: Allied Electronics, Inc.
Description: Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as
-
Capacitors - Capacitor, Al Electrolytic;160uF;Gen. Purp, Tubular;Axial;-10%,+50%;350WVDC -- 70186314Supplier: Allied Electronics, Inc.
Description: Axial Leaded Capacitor, Voltage Range 350 WVDC, 400 VDC Surge, -40 to +85°C Operating Temperature Long-life, axial leads. The TCG is a small-tubular axial version of the Mallory Type CGS capacitor. The TCG features long-life and low-ESR and utilizes a PVC insulating sleeve as
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Snap In 350V 3300uF 20% 18000Hrs
-
Supplier: Air Impurities Removal Systems, Inc.
Description: 350W Capacitor for use with Extract-All® S-981, E-982, S-984, S-985, and S-987 Air Cleaning Systems
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Highlight Specifications Operating temperature: -40°C to +105°C Rated voltage: 180–350 Vac; AC voltage: 250–480 Vac; max. continuous DC voltage: 300–600 Vdc Capacitance range: 0.33–60 µF, with tolerance of ±5% (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.