-
Supplier: Oil-Rite Corp.
Description: GPM 14.5 PSI. The energy efficient 1 HP, 1140 RPM, TEFC motor is operated by 3 phase power at 380V/60Hz. The 30 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: at 50 PSI. The 1/2 HP, 1750 RPM, TEFC motor is operated by 3 phase power at 230/460V 60Hz. The 25 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: status lights, local start/stop switches, and customer interface connections. The 100 gallon capacity reservoir is constructed of welded steel. A top filler cap makes filling the reservoir quick and simple. The filler cap is equipped with an air filter and liquid strainer to help maintain
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: Alfa Laval Inc.
Description: Optigo CD is a commercial dual discharge air cooler for general application in small to medium-sized cooling, freezing and working rooms. Low air velocity and noise level make them especially suitable for refrigerated working & processing rooms. Dedicated ranges for H(C)FC refrigerants
- Cooling Capacity: 2,729.443875810304 to 81,883.31627430911 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Alfa Laval Inc.
Description: Maxi Cooling substations are high-quality, district cooling substations for comfort or process cooling. An engineered solution for all cooling requirements. Nominal capacities: 5 kW - 5 MW The Maxi Cooling range offer mutliple possibilities in capacities and applications according to customers need
- Cooling Capacity: 17,059.0242238144 to 17,059,024.223814398 BTU/hr
- Type: Central
- Application: Commercial
-
Supplier: Trane Company
Description: One of the industry’s most efficient air conditioners, the XL20i AC unit is built to stand up to the elements and deliver reliable cooling, even on the hottest day of the year, and lowers your cooling costs at the same time. Up to 20.00 SEER Communicating capability Dual Climatuff®
- Cooling Capacity: 18,000 to 59,999.99999999999 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Alfa Laval Inc.
Description: and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in
- Cooling Capacity: 3,411.8048447628794 to 187,649.26646195835 BTU/hr
- Application: Commercial
- Type: Ductless
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or
- Cooling Capacity: 6,799.999999999999 to 35,059.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Johnson Controls, Inc.
Description: Maximum performance, design flexibility, and low-installation cost. The FS fan-coil unit offers a direct-drive fan with 3-speed PSC or ECM, or proportional ECM. Blower design is optimized for cabinet airflow and sound performance. Enhanced sound levels are achieved through the field adjustable ECM
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Stulz Air Technology Systems, Inc.
Description: FLAiR (FCS) floor console mounted AC's are 7x24 mission critical units. Designed as a space saving unit, the small capacity FLAiR (FCS) can easily fit into any floor plan.
- Cooling Capacity: 11,999.999999999998 to 59,999.99999999999 BTU/hr
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Features: Other, Thermostatic Control
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: Stulz Air Technology Systems, Inc.
Description: The Stulz-ATS CyberAiR family of floor mounted precision air conditioners are CRAC and CRAH units designed to provide precision temperature and humidity control for mission critical facilities 24 hrs/day, 365 days/yr. A wide variety of cabinet configurations and options make Stulz-ATS
- Cooling Capacity: 23,999.999999999996 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
-
Supplier: Stulz Air Technology Systems, Inc.
Description: CeilAiR (OHS) ceiling mounted air conditioning units provide temperature and/or humidity control for those hot spot areas in the building which exceed the central system capacity. They are an economical solution to such demands which may, in fact, be temporary until the next offices are
- Cooling Capacity: 11,999.999999999998 to 119,999.99999999999 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central, Precision Cooling
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-suspended ductless indoor unit for residential and commercial applications. Ideal for larger retails stores, classrooms, restaurants, office spaces, entrances, and more. Rated capacities range from 24,000 - 42,000 Btu/h. Compact design High-efficiency Standard air filter is
- Cooling Capacity: 23,999.999999999996 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Supplier: HDT Global
Description: Advantages: The most severe temperature, dirt or corrosive conditions. Nordic SD-Series industrial units handle the most abusive environments for air conditioning, filtering, heating and ventilation. 1. Air cooled and water cooled systems 2. Split or self contained 3. All industrial
- Cooling Capacity: 5,999.999999999999 to 1,200,000 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or
- Cooling Capacity: 16,440 to 66,549.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Sell Split type air conditioner/wall mounted air conditioner
Split type air conditioner, Normal Split type or inverter split air conditioner , Cooling capacity: From 7000 btu to 35000 btu .
-
Properties and Cycle Performance of Refrigerant Blends Operating Near and Above the Refrigerant Critical Point, Task 2: Air Conditioner System Study
R22systemEER( Btu /h.W) Figure 4.17 Tested and predicted EERs of R22 air conditioner 35000 .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'bryozoan'),(17865,'brythonic'),(17866,'bryum'),(17867,'bs'),(17868,'bsarch'),(17869,'bse'),(17870,' btu '),(17871,'bubaline' … … 19535,'callowness'),(19536,'calluna'),(19537,'calluna vulgaris'),(19538,'callus'),(19539,'calm'),(19540,'calm air '),(19541,'calm … … 'conditioned reaction'),(28492,'conditioned reflex'),(28493,'conditioned response'),(28494,'conditioned stimulus'),(28495,' conditioner '),(28496,'conditioning' … … petechia'),(34995,'dendroica striate'),(34996,'dendroica tigrina'),(34997,'dendroid'),(34998,'dendroidal'),(34999,'dendrolagus'),( 35000 ,'dendrology'),(35001,'dendromecon' …
-
sample.blitz (Sepia-1.0.tgz\sg-80309-00-)
… " />
An air conditioner with a capacity of 12,000 Btu 's per hour can … -
ZCU253
… oF Thermal coef. expansion/OF (68 to 212oF) Thermal conductivity, Btu/sq ft/hr/oF/ft Specific heat, Btu /lb/OF Electrical resistivity … … Yield Strength Strength (0.5% E.xtension) psi psi 50000 13000 38000 12000 35000 11600 30000 10400 Applications: Air conditioners , brewery tubes, condensers. evaporators, heat exchangers, dairy tubes, distiller tubes, kettles, pulp and paper lines, steam and water lines, tanks, oil coolers, hydraulic and oil lines, gage lines, oil burner tubes, plumbing pipe and tube, rotating bands.
-
On the maximum likelihood duty cycle of an appliance and its validation
35000 Appliance Rating Btu /hr Bargiotas and J. D. Birdwell, "Residential air conditioner dynamic model for direct load control," No. 8 WM066-3, IEEWPES 1988WinterMeeting, New York, N.Y., Jan. 31-Feb. 5, 1988.
-
Applying power electronics to residential HVAC-the issues
The EER’s of a high-efficiency conventional fixed-speed air conditioner and a variable-speed system of the same rated capacity are shown at each outdoor temperature, which is a rough indication of heat gain or load. During the mildest cooling conditions, a 36000 BTU /Hr system will operate at only 20%of its nearly … … share will remain very low at only 1% of the total market (only 35000 units) split between …
Indicates content that may require registration and/or purchase.