-
Supplier: Transcat, Inc.
Description: diversified test requirements. Test power systems and batteries with configurable static, transient, and advanced application modes. Total Power: 350 Watts Max Voltage: 150 Volts Max Current: 60 Amps Channels: 1 Dynamic Load Performance and Visualization Up to 5 A/us slew
- DC Capacity: 60 amps
- Resistive Capacity: 350 watts
- Power Rating: 350 watts
- Features: DC
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236269-SM15-350RX Category: Resistors>Through Hole Resistors Series: 100/SM/PC Precision Features: Flame Proof, Moisture Resistant, Non-Inductive, Safety Package: Bulk Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±10ppm/°C Power
- Resistance Range: 350 ohms
- Tolerance: 0.01 +/- %
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 0.17500000000000002 watts
-
Supplier: Ohmite Manufacturing Co.
Description: The TUM/TUW Series resistors are Ohmite’s most economical power resistors. Sizes up to 15 watts and resistance values up to 150K ohms are available. Two constructions are used to obtain a wide resistance range. The TUW is a standard wirewound and the TUM is constructed
- Resistance Range: 0.01 to 150,000 ohms
- Power Rating: 3 to 15.000000000000002 watts
- Operating DC Voltage: 350 to 1,000 volts
- Dielectric Strength: 1 kilovolts
-
-
Supplier: Ohmite Manufacturing Co.
Description: The TWM/TWW series radial terminal power resistors offer significant board space savings over axial terminal products and keep generated heat away from the circuit board. They are recommended for commercial applications requiring low cost. The wirewound and metal oxide constructions
- Resistance Range: 0.01 to 50,000 ohms
- Power Rating: 3 to 10 watts
- Operating DC Voltage: 250 to 750 volts
- Dielectric Strength: 1 kilovolts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors 1watt 383ohms 1% 0207 MELF 350V 50ppm Product overview: MMB02070C3830FB200 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 383 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 350 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MELF Resistors 1watt 22.6ohm 1% 0207 MELF 350V 50ppm Product overview: MMB02070C2269FB700 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 22.6 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 350 volts
-
Supplier: Riedon, Inc.
Description: Resistances from 0.005 to 260kOhms Power Rating 0.1 to 13Watts Resistance Tolerances to +/-0.01% Low TCR: +/-20ppm/K Standard MIL-R-266 / MIL-R-39007 Power Ratings Temperature Range: -55C to +350C ("V" Rating) Non-Inductive Windings Available
- Resistance Range: 260,000 ohms
- Power Rating: 10 to 13 watts
- Operating DC Voltage: 850 volts
- Operating Temperature: -55 to 350 C
-
Supplier: TE Connectivity
Description: Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 16 x 5.5 Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance
- Resistance Range: 0.1 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236962-SM6227FT50R0 Category: Resistors>Chip Resistor - Surface Mount Series: SM Features: Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.265" (6.73mm) Standard Package: 750 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C
- Resistance Range: 50 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: TE Connectivity
Description: Value (OHM) : 2K Mechanical Attachment Panel Mount Feature Type : Mounting Brackets Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor
- Resistance Range: 2,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 30 ±ppm/°C
- Power Rating: 10 watts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1315665-YP818KJ Category: Resistors>Specialized Resistors Series: YP, CGS Type: Bleeder, Capacitor Package: Bulk Applications: Capacitor Discharge Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 8W Composition: Wirewound
- Resistance Range: 18,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 8 watts
-
Supplier: Ohmite Manufacturing Co.
Description: networks and as source, emitter, or cathode resistors in balancing applications for output transducers. Silicone Non-Magnetic Axial & Tubular Power rating 3-50 watts Resistance range 0.1-22K ohms 5% Tolerance standard Non magnetic materials Flame proof coating All welded rugged
- Resistance Range: 0.1 to 100,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 3 to 50 watts
-
Supplier: Allied Electronics, Inc.
Description: Electrical Specifications. Tolerance: ±1% to ±10% (0.5% on request). Max. Operating Voltage: 350 V Insulation Resistance: 10G Ohms min. Working Temperature Range: –55°C to +175°C Features 35 Watt Power Rating at 25°C Heat Resistance to Cooling Plate: RTH 4.28 °K/W A Molded Case
-
Supplier: Samsung Electro-Mechanics
Description: Features - White marking on the Black overcoat - Black marking on the white base - High Power - Low TCR - High Power - Yellow overcoat with black marking - High power - Low resistance - Black MK on the white base Thick Film Type Low Ohm Resistor : The thick film method is
- Resistance Range: 0.005 to 0.976 ohms
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 2 watts
- Mounting / Packaging: 01005, Surface Mount (SMT / SMD)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Through Hole 10watts 350ohms 1% Product overview: RS010350R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets,
- Resistance Range: 350 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Operating Temperature: -65 to 250 C
-
Supplier: Allied Electronics, Inc.
Description: Max. Operating Voltage: 350 V. Dielectric Strength: 1800 VAC. Insulation Resistance: 10 Gohm min. Lead Material: Tinned Copper. Power Rating: 35 Watts @ 25°C. Working Temperature Range: –55°C to +175°C Features 35W Power Rating @ 25\'b0C Very Low Inductance Design
-
Supplier: Allied Electronics, Inc.
Description: 10 GOhm min. Lead Material: Tinned Copper. Power Rating: 35 Watts @ 25°C. Working Temperature Range: –55°C to +175°C. Features 35W Power Rating @ 25°C Very Low Inductance Design Manufactured in an ISO 9000 Registered Facility Single Screw Mounting Simplifies Heat Sink Attachment
-
Supplier: Allied Electronics, Inc.
Description: 10 GOhm min. Lead Material: Tinned Copper. Power Rating: 35 Watts @ 25°C. Working Temperature Range: –55°C to +175°C. Features 35W Power Rating @ 25°C Very Low Inductance Design Manufactured in an ISO 9000 Registered Facility Single Screw Mounting Simplifies Heat Sink Attachment
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Packaging: Bulk Resistance: 22(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Features: 5 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant,
-
Supplier: American High Voltage, Inc.
Description: directly proportional to the input voltage. The power supply will start with input voltage as low as 2 volts, and will not be damaged by inputs as high as 18 VDC. Each EC supply has an internal bleeder on the output for safety. The value of the resistor is such that it dissipates less
- DC Output Voltage: 0 to 50 volts
- DC Output Current: 0 to 0.1 amps
- DC Output Power: 5 watts
-
Supplier: ValueTronics International, Inc.
Description: 175W, 350W, l050W and l050W. By connecting Booster 2100W units with master units, the maximum load capacity of the whole system can reach 9, 450W. Hence, the PEL-3000 Series fulfills various power testing requirements including medium to low power or high-power power
- Load Bank Type: DC, Programmable
Find Suppliers by Category Top
Featured Products Top
-
BRAKING RESISTORS / PRECHARGE RESISTORS Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
KOA Speer Introduces the One-Watt 1206 Size Automotive Current Sense Resistor: UR73VH2B KOA Speer Electronics introduces a one-watt 1206 size automotive current sense resistor, the new UR73VH2B. The UR73VH2B offers a higher power rating in the smaller 1206 package size (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
KOA Speer Electronic’s family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1mΩ to 10Ω, TCR from ±50 to (read more)
Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
KOA Speer Electronics, Inc.
KOA Speer Introduces New High Power 0402 Anti-Surge Pulse Power Resistors
series of anti-surge, pulse precision thick film chip resistors. The SG73P1EW has a power rating of 0.25 watt with a TCR as low as ±100ppm/°C. This represents a 100% increase in power compared to the existing SG73P 0402 package. The SG73P1EW provides greater power and precision (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
launched their higher power LP2 switching power supplies rated up to 900 Watts. Models are available in both single and wide-adjustment DC output voltages ranging from 5VDC to 125VDC and 0-5VDC to 0-125VDC and up to 900 watts. All (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
100A design using a 0.5mΩ shunt resistor can waste up to 5 watts of power as pure heat, requiring costly and space-consuming heatsinks. The ACS37200’s ultra-low 50 µΩ resistance reduces that power loss to just 0.5 watts—a 90% reduction. This means less energy is wasted (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
In the early days of electrification, Edison distributed DC electric power. Tesla and Westinghouse had a better idea, AC. There was, and is, a need to understand the equivalence of the two. The most basic unit of interest is power measured in Watts. A Watt is a measure of the flow of (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion, these substrates ensure stable performance even in demanding environments. Their precision machining and customizable sizes provide reliable solutions for thick and thin film resistors, low-power LEDs, and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
A Tem RF Test Cell For Consumer Products Emission and Suspectability Measurements
Driven at one end with a 10 watt power amplifier and terminated at the other end with a 50 ohm shielded resistor , each of the two working volumes are capable of … … 22 volts/meter over the frequencies of 10 KHz to 350 MHz.
-
Thermodynamics
… electrolysis, 349 water gas reaction -, heterogeneous, 374 -, homogeneous, 328 hydroelectric power station, 528, 565 Wasserstoff, 489, 513, 527 watts , 615 interaction, thermal, 31 … … 64, 71, 87 shaft power , resistance , electrical, 66 resistance thermometers … … 492, the electrolytic cell, 350 - the current distribution, 583 …
-
Electric current
Watt (W) 2, 24, 27, 131, 139 f., 487, 525, 556, 649, 669, 678 … … et seq., 593 et seq., 608 et seq., 675, 679 WEA rated power 350 , 352, 367 WEA-Rotorblatt … … 472, 556, 639 wave resistance 35 waving-turbine 247 …
-
Practical Electronics for Inventors, Third Edition > Basic Electronic Circuit Components
… for values of resistance above the critical value, the power dissipated is lower than the rated power . One-half- watt and some 1-W resistors usually are rated only to 250 to 350 V.
-
Buck Configuration High-Power LED Driver
For 1 watt operation, a resistance of 1Ω was chosen. At 350 mA, a 1Ω resistor generates a 350 mV signal and only dissipates 123 mwatts (11% of the total power ).
-
Replacement of fluorescent lamps with high-brightness LEDs in a bridge lighting application
The power supply should be able to withstand voltage surges 50% greater than standard electronic supply designs … Even in places where quarter- watt resistors would be normally be specified, 0.6W resistors capable of handling 350 VRMS were used instead.
-
Spark line 4686 of He +
This machine was exploited only badly through the tube as it already went 350 volts by about 270 volt ziindete and also by the HSchststrom not iiber of 200 M.-A. (70 Watt ). Which discharged itself the energy supplied by the machine of a kilowatt therefore to iiber goo / on the water resistance to be accordingly represented water by AieBendes mu6te.
Indicates content that may require registration and/or purchase.