-
Supplier: Newark, An Avnet Company
Description: 10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE
-
Supplier: MISCO
Description: Key Features: 3 X 5" (77 X 127mm), 8 Ohm Voice Range, 3 Watts Alnico Magnet, Paper Cone;
- Nominal Input Power: 3 watts
- Impedance: 8 ohms
- Sensitivity: 88 dB
- Frequency Response: 150 to 10,000 Hz
-
Supplier: TelephoneStuff.com
Description: Horn/Speaker Features: - ABS construction for corrosion and weather resistance, and durability - Stainless steel mounting bracket - Compact integral 8 ohm driver has 15 watt rating Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be
- Application: Security / Paging
-
-
Supplier: TelephoneStuff.com
Description: 8 Ohm Cabinet Speaker is designed especially for voice broadcasts, providing clear and efficient communications in the speech frequency range. Features: - 8 Ohm, 8 Watt - Impedance Version or XFMR Versions available w/Six Voltage Taps - ABS plastic in white - Spring clamp
- Application: Security / Paging
-
Supplier: DigiKey
Description: 4.28 Ohms Tweeter Speaker 100W 2.5kHz ~ 20kHz Top Round
-
Supplier: Newark, An Avnet Company
Description: 3.5" Full Range Speaker 20 Watt 6 Ohm; Driver Type:Full-range; External Width - Metric:106mm; Impedance:6ohm; Power Rating Nom:20W; Sound Level SPL:84dB; Frequency Response Min:80Hz; Frequency Response Max:20kHz; Power Rating Max:40WRoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 4x9 cm (1.6" x 3.5") fullrange spkr 220Hz
-
Supplier: TelephoneStuff.com
Description: Ceiling Speaker with Volume Control is a paging speaker that provides additional economical paging coverage to existing viking paging units (PA-2A, PA-30, CPA-7B, M2W) or to any system with an 8 ohm output. Ceiling speaker with volume control can be used for any office or
- Application: Security / Paging
-
Supplier: TMP Pro Distribution
Description: optimized for acoustic transparency and weather protection from both wind blown particles and water. The input section features a weather cover with an integral gland nut that is rated to an IP68 standard. System inputs are via a four position barrier strip. The 103IM is available in both an 8
- Nominal Input Power: 50 watts
- Sensitivity: 87 dB
- Frequency Response: 85 to 20,000 Hz
- Speaker Size: 3.5 inch
-
Supplier: TMP Pro Distribution
Description: optimized for acoustic transparency and weather protection from both wind blown particles and water. The input section features a weather cover with an integral gland nut that is rated to an IP68 standard. System inputs are via a four position barrier strip. The 103IM is available in both an 8
- Nominal Input Power: 50 watts
- Sensitivity: 87 dB
- Frequency Response: 85 to 20,000 Hz
- Speaker Size: 3.5 inch
-
Supplier: Waldom Electronics
Description: PILLOW SPEAKER TYPE GC[T] BRAND 6 FT CORD WITH 3.5 MM MINIATURE PHONE PLUG FITS MOST TRANSISTOR RADIO TAPE RECORDER, TV 8 OHM IMPEDANCE
-
Supplier: Newark, An Avnet Company
Description: PAPER CONE SPEAKER, 2W; Driver Type:General Purpose; External Width - Metric:66mm; Impedance:8ohm; Power Rating Nom:2W; Sound Level SPL:88dB; Frequency Response Min:255Hz; Frequency Response Max:15kHz; Resonant Frequency:255Hz
-
Supplier: Newark, An Avnet Company
Description: In wall speaker, 6.5", 1"MSD, 35WRMS; Product Range:-; Colour:White/Black; External Depth:3.25"; Impedance:8ohm
-
Supplier: TMP Pro Distribution
Description: One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Its hard solid plastic is easy to clean, and its single ear clip design will not disturb the user's hair. As with other models, the cord itself acts as antenna for the receiver. The LA-164 provides strong volume
- Application: Music / Audio Systems
-
Supplier: Visual Sound, Inc.
Description: harshest conditions. 85 Hz to 22 kHz frequency range (-10 dB) 50 watts continuous program power capacity 86 dB sensitivity (1W/1m) 8 ohms nominal impedance 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting
-
Supplier: Visual Sound, Inc.
Description: harshest conditions. 85 Hz to 22 kHz frequency range (-10 dB) 50 watts continuous program power capacity 86 dB sensitivity (1W/1m) 8 ohms nominal impedance 3.5 kHz crossover frequency High-Impact Polystyrene (HIPS) enclosure Spring-loaded input terminals Built-in InvisiBall ® mounting
-
Supplier: TelephoneStuff.com
Description: One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Ear Speaker Features: - Use with hearing aids - Use with any of Listen’s receivers - Single ear clip that doesn’t mess up hair - Easily cleaned (solid plastic speaker) - Strong volume output - The
-
Supplier: Allied Electronics, Inc.
Description: Cone Loudspeakers, Wall Baffle, Ceiling Grilles, and Assemblies High quality, direct radiator speakers 7 watts and 15 watts power handling capacity Provision for quick attachment of transformer Available with transformer mounted and wired It provide excellent sound quality and troublefree
-
Supplier: Allied Electronics, Inc.
Description: Speco Technolgies 5" Weatherproof PA Speaker with Plastic Base is weatherproof and has a white ABS plastic base that pivots 90 degrees. It offers a frequency response of 300 to 15 kHz and a 15 watt maximum power rating. It features a sensitivity of 105 dB with an impedance of 8 ohm.
-
Supplier: TMP Pro Distribution
Description: set-up possibilities. Long-term applicable power (AES): 150 Short-term applicable power (IEC 268-5): 600 Nominal impedance: 8 Ohms Frequency response @-6dB: 50Hz-18kHz High frequency driver: 1.4" Low frequency woofer: 1x12" 2.5" coil Sensitivity (@1W/1m): 98dB Maximum SPL: 123 Net weight:
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Speakers Mounting Method: PCB- Press Fit Frame Material: Plastic Impedance (Ohms): 8.0 Rated Power (Watts): 2.0 Max Power (Watts): 2.5 Freq Range (Hz): 670 - 10k Size: 20 x 35 x 7 mm Weight: 4.53 g Options: For other options contact factory Typical dB Min Voltage: 75.0
- Sound Pressure Level: 75 dB
- Nominal Input Power: 2 watts
- Impedance: 8 ohms
- Frequency Response: 670 to 10,000 Hz
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin,
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Quality Speaker cables are handcrafted with Canare 4S8, 13 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due tolow capacitance. Perfect for short or medium length speaker runs. Available with
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin,
-
Supplier: PUI - Projections Unlimited, Inc.
Description: for protection against dust and water ingress. The eight ohm 15 mm x 11 mm AS01508MS-SC11-WP-R speaker is designed for high fidelity audio reproduction in the thinnest size possible-only 3.5 mm thick! more Spring contacts provide convenient connection. less
- Nominal Input Power: 0.7 watts
- Impedance: 8 ohms
- Frequency Response: 600 to 20,000 Hz
- Speaker Size: 0.5905515 to 0.4330711 inch
-
Supplier: HAVE, Inc.
Description: Our HAVEFlex™ Premium Speaker cables are handcrafted with Canare 4S11, 11 AWG Starquad cable. Starquad virtually eliminates EMI while offering minimum resistance and excellent frequency response due to low capacitance. Perfect for short or long speaker runs. Available with spade, pin,
-
Supplier: Hammond Manufacturing Company Inc.
Description: In response to requests from the "Collins Collectors Association" we developed a high quality, matching audio transformer for older equipment with 600 ohm audio output, driving modern low impedance speakers. Or it can also be used for driving "classic" high impedance speakers
- Power Rating: 11.999999999999972 watts
- Power Rating (Watts): 11.999999999999972 watts
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer, Power Transformer
- Standards: RoHS Compliant
-
Supplier: Visual Sound, Inc.
Description: mixer amplifier. The 35 W power amplifier output is driven from a high-efficiency Class D amplifier stage. The amplifier output level may be VCA controlled using various optional RDL remote controls, or by industry standard 0 to 10 Vdc or 0 to 10 k? controls. The output drives 4 ? or 8 ?
-
Supplier: Tymphany Corporation
Description: Peerless Gold Full Range (TC9FD-18-08) TC Full range, 3.5" (90 mm), paper cone, plastic basket, 8 ohm
- Nominal Input Power: 5 watts
- Sensitivity: 84.5 dB
- Speaker Size: 3.5 inch
- Application: Music / Audio Systems
-
Supplier: Tymphany Corporation
Description: Peerless Gold Full Range (TG9FD-10-08) TG Full range, 3.5" (90 mm), glass fibre cone, plastic basket, 8 ohm
- Nominal Input Power: 10 watts
- Sensitivity: 84 dB
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Speakers - TC Full range, 3.5" (90 mm), white glass fibre cone, plastic basket, 4 ohm -- TG9FD-10-04Supplier: Tymphany Corporation
Description: Peerless Gold Full Range (TG9FD-10-04) TC Full range, 3.5" (90 mm), white glass fibre cone, plastic basket, 4 ohm
- Nominal Input Power: 5 watts
- Sensitivity: 87.2 dB
- Speaker Size: 3.5 inch
- Application: Music / Audio Systems
-
Supplier: Woo Audio Inc.
Description: Weight: Amp Unit: 35 lbs, Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Speaker Amplifier Specifications: Power output: =
- Type: Amplifier
-
Supplier: Visual Sound, Inc.
Description: Peavey Electronics With endorsements from notoriously brutal bassists like Sevendust's Vince Hornsby, TVX™ bass enclosures are fully equipped for frontline duty in the most punishing live-performance situations. Armed with a single 15" Sheffield® Pro 1500+ speaker, this specially ported,
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematically designed to produce exact plate and screen voltages. Primary (Input) The input is designed for a 3.5K Ohms impedance source. Secondary (Output) The output is designed for a 4, 8 and 16 Ohms speaker impedance. Magnet Wire All units are wound with the finest
- Operating Frequency Range: 20,000 Hz
- Standards: RoHS Compliant
-
Supplier: Boston Acoustics, Inc.
Description: offer smart design features in a contemporary style. View larger. Floorstanding Speaker Provides Dynamic Sound With the A 250 floorstanding speaker, you can enjoy your favorite Blu-ray movies, video games, and music in richly detailed stereo sound. Pair with additional A Series
- Nominal Input Power: 15 to 175 watts
- Impedance: 8 ohms
- Sensitivity: 89 dB
- Frequency Response: 45 to 25,000 Hz
Find Suppliers by Category Top
More Information Top
-
A comparison of the effects of amphetamine, apomorphine and white noise on response switching in the rat
A 35 ohm speaker was also located in the roof of the chamber.
-
TI’s DirectPathTM Amplifier Delivers Industry’s Highest Audio Performance and Lowest Quiescent Current for Cell Phones and Portable Audio Players
Other features of this device include 138 mW of output power per channel into standard 16- ohm headphone speakers at 5 V, 0.0055 percent THD+N ( 35 mW at 1 KHz) and 8-kV ESD protection.
-
Computers Helping People with Special Needs
An experimental platform (half-disc, radius 1 m) was equipped with 35 loudspeakers (ref.: CB990, 8 Ohm , 3 W) disposed on 5 semi-circular rows of 7 speakers each (See Fig 1), covering 180°.
-
Bogen Communications, Inc. - S86T725PG8WVK - Audio - Speakers - Allied Electronics
Speaker ; 50Hz to 12kHz; 8In.Dia.; Hanging Pendant; 25/70V; 35 W; 8 Ohms ; 95dB; 6Oz.
-
Being That I Know Squat About Speakers.....
A speaker 's impedance changes at different frequencies so that it may have a low measure of 3 ohms and a high of 35 ohms.
-
Shopping - Best Prices On The Kicker 04kx100.2 2-Channel Car Audio Amplifier - Big Bruin
PRODUCT SPECIFICATIONS: RMS Power @ 4 ohms 35 watts x 2 channels RMS Power @ 2 ohms 50 watts x 2 channels RMS Power @ 1 ohm … … Bridged 4 ohms THD at Rated RMS Power 0.5% Speaker Level Inputs Yes Preamp …
-
Shopping - Best Prices On The DJ-Tech Cube 805 Active 2.1 DJ PA System 2000W - Big Bruin
… Master, Time and Repeat â?â Frequency response: 15 to 120Hz â?â Satellite characteristics: â?â 8" middle speaker and dome tweeter â … … â?â Impedance: 4 ohm â?â Connector: Speakon … … x 87cm â?â 35 x 38 x 52 …
-
3.8" 90 WATT TITANIUM TWEETER, Electronix
6" 80 WATT WOOFER SPEAKER (8 OHM CAPACITOR 35 V 1000uf Pack of 2 .
-
Speaker identification based on modified polynomial classifier
Recordingbackground noise is 35 dE3, Microphone low frquency is 50 Hz,miaophcme high frquency is 15000Hz,microphone impedanceis 200 ohm ,Microphone sensitivity is 54 dF3, sample frequency is 16000 Hz with 16 bit accuracy and PCM format. The version we used contains 100 female speakers and 100 male speakers, each having more than 500 …
-
Shopping In Car Speakers - Big Bruin
Clarion SRQ1632R - 30 Hz to 35 kHz - 4 Ohm The QUALITY Series (SRQ)The name says it all. Clarion's QUALITY Series Multiaxial Speakers combine advanced design and performance to faithfully reproduce the full spectrum of …
Indicates content that may require registration and/or purchase.