-
Supplier: Accuris
Description: Steel wire ropes - Safety - Part 7: Locked coil ropes for mine shafts
-
Supplier: Accuris
Description: Stranded steel wire ropes. Part 7: Specification for large diameter ropes for general purposes
-
Supplier: Accuris
Description: Steel wire ropes \x96 Safety \x96 Part 5: Stranded ropes for lifts
-
-
Supplier: Accuris
Description: Terminations for steel wire ropes \x96 Safety \x96 Part 7: Symmetric wedge socket
-
Supplier: CSA Group
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This second
-
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This second
-
Supplier: ASTM International
Description: 1.1 This test method covers the tension testing of wire ropes and strand at room temperature, specifically to determine the minimum acceptance strength or nominal strength, yield strength, elongation, and modulus of elasticity. 1.2 The values stated in inch-pound units are to be
-
Description: Specifies: a) the dimensional tolerances; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 1 mm and 3,5 mm.
-
Supplier: Certex UK
Description: Cut both hard-drawn wire like steel-, copper- and aluminum wires, electric cables and multi wire ropes. The cutting edges are shaped to form a grip of the rope, in shape of a triangle when cutting which prevents un-twisting of the rope end. The edges are
- Tool Type: Wire Cutter / Scissor
-
Supplier: Certex UK
Description: Ropetex PERFORM 35C is a flexible high-quality rotation resistant steel wire rope. The strands are compacted giving it a high breaking load and making it wear resistant. Ropetex PERFORM 35C is very well suited for multi-layer spooling. Key product benefits Rotation resistant steel
- Diameter: 0.2755907 inch
- Application: Crane / Hoist / Lift
- Features: Other
- Material: Steel - Galvanized
-
Supplier: Certex UK
Description: Wire rope grip type Powertex is approved for lifting only if assembly is carried out according to the instruction manual. The wire rope grips are designed for use with six-stranded right-hand lay ropes in 6x19 (M) and 6x36 classes and right-hand ordinary lay
- Diameter: 1.0236226 to 1.3779535 inch
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: Certex UK
Description: Very Low Rotation. Superior bending fatigue life when compared with conventional low rotation ropes. Excellent resistance to crushing and abrasion particuarly on multi layer drums resulting from the compacted strands. Reduced elongation results from increased steel content and the Dyform
- Diameter: 1.3779535 inch
- Breaking Strength: 249,528 lbs
- Application: Crane / Hoist / Lift
- Features: Specialty / Other
-
Supplier: AENOR
Description: Steel wire ropes - Safety - Part 7: Locked coil ropes for mine shafts
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316:
- Diameter: 0.438 inch
- Breaking Strength: 15,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 305:
- Diameter: 0.438 inch
- Breaking Strength: 14,900 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 302/304:
- Diameter: 0.875 inch
- Breaking Strength: 66,500 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 7: Symmetric wedge socket
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 7: Symmetric wedge socket
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, SHEAR, 0.25", 7.5"; Overall Length:7.5"; Cutting Capacity Max:0.25"; For Use With:Copper and Mild Steel Strands, Aircraft Cables, Wire Ropes, Aluminium, Copper, Steel and Iron Rods; Blade Edge:Shear; Product Range:- RoHS Compliant: NA
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Weight: 2 lbs
- Inch: 7/8"
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Overall Bail Length: 2.9375 inch
- Bail Radius: 1.5625 inch
-
Description: the characteristics and of typical components of these systems are given in an informative annex. The requirements of ISO 19901-7:2013 mainly address spread mooring systems and single point mooring systems with mooring lines composed of steel chain and wire rope. ISO 19901-7:2013 also
-
Supplier: RUD Chain, Inc.
Description: assemblies, round slings, wire ropes, hook assemblies. For further details refer to the product information sheet.
-
Supplier: Haida International Equipment Co., Ltd.
Description: recorders... 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials, medical,
- Temperature Range: -70 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: CSA Group
Description: lines composed of steel chain and wire rope. This part of ISO 19901 also provides guidance on the application of the methodology to synthetic fibre rope mooring systems, and includes additional requirements related to the unique properties of synthetic fibre ropes. This
-
Description: Hoisting and Counterweight Ropes and Rope Connections 61 25.1 Suspension Means 61 25.2 Wire Rope Data 61 25.3 Factor of Safety 62 25.4 Minimum Number and Diameter of Hoisting Ropes 63 25.5 Suspension-Rope Equalizers 63 25.6 Securing of Wire Suspension
-
Description: Speed Limitation 5.3 Communication 5.4 Operation 5.5 Overhead Protection 5.6 Exhaust Pipe and Muffler 5.7 Noise 6. Hoist Rope 6.1 Rope Specification 6.2 Rope Design Factor 6.3 Rope Attachment 6.4 Rotation-Resistant Ropes and Swivels 6.5 Avoiding Line Run 6.6
-
Supplier: Haida International Equipment Co., Ltd.
Description: and so on 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials, medical, aerospace
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: Industry: 1. Electronic products: mobile phones, computers, television, video recorders and so on 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation,
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Environmental Test Chambers and Rooms - Temperature and Humidity Test Environmental Climatic ChamberSupplier: Haida International Equipment Co., Ltd.
Description: 400*500*500mm External dimension (W*D*H): 600*1080*1380mm Controller: LCD touch screen, programmable control temperature and humidity Application Industry: 1. Electronic products: mobile phones, computers, television, video recorders and so on 2. Textile fabric products: clothes, hats, shoes,
- Temperature Range: -40 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: RYCO Hydraulics, Inc.
Description: is increased. In the event of fire, hoses carrying flammable or hazardous materials remain intact longer. It can also be used to protect cables, pipes and wire ropes. RYCO FS1072 FIRE SLEEVE can also be used to reduce heat loss from hoses. Construction RYCO FS1072 FIRE SLEEVE is
Find Suppliers by Category Top
More Information Top
-
Extending the Use of Conventional Construction Technology for the Installation of Subsea Production Facilities in Deep Water
90-mm 6x36 SWS IWRC Wire Rope 19D/d (Gibson 1980) 12mm & 19mm 6x26 WS IWRC Wire Rope D/d=10, 20, 30 (Gibson 1980) 35 mm IWCR … … 30 D/d (DNV 1985) 14 mm Multi strand ropes ( 35x7 of different constructions) (Potts …
-
Korean Galvanized Steel Coil, Korean Galvanized Steel Coil Manufacturers
Rope Construction Compact Wire Rope 6x7FC 6xS(19)FC 6xS(19)IWRC 6xWS(26)FC 6xWS(26)IWRC 6xFi(29)FC 6xFi(29)IWRC 6xWS(31)FC 6xWS(31)IWRC 6xWS(36)FC 6xWS(36)IWRC 19x7 35x7 19x19(S) Swaged Wire...
-
Steel Wire Rope - Steel Wire Rope Manufacturers, Suppliers
Rope Construction Compact Wire Rope 6x7FC 6xS(19)FC 6xS(19)IWRC 6xWS(26)FC 6xWS(26)IWRC 6xFi(29)FC 6xFi(29)IWRC 6xWS(31)FC 6xWS(31)IWRC 6xWS(36)FC 6xWS(36)IWRC 19x7 35x7 19x19(S) Swaged Wire...
-
Bending Fatigue Testing of Large Diameter Steel Wire Rope For Subsea Deployment Applications
90-mm 6x36 SWS IWRC Wire Rope 19D/d [1] 12mm & 19mm 6x26 WS IWRC Wire Rope D/d=10, 20, 30 [1] 35 mm IWCR 16-20 … … Mooring Line 30 D/d [11] 14 mm Multi strand ropes ( 35x7 of different constructions) [2] .
-
Steel Wire & Rope from Lee Metal & Wire Co., Ltd., Korea
35x7 Wire Rope .
-
Influence of tensile stress in steel cables on magnetic Barkhausen noise
35x7 Zinccoaledsteel rope The 7- wire strands were used in concretestructu- res.
-
Mathematics for engineers with Maple
A parabola form has weakly sagging cables in good proximity. 13z6-10z2 - 2x3 + 3x + 35x7 + 18z4-15z8-5z5 + 35z9 determine when the scanning point D is moved on the wire so that the bridge ström- A …
Indicates content that may require registration and/or purchase.