-
Supplier: Newark, An Avnet Company
Description: LED, ULTRA VIOLET, 365NM; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:365nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
-
Supplier: Alluxa, Inc.
Description: ULTRA Series DAPI fluorescence filter set designed to provide bright, high-contrast images of DAPI-stained samples when illuminated with a 365 nm LED light source. This filter set is also ideal for use with BFP, Alexa Fluor® 350, Hoechst® 33342, and all other similar
- Filter Set: Filter Set
-
Supplier: Newark, An Avnet Company
Description: LED, ULTRA VIOLET, 365NM, FULL REEL; LED Color:Ultra Violet; LED Mounting:Through Hole; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.6V; Wavelength Typ:365nm; Luminous Intensity:-; Viewing Angle:80°; Lens Shape:Round RoHS Compliant: Yes
-
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: Shenzhen Lixuan Technology Co., Ltd.
Description: Application: High power LED for microscopy
- Wavelength: 365 nm
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Newark, An Avnet Company
Description: LED, BLUE GREEN, T-1 (3MM), 3.65CD, 510NM; LED Color:Blue Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.4V; Wavelength Typ:510nm; Luminous Intensity:3.65cd; Viewing Angle:36°; MSL:-RoHS Compliant: Yes
-
Supplier: Techsil Limited
Description: The LED Spot 100 Lamp Head is designed for use in the LED Spot 100; it has a wavelength of 365 nm. The LED Spot 100 is controlled by the LED Power Drive and has been developed for applications requiring a high intensive UV. Suitable for the bonding, fixing
- Illuminated / Cure Width / Diameter: 3.93701 inch
- Type: Flood, Focused, Process / Line Mounted, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Pulsed
-
Supplier: Techsil Limited
Description: LED bulbs, it comes with the obvious LED benefits such as the service life, which is typically longer than 20,000 hours. The UVAHAND LED is designed for curing UV reactive adhesives and sealants. Perfect for applications involving the bonding of glass, plastics and metals. It
- Type: Handheld / Portable
- Features: LED Source
- Spectral Range: UVA (Long Wave)
-
Supplier: Techsil Limited
Description: The Power PEN 2.0 is an LED-technology based reliable point source manufactured by Hoenle. It offers an output spectrum of 365 mn +/- 10 mn and has an internal power control and a temperature switch which protects the unit from high processing damage. Due to its compact size and low
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 500mW 700mA 4V 360nm~370nm SMD3535 Ultra Violet LEDs ROHS
- Peak Wavelength: 360 to 370 nm
- Forward Voltage: 4 volts
- Forward Current: 699.9999999999999 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultracure 25, LED flashlight, 365nm 5W LED, USB Model w/rechargeable battery 220MAH/3.7V
-
Supplier: DigiKey
Description: LED Lighting Color - Blue 460nm (457nm ~ 463nm) 8-SMD (7 Leads), Gull Wing
- Peak Wavelength: 460 nm
- Forward Voltage: 10.2 volts
- Forward Current: 1,050 milliamps
- Viewing Angle: 120 degrees
-
Supplier: DigiKey
Description: Green 573nm LED Indication - Discrete 2V Radial
- Peak Wavelength: 575 nm
- Forward Voltage: 2 volts
- Luminous Intensity: 2,300 milliCandela
- Viewing Angle: 6 degrees
-
Supplier: VAST STOCK CO., LIMITED
Description: High Power LEDs - Single Color HIGH PWR UV 365nm
-
Supplier: ODG (Origin Data Global)
Description: 350mA 3400mcd Colorless transparent lens -40℃~+100℃ 365nm~370nm Purple 120° 3V~3.5V SMD3535-3P LED Indication - Discrete ROHS
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 3
- Transmission (%): 25 (%)
- Center Wavelength: 365 nm
-
Supplier: Newark, An Avnet Company
Description: LED, BLUE, 0.8MM X 1.2MM, 45MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.65V; Wavelength Typ:470nm; Luminous Intensity:45mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: LED 500MA 665MW 365NM
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance curve while the
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 3
- Transmission (%): 25 (%)
- Center Wavelength: 365 nm
-
Supplier: DigiKey
Description: Infrared (IR) Emitter 890nm 1.8V 50mA 40° Radial
-
Supplier: LJ Star
Description: The LumiStar365UV is the world’s brightest compact UV-LED luminaire: The ultra-bright LED provides 4.6 Watts of 365nm UV light with an internal reflector which delivers an ASME compliant 5mW/cm2 at 15 inches; 365nm UV intensity. Unlike mercury bulbs, the filtered light ensures a tight
- Illuminator Output: 4.6 watts
- Light Source: LED
- Features: Other
- Illumination Type: Spot
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152197-LTPL-C034UVH365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing Angle: 130°
- Peak Wavelength: 365 nm
- Forward Voltage: 4 volts
- Viewing Angle: 130 degrees
-
Supplier: Edmund Optics Inc.
Description: lines from arc or gas discharge lamps (Hg, Xe, Cd, etc.) and to isolate a particular line from Ar, Kr, Nd:YAG, and other lasers. They are often used in conjunction with laser diodes and LEDs. Our filters are available in two types low-cost "Traditional Coated Filters, and high-performance
- Diameter, Square Side, or Rectangular Length: 25 mm
- Center Wavelength: 365 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Digital Light Lab
Description: 200W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system
- Lamp / Output Power: 19 watts
- Lamp Intensity: 900 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371840-KR DMLN31.23-6E5G-25-F3T3-65-S Category: Optoelectronics - Color LED Lighting Package: Tape & Reel Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) Mfr: ams-OSRAM USA INC. Series: SYNIOS® P2720 Product Status: Active Package / Case: 1108 (2720
- Features: LED Lamps
-
Supplier: Digital Light Lab
Description: 5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 100 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: RS Components, Ltd.
Description: SMD-LED UV 365NM 135 deg QFN
- Peak Wavelength: 370 nm
- Viewing Angle: 135 degrees
- LED Type: Ultraviolet
-
Supplier: Digital Light Lab
Description: Smallest 12W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, and active heat sink
- Lamp / Output Power: 1 watts
- Lamp Intensity: 349.99999999999994 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: Marktech Optoelectronics
Description: flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing, which
- Peak Wavelength: 365 nm
- Forward Voltage: 500 volts
- Optical Power Output: 160 milliwatts
- Viewing Angle: 120 degrees
-
Supplier: Qioptiq
Description: temperatures of 5000 K and 7000 K Color LEDs in red, blue and green UV-LED with 405 nm, 375 nm and 365 nm IR-LED with 880 nm Long LED service life; up to 50,000 hours Easy to fasten; leaves no indentations Accessories: Diffusion disk,
- Rated Average Life: 1,000 to 50,000 hours
- Color Temperature: 5,000 to 7,000 K
- Diameter: 66 mm
- Features: LED Lamps
-
Supplier: Qioptiq
Description: of 8°, 25°, 45° and 10° x 30°. The colors available in standard products are pure white (6000 K), natural white (4000 K), warm white (3000 K), red, blue and green. In addition, Qioptiq offers plug-in modules for applications in the UV range with 405 nm, 375 nm and 365 nm.
- Lifetime: 5,000 to 50,000 hours
- Wavelength: 365 to 405 nm
- Maximum Voltage: 24 volts
- Illuminator Output: 3 watts
-
Supplier: Radwell International
Description: LAMP, EFFECTS MASTER LED SERIES, 2 FT / 2 LAMP FIXTURE, SABLE LED 365NM FLUORESCENT BLACK LIGHT TECHNOLOGY, SELF-BALLASTED, HEAVY GAUGE STEEL HOUSING, ADJUSTABLE MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
area, with emitter options at 365, 385, or 405 nm. It features an easy-to-navigate user interface with push-button controls, and is designed for seamless integration into automated assembly lines for smoother production. (read more)
Browse UV Curing Equipment Datasheets for Dymax -
conventional coating processes using solvent-based varnishes, with oven curing times of up to 20 minutes, ELANTAS Bectron PT 4700 N cures at room temperature in just 5 to 10 seconds under broadband UV light or in 10 to 20 seconds using an LED curing device (365 nm). This ultra rapid light-curing allows (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for ELANTAS North America LLC
More Information Top
-
Optimization of a UV light-emitting diode based fluorescence-phase sensor
UV to blue intensity, 280 nm LED UV phase, 280 nm LED Blue to green intensity, 365 nm LED Blue phase, 365 nm LED .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2198/RajendraDahal2009.pdf?sequence=3
The intensity of the 1.54 µm signal guided through the waveguide increases with an increase of the forward current applied to the 365 nm LED , demonstrating a relative signal gain at 1.54 µm.
-
Synthesis of Benzophenone Nucleosides and Their Photocatalytic Evaluation for [2+2] Cycloaddition in Aqueous Media
11 and 12.[25] In principle, enantiomeric pairs of both prod- ucts resulted, but a templated photocatalytic process by Bach et al. achieved this conversion enantioselectivity.[26] Two 365 nm LED lamps were used as a light source, and although the corresponding …
-
Localized In Vivo Activation of a Photoactivatable Doxorubicin Prodrug in Deep Tumor Tissue
The localized light delivery for the in vivo experiments in this work was achieved by using a cus- tom-designed 365 nm LED /fiber-optic system that physically penetrated into the middle of the tumor itself.
-
Absorption modulation enhancement of Azo-polymer film induced by plasmonic field
In this letter, based on the azobenzene polymer, the absorption intensity of the 365nm LED is effectively modulated by 532nm laser, the modulation degree reaches to 87%.
-
Doped QDs Based Photoelectrochemical Sensors for Detection of H_2O_2 and Glucose
In order to get larger photocurrent and higher sensitivity in sensing measurement, 365 nm LED were used as light source afterwards.
-
Ultraviolet Photolysis Studies on XeO 4 in Noble‐Gas and F 2 Matrices and the Formation and Characterization of a New Xe VIII Oxide, (η 2 ‐O 2 )XeO 3
… of XeO4 irradiated at various wavelengths in an argon matrix. a) XeO4 deposited at 10 K for 45 min followed by b) photolysis with an unfiltered mercury arc for 35 min, c) photolysis with a 365 nm LED for 95 min, d …
-
Improved GaN films with low background doping and low deep trap density grown by hydride vapor phase epitaxy
85 K, 365 nm LED ON 3.3×1014 0.95 .
-
“Photoclick” Postsynthetic Modification of DNA
The accordingly modified oligonucleotide allows postsynthetic labeling with a maleimide‐modified sulfo‐Cy3 dye, N‐methylmaleimide, and methylmethacrylate as dipolarophiles by irradiation at 365 nm ( LED ).
-
Rapid solid‐state photopolymerization of octadecyl acrylate: low shrinkage and insensitivity to oxygen
Figure3.EvolutionoftheIRspectrumduring10 minofsolidpolymerization in ambient conditions: light intensity 5 mW cm–2 365 nm LED ; initiator concentration 1 wt% TPO.
Indicates content that may require registration and/or purchase.