-
Supplier: Excelitas Technologies Corp.
Description: Excelitas offers the FiberLight® L3, the first broadband UV-LED light source for mobile spectroscopy, making in-field analysis easier than ever. The unique FiberLight L3 brings together the best of both worlds: The broad spectrum of the deuterium lamp and the long lifetime, low
- Lamp Power: 1.5 watts
- Rated Average Life: 5,000 hours
- Features: UV Lamps
-
Supplier: Techsil Limited
Description: power pen is a very flexible and easy tool to use. It is powered via an external plug-in supply unit, connected via a cable, permitting the device to be used in areas with difficult accessibility. The light source can be turned on or off by using a switch location on the pen itself,
- Type: Focused, Handheld / Portable, Spot / Wand
- Features: LED Source
-
Supplier: StellarNet, Inc.
Description: Worlds smallest 4000 hour deuterium light source for continuous wave UV light Specially designed for maximum stability, suitable for process applications down to 200nm Has an integrated temperature control and measures only 3.5 x 2.75 x 6.5 inches Integrated filter holder
- Lamp / Output Power: 15 watts
- Type: Chamber, Focused, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), UVB, UVC (Short Wave / UVGI)
-
-
Supplier: Digital Light Lab
Description: 200W, 365-nm, DigitalUV Spot LED head with lambertian beam and liquid-cooling system
- Lamp / Output Power: 19 watts
- Lamp Intensity: 900 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: StellarNet, Inc.
Description: A miniature Deuterium and halogen light source that covers the 200-1700nm range Small size of 1.5 x 2.5 x 6" makes it a perfect match for our BLACK-Comet UV-VIS spectrometer The SL5-DH lamp connects via fiber optic cable to cuvette holders, dip probes, and flow cells, with the
- Lamp / Output Power: 1 watts
- Type: Chamber, Handheld / Portable
- Spectral Range: Full Spectrum
- Features: Internal Filter, Other, Specialty / Other
-
Supplier: Newport MKS
Description: TLS130B-250Q is capable of outputting light from 350-1800 nm with spectral output power measured from 350-1650nm. The results are part of the characterization report packaged with each system. These are ideal for researchers or other end users who need a versatile light source
- Lamp / Output Power: 300 watts
-
Supplier: Newport MKS
Description: TLS130B-250Q is capable of outputting light from 350-1800 nm with spectral output power measured from 350-1650nm. The results are part of the characterization report packaged with each system. These are ideal for researchers or other end users who need a versatile light source
- Lamp / Output Power: 250 watts
-
Supplier: Newport MKS
Description: and used with this light source kit. Please note that the included 68942 power supply in this light source kit is not CE compliant.
- Lamp / Output Power: 30 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: UVA light source with minimum visible to IR emission and exceptional stability and lifetime characteristics. The 63163 and 63165 deuterium lamps also offered by Oriel can be purchased separately and used with this light source kit. As this light source
- Lamp / Output Power: 30 watts
- Features: Specialty / Other
-
Supplier: StellarNet, Inc.
Description: 10,000 hour tungsten krypton bulb with 2800 degree Kelvin color temperature For process control and field portable applications from 350-2300nm 7-28 VDC input with 0.2% power regulation for bulb 12VDC @ 800ma wall power adapter included 5 minute stabilization, no fans, slot for filters
- Lamp / Output Power: 200 watts
- Type: Chamber, Handheld / Portable
- Features: Internal Filter, Other, Specialty / Other
- Spectral Range: UVA (Long Wave), Visible / UVV
-
Supplier: Hamamatsu Photonics Europe
Description: Hamamatsu provides a DUV-LED light source that emits deep UV light at a wavelength of 280 nm. This DUV-LED light source is capable of driving 4 heads independently, yet compactly designed to fit in the palm of your hand. Promising applications include
- Features: LED Lamps
-
Supplier: Marktech Optoelectronics
Description: medical sensing and sanitization, UV polymerization and curing, light therapy, DNA and protein analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point
- Peak Wavelength: 365 nm
- Forward Voltage: 500 volts
- Optical Power Output: 900 milliwatts
- Viewing Angle: 120 degrees
-
Supplier: Ushio America, Inc.
Description: portable LED light source has instant on/off switch and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. The Midori UDC3 portable
- Lifetime: 35,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 5,700 K
- Illuminator Output: 3 watts
-
Supplier: Ushio America, Inc.
Description: mercury-free, long-life ULB-35 LED light source has instant-on and extended electronic intensity dimming capabilities. Midori’s spectral output below 430nm (deep blue and UV) and above 700nm (near IR) is minimal, which makes it ideal for sensitive applications. Like Ushio’s
- Lifetime: 50,000 hours
- Wavelength: 430 to 700 nm
- Color Temperature: 6,500 K
- Maximum Voltage: 12 volts
-
Supplier: Techsil Limited
Description: The Hoenle Bluepoint LED Head is designed for use with the Bluepoint LED Control Unit. Wavelength of 365 nm. The LED lens is not supplied with this LED Head, this should be selected separately. It is up to the Lens to deflect and determine the dispersion of LED UV light from the LED
- Features: Hour Meter / Timer, LED Source, Pulsed, Side / Multi-directional Curing
- Type: Process / Line Mounted, Spot / Wand
-
Supplier: Qioptiq
Description: Single arm light guide like LLG VIS for the transmission range of 300 to 650 nm. Can be used with all Qioptiq fiber light sources Numerical aperture (2α) of 72° is considerably higher than the conventional glass fiber light guide. Wavelength Range: 300 ‒ 650 nm Max.
- Length: 1,000.0000000000001 to 2,000.0000000000002 mm
- Diameter: 3 to 8 mm
- Wavelength Range: 300 to 650 nm
- Numerical Aperture: 72
-
Supplier: UL Standards & Engagement
Description: emitters covered by UL 61010-1 and CSA C22.2 No. 61010-1; b) UV germicidal equipment and systems covered by UL 8802, Standard for UV Germicidal Equipment and Systems. 1.6 These requirements address risk of personal injury due to overexposure to UV emissions. To address other
-
Supplier: UL Standards & Engagement
Description: emitters covered by UL 61010-1 and CSA C22.2 No. 61010-1; b) UV germicidal equipment and systems covered by UL 8802, Standard for UV Germicidal Equipment and Systems. 1.6 These requirements address risk of personal injury due to overexposure to UV emissions. To address other
-
Supplier: Fiberscope.net by MEDIT
Description: 120W UV Light source with stepless intensity control allowing to capture real color, life like images with footage being stored directly to a CF Memory card. Special Quartz light fibers allow for effective UV light penetration. Adjustable Smart Focus
- Tube or Sheath Diameter: 8 mm
- Working Length: 1.5 to 3 m
- Viewing Angle: Direct (0°)
- Flexibility: Flexible
-
Supplier: Weiss Technik North America, Inc.
Description: UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1152197-LTPL-C034UVH365 Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Series: C03 Type: Ultraviolet (UV) Package: Tape & Reel Orientation: Top View Standard Package: 500 Mounting: SMD (SMT) Current - DC Forward (If) (Max): 700mA Viewing
- Peak Wavelength: 365 nm
- Forward Voltage: 4 volts
- Viewing Angle: 130 degrees
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1380039-TCS34083 Category: Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Package: Tape & Reel Temperature Range - Operating: -30°C ~ 70°C Fake Threat In the Open Market: 30 pct. Type: Ambient MSL Level: 3 (168 Hours) Mfr:
- Wavelength Range: 465 to 615 nm
- Operating Temperature: -30 to 70 C
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical application Light
- Color Temperature: 5,200 to 6,200 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Metrohm USA, Inc.
Description: Signal-to-noise ratio - 250:1 (at full signal) SPM A/D resolution - 16 bit SPM Dynamic range - 8.5 x 10 rised to 7 (system) ; 1300:1 for a single acquisition SPM Integration time - 1 ms to 65 seconds SPM Stray light - ≤ 0.05 % at 600 nm ; < 0.10% at 435 nm Light Source (LS)
- DC Current Range: 0.04 amps
- DC Voltage Range: 4 volts
-
Supplier: Digital Light Lab
Description: 5W 365-nm UV accessory for sample cell of RELOGICA Nova Series Rheometer with continuous or pulse mode of operation with built-in radiometer and control software (Digital Light Lab is not affiliated with REOLOGICA Instruments, Nova-Series Rheometers are trade marks of REOLOGICA
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 50 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Supplier: Digital Light Lab
Description: 5W 365-nm CompactCure Spot LED head with built-in LED controller, built-in wide beam lens, and active heat sink
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 100 mW/cm²
- Type: Focused
- Features: LED Source
-
Supplier: Rayfine Specialty Lighting Co., Ltd.
Description: Major line as below: White light module for endoscope NBI light module for endoscope ICG-NIR+white light module ICG-NIR+NBI+white light module Dental lamp Dental light module Surgical microscope light module UV light module for medical
- Color Temperature: 5,000 to 6,000 K
- Maximum Voltage: 12 volts
- Light Source: LED
- Illumination Type: Spot
-
Supplier: Excelitas Technologies Corp.
Description: directions, providing uniform UV illumination to adjacent areas. The Phoseon FireJet FJ800 UV LED Large Area Curing System features a light source with either 365nm or 395nm. It is operated using a simple and intuitive controller that supports up to six
- Lamp / Output Power: 60 to 100 watts
- Lamp Intensity: 600 to 1,000 mW/cm²
- Applications: Coating / Paint Testing, UV Curing
- Features: LED Source, Other
-
Supplier: Digital Light Lab
Description: Smallest 5W 365-nm AccuCure Spot LED head with continuous or pulse mode of operation with built-in wide beam lens, internal memory, internal radiometer, and active heat sink
- Lamp / Output Power: 0.325 watts
- Lamp Intensity: 100 mW/cm²
- Type: Focused
- Features: LED Source, Pulsed
-
Description: a total phase delay of a quarter of a wavelength in the exiting light. And two quarter-retarders could be cemented together to achieve the function of a half waveplate. Our Fresnel Rhomb Retarders are are good substitutes for broadband waveplates and UV waveplates, with extremely broad
- Wavelength Range: 210,000,000 to 400 nm
- Clear Aperture: 10.000000000000002 mm
- Features: Other Material, Waveplate / Retardation Plate
- Material: UV grade fused Silica
-
Description: a total phase delay of a quarter of a wavelength in the exiting light. And two quarter-retarders could be cemented together to achieve the function of a half waveplate. Our Fresnel Rhomb Retarders are are good substitutes for broadband waveplates and UV waveplates, with extremely broad
- Wavelength Range: 210,000,000 to 400 nm
- Clear Aperture: 10.000000000000002 mm
- Features: Other Material, Waveplate / Retardation Plate
- Material: UV grade fused Silica
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902527-VEML6075 Operating Temperature Range: -40°C ~ 85°C Features: Optical Sensor Ultraviolet (UV) 330nm, 365nm I²C 4-TFLGA Package: Reel - TR Package: 4-TFLGA Mounting: Surface Mount Part Status: Obsolete Family Name: VEML60
- Operating Temperature: -40 to 85 C
- Sensor Type: Light Sensor
- Features: Other
-
Supplier: Solar Light Company, Inc.
Description: The 16S is a turn key fade testing light source for plastics and vinyl's testing. The single output of the 16S produces solar UV radiation in the range of 290 to 400 nm or full spectrum sunlight. It can output 1 years worth of UV in only 24 hours providing rapid aging
- Lamp / Output Power: 150 to 300 watts
- Applications: Coating / Paint Testing, Photostability / Color Fastness, Plastic / Rubber Testing, Textile Studies
- Type: Focused, Handheld / Portable
- Spectral Range: Full Spectrum, UVA (Long Wave), UVB
Find Suppliers by Category Top
Featured Products Top
-
. The rate of cure depends upon the system’s distance from the light source, the thickness of the section and the intensity of the light source. It is not oxygen inhibited. Cures can be obtained in sections approaching 1/4 inch thick. As a reliable electrical and thermal insulator, UV15X-6NM-2 is (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
wavelengths and energy levels: UVA, UVB, and UVC. UV light technology is used in various industries like healthcare, forensics, manufacturing, research, and academia. Natural and artificial sources, including the sun, UV lamps, lasers, and specialized equipment, can also emit UV light (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
lamp emitting light with a wavelength range between 320-365 nm. The minimum energy required is 20-40 milliwatts per cm2. Performance properties include high Tg, optical clarity, light transmission, electrical insulation. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
At Avantier produces custom UV lenses for applications involving ultraviolet light from 10 nm to 400 nm. UV lenses are specialized optical components designed for wavelengths below 400 nm, making them ideal for UV laser applications, focusing, and collimation. Depending on the design and (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
What are the advantages of fused silica beamsplitters? Core advantages of fused silica beamsplitters (1) Ultra-wide spectral transmission Deep Ultraviolet (DUV) to Near Infrared (NIR) are applicable, especially suitable for: UV spectroscopy (e.g. 193 nm (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
provides shorter pipes for homogenizing the output of high-NA sources and longer pipes for use with low-NA sources. Tapered light pipes are well suited to applications based on LED sources, and N-BK7 light pipes are a good choice for OEM illumination. UV fused silica light pipes are ideal for use with (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
PLT5 488HB_EP is a high-performance cyan laser diode from OSRAM, engineered for precision applications requiring a stable and powerful light source. Housed in (read more)
Browse Lasers Datasheets for World Star Tech -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
. Exposure to UV light at 320–365 nm, with a minimum intensity of 20–40 mW/cm2, initiates the cure. The cure rate depends on light intensity, distance from the source, and section thickness. Post curing at 125°C for 30 minutes brings the glass transition temperature to (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc.
More Information Top
-
Development of a targeted CT contrast agent: assessment of cellular interactions using novel integrated optical labels
Photographs of QD- PFOB droplets cells in suspension were taken under illumination using a 365 nm UV light source .
-
A UV‐Blocking Polymer Shell Prevents One‐Photon Photoreactions while Allowing Multi‐Photon Processes in Encapsulated Upconverting Nanoparticles
Middle: the 365 nm UV light source used for these studies, and bottom: the absorbance spectrum of 3.
-
The green fluorescent protein as a marker to visualize plant mitochondria in vivo
TobaccoNT1 callusexposedto a 365 nm UV light source .
-
Photocrosslinkable Nanocomposite Multilayers for Responsive 1D Photonic Crystals
Polymer films were crosslinked using a Newport 365 nm UV light source , with typical doses of approximately 80 J cm−2 sufficient to fully convert the BP .
-
Controlled Light‐Mediated Preparation of Gold Nanoparticles by a Norrish Type I Reaction of Photoactive Polymers
We also studied the influence of the light source on AuNP formation (ratio of HAK units/HAuCl4/NaOH 10:1:6) and chose a 365 nm UV light source .
-
A poloxamine-polylysine acrylate scaffold for modular tissue engineering.
Aqueous solutions containing a mixture of PPA and poloxamine methacrylate were photo-cross-linked by exposure to a 365 nm UV light source in the presence of a photoinitiator to obtain hydrogels.
-
Building Biomedical Materials using Photochemical Bond Cleavage
…precise and predictable tuning of the gel crosslinking density to control cell morphology in real time and cytocompatible conditions, and realized the micrometer-scale resolution in three dimensions by focusing a single-photon 365 nm UV light source .[75] In 2011, DeForest…
-
Light‐Triggered Molecular Level Self‐Healing Spiropyran Thin Film
365 nm UV light source (2.2 mW•cm−2 , WFH-204b, Jingke Instrument Co., China) and visible light source .
-
Micromechanical properties of hydrogels measured with MEMS resonant sensors
AFM analysis utilized thin film hydrogel samples with thick- ness of approximately 70 μm created by cross-linking pre-polymer with a 365 nm UV light source .
-
Synthesis of Photoresponsive Spiropyran‐Based Hybrid Polymers and Controllable Light‐Triggered Self‐Assembly Study in Toluene
The 365 nm UV light source was a 16 W lamp.
Indicates content that may require registration and/or purchase.