-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife gate valve designed for difficult slurry applications. When the valve opens, the Series DX's reinforced elastomer sleeves seal against each other and
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Gate Valves, API, ANSI, BS, DIN and JIS Standards Approved, Measures 1/2 to 36 Inches. Model Number: LD 001C-GT3 Key Specifications/Special Features: Body materials: carbon steel, alloy steel and stainless steel Temperature: -196 to 593 degrees Celsius Standards: API, ANSI, BS,
- Valve Size: 0.5 to 36 inch
- Media Temperature: -320.8 to 1,099.4 F
- Features: Gate / Knife Valves, Other
- Actuation: Manual / Hand
-
Supplier: Mueller Company
Description: available)–-open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure, 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved: 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Casted Steel Gate Valves, API, ANSI, BS, DIN, JIS Cast Steel Gate Valve. Model Number: LD 001C-GT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 36 inches (DN15mm - DN900mm) Pressure: from ANSI
- Valve Size: 0.5905515 to 35.43309 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KGC-BD Bi-Directional Resilient Seated Knife Gate Valve is built for reliability and performance. The valve design features a unique, patented perimeter seat design that provides bubble-tight shutoff in either direction, even on dead end service. The perimeter seat
- Features: Directional Valves, Gate / Knife Valves
-
Supplier: Mueller Company
Description: available) – open left or open right • 350 psig (2400 kPa/24 barg) maximum working pressure 700 psig (4800 kPa/48 barg) static test pressure • UL Listed, FM Approved – 350 psig (2400 kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 30 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Connection Description: Butt Weld
-
Supplier: Cooper Valves
Description: Designed with care and cast with unrelenting quality, COOPER® Valves cast gate valves are the strong first choice for a host of demanding situations. They are multi-turn valves typically used as a stop valve or isolation valve in either fully open or fully
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 285 to 2,220 psi
- Connection Description: Bolt Flange, Butt Weld, Socket Weld / Solder
- Material Of Construction: Exotic Metal, Stainless Steel
-
Supplier: Mueller Company
Description: kPa/24 barg) • Mueller valves are designed for potable water application
- Valve Size: 14 to 36 inch
- Pressure Rating: 150 to 300 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number– A-2361-6 flanged ends • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54" • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard (thru 48"), UL Listed (thru 24”), FM Approved (thru 16"), and certified to ANSI/NSF 61. • Flanged end dimensions and
- Valve Size: 14 to 54 inch
- Pressure Rating: 175 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: Radwell International
Description: SOLENOID VALVE, VMPA1 SERIES, 5/2 BISTABLE, 10 BAR MAX, 36 L/MIN FLOW RATE, 533343. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Waterman Industries, Inc.
Description: this specification. Size and Design Head The gates shall be designed to withstand the water depth specified as measured from the invert of the gate. Materials Radial gates and appurtenances shall conform to the requirements of the applicable specifications listed below for the
- Features: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: will not disturb sediments on the bottom of the tank. They are also commonly called decanting valves or sludge draw-off valves. KEY FEATURES Slip tube sizes from 4″ to 36″ Choice of pedestal or off-set pedestal operators, manual or electric motor operator Plain, baffle, flared
-
Supplier: Andax Industries
Description: Andax Valve Boot Sac. Our valve leak wrap is the answer for substation transformer valves & spigots. The valve sack is contoured to fit large gate valve assemblies. This valve bag completely encloses a gate valve or spigot & absorbs any
- Height: 25 inch
- Length: 22 inch
- Width / Diameter: 18 inch
- Container Type: Bag / Sack
-
Description: Stainless Steel, Bonnetless, Flanged Knife Gate Valves This Standard Practice covers all stainless steel or stainless steel lined, cast or fabricated bonnetless, flanged knife gate valves in NPS 2 (DN 50) through NPS 36 (DN 900). The valves in this Standard
-
Supplier: CSA Group
Description: ISO 28921-1:2013 specifies requirements for design, dimensions, material, fabrication and production testing of isolation valves for low-temperature applications. It applies to gate, globe, check, butterfly and ball valves and can be used for other valve types used in
-
Description: ISO 28921-1:2013 specifies requirements for design, dimensions, material, fabrication and production testing of isolation valves for low-temperature applications. It applies to gate, globe, check, butterfly and ball valves and can be used for other valve types used in
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: piston rods Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel Smooth steel to with yellow and black safety stripes S.A.E. hoses and fittings Integral safety restraint maintenance bars Internal gear pump with check valve, relief valve and solenoid valve
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Pentair Engineered Solutions
Description: Key Features UL Listed/FM Approved Aurora Fire Pump UL Listed/FM Approved Fire Pump Controller ETL Listed Packaged Fire Pump System Aurora Jockey Pump UL Listed Jockey Pump Controller Pressure Sensing Lines Complete per NFPA 20 Listed OS & Y Gate & Butterfly Valves Suction and
- Maximum Discharge Flow: 750 GPM
- Maximum Discharge Pressure: 160 psi
- Pump Type: Centrifugal Pumps, Fire Service Pumps, Radial Flow Pumps, Turbine Pumps
-
Supplier: Zimmerman Industries, Inc.
Description: Basic Silo standard equipment Legs w/3'-6" clearance under discharge Outside ladder with cage (optional inside ladder) Full railing 4" blower pipe with adapter (optional 5" blower pipe) 150 sq. ft. dust house with air vibrator and pop-off valve (optional 225 sq. ft.) Vibrator air line Manhole
-
Supplier: Infineon Technologies AG
Description: capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended
- VGS(off): 2.1 to 4 volts
- rDS(on): 0.0144 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Higher Power Supplies, Inc.
Description: long life • General heavy duty direct drive or belt drive triplex plunger pumps. • Thermal relief valve • Aircraft aluminum cart - lightweight, and rust free with rubber feet. 10in. tubed • pneumatic wheels with 3/4" ball bearing axles • Gates brand 50' High Pressure internal steel
- Operation: Cleaning / Surface Preparation
-
Supplier: Infineon Technologies AG
Description: capability lowest switching and conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications Valves control Solenoids control Lighting Single-ended
- VGS(off): 2.1 to 4 volts
- rDS(on): 0.08 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Charles Ross & Son Company
Description: surfaces One, two or three-piece blender cover with silicon gaskets NEMA 12 safety limit switches prevent operation of the agitator when cover is raised Stuffing boxes with easily disassembled split housing Teflon braided packing Manually operated knife gate discharge valve All
- Capacity: 0.467881911952645 to 1,000.0641666622106 cubic feet
- Motor Speed: 11 to 99 rpm
- Motor Power: 0.5 to 40 HP
- Mixer Type: Agitator, Paddle, Ribbon
-
Supplier: Infineon Technologies AG
Description: to 175 °C • Small power package PG-DSO-36-72 • Green product (RoHS-compliant) • Pb-free (RoHS-compliant) package • AEC-Q100 Grade 0 qualified • ISO 26262 Safety Element out of Context for safety requirements up to ASIL C Benefits • Enables ASIL D on system level • Full temp range up to 175°C
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: ValvTechnologies, Inc.
Description: IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water
- Valve Size: 4 to 36 inch
- Connection Description: Butt Weld
- Material Of Construction: Exotic Metal, Stainless Steel, Steel
- Media: Gas, LP - Gas, Steam, Water
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits All basic design features of Velan cast steel gate valves are adapted to special service conditions at cryogenic temperatures. ADDITIONAL
- Valve Size: 2 to 48 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48 inches (DN15mm -
- Valve Size: 0.5 to 48 inch
- Features: ANSI, API, Ball / Disk Check Valves, Butterfly Valves, Check Valves, DIN, Diaphragm Valves, Gate / Knife Valves, Globe Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: Steel
-
Supplier: B+E - Stainless Valve Company
Description: Big Knife™ valves are a development to bridge the gap between the typical knife-gate valves, which are often called throwaway valves with all their many technical disadvantages, and the more expensive Stargate-O-Port valves, with some of the advantages of the
- Valve Size: 36 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Connection Description: Bolt Flange, Threaded
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: ASME B16.47 Series A and B
I had a gate valve 36 ", 300# with flange series A..however, flange at piping at site is coming from series B.. can this valve be installed eventhough the dimension is a bit different? if no, do you have any solution …
-
APT cooling water supply make-up trade study. Revision 1
36 ” GATE VALVE , FLG .
-
Corrosion News and Views
Corrocoat has completed a complex engineering repair and refurbishment task worth £40000 on four 36 in gate valves for Nuclear Electric's Hinkley Point A power station.
-
NEWS
£40 000 on four 36 in gate valves for Nuclear Electric's .
-
Initial operation and performance of the PDX neutral-beam injection system
36 cm gate valve for ion source isolation.
-
Enzymatic control of homologous recombination and hyperrecombination in Escherichia coli
penetration into the ssDNA region, acting as a gate valve [ 36 –38].
-
Natural gas compressor station explosion and fire - issue 127
The linkage on the four-way control valve was stuck which prevented power loading gas from closing the two 36 inch fire gate valves .
-
The AXAF Technology Mirror Assembly Program: An Overview
guide tube is isolated from the instrument chamber by a 36 inch vacuum gate valve and each is equipped with separate pumping systems.
-
Model Predictive Control of Wastewater Systems
In terms of regulators, the urban drainage system currently contains 21 pumping stations, 36 gates , 10 valves and 8 detention tanks, which are regulated in order to prevent flood- ing and CSO.
-
Fault‐tolerant model predictive control within the hybrid systems framework: Application to sewer networks
Nowadays, for control purposes, the urban drainage system contains 21 pumping stations, 36 gates , 10 valves and 8 detention tanks which are regulated in order to prevent flooding and CSO to the environment.
Indicates content that may require registration and/or purchase.