-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: DigiKey
Description: Brushed DC Motor Gearmotor 3.6 RPM 3.9W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.005226859501120998 HP
- Continuous Torque: 4.425625 In-lbs
- Gearbox Ratio: 1,200 : 1
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00938154269431974 to 0.0134022038490282 HP
- Continuous Torque: 0.79646017699115 to 26.5486725663717 In-lbs
- Gearbox Ratio: 3.7 to 264 : 1
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00603099173206269 to 0.00938154269431974 HP
- Continuous Current: 0.5 to 0.52 amps
- Continuous Torque: 1.41592920353982 to 26.5486725663717 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00562892561659184 HP
- Continuous Current: 0.43 amps
- Continuous Torque: 0.353982300884956 to 26.5486725663717 In-lbs
-
Supplier: ElectroCraft
Description: High starting torque. Smooth, quiet and reliable. ElectroCraft's MP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MP36 is a four-pole motor delivering smooth, precise and highly controllable power. Its high
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.139187327167397 HP
- Continuous Current: 80 amps
-
Supplier: Anaheim Automation, Inc.
Description: Perfect for medical, pump, robotics, hobby, CNC, and other applications
- Other DC Voltage: 24 VDC
- Continuous Current: 1 amps
- Gearbox Ratio: 100 : 1
- Shaft Size: 0.2755907 to 7 inch
-
Supplier: Aerotech, Inc.
Description: precision gear reducers
- Other DC Voltage: 80 to 340 VDC
- Torque Constant: 0.45312 to 143.016 in-oz/amp
- Other Output Power: 0.067011019245141 to 9.09875619310525 HP
- Continuous Current: 4.9 to 31.1 amps
-
Supplier: ElectroCraft
Description: Powerful. Reliable. Smooth, quiet operation. ElectroCraft's MPP36 MobilePower™ geared motor is one of our extensive range of purpose designed, fully customizable mobility motors. The MPP36 is a bariatric product with a specially designed, very robust 2-stage gearbox. With high starting
- Other DC Voltage: 24 VDC
- Torque Constant: 8.379888 in-oz/amp
- Other Output Power: 1.474242423393102 HP
- Continuous Current: 100 amps
-
Supplier: Lift Products, Inc.
Description: finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Conveyor Top DC Operated Rotating Top Tapered Edges Foot Control Switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: opportunity charging & withstands vibration. PM Drive System 24V DC permanent magnet drive reduces maintenance and overall operating cost. Standard Features 24volt Curtis transistor control Efficient 24V permanent magnet drive motor Adjustable straddles or fork over configuration
- Type: Stacker / Walkie
Find Suppliers by Category Top
Featured Products Top
-
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
2657 and 2224 bell-type armature motor with integrated encoder. The highly dynamic ironless drive offers high performance in the smallest possible space. The graphite commutated motors of the 2657 Series, with a length of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The YHD-36PGM555-51K gear motor combines a brushed DC motor, a gearbox, and a steel shaft for reliable CW/CCW operation, with electrical performance and accessories customizable after evaluation. Key Features CW (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
without wasted capacity or overkill. Additional features and benefits include: Lug, Push, Geared or Motorized Trolley Easily accessible control enclosure facilitates maintenance D.C. disc motor brake for smooth braking action High (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Robotic Hands: Design Review and Proposal of
New Design Process
Four DC torque motors are assigned as follows: one motor for the flexion of each pair of fingers, a third motor to produce the thumb flexion and a fourth motor for the thumb rotation. .... The characteristics of the first three motors are: 36 volts , 6 watts, 8810 rpm no load speed, 43 mNm stall torque and gear reduction ratio 30:1.
-
Build to Win: Power Electronics
These include: • The go-cart battery pack nominally provides 36 volts . .... • When the battery pack is connected to the go-cart DC motor through a knife switch, the motor draws 30 amps when the cart is stalled. .... amps and the motor shaft (which is connected to the wheel through a gear ratio) turns at…
-
A study on propeller performance of a fuel cell powered propulsion system
…that was used for Kenyalang-1A propulsion system is primarily powered by a 36 -cell stack, 500 .... A 13 volts battery is used to power up the fuel cell stack controller and auxiliary system .... The propulsion system consists of a Hacker C50-15XL (6.7:1 gear ratio) brushless DC motor coupled with a Hacker Master Spin 99 Opto electronic speed controller (ESC).
-
Photographic Surveillance Of Highway Safety Devices
They are driven by a non -synchronous 110/120 - volt DC motor with a rectifier built into the camera circuitry for operation with an AC power source. .... Change gears provide for frame rates of 10, 20 or 40 per second. .... The shut- ters are rotary and have a fixed opening of 36 °.
-
Intelligent mobility research for robotic locomotion in complex terrain
The wheels are driven by electric motors turning beveled gears , used for pure wheeled locomotion or in legged-wheeled behaviours for the vehicle. .... Power is supplied by an onboard 36 volt DC battery.
-
Design, Fabrication And Operation Of A3000 FSW Submersible Work System
A separate 24- volt system with 9 kWh capacity is used for the communications and instrumenta- tion .... A 36 -inch-diameter propeller driven by a 10-hp dc motor through a gear reduction propels the SWS to a maximum design speed of 2-1/2 knots.
-
Hybrid vehicles
…board network, 51, 58, 199, 204 2-voltage board network 120, 55 48- volts -board network 53 … mode 114 Civic hybrid (Honda) 376 CO2, emission, 1, 3, 19, 93 Combined DC Connector, 64 Compact .... DC DC converter (DC / DC transducer) 192, 198, 205 diesel engine 148 DIWAhybrid 214, 221 Dodge RAM Contractor, 500 DOD (depth of discharge), Special 141 double clutch gears , electrical double-layer capacitor … 325, 328, 351 Downspeeding 36 , 108, 146 torque balance…
-
Advances in Materials, Processing and Manufacturing
The specification of electric machine were as follows: permanent magnet, brushless, 36 volt DC , 250 Watt, commonly used in SUN RACE electric bicycles. .... This type of electric machine might functioned as an electric motor which produces torque. .... The chain gear of the electric machine was replaced by single lane about 40.64 cm (16…
-
CR4 - Thread: Electric bike project (complete/questions)
For the motor to produce 900 watts you'd need 36 volts at 25 amps. .... Changing gearing so that the motor will turn slower for a given road speed will do the .... This assumes that your motor has fairly typical dc motor characteristics.
-
CR4 - Thread: AC or DC Electric Car?
When you use 2 batteries of 36 Volt in series and connect this to the DC bus of a frequency converter, you can use this to supply the motor . .... diesel motor runs mostly between 2000 and 3500 RPM, so with the appropriad gear this could work.
Indicates content that may require registration and/or purchase.