-
Supplier: Cell-Con, Inc.
Description: Lithium Ion Battery Packs Lithium ion batteries provide users with a high energy density solution that is lightweight and high in capacity. Providing a nominal voltage of 3.6 – 3.7V (three times the voltage of nickel based batteries), it permits the ability to make
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤120 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 1.2 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤120 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 2.2 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤76mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Supplier: Newark, An Avnet Company
Description: Advanced Lithium 9V batteries - 1 pack; Battery Voltage:9V; Battery Size Code:PP3; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:1000mAh; Battery Terminals:Snap Contact; External Diameter:-; External Height:46.4mm RoHS
-
Battery Packs and Assemblies - Battery - Lithium Non-Rechargeable - Lithium Primary Packs -- LITH-57Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Lithium Non-Rechargeable , Lithium Primary Packs Rechargeable/Non Rechargeable: Output Voltage: 3.6V Capacity: 17000mAh Battery Chemistry: Lithium Cell Type: Cell Size: Number of Cells: 1 Termination style: Connector
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 17 ampere-hr
- Number of Cells: 1
- Features: Battery Packs and Assemblies, Disposable (Primary) Batteries, Other, Rechargeable (Secondary) Batteries
-
Supplier: Newark, An Avnet Company
Description: LITHIUM ION RECHARGEABLE BATTERY PACK, 12V; Battery Voltage:12V; Battery Technology:Lithium Ion; Battery Capacity:-; Battery Size Code:-; Battery Terminals:-; External Diameter:-; External Height:-; External Width:-; External Depth:-RoHS
-
Supplier: Newark, An Avnet Company
Description: BATTERY PACK, LITHIUM ION, 14.4V; Battery Technology:Lithium Ion; For Use With:Tektronix TDS3CHG Charger & TDS3000, TDS3000B & TDS3000C Series Scopes; Product Range:TDS3000B Series; Accessory Type:Lithium-Ion Battery Pack RoHS Compliant: NA
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Operating Temperature: 32 to 104 F
- Features: Battery Packs and Assemblies, Lithium / Iron Phosphate
- Application: Stand-by / UPS Batteries
-
Supplier: ZGC, Inc.
Description: Canon LP-E6 Lithium-Ion Battery Pack (7.2V, 1800mAh) Rechargeable Battery for the Canon EOS 5D Mark II cameras The Canon LP-E6 Rechargeable Lithium-ion Battery Pack (7.2V), has a capacity of 1800mAh, making it possible to shoot up to 850 shots at
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
-
Supplier: Newark, An Avnet Company
Description: CYLINDRICAL BATTERY, LITHIUM, 19Ah, 3.6V, D PACK; Battery Voltage:3.6V; Battery Size Code:-; Battery Technology:Lithium; Battery Capacity:19Ah; Battery Terminals:Connector; External Diameter:35mm; External Height:62.5mm; Weight:105g RoHS
-
Supplier: Topex Battery Co., Ltd.
Description: 1: Small Size:1/3 of NiMH Battery 2:Long Lifespan: 2 to 3 times longer than the lifespan of seal lead acid battery 3:Variable type of cell: 14500,18650,14430,18500,17500,26650,26500 etc. 4:Wide Capacity Range: 0.2C to 70C 5: Stable Performance 6: No memory effect 7:Light Weight: 1/3 of
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: 32.36 to 158 F
- Width / Diameter: 2.755907 inch
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Capacity, Amp Hours (AH): 8 ampere-hr
- Weight: 2.646 lbs
- Features: Battery Packs and Assemblies, Lithium / Iron Phosphate
- Application: Stand-by / UPS Batteries
-
Supplier: RS Components, Ltd.
Description: Li-Ion Battery Pack 4S2P 14.8V 7000mAh
- Voltage: 14.54 volts
- Capacity, Amp Hours (AH): 7 ampere-hr
- Operating Temperature: -4 to 140 F
- Number of Cells: 8
-
Supplier: Rayovac
Description: housing which provides more power than 9V lithium batteries with plastic housing Reclosable container helps organize and protect batteries from damage and short circuiting Stackable packaging is easy to merchandise Trilingual package – English, French, Spanish
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , LiFeO4 Packs , Lithium Rechargeable Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 1500mAh Battery Chemistry: Lithium Iron Phosphate (LiFeP04) Cell Type: Cell Size: Number of Cells: Termination style:
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Width / Diameter: 0.7 inch
- Depth: 0.7 inch
-
Supplier: TelephoneStuff.com
Description: Spare/replacement battery pack. Lithium-ion 3.7V 1100mAh. Manufacturer's Model # CE-MB206-5C-02.
- Voltage: 3.7 volts
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China hitachi 18v3ah battery pack hit-1830 suppliers and manufacturers, welcome to wholesale hitachi 18v3ah battery pack hit-1830 from us. HIT-1830 Li-ion 18V3Ah Battery Pack for Hitachi Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v3ah battery pack bl-1830 suppliers and manufacturers, welcome to wholesale makita 18v3ah battery pack bl-1830 from us. BL-1830 Li-ion 18V3Ah Battery Pack for Makita Production capacity:
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China makita 18v1.5ah battery pack bl-1815 suppliers and manufacturers, welcome to wholesale makita 18v1.5ah battery pack bl-1815 from us. BL-1815 Lithium-ion 18V1.5Ah Battery Pack for Makita Production
- Voltage: 18 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 149 F
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits: 10 year service life in ionization smoke alarms Lasts 2X Longer than alkaline 9V in most other devices Ideal for smoke detectors, home security devices, and more Wide operating range Lightweight High energy density
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
-
Supplier: ACE BATTERY CO., LTD.
Description: Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with a strong mechanical design, and high IP design for
- Voltage: 51.2 volts
- Capacity, Amp Hours (AH): 280 ampere-hr
- Operating Temperature: 32 to 131 F
- Width / Diameter: 25 inch
-
Supplier: Allied Electronics, Inc.
Description: Battery, Lithium, PLC Battery Pack, 6V,1800.0 mA, 45.5mm x 34mm, 38 grams
-
Supplier: DigiKey
Description: 18650 3.7V Lithium-Ion Battery Pack
- Capacity, Amp Hours (AH): 3.35 ampere-hr
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
- Application: General Purpose
- Terminations: Solder
-
Supplier: TelephoneStuff.com
Description: FreeStyl 1 Battery Pack. Li-ion 3.7V/1100mAh.
- Voltage: 3.7 volts
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: ZGC, Inc.
Description: Canon BP-930 Battery Pack The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power. The Canon BP-930 Lithium Ion Battery Pack can deliver up to 2 hours and 55 minutes of uninterrupted power.
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: ZGC, Inc.
Description: Canon BP-945 Battery Pack The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power. The Canon BP-945 Lithium Ion Battery Pack can deliver up to three-and-a-half hours of uninterrupted power.
- Features: Battery Packs and Assemblies
- Application: Camera / Electronic Cells
-
Supplier: SAE International
Description: Battery packs for plug-in hybrid electrical vehicle (PHEV) applications can be characterized as high-capacity and high-power packs. For PHEV battery packs, their power and electrical-energy capacities are determined by the range of the electrical-energy-driven
-
Batteries - Battery; Lithium; Pack; Wire Lead Conn;6V, 3800mah; 1.8 X 1.38 x 1.33 inches -- 70157507Supplier: Allied Electronics, Inc.
Description: Battery; Lithium; Pack; Wire Lead Conn;6V, 3800mah; 1.8 X 1.38 x 1.33 inches
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries Charges the battery in 1 hour or less thus minimizing downtime Diagnostics with LED indicator communicates battery charge status: charged, charging, power line problem, replace pack, and battery too hot
- Input Voltage: 12 to 20 volts
- Charge Time: 1 hours
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: TelephoneStuff.com
Description: FreeStyl 1 Battery Pack with extended talk time. Features: - Li-ion 3.7V/1700mAh
- Voltage: 3.7 volts
- Features: Battery Packs and Assemblies, Lithium-ion, Rechargeable (Secondary) Batteries
- Application: Telecommunications
-
Supplier: Ryobi Technologies, Inc.
Description: The Ryobi Tek4 4V Rapid Charger with 4V Li-Ion Battery lets you charge 2 batteries from several different sources. This Energy Star certified charger and battery bonus pack is backed by a 2-year warranty.
- Battery Type / Chemistry: Lithium / Lithium Ion
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Magnetic Circuit Breakers, 125 A Current Rating, 240 VAC Voltage Rating Standard Battery Pack used for Utility Metering Applications. Lithium Battery; 19 Ah; 3.6V; 2.461" Long and 1.378" Dia. UL recognized and an Operating Temperature Range of -55 Deg C to 85 Deg C.
-
Supplier: TapeOnline.com
Description: Energizer Ultimate Lithium AA Batteries 8-PackEnergizer Ultimate Lithium AA Batteries last up to 8x longer than Energizer Max® batteries when used in digital cameras and are touted as the world's longest lasting AA battery in high-tech devices.Energizer lithium batteries
Find Suppliers by Category Top
Featured Products Top
-
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
lithium packs often exceed 3,000 before noticeable capacity decline. Fewer replacements lower procurement spend, reduce disposal paperwork, and simplify multi-year budgeting. Finance departments weighing upgrades can review Green Cubes’ forklift battery portfolio to select packs that match voltage (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology -
Insulating Lithium Batteries with Coated Fabric Insulation Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
How lithium pallet jack batteries address cold storage energy challenges Stable output in sub-zero aisles Lead-acid packs lose voltage (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Warehouses monitor every dollar that flows through operations. The battery powering an electric pallet jack influences utility bills, labor schedules, and capital budgets for many years. Replacing lead-acid packs with lithium pallet jack batteries removes hidden expenses linked to watering (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Insulating Lithium Batteries with Coated Fabric Insulation Lithium batteries are used to power a wide range of technologies, from electric vehicles to grid systems. Their (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
Lithium Ion Forklift Battery Cold Weather Tips Winter warehouse conditions can turn small inefficiencies into real uptime problems. Cold air, cold floors, and frequent dock door (read more)
Browse Batteries Datasheets for Green Cubes Technology
More Information Top
-
36v 10ah battery - offers from 36v 10ah battery manufacturers, suppliers, exporters & wholesalers
36V -10AH Lithium Battery Pack ; Electric Bike/Car/Motor/Scooter Battery Model : HETER-36V-10AH Advantages: 1.
-
36v 10ah Exporters, 36v 10ah Selling Leads
36V -10AH Lithium Battery Pack ; Electric Bike/Motor/Car/Scooter Battery Model : HETER-36V-10AH Advantages: 1.
-
electric motorcycle battery ( Page 11 ) - offers from electric motorcycle battery manufacturers, suppliers, exporters & wholesalers
36v 15ah LiFePo4 Battery Pack Electric Bike Lithium Batteries For ...
-
42v Exporters, 42v Selling Leads
[ Related Keywords : 36v9ah battery pack , 36v 9ah electric battery , 36v 9ah lithium battery, 36v9ah rear rack battery ] .
-
Chinese 42v, Chinese 42v Exporters, Chinese 42v Selling Leads from Chinese 42v Exporters, Manufacturers & Suppliers on EC21.com
[ Related Keywords : 36V -8Ah E-bike Battery , Lithium Bike Battery pack ] .
-
Lifepo4 Battery Pack - Lifepo4 Battery Pack Manufacturers, Suppliers
… battery, lithium battery, battery, electric bike battery, rechargeable battery, battery pack, lithium battery pack, lithium polymer battery, e-bike battery, 3v lithium battery, scooter, manufacturer, lithium ion batteries , lifepo4 rechargerable batteries packs , li-ion battery cells … … ebike, e-bike battery 36v 10ah More..
-
Artificial Intelligence and Computational Intelligence
In general, a power battery source will consists of many elemental cells, which is often called battery pack . Here a power battery of polymer lithium ion phosphate with capacity of 36V /10A is split to 12 cells, based on each cell, the simulation model is applied, and the battery composed of 12 cells.
-
24v 8ah battery - offers from 24v 8ah battery manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Electric bicycle battery, battery pack , Li-ion Batteries , Lead-Acid Batteries ] Sell Electric Bicycle / Lithium Series 36V /8.8Ah lithium battery 80km(PAS).
-
Advanced Research on Computer Science and Information Engineering
The circuit connects to the battery pack , and discharges through the bike and continued charging on and on. Lithium battery protection board can make electric bicycles work well. 10 string protection board parameters (Battery 36V /10Ah .
-
Grainger.com
Battery Pack , 36V ,Li-Ion,1.3A/hr. … A 14.4V Battery, Up to (5) Times Longer Cycle Life Than Competitive Lithium Ion Batteries, 30 …
Indicates content that may require registration and/or purchase.