-
Supplier: Avantier Inc.
Description: custom objectives designed to work as desired in your target spectral range. Significance of the Microscope Objective Lens While a microscope is built of many parts, the cornerstone is in many ways the objective lens. The resolving power and total magnification power of
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030",
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 10X magnification with a 0.25 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope, XAM-1 X Axis Measuring Microscope, ZDM-1, ZDM-3 & Toolmakers High Magnification Microscope. When combined with a 10X Eyepiece the total
- Magnification: 10 X
- Lens Type: Eyepiece Lens
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 1X magnification with a 0.03 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope. When combined with a 10X Eyepiece the total magnification of the system is 10X with a working distance of
- Magnification: 1 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Features Ideal for spatial filtering Our microscope objectives are broadband AR coated and designed for diffraction limited performance across the entire visible spectrum. This allows collimated beams from lasers such as HeNe, Argon, or frequency double Nd:YAG to be focused to a small spot
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Specially-designed lens option for high-resolution imaging of small light source and display features The Radiant Vision Systems Microscope Lens enables high-resolution imaging of extremely small components and features, such as individual LEDs, display pixels, and subpixels.
- Magnification: 5 to 10 X
- Working Distance: 40.00000000000001 to 42 mm
- Field of View: 1.3 to 6.5 mm
-
Supplier: Newport MKS
Description: threshold exceeds 8 J/cm2with 12 nsec pulses at 1064 nm. The housing has a standard microscope objective thread for easy mounting. OEM Versions The optical design of these UV microscope objectives also can offer excellent performance in the visible and near-IR given the proper
- Magnification: 13 to 37 X
- Numerical Aperture: 0.11 to 0.13 NA
- Lens Type: Objective Lens
- Features: UV / NUV
-
Supplier: Evident Scientific
Description: The MPLFLN objective lens has well balanced performance with a semi apochromat color correction, a fair working distance and a high numerical aperture and is suitable for the widest range of applications. M Plan SemiApochromat - MPLFLN Objective lenses dedicated to brightfield Plan
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 3 X
- Focal Length: 0.013286000000000001 m
- Type: Specialty / Other
-
Description: Features: • Continuous Zoom (CZ) design • Maximum 13X Zoom Ratio • Wide focal length range: wide angle focal lengths to a maximum telescope focal length: 400mm • Motorized focusing or manual focusing • DLC coating on front lenses Zoom Lenses are lens assemblies providing a broad scope of
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 34 X
- Focal Length: 0.016 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 to 12,000 nm
- Magnification: 23 X
- Focal Length: 0.015 to 0.013 m
- Type: Specialty / Other
-
Description: Features: • 1x to 23x off-the-shelf thermal microscope lens • LWIR microscope lens furnished with AR coatings • other custom LWIR thermal lens upon request Hangzhou Shalom EO offers free custom design of LWIR thermal lenses for versatile applications upon requsts.
- Wavelength: 7,999.999999999999 to 17,000 nm
- Magnification: 1 X
- Focal Length: 0.04428 m
- Type: Specialty / Other
-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The LIO-60X Infinity Corrected Microscope Objective Lens has a 60x magnification, 0.85 numerical aperture, and 0.3 mm working distance. It uses a standard RMS thread, 0.800-36. The lenses are anti-reflection coated for the visible spectrum. This LIO-60X objective is suitable for use
- Lens Features: Microoptic
- Features: Other
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option: positioning
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Newark, An Avnet Company
Description: 2X AUXILIARY LENS, DIGITAL MICROSCOPE; Accessory Type:2X Auxiliary Lens; For Use With:AVEN MicroVue Series 26700-140 Digital Microscope; Product Range:MicroVue Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: 0.5X AUXILIARY LENS, DIGITAL MICROSCOPE; Accessory Type:0.5X Auxiliary Lens; For Use With:AVEN MicroVue Series 26700-140 Digital Microscope; Product Range:MicroVue Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:6X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™ objectives have a 26mm
- Magnification: 3.3 X
- Numerical Aperture: 0.077 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: Objective lens is the most important part of a microscope and plays a central role in imaging an object onto the human eye or an image sensor for discerning the object’s detail. Microscope objectives are ideal for a range of science research, industrial, and general lab
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 12.4 mm
- Lens Type: Objective Lens
-
Supplier: Navitar, Inc.
Description: below, custom designed lens orders are welcomed. We specialize in the design and manufacture of custom microscope objective lenses for researchers and OEMs who require a solution to a complex application that cannot be solved by off-the-shelf microscope objective lenses. Our
- Lens Type: Objective Lens
-
Supplier: ValueTronics International, Inc.
Description: The 569 is a Microscope from American Optical. The microscope is a crucial tool in many industries. Professionals working in the fields of health care, biology, chemistry, technology, electronics, and environmental science use microscopes for many types of applications.
- Application: Biological / Life Science
-
Supplier: Parco Scientific Company
Description: These stereo eyepieces have widefield (WF) lenses and are available in 10x, 15x and 20x magnifications. All eyepieces are sold in pairs. Simply find your microscope model/series in the chart below to select the appropriate eyepiece for your microscope. p>
- Lens Type: Eyepiece Lens
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large working stage with built in incident and transmitted halogen light
-
Supplier: Edmund Optics Inc.
Description: Huygenian design consists of two plano-convex lenses positioned with both convex faces toward the object. Designed for use with low power achromatic objectives. Our entire line of eyepieces will fit any international standard microscope with a 23mm inner diameter eyepiece tube.DIN format:
- Magnification: 5 X
- Lens Type: Eyepiece Lens
- Optical Type / Correction Factor: Huygenian
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay applications.
- Magnification: 20 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™ objectives have a 26mm
- Magnification: 2.5 X
- Numerical Aperture: 0.064 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Note that additional fine focus ring is only provided on macro lens with 45X and 40X models. Padded storage case included.Note: Range values in scope setting are Min. Focus Distance to Far Focus. Size at micro setting includes clear base and macro lens.
- Total Magnification: 17.5 to 8 X
-
Supplier: Cole-Parmer
Description: strap.|Ideal for industrial applications in quality control and inspection. Easy to use—simply screw the micro lens and stand onto the monocular for close microscopic work. For distant viewing, unscrew the micro lens and stand, then use the monocular as a telescope. Focus is
- Total Magnification: 45 X
- Features: Monocular, Other
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Cole-Parmer
Description: fixed to the microscope body by locking screws. Transmitted light option allows the microscope to be used to inspect transparent materials in addition to opaque materials with full Koehler quality imaging.
|Fully corrected trinocular tube lens provides clean, crisp images for- Features: Other
- Eyepiece Style: Trinocular
Find Suppliers by Category Top
Featured Products Top
-
to characterize without a very high-resolution system and optics capable of microscopic measurement. The Microscope Lens provides 5X or 10X magnification of images captured by high-resolution imaging systems to enable design manufacturers to ensure accurate subpixel layouts, shapes, and RGB color (read more)
Browse Datasheets for Radiant Vision Systems -
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
): Abbe number: low (about 95.3), a high dispersion material. Refractive index: low (about 1.43 in the visible range). Transparent range: from UV to IR, especially excellent in the UV region. What are the advantages of triplet achromatic lenses made of CaF2 and fused (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
High NA, Vacuum-Compatible Objective Lenses for Quantum Computing Case Study: NA Microscope Objective Design for Optical Tweezers (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
3. Low dispersion (medium Abbe number) Abbe number about 64.2: dispersion is lower than ordinary glass, but higher than fused silica (Abbe number 67), suitable for medium precision optical systems (e.g., imaging lenses, telescopes) that need to control chromatic (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
interchangeable lenses (12 mm, 25 mm, 50 mm with optional 300 mm close-up, 1x microscope, 50 mm close-up) is available for the ImageIR® 6300. This allows the camera to be optimally configured for different applications, from inline inspection to laboratory testing. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
and provide more accurate measurements than a traditional microscope Spectrographs and wave meters used to obtain precision measurements of spectral optical properties Fiber-optic temperature and strain sensors, which can measure temperature and strain for oil, gas, and power (read more)
Browse Optical Design Services Datasheets for Avantier Inc.
More Information Top
-
Fabrication and characterization of planar and channel polymer wave guides. I. Plasma‐polymerized HMDS films
The incident light from a 2 mW polarized He : Ne laser (A = 6328 A) was endfire coupled into the HMDS plasma films through a 3X microscope objective lens .
-
The Ameba Balamuthia mandrillaris Feeds by Entering into Mammalian Cells in Culture
The camera was attached to the phototube of the microscope with a 3X lens in Adapter S/N:0086 from Martin Mi- croscope Company (207 South Pendleton Street, Easley, SC).
-
The Archaeologist’s Manual for Conservation
A magnification table complete with 3X lighted mag- nification lens and microscope is a necessity for careful examination of artifacts but not completely necessary for the conservation and stabilization of an artifact.
-
Development of the Maskless Exposure Device equipped with a LCD-Projector for Fabrication of Micropatterned Surfaces and Microfluidic Channels
0.055, and M Plan Apo 5x, N.A. 0.14), a tube lens (MT-40), and a 3x objective lens for measuring microscope MF series (375-037 , N.A. 0.07) were purchased from Mitutoyo Co. (Kanagawa, Japan).
-
Effect of radiation on the properties of water soluble crystals
… YAGZNdM laser (1,= 1.06 ytml w1t11 the generation pulse dlzration 15 ns was used for the evaluation of the dnmnge threshold before and after irradiation. ne radiation was focused by microscope lenses with a magnitkation 9X, 3X , 2X and a lens …
-
The Use of Microscopes and Telescopes in IR Imaging
Infrared microscope lenses are typically listed as 1X, 3X , 4X or 5X objective lenses.
-
Lipid Microarrays
The CCD camera lens was replaced with a 6. 3X microscope objective (Melles Griot).
-
Effect of Vorozole, an Aromatase Enzyme Inhibitor, on Sexual Behavior, Aromatase Activity and Neural Immunoreactivity
Sections were observed on a Leitz[1b-3H]androstenedione of [7-3H]androstenedione (NEN Research Laborlux D microscope using Zeiss 6. 3X and a 40X lens .
-
High Resolution Portable Holocamera
The relay lens is a 6. 3X , NA 0.2 microscope objective (23.6 mm focal length).
-
Plant Gene Transfer and Expression Protocols
For large samples, we use a WILD binocu- lar microscope with a zoom lens ranging from 6. 3X to 32X.
Indicates content that may require registration and/or purchase.