-
Supplier: Newark, An Avnet Company
Description: EVALUATION BOARD, 3-AXIS MAGNETIC SENSOR; Kit Application Type:Sensing - Magnetic, Compass; Silicon Manufacturer:Honeywell; Silicon Core Number:HMC6343; Application Sub Type:Magnetic Sensor; Product Range:- RoHS Compliant: Yes
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AMR3003 is a magnetic angle sensor based on anisotropic magnetoresistance (AMR) technology. It senses the magnetic field parallel to the surface of the sensor with the range of magnetic field rotation angle θ from 0° to 180°, and outputs voltage
- Maximum Angular Measurement: 0 to 180 degrees
- Classification: Sensor Element / Chip
-
Supplier: Win Source Electronics
Description: 3.6 V Axis: X, Y, Z Sensing Range: ±0.4mT, ±0.8mT, ±1.2mT, ±1.6mT Resolution: 16 b Family Name: LIS3MDL Categories: Sensors, Transducers Manufacturer Homepage: www.st.com Maximum Supply Current: 270μA (Typ) Alternative Parts (Cross-Reference): LIS3MDL; Introduction Date:
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 117073-91SS16-3 Packaging: Bulk Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 19mA Current - Output (Max): 10mA Axis: Single Sensing Range: ±40mT Categories:
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: of the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package,
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The output voltages of the dual-axis TMR3004 TMR high-field angle sensor are proportional to the sine and cosine of the angle of a magnetic field applied parallel to the surface of the TMR3004. These sine and cosine signals are provided by two orthogonal full bridge
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -- MMC5983MA
Description: 3-AXIS MAGNETIC SENSOR
- Input (Supply) Voltage: 2.8 to 3.5 volts
- Operating Temperature: -40 to 105 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) -- MMC3283MASupplier: Acme Chip Technology Co., Limited
Description: MAGNETIC SENSOR 3-AXIS
- Input (Supply) Voltage: 1.62 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 199008-AK8973 Packaging: Tray Type: Compass/Magnetometer Technology: Hall Effect Output Type: I2C Current - Supply (Max): 10mA Axis: X, Y, Z Sensing Range: ±300mT Resolution: 8 b Categories: Sensors, Transducers Status:
- Operating Temperature: -30 to 85 C
- Features: Magnetic Sensor, Other
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC FIELD SENSOR, SINGLE AXIS, WQFN; Quiescent Current:7mA; Bandwidth:47kHz; Sensor Case Style:WQFN; No. of Pins:20Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
- Operating Temperature: -40 to 125 C
- Compensated: Compensated
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: the x-, y-, and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package,
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-W2B6 A1 3D magnetic sensor with enhanced dynamic wake up-feature With the TLE493D-W2B6 A0-A3, a 3D sensor has been developed, which includes an enhanced dynamic wake up feature. Four pre-programmed address options (A0-A3) will be available, enabling for a fast
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: and z components of a magnetic field. Thus the sensor family is ideally suited for the measurement of: 3 dimensional movement within a magnetic field Linear slide movement 360° angle rotation By combining 3-axis measurement in a small package, with low power
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Description: proportional to the rate of turn at its magnetic path centre axis. It is analogue sensor. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the AGV magnetic guide path is
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Magnetic Sensor Development Tools Pmod CMPS2: 3-Axis Compass
-
Supplier: ams
Description: The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. This AS5600 is designed for contactless potentiometer applications
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Description: 1. Description The Magnetic guiding sensor MGS-H08 developed by Yuanben, has a special made magnetic position sensor used to find small magnetic field (a magneic path is installed in the floor), and to keep the AGV heading direction continuously under control. The
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: DigiPas Technologies Inc.
Description: inclination sensor modules effectively eliminate limitations associated with using multiple single-axis sensors or bulky pendulum/optical/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part,
- Tilt Angle: 0 to 4 degrees
- Accuracy: 0.0002777777777777778 degrees
-
Supplier: MultiDimension Technology Co., Ltd.
Description: compliant Applications Rotary position sensors Rotary encoders Contactless potentiometers Valve position sensors Knob position sensors
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR1367 is a digital omnipolar magnetic switch that integrates magnetoresistance and CMOS circuitry, which is able to detect the change of magnetic field and output high and low voltage signals for high accuracy position detection. It contains a full-bridge push-pull
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM® Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers together with an on-board
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: DigiPas Technologies Inc.
Description: associated with using multiple single-axis sensors or bulky pendulum/servo-based sensors to achieve precise 2D levelling and planar angular measurements. MEMS sensor contents no moving part, essentially requires little/no maintanance when compared to pendulum-based
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: LORD MicroStrain Sensing Systems
Description: Microminiature Solid State 3-axis Pitch, Roll, and Yaw Sensor Overview The 3DM-DH® OEM Orientation Sensor is designed to provide 3-axis static and quasi-dynamic orientation measurements. It incorporates 3 accelerometers and 3 magnetometers
- Tilt Angle: 360 degrees
- Number of Axes: 3
- Accuracy: 0.7 to 1.5 degrees
- Supply Voltage: 5.2 to 12 volts
-
Supplier: ROHM Semiconductor GmbH
Description: BM1422AGMV is a 3-axis magnetic sensor which incorporates magneto-impedance (MI) elements to detect magnetic field and a control IC in a small package. *We may not have the stock because this product has limited application.
-
Supplier: Allegro MicroSystems Inc.
Description: The ALS31300 simplifies 3D magnetic position sensing, providing 12-bit digital output for each axis (X, Y, Z), I²C communication, and advanced low-power modes for battery-powered applications. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: HIGH PERFORMANCE 3-AXIS MAGNETOMETER; MEMS Module Function:Tri-Axis Magnetometer; Supply Voltage Min:1.9V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:12Pins; Gyroscope Range:-; Product Range:- RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SENSOR HYBRID MAGN 3 AXIS 20-DIP
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: interface is instantly familiar to smartphone owners TiltView™ display makes the instruments easy to use whether bench- or rack-mounted Smaller, ultra-thin Hall sensor active areas for improved accuracy Multiple probe types to suit your application 3-year standard warranty
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: Lake Shore Cryotronics, Inc.
Description: interface is instantly familiar to smartphone owners TiltView™ display makes the instruments easy to use whether bench- or rack-mounted Smaller, ultra-thin Hall sensor active areas for improved accuracy Multiple probe types to suit your application 3-year standard warranty
- Number of Axes: 3
- Operating Temperature: 0 to 90 C
- Output: Analog Voltage
- Form Factor: Desktop / Module, Handheld
-
Supplier: Newark, An Avnet Company
Description: 3-AXIS DIGITAL COMPASS IC, EVALUATION KIT; Kit Application Type:Sensor; Silicon Manufacturer:-; Silicon Core Number:-; Application Sub Type:Magnetic Sensor; Kit Contents:Demonstration Board HMC5983; Product Range:
-
Supplier: ODG (Origin Data Global)
Description: 3-AXIS MAGNETIC SENSOR
- Input (Supply) Voltage: 2.8 to 3.5 volts
- Operating Temperature: -40 to 105 C
- Features: Magnetic Sensor, Other
-
Description: Specification of Speed Seneor The MEVS series gear tooth speed sensor is industrial-grade gear tooth speed senor, also named magnetic pick-up or passive speed sensor. As a ferrous object approaches the tip of the pole piece, the magnetic field increases and decreases as
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DCM260B is a low-cost 3D heading sensor (with enclosure), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the heading sensor eliminate the magnetic influence through calibration algorithm in the magnetic
-
Supplier: IC Realtime, LLC
Description: and night. EL-450 is weather and vandal resistnat and can be either ceiling or flush mounted. It comes with 10 long range spread spectrum IRs and uses an optic sensor for perfect color reproduction. 1/3" SSNR II SONY Super HAD CCD 3.3-12mm Aspherical Ultra-low dispersion
- Horizontal Resolution: 500 lines
- Width / Diameter: 4.19 inch
- Height: 5.58268018 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
Small active area Single or 3-axis configurations Wide operating temperature range Learn more. (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
compromise system performance, safety, and product quality. XJCSENSOR multi-axis force sensors provide precise, reliable, and fast response measurements across 2, 3, and 6 axes. Key advantages include: (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
accuracy under dynamic conditions, affecting reliability and efficiency. This 6-axis Force Sensor provides a comprehensive solution (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen 6-Axis Force Torque Sensor (HPS-FT Series) is equipped with a high-performance processor and 24-bit ADC. It features high signal-to-noise ratio (SNR) digital output, high static overload protection (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The accelerometers of the PCE-VDL series are available in two versions. The accelerometer PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure, light and 3-axis acceleration. The PCE-VDL 24I has 3-axis acceleration and the max. sampling (read more)
Browse Accelerometers Datasheets for PCE Instruments / PCE Americas Inc. -
R&D, production, and sales of 3D vision and multi-dimensional mechanical sensors. Deep application experience across 3C, semiconductor, lithium battery, and new energy vehicle industries Products installed on production lines by users across dozens of countries and (read more)
Browse Six-axis Force and Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
of Capacities and Sizes Available in 2-axis, 3-axis, and 6-axis versions, the sensors cover capacities from 5 kg up to 5000 kg, with compact heights and versatile dimensions to suit various installation requirements. This flexibility makes them suitable for integration in robotic arms (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/70808/792945362-MIT.pdf?sequence=2
We used an electronic compass (HMC6343 3 - 3 axes magnetic sensor with internal tilt compensated algorithm) to measure the heading ofthe sensor.
-
Real time sensor acquisition platform for experimental UAV research
The data gathered is obtained thanks to some built-in sensors such as a GPS module, an IMU (with 3-axis accelerometers and gyroscopes), a 3 axis magnetic sensor , vanes, a pitot-static probe and associated absolute/differential pressure sensors.
-
A context‐aware approach to defend against unauthorized reading and relay attacks in RFID systems
1, 2 and 3 axis magnetic sensors .
-
Enhancing Cognitive Assistance Systems with Inertial Measurement Units
1, 2 and 3 axis magnetic sensors hmc1051, hmc1052, hmc1053. www.honeywell.com.
-
http://eprints.lancs.ac.uk/42397/1/WLT05eusai.pdf
This included motion sensors (3 axis ac- celerometer, 3 axis gyroscopes and 3 axis magnetic sensors ) on the upper and lower arm [3], microphone/accelerometer combination on the upper and lower arm [5] as well as, more .
-
Effect of Bending on the Spectrum of Backlight Transmitted Through Flexible ITO/PET Substrate
[25] M. Woytasik, J. Grandchamp, E. Dufour-Gergam, J. Gilles, S. Megherbi, E. Martincic, H. Mathias, and P. Crozat, “2D and 3D microcoils fabrication process for 3 axes magnetic sensors on flexible substrates,” Sens. Actuators, vol.
-
Magnetometer calibration in the presence of hard magnetic torquers
2 and 3 Axis Magnetic Sensors HMC1051/HMC1052L/HMC1053.
-
Classification of vehicles using magnetic dipole model
1, 2 and 3 Axis Magnetic Sensors HMC1051/HMC1052/HMC1053.
-
A 0.5-V sub-mW wireless magnetic tracking transponder for radiation therapy
[3] Honeywell, “1, 2 and 3 axis magnetic sensors – HMC1051/HMC1052L/HMC1053,” December 2006.
-
A smoother for attitude estimation using inertial and magnetic sensors
In this paper, a smoother algorithm is proposed using inertial sensors (3 axis gyroscopes and 3 axis accelerometers) and 3 axis magnetic sensors .
Indicates content that may require registration and/or purchase.