-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Shaft Size: 0.125 to 2 inch
- Mtg Configuration: 3-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Bunting Bearings, LLC
Description: Lube-Align bearings save by eliminating the need for additional lubrication for the prolonged life of the bearing. Fast Installation Lube-Align bearings are made in more than 115 standard sizes ranging from I.D. 1/8" to 2" for bearings and O.D. 3/4" to
- Shaft Size: 0.126 to 2 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
- Features: Other
-
Supplier: Boston Gear
Description: Overview Boston Gear's comprehensive selection of flanged bearings includes non-metallic inserts in a non-metallic base for washdown service, spherical bearings with extended inner races featuring setscrews, or eccentric locking collars in stamped steel, ductile iron, or cast iron
- Shaft Size: 0.5 to 1.4375 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
-
Supplier: Quality Bearings & Components
Description: Plastic Two-Bolt | With Insert Ball Bearings FLANGE MOUNTING BLOCKS – INCH • Polyester Block • 316 Stainless Steel Balls • Acetal Ball Bearings • Removable Insert
- Shaft Size: 0.75 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Plain Bearing
- Bearing: Plastic
-
Supplier: Emerson Bearing Co.
Description: M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with SYR and ZA units.
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 3.9375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Emerson Bearing Co.
Description: Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against loss of lubricant and admission of dust and dirt. Timken tapered roller bearings are supplied on all
- Shaft Size: 3 inch
- Overall Height from Mounting Surface: 4.6875 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bearing Class: ABEC 1 / Class 0 / P0
- Features: Balls, Flanged, Other
-
Supplier: Emerson Bearing Co.
Description: Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Ductile iron, Stainless Steel, Thermoplastic and Nickel plating. K-type seals or L3 triple lip seals available for extra sealing needs. Narrow inner race bearing.
- Shaft Size: 1.4375 inch
- Overall Height from Mounting Surface: 1.4375 inch
- Mtg Configuration: 3-Bolt
-
Supplier: NationSkander California Corporation
Description: 45mm Mounted Bearing UCFL209, the inner diameter is 45mm. Item: UCFL209 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 34.1 KN Basic Load (Cor): 21.3 KN Bearing No: UC209 Quantity: One Bearing
-
Supplier: NationSkander California Corporation
Description: This heavy duty four-bolt flange unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Applications are Rotating drum, rotating roller and when precise mounting accuracy is required Item: UCF204-12 Bearing Type: Four
-
Supplier: NationSkander California Corporation
Description: 50mm Mounted Bearing UCFL210, the inner diameter is 50mm. Item: UCFL210 Bearing Type: Mounted Bearings Bolt Size: M16 Basic Load (Cr): 35.1 KN Basic Load (Cor): 23.3 KN Bearing No: UC210 Quantity: One bearing
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 0.75 inch
- Bore: 0.75 inch
- Features: Balls, Flanged, Other
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Standard Duty, Cast Iron 3-Bolt Bracket Flange Block, Centrik-Lok Locking, Single Lip Contact Seal, Special Housing
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: 2-Bolt Flange Mounting Bearing Eccentric Locking Collar with Wide Inner Ring Product Description: 2-Bolt Flange Mounting Bearings are designed to help provide support for shafts that run perpendicular to the bearing mounting surface. Main Features:
- Nominal Shaft / Bore Size: 1.968505 inch
- Center to Center Mounting Hole Distance: 6.1811057 inch
- Bearing Type: Ball Bearing
- Shaft Securing Method: Locking Collar
-
Supplier: Emerson Bearing Co.
Description: Standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel plating. B-type seals or L3 triple lip seals available for extra sealing needs. Wide inner
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.75 inch
- Mtg Configuration: 3-Bolt
- Bearing / Housing Features: Offset Hole Pattern
-
Supplier: Aetna Bearing Company
Description: features which literally give them universal adaptability; hence the name Adapter Bearing. In addition to its functional advantages the Aetna Adapter Bearing offers manufacturers important assembly line savings. Combining a self-aligning bearing. seals, a mounting flange,
-
Supplier: Boca Bearings Company
Description: Mounted Unit Bearings
- Bore Size: 0.75 inch
- Bore: 0.75 inch
- Features: Balls, Flanged, Other
- Material / Plating: Stainless Steel
-
Supplier: RegalRexnord
Description: 1 1/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal, Relubricatable
- Shaft Size: 1.25 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar
-
Supplier: RegalRexnord
Description: 1 3/8" Mounted Ball Bearing, Standard Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Triple Lip Contact Seal, Relubricatable
- Shaft Size: 1.375 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Shaft Securing: Locking Collar
-
Supplier: RegalRexnord
Description: 3 7/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Flange Block, Adapter Mounted, Clearance Seal
- Shaft Size: 3.4375 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: Triangle Manufacturing Company
Description: Center flange mounted bearings are more affordable than side flange mount units and stronger because the load is centered over the flange. Engineered with three bolts and for use with our reservoir bearings, our center flange mountings offer precision
- Shaft Size: 0.75 inch
- Overall Height from Mounting Surface: 1.19 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Triangle Manufacturing Company
Description: Center flange mounted bearings are more affordable than side flange mount units and stronger because the load is centered over the flange. Engineered with three bolts and for use with our reservoir bearings, our center flange mountings offer precision
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.75 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Plain Bearing
-
Supplier: NationSkander California Corporation
Description: This four-bolt flange cartridge unit has a round cartridge on the backside of the flange which allows for precise mounting and alignment.Application are Rotating drum, rotating roller and areas where precise mounting accuracy is required. Item: UCFC210 Bearing Type: Round
-
Supplier: Timken Company (The)
Description: Available in a wide variety of sizes and configurations, Type E tapered roller bearing flange units interchange with current suppliers for all key characteristics, including bolt hole and shaft centerline dimensions. Size Ranges Flange 4-Bolt: 35 mm through 115 mm
- Shaft Size: 1.3779535 to 4.9212625 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Roller Bearing
-
Supplier: Quality Bearings & Components
Description: Steel Bearing PILLOW FLANGE-MOUNTED BALL BEARINGS - INCH High Chromium Alloy Steel Bearing Carbon Steel, Black Oxide Finish Flange & Retainer Features: Self-aligning to ±5° Pillow flange-mounted Double shields ABEC 3 Specifications: Max. Speed: 40000
- Shaft Size: 0.3125 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Ball Bearing
- Bearing / Housing Features: Offset Hole Pattern, Spherical / Self-aligning
-
Supplier: Aetna Bearing Company
Description: and V-belt idlers are available with single row bearings with a bore size to clear 1/2" and 5/8" bolts. Flanged and straight sided idlers for flat belts are available with double row bearings and bushed to clear 1/2", 5/8" and 3/4" bolts. Generally used as
-
Supplier: RS Components, Ltd.
Description: SKF FNL 511 B Flange Bearing Unit
- Shaft Size: 1.968505 inch
- Mtg Configuration: 3-Bolt
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.625 inch
- Overall Height from Mounting Surface: 0.78 inch
- Mtg Configuration: 2-Bolt
- Bearing: Bronze - Sintered
-
Supplier: Aetna Bearing Company
Description: and V-belt idlers are available with single row bearings with a bore size to clear 1/2" and 5/8" bolts. Flanged and straight sided idlers for flat belts are available with double row bearings and bushed to clear 1/2", 5/8" and 3/4" bolts. Generally used as
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.625 inch
- Overall Height from Mounting Surface: 0.88 inch
- Mtg Configuration: 2-Bolt
- Shaft Securing: None
-
Supplier: Reid Supply
Description: Mounted bearings and housings with rolling bearings support a rotating shaft, which can be bolted on a machine frame or any other substurcture. There is no need to precisely machine a bearing housing in a surrounding casing. This makes these solutions cost-efficient and easy to
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.766 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
-
Supplier: Spyraflo, Inc.
Description: Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low
- Shaft Size: 0.4724412 inch
- Overall Height from Mounting Surface: 0.787402 inch
- Mtg Configuration: 2-Bolt
- Bearing Type: Needle Roller Bearing
-
Supplier: Radwell International
Description: BEARING, 3 BOLT FLANGE, RADIAL BALL, 3/4 INCH BORE, CAST IRON, SET SCREWS. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Radwell International
Description: BALL BEARING, 3/4 FLANGED, 2-BOLT, W/ PIN. FREE 2 YEAR RADWELL WARRANTY
- Bearing Type: Ball Bearing
Find Suppliers by Category Top
Featured Products Top
-
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
flange parts, we have two series, one is made from AlSl304/321, another one is made from AlSl316L Surface protection: Normally we have three kinds of surface protection for flange parts and fittings, these areCr+3 white zinked(CFX), Ni-Zn zinked (ZN) and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area. PLOW A plow bolt (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
surface so that the bolt will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader area (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Bearings Extended Inner Ring Ball Bearings Self-Clinching Ball Bearings Flange Mounted and Pillow Flange Mounted Ball Bearings Linear Bearings and Shafting Ultraprecision Sintered Bronze Bearings Nonmetallic Sleeve Bearings (read more)
Browse Ball Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
2-BOLT SIDE FLANGE MOUNTED BEARINGS 4-BOLT SIDE FLANGE MOUNTED BEARINGS Split bearing designs are also available for fast replacement without equipment disassembly. Precision (read more)
Browse Spherical Plain Bearings Datasheets for Woodex MECO Industries
More Information Top
-
Flange Mounted Bearings
• 3 - bolt flanged bearings have a circular mounting flange with three, equally spaced mounting holes.
Indicates content that may require registration and/or purchase.