Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WAGO
Description: Split-core current transformer; Primary rated current: 150 A; Secondary rated current: 1 A; Accuracy class: 3
- Primary current (Ratio) Range: 150 amps
- Secondary Current (Ratio) Range: 1 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 % F.S.
-
Supplier: Sifam Tinsley UK
Description: OMEGA 10 (Split Core CT’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features • Compliant with IEC
- Primary current (Ratio) Range: 100 to 5,000 amps
- Burden: 1 to 45 VA
- Operating Temperature: 20 to 70 C
- Features: Current Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, SOLID CORE, 0.3% ACCURACY, 3.25 INCH WINDOW, 400 AMP. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
-
Description: The Current Transformer for indoor use: Insulation category: CAT IV 250 or CAT IIl 600; CE & UKCA Certification: Compliant with EN 61869-1 and EN61869-2 for low voltage directive; Compliant with EN61000-6-3 and EN IEC61000-6-1 for electromagnetic compatibility. UL Certification
- Primary current (Ratio) Range: 50 to 5,000 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
- Operating Temperature: -40 to 55 C
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated frequency:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Newark, An Avnet Company
Description: SPLIT-CORE CURRENT TRANSFORMER; PRIMARY RATED CURRENT: 75 A; SECONDARY RATED CURRENT: 1 A; RATED POWER: 0.2 VA; ACCURACY CLASS: 3
-
Supplier: TE Connectivity
Description: Characteristics Class 3 Burden Rating (VAMP) : .1 Output Current (AMP) : 1 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Minature Split Core Voltage Application Type : AC (Current
- Secondary Current (Ratio) Range: 1 amps
- Burden: 0.1 VA
- Features: Current Transformer
- Type / Applications: Split Core
-
Description: For outdoor use, Level of protection IP67; Applicable cable specifications: φ20-80mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for cable for secondary connection, length customized. Voltage level: 0.66/0.72KV; Withstand voltage level:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Beckhoff Automation LLC
Description: The SCT4xxx differential current transformers were designed for detecting differential currents (earth fault currents) type A. A differential current measurement can already detect very low error currents as well as various leakage currents.
- Features: Power / Power System / Distribution Transformer
-
Supplier: DigiKey
Description: SPLIT CORE CURRENT TRANSFORMER 3
- Operating Frequency Range: 50 to 60 Hz
- Mounting: Chassis Mount
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: SPLIT CORE CURRENT TRANSFORMER
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1329801-56300C Category: Transformers>Current Sense Transformers Packaging: Box Type: Non-Invasive (Solid Core) Termination Style: PC Pin Size / Dimension: 0.661" L x 0.350" W (16.79mm x 8.89mm) Height -
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 250:5, 250A; CT Construction:Split Core; Current Ratio:250:5; Accuracy Class:Class 1; Power Rating:3.75VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:250A RoHS Compliant:
-
Supplier: Coilcraft, Inc.
Description: The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 8,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ SYTX3-41-80W+ is a high-power, surface-mount transformer with a secondary/primary impedance ratio of 1:3, covering the 5 to 40 MHz band. DC current isolated IN to OUT, the transformer is capable of handling RF input power up to 80W. It provides low
- Operating Frequency Range: 5,000,000 to 40,000,000 Hz
- Impedance Ratio: 1 to 3 :1
- Operating Temperature: 0 to 40 C
- Amplitude Unbalance: 0.5 dB
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically
- Features: Power / Power System / Distribution Transformer
-
Supplier: Beckhoff Automation LLC
Description: signals, all instrument transformers can easily be connected via patch cable without short-circuiting terminals and they also have electronic nameplates that make manual configuration of the current transformer ratios unnecessary. The EL3475 EtherCAT Terminal can automatically
- Features: Power / Power System / Distribution Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power
- Primary current (Ratio) Range: 30 to 300 amps
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power
- Primary current (Ratio) Range: 30 to 300 amps
- Features: Current Transformer
-
Supplier: Magnetics
Description: High Flux Cores High Saturation Flux Density for High Power Applications High Flux cores have saturation flux density that is twice that of MPP and three times or more that of ferrite. As a result, High Flux cores can support significantly more DC bias current or AC flux
- Inductance: 96 nH
- Length: 127 mm
- Width: 42.02 mm
- Diameter: 51.99000000000001 mm
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER CASE SIZE 5 SPLIT CORE 2000/5 AMPS AC 15VA-CL0.5 20VA-CL1 25VA-CL3
-
Supplier: Coilcraft, Inc.
Description: and 8 mm clearance Creepage distance: Pri/Sec: 9 mm; Pri/Core: 5 mm Clearance distance: Pri/Sec: 8 mm; Pri/Core: 4 mm Need parts for space, military or other critical applications? See Coilcraft ST614TCB Series
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 24,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER CASE SIZE 1 SPLIT CORE 400/5 AMPS AC 2.5VA-CL0.5 6VA-CL1 10VA-CL3
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1232802-ST3-12B5 Category: Transformers>Power Transformers Series: Split Bobbin Plug-In Type: Laminated Core Termination Style: PC Pin Package: Bulk Height - Seated (Max): 30.23mm Standard Package: 25 Power - Max: 2.4VA Weight: 0.25 lb (113.4 g) Voltage -
- Category: Signal / RF Transformer
-
Supplier: Galco Industrial Electronics
Description: Current Transformer,Split Core,Size
- Features: Power / Power System / Distribution Transformer
-
Supplier: Magnetics
Description: Magnesil For Power Transformers and MagAmps Magnesil, a grain-oriented 3% silicon-iron alloy, is processed and annealed to develop high squareness and low core loss. It is usually used in high quality toroidal power transformers, current transformers and
- Length: 59.800000000000004 mm
- Diameter: 22.860000000000003 mm
- Features: Other Core Shape, Other Core Material
- Core Shape: Toroid
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 98% Efficiency 400KVA 500KVA Power Transformer Outdoor Indoor 400 500 KVA 3 Phase Transformer Customizable
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Eaton Cooper Power Systems
Description: space saving, money saving package. The three-phase VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 45,000 to 7,500,000 VA
- Output Type: AC
-
Supplier: Amgis Toroidal Power Products, LLC
Description: laws. Medical Grade Laws & Regulations: Min. air clearance Max. patient leakage current Max. enclosure leakage current Max. patient auxiliary current The values of test voltage (high potential voltage test between windings) Min. creepage distance Limited max. earth leakage
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 100 to 5,000 VA
- Features: AC, Medical Grade, Other, Toroidal Core
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 2x3.5" Inner Rectangle
- Features: Current Transformer
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 2x3.5" Inner Rectangle
- Features: Current Transformer
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 2x3.5" Inner Rectangle
- Features: Current Transformer
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
WAGO's compact split-core current transformers are ideal for retrofitting existing systems. They are perfect for applications in which the current path must not be disrupted. The transformer's accuracy permits extremely precise current measurements. The split-core current transformers are (read more)
Browse Signal Conditioners Datasheets for WAGO -
We are able to manufacture a wide range of chokes and inductors for a variety of applications.They can be simple chokes ranging from a few microHenry’s up to several hundreds of Henry’s and currents from a few milliAmperes up to several thousand Amperes in any combination. Whether you need air cored, iron cored or ferrite cored chokes and inductors, we can offer a design to suit your needs. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Majestic Transformer Co. -
), designated B3. CST Series Low-Frequency Current Sense Transformers – The CST series operates effectively from 50 Hz (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
through the integrated through-holes. Inside, three current transformers ensure that the measured currents are electrically isolated and reliably recorded. A particular advantage: instead of three individual current sensors, only (read more)
Browse Current Sensors Datasheets for STEGO -
isolated from the core. With more than 40 models featuring center tap contacts and convenient quick-connect terminations, and with electrical ratings ranging from 25 VA to 175 VA, there is a Triad Magnetics Chassis Mount Quick-Connect World Series™ power transformer for every application (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
What Are Transformer kVA Ratings? At its core, a transformer’s kVA (kilovolt-amperes) rating defines its power capacity. In simple terms, the kVA rating tells you the maximum apparent power a transformer can deliver. This involves both current and voltage, two critical (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
-free. With a temperature range from −40 °C to +180 °C (short-term up to +250 °C), it ensures reliable performance even under extreme climate conditions in global testing scenarios. Covering all current voltage classes in the e-mobility sector – with a rated voltage of 1.8/3 (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
custom power transformers to meet the requirements of virtually every power application. We offer customers a wide array of transformer products, including: 3-phase transformers Audio transformers Autotransformers Buck-boost transformers (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Current Transformers
Current transformers (CT's) provide a simple, inexpensive and yet accurate means of sensing current flow in power conductors. They are available in 3 basic configurations: Split Core CT's are available for measuring currents from 100 to 5000 amps, with windows in varying sizes from 1" by 2" to 13
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
More Information Top
-
A low-current multistage clamp-on current transformer with ratio errors below 50×10-6
In the 1000 A/5 A hand-held clamp-on current transformer, much smaller magnetic cores were used as compared to those in the 5000 A/5 A openable- core current transformer [ 3 ].
-
Estimating demand side management impacts on buildings in smart grid
system, eliminating the need for manual recording and observations on the site 3 ) Split core current transformers : Current transformers having open-able core are used since these can be fixed over any existing installation without the need of opening the bus bars…
-
The Transverter, a high-voltage-rotating current-same current-transducer
Erh ~ ilt is been thereafter present on 3 cores of a rotary current transformer ever 2 coils and switched these suitable in a row then one a direct current winding.
-
Method and GerÄt to the Me \ of drahteichung
Erh ~ ilt is been thereafter present on 3 cores of a rotary current transformer ever 2 coils and switched these suitable in a row then one a direct current winding.
-
Composite cores for instrument transductors
Parallel combinations of different magnetic materials have been used to obtain improved characteristics of the cores of current transformers , 3 and series combinations have been used in peaking transformers.
-
CERAMIC ABSTRACTS SECTION
Some conclu- and uses a circular- core current transformer with the 3 - .
-
Discussion on ¿Ultra-high-speed relays in the fields of measurement and protection¿ before the North-Western Measurements Group, at Manchester, 17th February, ...
This arrangement may, in general, overcome the difficulty, but it cannot be applied where it is required to use a combination of core -balance current transformers and 3 -phase sets of current transformers to obtain earth-fault protection.
-
Lowering the Limits for Ground-Fault Protection (.pdf)
As Figure 3 shows, core -balance current transformers (CTs) on the unfaulted feeders detect the charging current of the respective feeder.
-
Enhancing Electricity Audits in Residential Buildings with Nonintrusive Load Monitoring
with split- core current transformers as shown in figure 3 .
-
Plasma uniformity enhancement in a single-core ferromagnetic inductor coupled plasma source
Electrical scheme (a) and sketch (b) of the experimental device: 1—powerful rf driver; 2—rf voltage divider and current transformer ; 3 —FCP magnetic core with evenly distributed winding; 4—vacuum chamber; 5—movable plasma bounding planar (solid) and parabolic (dashed) plates; 6—microwave antennas (transmitting and…
Indicates content that may require registration and/or purchase.