-
Supplier: RS Components, Ltd.
Description: Hi-Force HH3 Hydraulic Hose Assembly
- Inside Diameter: 0.2362206 inch
- Working Pressure: 10,152.639 psi
- Product Form: Complete Hose Assembly
- Features: Hydraulics, Other
-
Supplier: Radwell International
Description: 3/8 THREAD HYDRAULIC HOSE FITTING -6 HOSE SIZE, 3/8" HOSE DIAM. FREE 2 YEAR RADWELL WARRANTY
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Princess Auto Limited
Description: 3/8 in. NPT x 3 ft Hydraulic Hose Assembly
- Working Pressure: 3,000 psi
- Features: Hydraulics
-
-
Supplier: Certex UK
Description: Holmatro Standard hoses Suitable for high pressure hydraulics / max 700bar working pressure Anti-kink spring on both sides All hoses are individually tested during the production proces. Safety factor 4:1 6 year max. lifespan. Standard supplied with: Hose connection A =
- Working Pressure: 10,152.639 psi
- Product Form: Complete Hose Assembly
- Features: Hydraulics
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with two braids - TR3 Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications above 1.7 MPa (250 PSI); the cover should be pin-pricked. MSHA accepted
- Inside Diameter: 1 inch
- Outside Diameter: 1.41 inch
- Working Pressure: 800 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with two braids - TR3 Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications above 1.7 MPa (250 PSI); the cover should be pin-pricked. MSHA accepted
- Inside Diameter: 0.625 inch
- Outside Diameter: 1.02 inch
- Working Pressure: 1,150 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with two braids - TR3 Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications above 1.7 MPa (250 PSI); the cover should be pin-pricked. MSHA accepted
- Inside Diameter: 0.5 inch
- Outside Diameter: 0.85 inch
- Working Pressure: 1,350 psi
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: Textile-reinforced hydraulic hose with two braids - TR3 Medium pressure hydraulic lines, fuel oil, antifreeze solutions, air and water. Not recommended for diver air hose. For air or gas applications above 1.7 MPa (250 PSI); the cover should be pin-pricked. MSHA accepted
- Inside Diameter: 0.25 inch
- Outside Diameter: 0.57 inch
- Working Pressure: 2,100 psi
- Temperature Range: 257 F
-
Supplier: Princess Auto Limited
Description: 1/2 in. NPT x 3 ft Hydraulic Hose Assembly
- Working Pressure: 3,000 psi
- Features: Hydraulics
-
Supplier: Princess Auto Limited
Description: 1/2 in. JIC x 3 ft Hydraulic Hose Assembly
- Working Pressure: 3,000 psi
- Features: Hydraulics
-
Supplier: Jergens, Inc.
Description: Jergens High Pressure Flexible Hydraulic Hoses is supplied assembled and to lengths indicated. Lengths are measured from end of coupling to end of coupling. Hose is 3/8" ID and available in 4000 psi or 7000 psi rating. 3/8" female tubing fittings on each end.
- Product Form: Hose
- Features: Hydraulics
-
Supplier: Princess Auto Limited
Description: 1/4 in. NPT x 3 ft Hydraulic Hose Assembly
- Working Pressure: 3,000 psi
- Features: Hydraulics
-
Supplier: Certex UK
Description: supplied with: Hose connection A = 3/8" NPT male Hose connection B = 3/8" NPT male Already filled with oil. Also available: Hydraulic cylinders Hydraulic pump units 700bar to control the cylinder(s) System components to complete your hydraulic system
- Working Pressure: 10,152.639 psi
- Product Form: Complete Hose Assembly
- Features: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9782 20' Hydraulic Hose Lightweight, rugged hose. 3/8 In High Flow Hose ID Reinforced Nylon Core Synthetic Fiber Hose
- Features: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9769 10' Hydraulic Hose Hydraulic Hose Lightweight, braided (2-ply rating) rugged hose 10 feet in length. High flow hose with 1/4" inside diameter, and 3/8" NPTF ends. Operating pressure is 10,000 PSI. Hose complies with MHI Std. IJ100.
- Features: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9781 10' Hydraulic Hose Lightweight, rugged hose. Hose Length: 10ft. Inside Hose Diameter: 3/8" High Flow. Hose Type: Nylon Core Synthetic Fiber Reinforced. 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std.
- Features: Hydraulics
-
Supplier: Certex UK
Description: Holmatro Standard hoses Suitable for high pressure hydraulics / max 700bar working pressure Anti-kink spring on both sides All hoses are individually tested during the production proces. Safety factor 4:1 6 year max. lifespan. Standard supplied with: Hose connection A =
- Working Pressure: 10,152.639 psi
- Product Form: Complete Hose Assembly
- Features: Hydraulics
-
Supplier: Certex UK
Description: Holmatro Standard hoses Suitable for high pressure hydraulics / max 700bar working pressure Anti-kink spring on both sides All hoses are individually tested during the production proces. Safety factor 4:1 6 year max. lifespan. Standard supplied with: Hose connection A =
- Working Pressure: 10,152.639 psi
- Product Form: Complete Hose Assembly
- Features: Hydraulics
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 9770 12' Hydraulic Hose Lightweight, rugged hose Hose Length: 12ft. Inside Hose Diameter: 1/4". Hose Type: Rubber Wire Braid (2-ply Rating). 3/8" NPTF ends. Operating Pressure: 10,000 PSI. Hoses comply with MHI Std. IJ100.
- Features: Hydraulics
-
Supplier: SAE International
Description: This standard covers general, dimensional, and performance specifications for several varieties of hose intended for general application in hydraulic systems on construction and industrial equipment and commercial products. These general specifications are common to and shall
-
Supplier: Accuris
Description: HOSE AND HOSE ASSEMBLY, RUBBER (HYDRAULIC, PNEUMATIC, FLEXIBLE)
-
Supplier: Accuris
Description: Wire Reinforced Rubber Hoses for Hydraulic - Part 3: Wire Reinforced Rubber Hoses
-
Supplier: Accuris
Description: HOSE, RUBBER AND HOSE ASSEMBLY, RUBBER (HYDRAULIC, PNEUMATIC, FLEXIBLE)
-
Standards and Technical Documents - HOSE, RUBBER, HYDRAULIC, HIGH PRESSURE (3,000 PSI) -- QPL-8788-8Supplier: Accuris
Description: HOSE, RUBBER, HYDRAULIC, HIGH PRESSURE (3,000 PSI)
-
Supplier: Newark, An Avnet Company
Description: DT PLUG/REC 6P/6W 3.4M W HYDRAULIC HOSE
-
Supplier: Newark, An Avnet Company
Description: DT PLUG/REC 6P/6W 3.1M W HYDRAULIC HOSE
-
Supplier: Petersen Products Co.
Description: Connection Type 1/2" Hydraulic QC Country of Origin USA Description 12' (3.657 m) Output Hose with Disconnects Sage Subcategory Number W9393 Shipping Wt. 6 Lb (2.72 Kg)
- Product Form: Complete Hose Assembly
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 1.27559124 inch
- Outside Diameter: 1.968505 inch
- Working Pressure: 3,045.773626501137 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 2.50000135 inch
- Outside Diameter: 3.2677183 inch
- Working Pressure: 2,393.1078493937507 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 0.51574831 inch
- Outside Diameter: 0.9842525 inch
- Working Pressure: 6,019.028833323676 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Ningbo TIP Fluid Technology Co., Ltd.
Description: High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose
- Inside Diameter: 1.52362287 inch
- Outside Diameter: 2.2440957 inch
- Working Pressure: 2,683.1815281081444 psi
- Temperature Range: -40 to 249.8 F
-
Supplier: Radwell International
Description: MALE NPT HOSE BARB, INSERT, ADAPTER, PTFE, 1/2 IN X 3/8 IN, HOSE X MPT, MAX TEMP 500F, WHITE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Zinko Hydraulic Jack
Description: Hose 1.5 Foot Length Hydraulic Hose with 3/8 Hose 1.5 Foot Length Hydraulic Hose with 3/8 Fits all Zinko 3/8" Couplers
- Product Form: Hose
- Features: Hydraulics
-
Description: ISO 6803:2008 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from
-
Supplier: CSA Group
Description: ISO 6803:2017 describes hose impulse testing, without flexing, of rubber or plastics hydraulic hose assemblies at both high and low impulse pressures. The high-pressure testing is carried out at pressures greater than 3 MPa and the low-pressure testing at pressures from
Find Suppliers by Category Top
Featured Products Top
-
Alfabiotech Evolution 5000 MINETUFF - E5K Hydraulic Hose E5K - 4 or 6 wire Spiral Exceeds EN856 4SP sizes 5/8", 3/4" and 1" Exceeds EN856 4SH sizes 1 1/4" Exceeds SAE 100R13 sizes 5/8" through 2" ISO 18752/CC 1,000,000+ impulse cycles all sizes MSHA IC-152/16 approved flame resistance (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hydraulic systems in extreme environments Precise Technical Specifications: Inner diameter 25.8mm, outer diameter 35.3mm, working pressure 8.8MPa, minimum burst pressure 35.2MPa, minimum bend radius 300mm, balancing transmission efficiency and installation (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
) delivers exceptional strength while maintaining a slim profile. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free performance even under severe pressure surges, with end-to-end reliability from fitting to hose body. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Product Overview This EN857 2SC 0402 high-pressure hydraulic hose adopts double-layer steel wire braided reinforcement structure and smooth synthetic rubber outer cover, manufactured with premium raw materials and mature extrusion process. It delivers (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Professional-Grade Hydraulic Hose for Heavy-Duty Industrial Operations Superior Structural Reinforcement for Extreme Pressure Resistance: This hydraulic hose adopts premium synthetic rubber inner tube (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material (read more)
Browse Industrial Hose Datasheets for EXAIR
More Information Top
-
Four Flexible Pipes And Control Lines Are Laid Simultaneously From A Dynamically Positioned Vessel
I hydraulic hose 3 hydraulic hoses I electric cable .
-
Grainger.com
• Hydraulic Hose, Thermoplastic, 1/4, 3 Ft Hydraulic Hose ,Thermoplastic,1/4,3 Ft .
Indicates content that may require registration and/or purchase.