-
Supplier: Snap-on Industrial Brands
Description: MEASUREMENT SCALE TYPE 8 INCH OVERALL LENGTH 1 3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - FRACTIONAL WILLIAMS[R] BRAND APPLICABLE STANDARD ANSI B107.8M HEAD THICKNESS 1/2 INCH
- Length: 8 inch
- Type: Adjustable Wrench
-
Supplier: Proto® Industrial Tools
Description: CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 12 INCH OVERALL LENGTH 1 1/2 INCH MAX. JAW CAPACITY 1 1/2 MAX. JAW CAPACITY - FRACTIONAL FORGED PROCESS PROTO[R] BRAND HEAD SIZE 3 15/64 INCH W X 3/4 INCH THK WEIGHT 1.65 LB
- Length: 12 inch
- Type: Adjustable Wrench
-
Supplier: Klein Tools, Inc.
Description: ADJUSTABLE TYPE ALLOY STEEL MATERIAL PLASTIC DIPPED (HANDLE) FINISH 12-3/8 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY FORGED/HEAT TREATED PROCESS HANDLE COLOR TRANSPARENT RED
- Length: 12.375 inch
- Type: Adjustable Wrench
-
-
Supplier: Proto® Industrial Tools
Description: SPUD TYPE BLACK OXIDE FINISH 16-3/32 INCH OVERALL LENGTH 1-1/2 INCH MAX. JAW CAPACITY
- Length: 16.09375 inch
- Type: Adjustable Wrench
-
Supplier: Greenlee Textron, Inc.
Description: MEASUREMENT SCALE TYPE 12-3/8 INCH OVERALL LENGTH 12 INCH MAX. JAW CAPACITY PRECISION MACHINED PROCESS APPLICABLE STANDARD ASME/ANSI HANDLE TYPE DOUBLE DIPPED VINYL
- Drive Size: 12 inch
- Length: 12.375 inch
- Type: Adjustable Wrench
- Features: Jaw Scale
-
Supplier: Accuris
Description: WRENCH 1/2 INCH SQUARE DRIVE ADJUSTABLE SPANNER (3.5 TO 6 INCHES DIA)
-
Supplier: Accuris
Description: WRENCH - 3/8 INCH SQUARE DRIVE ADJUSTABLE SPANNER (.75 TO 2 INCHES DIA)
-
Supplier: Accuris
Description: WRENCH-1/2 INCH SQUARE DRIVE ADJUSTABLE SPANNER (3.5 TO 6 INCHES DIA)
-
Supplier: Snap-on Industrial Brands
Description: ADJUSTABLE TYPE 11 TO 18 INCH OVERALL LENGTH TELESCOPIC BASIN WRENCH 3/8 TO 1 1/4 INCH WRENCH SIZE BAHCO[R] BRAND PACKAGING IN METAL BOX
- Length: 11 to 18 inch
- Type: Specialty/Other Wrench
-
Supplier: Newport MKS
Description: The LT30-WR retaining ring wrench is used for LT30-RR, 3.0 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring in place and has a hollow body so as not to obstruct the beam path during installation and adjustment.
-
Supplier: Klein Tools, Inc.
Description: RATCHET HEAD, ADJUSTABLE TYPE 10-5/8 INCH OVERALL LENGTH 30 TO 150 LB-INCH TORQUE RATING SQUARE DRIVE TYPE 3/8 INCH DRIVE SIZE HANDLE MATERIAL STAINLESS STEEL APPLICABLE STANDARD ASME
- Length: 10.625 inch
- Type: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 3 - 125 N-m Serial / production-line assembling Extremely long-term work Features: Pre-set production torque wrench - without scale 1/4", 3/8" or 1/2" square drive with ball locking device With integrated
- Torque: 132.743362831858 to 486.725663716814 In-lbs
- Type: Torque Wrench
-
Supplier: Newport MKS
Description: The LT20-WR retaining ring wrench is used for LT20-RR, 2.0 inch retaining ring installation and removal. This tool is made with an extended lip to help hold the retaining ring in place and has a hollow body so as not to obstruct the beam path during installation and adjustment. The
-
Supplier: Transcat, Inc.
Description: Product Highlights Registered design, clicking torque wrench with mount for interchangeable insert tools, rapid, accurate setting using QuickSelect quick-action adjuster, with QuickRelease safety lock, double stop signals, very clear twin scales with colour coded N m/ft.lb and
- Type: Torque Wrench
-
Supplier: Campbell Hausfeld
Description: design. With a maximum torque 750 ft. lbs, BPM of 1,200 and RPM of 8,500, this impact wrench gets stuff done efficiently. Average Air Consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Minimum Hose Size of 3/8 inch. Air Inlet Size of ¼ inch NPT (F). An
- Weight: 5.2 lbs
- Torque: 4,800 In-lbs
- Type: Impact Wrench
- Power: Pneumatic Tools, Power Tools
-
Supplier: Snap-on Industrial Brands
Description: ADJUSTABLE HOOK TYPE FORGED HEAT TREATED STEEL MATERIAL 4 PIECE(S) WILLIAMS. BRAND WEIGHT 3.09 LB SET CONTENTS (1) 3/4 TO 2 INCH, (1) 1 1/4 TO 3 INCH, (1) 2 TO 4 3/4 INCH, (1) 4 1/2 TO 6-1/4 INCH
-
Supplier: Newport MKS
Description: Adjustment is easy using an Allen wrench or our optional BD-05 ball driver. No bulky knobs risk accidental misalignment in the field. 1 inch (25.4 mm) diameter mirrors can mount in either face, so adjustments can be made from the front or the back of the mount. A mirror can be secured
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: SWITCH ML-E1 and HDLS Variety of Heads and Non-Sparking Actuators Field Adjustability Matches Switch to Application Momentary, Maintained, Random Sequence, or Center Neutral Action 10 Amps Continuous Carry Electrical Rating Choice of Silver or Gold Contacts 1⁄2 or 3⁄4 Inch Conduit
-
Supplier: Bluetools
Description: Sturtevant Richmont Dial Torque Wrench, 850702: Torque Capacity: 0 - 300 in.lb. 5 in.lb. increments 3/8" square drive Length: 10-1/4" Weight: 1 lb. 3 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the
- Type: Torque Wrench
-
Supplier: Bluetools
Description: Sturtevant Richmont Dial Torque Wrench, 850701: Torque Capacity: 0 - 150 in.lbs. 2 in.lb. increments 3/8" square drive Length: 10-1/4" Weight: 1 lb. 3 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the
- Type: Torque Wrench
-
Supplier: Allied Electronics, Inc.
Description: Variety of Heads and Non-Sparking Actuators Field Adjustability Matches Switch to Application Momentary, Maintained, Random Sequence, or Center Neutral Action 10 Amps Continuous Carry Electrical Rating Choice of Silver or Gold Contacts 1⁄2 or 3⁄4 Inch Conduit Opening UL Listed, File
-
Supplier: Bluetools
Description: Sturtevant Richmont Dial Torque Wrench, 850706: Torque Range: 0 - 600 ft.lbs. 10 ft.lb. increments 3/4" square drive Length: 46-1/2" Weight: 7 lb. 8 oz. The Sturtevant Richmont (S/R) MD Series features a large dial face with clear markings is much easier to read, reducing the
- Type: Torque Wrench
-
Supplier: Bluetools
Description: probability of an error occurring in the readings. It is also easier to grasp and adjust accurately when returning to zero. Dial faces are color-coded: silver for inch-pounds, gold for foot-pounds, and white for Newton-meters. Color-coding provides instant visual verification that the proper
- Type: Torque Wrench
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINE TAP VALVE, ADJUSTABLE, FOR 1/4 INCH TO 5/16 INCH TO 3/8 INCH OUTER DIAMETER TUBE, SOCKET HEAD SCREWS, WAPRENE SEAL RESISTS UP TO 300 DEGREES, INCLUDES HEX WRENCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Modern Linear Incorporated
Description: utilize a combination of both adjustable and non-adjustable bushings.Modern Linear adjustable bushings incorporate a unique feature designed to improve performance. The face of the mounting surface is knurled to resist slipping once locked into place. This feature improves the
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.4722 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Modern Linear Incorporated
Description: utilize a combination of both adjustable and non-adjustable bushings.Modern Linear adjustable bushings incorporate a unique feature designed to improve performance. The face of the mounting surface is knurled to resist slipping once locked into place. This feature improves the
- Inside Diameter: 0.312 inch
- Outside Diameter: 0.4722 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Oil-Rite Corp.
Description: 6 RPM (a 1 RPM model is also available). The piston diameter is .250”. There is a 1/8” female NPT liquid inlet. Each feed has a 1/8” female NPT outlet. This is a 3 feed unit that is 3 1/4” in length and 3 9/16” in height. There are (2) 13/64” dia mounting holes. The motor is
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: 1 RPM (a 6 RPM model is also available). The piston diameter is .250”. There is a 1/8” female NPT liquid inlet. Each feed has a 1/8” female NPT outlet. This is a 3 feed unit that is 3 1/4” in length and 3 9/16” in height. There are (2) 13/64” dia mounting holes. The motor is
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: 1 RPM (a 6 RPM model is also available). The piston diameter is .250”. There is a 1/8” female NPT liquid inlet. Each feed has a 1/8” female NPT outlet. This is a 3 feed unit that is 3 1/4” in length and 3 9/16” in height. There are (2) 13/64” dia mounting holes. The motor is
- Features: Adjustable Volume
- Operation: Electric
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: anodized aluminum alloy and the unit tolerates temperatures from -15° F to 120° F. Buna-N seals are used. The motor speed is 1 RPM. The liquid delivery per motor revolution is adjustable between 0 to .009 cubic inches. It is continuous as long as power is supplied to the motor. The piston
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Milwaukee Electric Tool Corporation
Description: ADJUSTABLE HANDLE TYPE 120 VAC/VDC INPUT SUPPLY RATING 15 AMPERE CURRENT RATING 3.25 HP POWER RATING 5800 RPM SPEED RATING 5/8 INCH ARBOR SIZE 7-1/4 INCH BLADE DIAMETER 50 DEG BEVELING ANGLE 2-7/16 INCH DEPTH OF CUT AT 90 DEG 1-13/16 INCH DEPTH OF CUT AT 45
- Blade Size: 7.25 inch
- Saw Power Source: AC Electricity / Plug-in
- Saw Type: Circular Saw
- Use Type: Hand Held
Find Suppliers by Category Top
Featured Products Top
-
systems and other assemblies that need to change position for operation. This product will be available in 3 sizes, with lengths up to 48 inches. More information along with specifications will be coming soon. Please give us a call if you have a specific application. (read more)
Browse Linear Slides and Linear Stages Datasheets for Modern Linear Incorporated -
conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc. -
Lowell’s 101 XRS Pad Mount Transformer Wrench is designed to make your tightest and toughest jobs easier! The 101 XRS makes it easier for utility workers to open the 5-point pentagon security nuts and adjust the 3/4" hexagon tie-down nuts used on pad mount transformers. This tool offers a (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Range Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) Media temperature limits change with O-Ring selection Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3 pounds (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
using an adjustable socket wrench set. 3) Perform a Quick and Thorough Inspection It is advisable to check your socket wrench set before using it to ensure it is operating correctly. Hold the socket firmly in place with one hand while turning the ratchet repeatedly from left (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
tight spots. Lowell’s unique Bolt-Thru design allows bolts to pass entirely through the wrench head so that nuts can be secured on any threaded length. This rugged construction is ideal for applications such as guard rail assembly, leveling pad adjustment, mechanical joints, restraints (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Wrenches Chain wrenches have vital applications in pipeline works. They allow smooth ratchet action with their dual reversible jaws in multiple directions without any requirement to remove the wrench from pipes. 3) Strap Wrenches If you are working on (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
(-40°C to +82°C) See Electrical Assembly specification sheet for Temperature Class Ratings. System Pressure: 1500 psig maximum Proof Pressure: 2250 psig Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3 pounds (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Neo-Dyn -
Pressure Connection: 1/2 NPT Female Temperature Range* Ambient: -40°F to +180°F (-40°C to +82°C) Media: -50°F to +250°F (-46°C to +121°C) Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3.5 pounds *Temperature limits change with O-Ring selection. See Electrical Assembly specification sheet for Temperature Class Ratings. (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
activity. Every manufacturing job can potentially create an additional 3.4 jobs across other industries. By investing in American manufacturing, enterprises create new jobs and stimulate economic growth. What We’ll Cover (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Popular Products In Hand & Metrics - Big Bruin
AmPro - T28394 Professional Pliers Set, 3-Piece The AMPRO T28394 3 piece professional pliers set includes an 8- Inch adjustable wrench , a 10-Inch lock grip pliers, and 10-Inch groove joint pliers.
Indicates content that may require registration and/or purchase.